- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Weight | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Max Output Current | Operating Supply Voltage | Insulation Resistance | Number of Circuits | Max Supply Voltage | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Peak Pulse Current | Max Surge Current | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Features | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V320LA40BP Littelfuse Inc. | 51 | - | Datasheet | 18 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | LA | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 750pF | - | 420V | - | 5.6mm | VARISTOR | - | 100A | - | 320V | - | 1W | - | 8.5mm | 25.4mm | 6.5kA | - | - | 1 | - | 320V | - | 420V | Radial | 810V | - | 6.5kA | 750pF @ 1MHz | - | - | 150J | 462V | 501V | - | - | 540V | - | - | 100A | - | - | - | 20mm | - | - | 5.6mm | 5.6mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() V420LA20AP Littelfuse Inc. | 470 |
| Datasheet | 14 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2006 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | 8533.40.40.00 | 300pF | - | 560V | - | 7.3mm | VARISTOR | - | 50A | - | 420V | - | 0.6W | - | 8.5mm | 25.4mm | 4.5kA | - | - | 1 | - | 420V | - | 560V | Radial | 1.12kV | - | 4.5kA | 300pF @ 1MHz | - | - | 90J | 612V | 680V | - | - | 748V | - | - | 50A | - | - | - | 14mm | - | - | 5.6mm | 7.3mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() ERZ-V07D470 Panasonic Electronic Components | 80 |
| Datasheet | 10 Weeks | - | Tin | Radial, Through Hole | Through Hole | Disc 8.5mm | WIRE | Zinc | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2000 | ZNR® | 10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8533.40.40.00 | 1.55nF | 20mW | 38V | - | 4.9mm | VARISTOR | - | 1A | - | 30V | - | - | - | 5mm | - | 500A | - | - | 1 | 30V | 30V | - | 38V | Radial | 93V | - | 500A | 1550pF @ 1kHz | 10% | 52V | 2.8J | 42V | - | - | No | 47V | - | - | 2.5A | - | - | - | 7mm | 11.5mm | - | 4.9mm | 4.9mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() MOV-10D391KTR Bourns Inc. | 772 |
| Datasheet | 14 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 260pF | - | 429V | - | 7.2mm | VARISTOR | - | - | MOV-10 | 250V | - | 0.4W | - | 7.5mm | - | - | - | - | 1 | - | 250V | - | 320V | Radial | 650V | - | 2.5kA | 260pF @ 1kHz | 10% | - | 60J | 351V | - | 250V | - | 390V | - | - | 25A | - | - | - | 10mm | - | - | 7.2mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() V250LA2P Littelfuse Inc. | 1025 |
| Datasheet | 16 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 7mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2006 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Matte Tin (Sn) | 8533.40.40.00 | 90pF | - | 330V | - | 5.6mm | VARISTOR | - | 1.2kA | - | 250V | - | 0.25W | - | 6mm | 25.4mm | 1.2kA | - | 1GOhm | 1 | - | 250V | - | 330V | Radial | 730V | - | 1.2kA | 90pF @ 1MHz | - | 451V | 21J | 369V | 410V | - | - | 473V | - | - | 10A | - | - | - | 7mm | - | - | 5.6mm | 5.6mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() MOV-14D391K Bourns Inc. | 327 |
| Datasheet | 14 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | 3.000003g | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 510pF | 600mW | 320V | - | 5mm | VARISTOR | - | 50A | MOV-14 | 250V | - | 0.6W | - | 7.5mm | - | - | - | - | 1 | - | 250V | - | 320V | Radial | 650V | - | 4.5kA | 510pF @ 1kHz | 10% | 429V | 100J | 351V | - | 250V | - | 390V | - | - | 50A | - | - | - | 14mm | - | - | - | 5mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MOV-10D621K Bourns Inc. | 2400 |
| Datasheet | 14 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | - | - | - | - | -40°C~105°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 160pF | - | 682V | - | - | VARISTOR | - | - | MOV-10 | - | - | 0.4W | - | 7.5mm | - | - | - | - | 1 | - | 385V | - | 505V | Radial | 1.025kV | - | 2.5kA | 160pF @ 1kHz | - | 682V | 70J | 558V | - | 385V | - | 620V | - | - | 25A | - | - | - | 10mm | - | - | 7.2mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() MOV-10D180K Bourns Inc. | 357 |
| Datasheet | 14 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | - | - | - | - | -40°C~105°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 5.6nF | - | 20V | - | - | VARISTOR | - | - | MOV-10 | 11V | - | 0.4W | - | 7.5mm | - | - | - | - | 1 | - | 11V | - | 14V | Radial | 36V | - | 500A | 5600pF @ 1kHz | - | - | 2.1J | 16V | - | 11V | - | 18V | - | - | 5A | - | - | - | 10mm | - | - | 7.2mm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() V20E130P Littelfuse Inc. | 250 | - | Datasheet | 18 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 20mm | WIRE | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 1.9nF | - | 170V | - | 5.6mm | VARISTOR | unknown | 100A | - | 130V | - | 1W | - | 11mm | - | 10kA | - | - | 1 | - | 130V | - | 170V | Radial | 340V | - | 10kA | 1900pF @ 1MHz | - | 225.5V | 100J | 184.5V | 205V | - | - | 226V | - | - | 100A | - | - | - | 20mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() MOV-10D201KTR Bourns Inc. | In Stock |
| Datasheet | 14 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | 500pF | - | 225V | - | 7.2mm | VARISTOR | - | - | MOV-10 | 130V | - | 0.4W | - | 7.5mm | - | - | - | - | 1 | - | 130V | - | 170V | Radial | 340V | - | 2.5kA | 500pF @ 1kHz | 10% | - | 30J | 185V | - | 130V | - | 200V | - | - | 25A | - | - | - | 10mm | - | - | 7.2mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MOV-14D821K Bourns Inc. | 36 |
| Datasheet | 14 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | 3.000003g | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 240pF | 600mW | 670V | - | 7.3mm | VARISTOR | - | 50A | MOV-14 | 510V | - | 0.6W | - | 7.5mm | - | - | - | - | 1 | - | 510V | - | 670V | Radial | 1.355kV | - | 4.5kA | 240pF @ 1kHz | 10% | 902V | 157J | 738V | - | 510V | - | 820V | - | - | 50A | - | - | - | 14mm | - | - | - | 7.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() NTE1V060 NTE Electronics | In Stock | - | - | - | - | - | - | Through Hole | Disc 8.5mm | - | - | - | NTE Electronics | NTE1V060 | NTE Electronics, Inc | Bag | Active | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 6J | - | 100 V | 60 V | - | - | 80 V | 12 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V3.5MLA0805NH Littelfuse Inc. | 116000 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 2.53nF | - | 3.5V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | unknown | - | - | 2.5V | 2012 | - | 0805 | - | - | - | 7V | - | 1 | - | 2.5V | DUAL ENDED | 3.5V | - | 13V | 120A | 120A | 1760pF @ 1MHz | - | 7V | 0.30J | 3.7V | - | 2.5V | - | 5.35V | - | - | 1A | - | - | - | - | - | 2.01mm | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V14MLA1206NH Littelfuse Inc. | 4589 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount, MLCV | 1206 (3216 Metric) | WRAPAROUND | Ceramic | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 1.4nF | 100mW | 14V | TR, PLASTIC, 7 INCH | 1.6mm | VARISTOR | - | - | - | 10V | 3216 | - | 1206 | - | - | - | - | - | 1 | - | 10V | DUAL ENDED | 14V | - | 32V | 150A | 150A | 1200pF @ 1MHz | - | 20.3V | 0.40J | 15.9V | - | 10V | - | 18.1V | - | - | 1A | - | - | - | - | - | 3.2mm | 1.6mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() AVRL161A3R3FTA TDK Corporation | 2020 | - | Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | WRAPAROUND | Zinc | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2001 | AVRL | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 3.3pF | - | 10V | TR | - | VARISTOR | - | - | - | 27V | 1608 | - | 0603 | - | - | - | - | - | 1 | - | - | DUAL ENDED | 10V | - | - | - | - | 3.3pF @ 1MHz | - | - | - | - | - | - | - | 27V | - | - | - | - | - | - | - | 800μm | 1.6mm | 800μm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MOV-10D101KTR Bourns Inc. | 49 |
| Datasheet | 14 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 10mm | WIRE | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2006 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 1nF | - | 110V | - | 7.2mm | VARISTOR | - | - | MOV-10 | - | - | 0.4W | - | 7.5mm | - | - | - | - | 1 | - | 60V | - | 85V | Radial | 165V | - | 2.5kA | 1000pF @ 1kHz | 10% | 110V | 15J | 90V | - | 60V | - | 100V | - | - | 25A | - | - | - | 10mm | - | - | 7.2mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() V430MA7B Littelfuse Inc. | 701 |
| Datasheet | 11 Weeks | - | - | Radial, Through Hole | Through Hole | SOD-83A Axial | WIRE | Metal | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 1995 | MA | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 11pF | - | 365V | - | - | VARISTOR | - | - | - | 264V | - | 0.2W | - | - | - | 100A | - | 1GOhm | 1 | - | 264V | - | 365V | Axial | 700V | - | 100A | 11pF @ 1MHz | - | 473V | 1.7J | 387V | - | - | - | 430V | - | - | 2A | - | - | - | 3mm | - | 6mm | - | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() VC15MA0340KBA AVX Corporation | 450 |
| - | 13 Weeks | - | Silver | Surface Mount | Surface Mount, MLCV | 2220 (5750 Metric) | WRAPAROUND | Ceramic | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | 10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 8533.40.40.00 | 4nF | 30mW | 34V | TR | 5mm | VARISTOR | - | - | - | 30V | 5750 | 0.03W | 2220 | - | - | 1.2kA | - | - | 1 | - | 30V | DUAL ENDED | 34V | - | 77V | - | 1.2kA | 4000pF @ 1kHz | 10% | 51.7V | 12J | 42.3V | - | - | Yes | 47V | - | - | 10A | - | - | - | - | - | 5.7mm | 5mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V202BB60 Littelfuse Inc. | 2422 |
| Datasheet | 15 Weeks | - | - | Bolt, Chassis Mount, Surface Mount | Chassis Mount | Encased Disc | BINDING POST | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2005 | BB | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 8533.40.40.00 | 1.2nF | - | 2.5kV | - | 44.5mm | VARISTOR | unknown | - | - | 2kV | - | 2.5W | - | 46.39mm | - | 70kA | - | - | 1 | - | 2kV | RADIAL | 2.5kV | Screw | 5.2kV | - | 70kA | 1200pF @ 1MHz | - | 3.63kV | 7500J | 2.97kV | - | - | - | 3.3kV | - | - | 200A | 2500V | 2000V | - | - | - | 100mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() MOV-14D621K Bourns Inc. | 16 |
| Datasheet | 14 Weeks | - | - | Radial, Through Hole | Through Hole | Disc 14mm | WIRE | - | 3.000003g | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 320pF | 600mW | 505V | - | - | VARISTOR | - | 50A | MOV-14 | 385V | - | 0.6W | - | 7.5mm | - | - | - | - | 1 | - | 385V | - | 505V | - | 1.025kV | - | 4.5kA | 320pF @ 1kHz | - | 682V | 125J | 558V | - | 385V | - | 620V | - | - | 50A | - | - | - | 14mm | - | - | - | 6.4mm | No | No SVHC | ROHS3 Compliant | - | - |