- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Inductance | Clamping Voltage | Inductance Tolerance | RMS Current (Irms) | Varistor Voltage | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 560KD20J-OTR Yageo | 42 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 44 J | 45 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 6500 pF | Varistors | Radial | 10 mm | - | 110 V | - | - | 56 V | MOV | 3 kA | Varistors | - | - | 20 mm | 5 mm | ||
![]() 560KH10J-OTR Yageo | In Stock | - | - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 13 J | 45 VDC | MouseReel | 10H | 10 % | Metal Oxide Varistors | 1800 pF | Varistors | Radial | 7.5 mm | - | 110 V | - | - | 56 V | MOV | 1 kA | Varistors | - | - | 10 mm | 6.04 mm | ||
![]() 561KH07-OTB Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 35 J | 460 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 90 pF | Varistors | Radial | 5 mm | - | 925 V | - | - | 560 V | MOV | 1.2 kA | Varistors | - | - | 7 mm | 7.43 mm | ||
![]() 621KH05J-FTR Yageo | 13 |
| - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 25 J | 505 VDC | MouseReel | 05H | 10 % | Metal Oxide Varistors | 40 pF | Varistors | Radial | 5 mm | - | 1025 V | - | - | 620 V | MOV | 800 A | Varistors | - | - | 5 mm | 8 mm | ||
![]() 561KE25 Yageo | In Stock | - | - | YAGEO | 50 | YAGEO | - | - | - | Details | - | - | Bulk | 25E | - | - | - | Varistors | - | - | - | - | - | - | 560 V | MOV | 10 kA | Varistors | - | - | 25 mm | - | ||
![]() 561KD14-OTR Yageo | 5 |
| - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 125 J | 460 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | 360 pF | Varistors | Radial | 7.5 mm | - | 925 V | - | - | 560 V | MOV | 4.5 kA | Varistors | - | - | 14 mm | 6.4 mm | ||
![]() 561KH14-P10 Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 125 J | 460 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 360 pF | Varistors | Radial | 10 mm | - | 925 V | - | - | 560 V | MOV | 4.5 kA | Varistors | - | - | 14 mm | 7.92 mm | ||
![]() 560KH20J-TB Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 44 J | 45 VDC | Bulk | 20H | 10 % | - | 6500 pF | Varistors | Radial | 10 mm | - | 110 V | - | - | 56 V | MOV | 3 kA | Varistors | - | - | 20 mm | 6.52 mm | ||
![]() 680KD14-FP10TB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 14 J | 56 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 2900 pF | Varistors | Radial | 10 mm | - | 135 V | - | - | 68 V | MOV | 1 kA | Varistors | - | - | 14 mm | 4.8 mm | ||
![]() 511KD25-P12.5 Yageo | In Stock | - | - | YAGEO | 100 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 420 J | 415 VDC | Bulk | 25D | 10 % | Metal Oxide Varistors | 1250 pF | Varistors | Radial | 12.5 mm | - | 845 V | - | - | 510 V | MOV | 15 kA | Varistors | - | - | 25 mm | 7 mm | ||
![]() 561KH10-O Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 70 J | 460 VDC | Bulk | 10H | 10 % | Metal Oxide Varistors | 180 pF | Varistors | Radial | 7.5 mm | - | 925 V | - | - | 560 V | MOV | 2.5 kA | Varistors | - | - | 10 mm | 7.83 mm | ||
![]() 511KD14J-FP10 Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 180 J | 415 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 390 pF | Varistors | Radial | 10 mm | 330 nH | 845 V | ± 20% | 6.96 A | 510 V | MOV | 6 kA | Varistors | 3.302 mm | 3.302 mm | 14 mm | 6.1 mm | ||
![]() 680KH10 Yageo | 42 |
| - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 8.2 J | 56 VDC | Bulk | 10H | 10 % | Metal Oxide Varistors | 1500 pF | Varistors | Radial | 7.5 mm | - | 135 V | - | - | 68 V | MOV | 0.5 kA | Varistors | - | - | 10 mm | 6.32 mm | ||
![]() 561KH20-OTB Yageo | In Stock | - | - | YAGEO | 250 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 215 J | 460 VDC | Bulk | 20H | 10 % | - | 710 pF | Varistors | Radial | 10 mm | - | 925 V | - | - | 560 V | MOV | 6.5 kA | Varistors | - | - | 20 mm | 7.98 mm | ||
![]() 561KD14J-OP10 Yageo | 13 |
| - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 185 J | 460 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 360 pF | Varistors | Radial | 10 mm | - | 925 V | - | - | 560 V | MOV | 6 kA | Varistors | - | - | 14 mm | 6.4 mm | ||
![]() 511KD14J-TB Yageo | In Stock | - | - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 180 J | 415 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 390 pF | Varistors | Radial | 7.5 mm | - | 845 V | - | - | 510 V | MOV | 6 kA | Varistors | - | - | 14 mm | 6.1 mm | ||
![]() 471KH20-F Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 204 J | 385 VDC | Bulk | 20H | 10 % | - | 850 pF | Varistors | Radial | 10 mm | - | 775 V | - | - | 470 V | MOV | 6.5 kA | Varistors | - | - | 20 mm | 7.49 mm | ||
![]() 621KD14J-P10TB Yageo | 42 |
| - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 190 J | 505 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 320 pF | Varistors | Radial | 10 mm | - | 1025 V | - | - | 620 V | MOV | 6 kA | Varistors | - | - | 14 mm | 6.8 mm | ||
![]() 561KD20-OTB Yageo | 13 |
| - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 215 J | 460 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 710 pF | Varistors | Radial | 10 mm | - | 925 V | - | - | 560 V | MOV | 6.5 kA | Varistors | - | - | 20 mm | 6.5 mm | ||
![]() 621KH20-OP7.5 Yageo | In Stock | - | - | YAGEO | 200 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 224 J | 505 VDC | Bulk | 20H | 10 % | - | 650 pF | Varistors | Radial | 7.5 mm | - | 1025 V | - | - | 620 V | MOV | 6.5 kA | Varistors | - | - | 20 mm | 8.31 mm |