- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Surge Energy Rating | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511KH20-FTB Yageo | In Stock | - | - | - | - | YAGEO | 250 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 210 J | 415 VDC | - | - | Bulk | 20H | 10 % | - | - | - | 780 pF | Varistors | - | - | Radial | 10 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 6.5 kA | Varistors | - | - | 20 mm | 7.71 mm | ||
![]() 511KD05-O Yageo | In Stock | - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 16 J | 415 VDC | - | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | 50 pF | Varistors | - | - | Radial | 5 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 0.4 kA | Varistors | - | - | 5 mm | 6.2 mm | ||
![]() 621KH14J-FP10TB Yageo | 13 |
| - | - | - | YAGEO | 400 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 190 J | 505 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 320 pF | Varistors | - | - | Radial | 10 mm | - | 1025 V | - | - | - | - | - | - | 620 V | - | - | - | MOV | - | 6 kA | Varistors | - | - | 14 mm | 8.29 mm | ||
![]() 561KH10J-TR Yageo | In Stock | - | - | - | - | YAGEO | 600 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 92 J | 460 VDC | - | - | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | 180 pF | Varistors | - | - | Radial | 7.5 mm | - | 925 V | - | - | - | - | - | - | 560 V | - | - | - | MOV | - | 3.5 kA | Varistors | - | - | 10 mm | 7.83 mm | ||
![]() 511KH20J-P7.5TR Yageo | 13 |
| - | - | - | YAGEO | 250 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 360 J | 415 VDC | - | - | MouseReel | 20H | 10 % | - | - | - | 780 pF | Varistors | - | - | Radial | 7.5 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 10 kA | Varistors | - | - | 20 mm | 7.71 mm | ||
![]() 511KH05J-OTB Yageo | In Stock | - | - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | AEC-Q200 | Details | 22.5 J | 415 VDC | 200 V | - | Bulk | 05H | 10 % | 100 ppm/°C | Metal Oxide Varistors | 1 MOhm | 50 pF | Varistors | 0.5 W | General Purpose | Radial | 5 mm | - | 845 V | - | - | - | - | - | - | 510 V | 1 | - | - | MOV | - | 800 A | Varistors | 3.1 mm | 2.6 mm | 5 mm | 7.31 mm | ||
![]() 561KD14-OTB Yageo | 13 |
| - | - | - | YAGEO | 500 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | AEC-Q200 | Details | 125 J | 460 VDC | - | - | Bulk | 14D | 10 % | ± 50ppm/°C | Metal Oxide Varistors | 390 mOhm | 360 pF | Varistors | 3 W | - | Radial | 7.5 mm | - | 925 V | - | - | - | - | - | - | 560 V | ± 1% | - | - | MOV | - | 4.5 kA | Varistors | 5.08 mm | 2.54 mm | 14 mm | 6.4 mm | ||
![]() 680KH07J-OTB Yageo | 13 |
| - | - | - | YAGEO | 1500 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 7 J | 56 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 740 pF | Varistors | - | - | Radial | 5 mm | - | 135 V | - | - | - | - | - | - | 68 V | - | - | - | MOV | - | 0.5 kA | Varistors | - | - | 7 mm | 5.88 mm | ||
![]() 560KH14-P10 Yageo | 13 |
| - | - | - | YAGEO | 400 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 11 J | 45 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 3600 pF | Varistors | - | - | Radial | 10 mm | - | 110 V | - | - | - | - | - | - | 56 V | - | - | - | MOV | - | 1 kA | Varistors | - | - | 14 mm | 6.08 mm | ||
![]() 561KD07-F Yageo | 13 |
| - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 35 J | 460 VDC | - | - | Bulk | 05D | 10 % | 25 ppm/°C | Metal Oxide Varistors | 590 Ohm | 90 pF | Varistors | 0.0625 W | Precision High Power | Radial | 5 mm | - | 925 V | - | - | - | - | - | - | 560 V | 0.1 | - | - | MOV | - | 1.2 kA | Varistors | 1 | 0.5 | 7 mm | 6.5 mm | ||
![]() 561KD14J-F Yageo | 280 |
| - | Through Hole | Disc 14mm | YAGEO | 300 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | - | Details | 185 J | 460 VDC | - | -40°C ~ 105°C (TA) | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 360 pF | Varistors | - | - | Radial | 7.5 mm | 1 | 925 V | 360 pF @ 1 kHz | 616 V | 185J | 504 V | 560 V | 350 V | 560 V | - | 460 V | 6 kA | MOV | - | 6 kA | Varistors | - | - | 14 mm | 6.4 mm | ||
![]() 680KH14J-OP10TB Yageo | In Stock | - | - | - | - | YAGEO | 750 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 24 J | 56 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 2900 pF | Varistors | - | - | Radial | 10 mm | - | 135 V | - | - | - | - | - | - | 68 V | - | - | - | MOV | - | 2 kA | Varistors | - | - | 14 mm | 6.37 mm | ||
![]() 511KH07-FTB Yageo | 13 |
| - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 31 J | 415 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 100 pF | Varistors | - | - | Radial | 5 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 1.2 kA | Varistors | - | - | 7 mm | 7.13 mm | ||
![]() 511KH14-TB Yageo | 13 |
| - | - | - | YAGEO | 500 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 121 J | 415 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 390 pF | Varistors | - | - | Radial | 10 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 4.5 kA | Varistors | - | - | 14 mm | 7.62 mm | ||
![]() 511KH07J-TB Yageo | In Stock | - | - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 45 J | 415 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 100 pF | Varistors | - | - | Radial | 5 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 1.75 kA | Varistors | - | - | 7 mm | 7.13 mm | ||
![]() 560KH10J-FTB Yageo | In Stock | - | - | - | - | YAGEO | 750 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 13 J | 45 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 1800 pF | Varistors | - | - | Radial | 7.5 mm | - | 110 V | - | - | - | - | - | - | 56 V | - | - | - | MOV | - | 1 kA | Varistors | - | - | 10 mm | 6.04 mm | ||
![]() 511KD05-FTB Yageo | 42 |
| - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 16 J | 415 VDC | - | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | 50 pF | Varistors | - | - | Radial | 5 mm | - | 845 V | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 0.4 kA | Varistors | - | - | 5 mm | 6.2 mm | ||
![]() 561KH20-OTR Yageo | In Stock | - | - | - | - | YAGEO | 250 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 215 J | 460 VDC | - | - | MouseReel | 20H | 10 % | - | - | - | 710 pF | Varistors | - | - | Radial | 10 mm | - | 925 V | - | - | - | - | - | - | 560 V | - | - | - | MOV | - | 6.5 kA | Varistors | - | - | 20 mm | 7.98 mm | ||
![]() 561KH07-FTB Yageo | In Stock | - | - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 35 J | 460 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 90 pF | Varistors | - | - | Radial | 5 mm | - | 925 V | - | - | - | - | - | - | 560 V | - | - | - | MOV | - | 1.2 kA | Varistors | - | - | 7 mm | 7.43 mm | ||
![]() 561KH07J-OTB Yageo | In Stock | - | - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 49 J | 460 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 90 pF | Varistors | - | - | Radial | 5 mm | - | 925 V | - | - | - | - | - | - | 560 V | - | - | - | MOV | - | 1.75 kA | Varistors | - | - | 7 mm | 7.43 mm |