- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Tab Size | Voltage Rating DC | Wire Size | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Lead Spacing | Plating | Clamping Voltage | Varistor Voltage | Resistance Tolerance | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 361KD14-OP10TR Yageo | 13 |
| - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 93 J | - | 300 VDC | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | - | 560 pF | Varistors | - | - | Radial | 10 mm | - | 595 V | 360 V | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | 5.2 mm | ||
![]() 391KH10J-TR Yageo | 13 |
| - | - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 70 J | - | 320 VDC | - | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | - | 260 pF | Varistors | - | - | Radial | 7.5 mm | - | 650 V | 390 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 6.82 mm | ||
![]() 391KH05-OTB Yageo | 42 |
| - | - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 12 J | - | 320 VDC | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | - | 65 pF | Varistors | - | - | Radial | 5 mm | - | 675 V | 390 V | - | MOV | 400 A | Varistors | - | - | 5 mm | 6.55 mm | ||
![]() 391KH20J-OTR Yageo | 13 |
| - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 275 J | - | 320 VDC | - | MouseReel | 20H | 10 % | 100 ppm/°C | - | 27 kOhm | - | 1000 pF | Varistors | 0.0625 W | General Purpose | Radial | 10 mm | - | 650 V | 390 V | 5 | MOV | 10 kA | Varistors | - | - | 20 mm | 7.05 mm | ||
![]() 431KD14J-OP10TR Yageo | In Stock | - | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 155 J | - | 350 VDC | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | - | 460 pF | Varistors | - | - | Radial | 10 mm | - | 710 V | 430 V | - | MOV | 6 kA | Varistors | - | - | 14 mm | 5.6 mm | ||
![]() 391KH20J-FTR Yageo | 13 |
| - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 275 J | - | 320 VDC | - | MouseReel | 20H | 10 % | - | - | - | - | 1000 pF | Varistors | - | - | Radial | 10 mm | - | 650 V | 390 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | 7.05 mm | ||
![]() 361KD10J-TR Yageo | 13 |
| - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 65 J | - | 300 VDC | - | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | - | - | 280 pF | Varistors | - | - | Radial | 7.5 mm | - | 595 V | 360 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 6 mm | ||
![]() 391KH10-TR Yageo | In Stock | - | - | - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 60 J | - | 320 VDC | - | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | - | 260 pF | Varistors | - | - | Radial | 7.5 mm | - | 650 V | 390 V | - | MOV | 2.5 kA | Varistors | - | - | 10 mm | 6.82 mm | ||
![]() 391KD14-OP10TB Yageo | 13 |
| - | - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 100 J | - | 320 VDC | - | Bulk | 14D | 10 % | 200 ppm/°C | Metal Oxide Varistors | 68.1 kOhm | - | 510 pF | Varistors | 0.05 W | General Purpose | Radial | 10 mm | - | 650 V | 390 V | 1 | MOV | 4.5 kA | Varistors | 0.6 mm | 0.3 mm | 14 mm | 5.4 mm | ||
![]() 431KD07-TB Yageo | In Stock | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 28 J | - | 350 VDC | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | - | 115 pF | Varistors | - | - | Radial | 5 mm | - | 710 V | 430 V | - | MOV | 1.2 kA | Varistors | - | - | 7 mm | 5.7 mm | ||
![]() 470KD07J-O Yageo | In Stock | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 5 J | - | 38 VDC | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | - | 1100 pF | Varistors | - | - | Radial | 5 mm | - | 93 V | 47 V | - | MOV | 0.5 kA | Varistors | - | - | 7 mm | 4.9 mm | ||
![]() 391KH20J-OP7.5TR Yageo | 42 |
| - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 275 J | - | 320 VDC | - | MouseReel | 20H | 10 % | - | - | - | - | 1000 pF | Varistors | - | - | Radial | 7.5 mm | - | 650 V | 390 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | 7.05 mm | ||
![]() 431KD20J-FTR Yageo | 42 |
| - | - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 305 J | - | 350 VDC | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | - | 930 pF | Varistors | - | - | Radial | 10 mm | - | 710 V | 430 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | 5.7 mm | ||
![]() 431KH14J-FTR Yageo | 42 |
| - | - | YAGEO | 600 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 155 J | - | 350 VDC | - | MouseReel | 14H | 10 % | - | Metal Oxide Varistors | - | - | 460 pF | Varistors | - | - | Radial | 10 mm | - | 710 V | 430 V | - | MOV | 6 kA | Varistors | - | - | 14 mm | 7.13 mm | ||
![]() 391KH07J-F Yageo | 42 |
| - | Brass | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 35 J | 5.16 mm² | 320 VDC | 22 to 18, 22 AWG | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | Receptacle | 130 pF | Varistors | - | - | Radial | 5 mm | Tin | 650 V | 390 V | - | MOV | 1.75 kA | Varistors | 19.05 mm | - | 7 mm | 6.42 mm | ||
![]() 390KD14J-OTR Yageo | In Stock | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 13 J | - | 31 VDC | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | - | 5100 pF | Varistors | - | - | Radial | 7.5 mm | - | 77 V | 39 V | - | MOV | 2 kA | Varistors | - | - | 14 mm | 4.1 mm | ||
![]() 431KH20J-TR Yageo | 13 |
| - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 305 J | - | 350 VDC | - | MouseReel | 20H | 10 % | - | - | - | - | 930 pF | Varistors | - | - | Radial | 10 mm | - | 710 V | 430 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | 7.27 mm | ||
![]() 390KD20-TR Yageo | 42 |
| - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 26 J | - | 31 VDC | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | 620 Ohm | - | 8500 pF | Varistors | 0.05 W | Sulfur Resistant | Radial | 10 mm | - | 77 V | 39 V | 5 | MOV | 2 kA | Varistors | - | - | 20 mm | 4.5 mm | ||
![]() 391KD14J-OTR Yageo | In Stock | - | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 140 J | - | 320 VDC | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | - | 510 pF | Varistors | - | - | Radial | 7.5 mm | - | 650 V | 390 V | - | MOV | 6 kA | Varistors | - | - | 14 mm | 5.4 mm | ||
![]() 390KD14J-P10TR Yageo | 13 |
| - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 13 J | - | 31 VDC | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | - | 5100 pF | Varistors | - | - | Radial | 10 mm | - | 77 V | 39 V | - | MOV | 2 kA | Varistors | - | - | 14 mm | 4.1 mm |