- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Resistance Tolerance | Product | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 391KH20J-P7.5TR Yageo | 42 |
| - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 275 J | 320 VDC | - | MouseReel | 20H | 10 % | - | - | - | 1000 pF | Varistors | - | - | Radial | 7.5 mm | 650 V | 390 V | - | MOV | 10 kA | Varistors | 20 mm | - | - | 7.05 mm | ||
![]() 361KH20-P7.5TR Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 163 J | 300 VDC | - | MouseReel | 20H | 10 % | - | - | - | 1100 pF | Varistors | - | - | Radial | 7.5 mm | 595 V | 360 V | - | MOV | 6.5 kA | Varistors | 20 mm | - | - | 6.88 mm | ||
![]() 391KD20-OP7.5 Yageo | 13 |
| - | YAGEO | 200 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 180 J | 320 VDC | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 1000 pF | Varistors | - | - | Radial | 7.5 mm | 650 V | 390 V | - | MOV | 6.5 kA | Varistors | 20 mm | - | - | 5.5 mm | ||
![]() 431KD05J-FTR Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 20 J | 350 VDC | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 60 pF | Varistors | - | - | Radial | 5 mm | 745 V | 430 V | - | MOV | 0.8 kA | Varistors | 5 mm | - | - | 5.7 mm | ||
![]() 391KH05J-FTB Yageo | 42 |
| - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 17 J | 320 VDC | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | 65 pF | Varistors | - | - | Radial | 5 mm | 675 V | 390 V | - | MOV | 800 A | Varistors | 5 mm | - | - | 6.55 mm | ||
![]() 391KH14J-FTB Yageo | In Stock | - | - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 140 J | 320 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 510 pF | Varistors | - | - | Radial | 10 mm | 650 V | 390 V | - | MOV | 6 kA | Varistors | 14 mm | - | - | 6.88 mm | ||
![]() 391KH20J-FP7.5 Yageo | 42 |
| - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 275 J | 320 VDC | - | Bulk | 20H | 10 % | 100 ppm/°C | - | 4.02 kOhm | 1000 pF | Varistors | 0.0625 W | General Purpose | Radial | 7.5 mm | 650 V | 390 V | 1 | MOV | 10 kA | Varistors | 20 mm | - | - | 7.05 mm | ||
![]() 391KS34 Yageo | In Stock | - | - | YAGEO | 60 | YAGEO | + 85 C | - 40 C | Chassis Mount | Details | 530 J | 320 VDC | - | Bulk | 34S | 10 % | - | Metal Oxide Varistors | 13 Ohm | 4800 pF | Varistors | 0.25 W | Sulfur Resistant | Screw | 25.4 mm | 650 V | 390 V | 1 | MOV | 40 kA | Varistors | 34 mm | 40 mm | 14.5 mm | 7.3 mm | ||
![]() 431KD14J-P10TR Yageo | 42 |
| - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 155 J | 350 VDC | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | 460 pF | Varistors | - | - | Radial | 10 mm | 710 V | 430 V | - | MOV | 6 kA | Varistors | 14 mm | - | - | 5.6 mm | ||
![]() 391KH14J-O Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 140 J | 320 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 510 pF | Varistors | - | - | Radial | 10 mm | 650 V | 390 V | - | MOV | 6 kA | Varistors | 14 mm | - | - | 6.88 mm | ||
![]() 391KH14J-OP10TB Yageo | 42 |
| - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 140 J | 320 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 510 pF | Varistors | - | - | Radial | 10 mm | 650 V | 390 V | - | MOV | 6 kA | Varistors | 14 mm | - | - | 6.88 mm | ||
![]() 391KH07-OTB Yageo | 13 |
| - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 26 J | 320 VDC | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 130 pF | Varistors | - | - | Radial | 5 mm | 650 V | 390 V | - | MOV | 1.2 kA | Varistors | 7 mm | - | - | 6.42 mm | ||
![]() 391KD14J-FTR Yageo | 13 |
| - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 140 J | 320 VDC | 25 V | MouseReel | 14D | 10 % | 200 ppm/°C | Metal Oxide Varistors | 34.8 | 510 pF | Varistors | 0.05 W | General Purpose | Radial | 7.5 mm | 650 V | 390 V | 1 | MOV | 6 kA | Varistors | 14 mm | - | - | 5.4 mm | ||
![]() 391KH10J-OTB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 70 J | 320 VDC | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 260 pF | Varistors | - | - | Radial | 7.5 mm | 650 V | 390 V | - | MOV | 3.5 kA | Varistors | 10 mm | - | - | 6.82 mm | ||
![]() 390KH14-OP10TB Yageo | 5 |
| - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 8.6 J | 31 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 5100 pF | Varistors | - | - | Radial | 10 mm | 77 V | 39 V | - | MOV | 1 kA | Varistors | 14 mm | - | - | 5.61 mm | ||
![]() 391KD05-OTB Yageo | 42 |
| - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 12 J | 320 VDC | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | 107 Ohm | 65 pF | Varistors | 0.1 W | Sulfur Resistant | Radial | 5 mm | 675 V | 390 V | 1 | MOV | 0.4 kA | Varistors | 5 mm | - | - | 5.4 mm | ||
![]() 391KN25 Yageo | In Stock | - | - | YAGEO | 50 | YAGEO | - | - | - | Details | - | - | - | Bulk | 25N | - | - | - | - | - | Varistors | - | - | Radial | - | - | 390 V | - | MOV | 10 kA | Varistors | 25 mm | - | - | - | ||
![]() 391KD14J-FTB Yageo | 13 |
| - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 140 J | 320 VDC | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 510 pF | Varistors | - | - | Radial | 7.5 mm | 650 V | 390 V | - | MOV | 6 kA | Varistors | 14 mm | - | - | 5.4 mm | ||
![]() 391KH14-TB Yageo | 42 |
| - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 100 J | 320 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 510 pF | Varistors | - | - | Radial | 10 mm | 650 V | 390 V | - | MOV | 4.5 kA | Varistors | 14 mm | - | - | 6.88 mm | ||
![]() 431KD14J-OTB Yageo | 42 |
| - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 155 J | 350 VDC | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 460 pF | Varistors | - | - | Radial | 7.5 mm | 710 V | 430 V | - | MOV | 6 kA | Varistors | 14 mm | - | - | 5.6 mm |