- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | For Use With | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Polarity | Lead Spacing | Ripple Current | Manufacturer Size Code | Clamping Voltage | ESR | Varistor Voltage | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 621KD05J-OTB Yageo | In Stock | - | - | YAGEO | - | 1000 | - | YAGEO | + 105 C | - 40 C | Through Hole | Details | 25 J | 505 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 40 pF | Varistors | Radial | - | 5 mm | - | - | 1025 V | - | 620 V | MOV | 0.8 kA | Varistors | - | - | 5 mm | - | - | 6.5 mm | ||
![]() 561KS34 Yageo | 42 |
| - | YAGEO | - | 32 | - | YAGEO | + 85 C | - 40 C | Chassis Mount | Details | 730 J | 460 VDC | Bulk | 34S | 10 % | Metal Oxide Varistors | 3800 pF | Varistors | Screw | - | 25.4 mm | - | - | 925 V | - | 560 V | MOV | 40 kA | Varistors | - | - | 34 mm | 40 mm | 14.5 mm | 8.3 mm | ||
![]() 621KH10 Yageo | In Stock | - | - | YAGEO | - | 400 | - | YAGEO | + 125 C | - 40 C | Through Hole | Details | 72 J | 505 VDC | Bulk | 10H | 10 % | Metal Oxide Varistors | 160 pF | Varistors | Radial | - | 7.5 mm | - | - | 1025 V | - | 620 V | MOV | 2.5 kA | Varistors | - | - | 10 mm | - | - | 8.29 mm | ||
![]() 681KD10J-TR Yageo | 13 |
| - | YAGEO | - | 500 | - | YAGEO | + 105 C | - 40 C | Through Hole | Details | 98 J | 560 VDC | MouseReel | 10D | 10 % | Metal Oxide Varistors | 150 pF | Varistors | Radial | - | 7.5 mm | - | - | 1120 V | - | 680 V | MOV | 3.5 kA | Varistors | - | - | 10 mm | - | - | 7.6 mm | ||
![]() 681KD20-F Yageo | In Stock | - | - | YAGEO | 20% | 150 | - | YAGEO | + 105 C | - 40 C | Through Hole | Details | 230 J | 560 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 1200 uF | Varistors | Radial | Polar | 10 mm | 4330 mA | - | 1120 V | 65 mOhm | 680 V | MOV | 6.5 kA | Varistors | - | - | 20 mm | - | - | 7.1 mm | ||
![]() 621KH10J-TR Yageo | 13 |
| - | YAGEO | - | 600 | Lumileds 1202/Lumileds 120206xCx/Lumileds 1202CRSP LEDs | YAGEO | + 125 C | - 40 C | Through Hole | Details | 95 J | 505 VDC | MouseReel | 10H | 10 % | Holder | 160 pF | Varistors | Radial | - | 7.5 mm | - | - | 1025 V | - | 620 V | MOV | 3.5 kA | Varistors | - | - | 10 mm | - | - | 8.29 mm | ||
![]() 621KD20-OP7.5 Yageo | In Stock | - | - | YAGEO | - | 150 | - | YAGEO | + 105 C | - 40 C | Through Hole | Details | 224 J | 505 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 650 pF | Varistors | Radial | - | 7.5 mm | - | - | 1025 V | - | 620 V | MOV | 6.5 kA | Varistors | - | - | 20 mm | - | - | 6.8 mm | ||
![]() 621KH05-OTB Yageo | In Stock | - | - | YAGEO | - | 1000 | - | YAGEO | + 125 C | - 40 C | Through Hole | Details | 17.7 J | 505 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 40 pF | Varistors | Radial | - | 5 mm | - | - | 1025 V | - | 620 V | MOV | 400 A | Varistors | - | - | 5 mm | - | - | 8 mm | ||
![]() 680KD07J-OTB Yageo | In Stock | - | - | YAGEO | - | 1500 | - | YAGEO | + 105 C | - 40 C | Through Hole | Details | 7 J | 56 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 740 pF | Varistors | Radial | - | 5 mm | - | - | 135 V | - | 68 V | MOV | 0.5 kA | Varistors | - | - | 7 mm | - | - | 5.2 mm | ||
![]() 560KD07-FTR Yageo | 42 |
| - | YAGEO | - | 2000 | - | YAGEO | + 105 C | - 40 C | Through Hole | Details | 3.1 J | 45 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 890 pF | Varistors | Radial | - | 5 mm | - | - | 110 V | - | 56 V | MOV | 0.25 kA | Varistors | - | - | 7 mm | - | - | 5 mm | ||
![]() 561KH20-FTR Yageo | In Stock | - | - | YAGEO | 20% | 250 | - | YAGEO | + 125 C | - 40 C | Through Hole | Details | 215 J | 460 VDC | MouseReel | 20H | 10 % | - | 22 uF | Varistors | Radial | - | 10 mm | 400 mA | O | 925 V | 500 mOhm | 560 V | MOV | 6.5 kA | Varistors | 3.2 mm | 3.2 x 1.6 x 0.6 mm | 20 mm | - | - | 7.98 mm | ||
![]() 680KD20J-TR Yageo | In Stock | - | - | YAGEO | - | 400 | - | YAGEO | + 105 C | - 40 C | Through Hole | Details | 49 J | 56 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 5800 pF | Varistors | Radial | - | 10 mm | - | - | 135 V | - | 68 V | MOV | 3 kA | Varistors | - | - | 20 mm | - | - | 5.3 mm | ||
![]() 511KD20-F Yageo | In Stock | - | - | YAGEO | - | 200 | - | YAGEO | + 105 C | - 40 C | Through Hole | Details | 210 J | 415 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 780 pF | Varistors | Radial | - | 10 mm | - | - | 845 V | - | 510 V | MOV | 6.5 kA | Varistors | - | - | 20 mm | - | - | 6.2 mm | ||
![]() 560KH14J-FTB Yageo | 13 |
| - | YAGEO | - | 750 | - | YAGEO | + 125 C | - 40 C | Through Hole | Details | 20 J | 45 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 3600 pF | Varistors | Radial | - | 10 mm | - | - | 110 V | - | 56 V | MOV | 2 kA | Varistors | - | - | 14 mm | - | - | 6.08 mm | ||
![]() 680KH05J-TB Yageo | 42 |
| - | YAGEO | - | 1500 | - | YAGEO | + 125 C | - 40 C | Through Hole | Details | 2.2 J | 56 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 370 pF | Varistors | Radial | - | 5 mm | - | - | 145 V | - | 68 V | MOV | 250 A | Varistors | - | - | 5 mm | - | - | 4.84 mm | ||
![]() 560KH10 Yageo | 13 |
| - | YAGEO | 20% | 500 | - | YAGEO | + 125 C | - 40 C | Through Hole | Details | 7 J | 45 VDC | Bulk | 10H | 10 % | Metal Oxide Varistors | 220 uF | Varistors | Radial | - | 7.5 mm | 2100 mA | D | 110 V | 50 mOhm | 56 V | MOV | 0.5 kA | Varistors | 7.3 mm | 4.3 mm | 10 mm | - | - | 6.04 mm | ||
![]() 511KH14J-FP10 Yageo | In Stock | - | - | YAGEO | - | 300 | - | YAGEO | + 125 C | - 40 C | Through Hole | Details | 180 J | 415 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 390 pF | Varistors | Radial | - | 10 mm | - | - | 845 V | - | 510 V | MOV | 6 kA | Varistors | - | - | 14 mm | - | - | 7.62 mm | ||
![]() 560KD07J-TR Yageo | In Stock | - | - | YAGEO | 20% | 2000 | - | YAGEO | + 105 C | - 40 C | Through Hole | Details | 6 J | 45 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 22 uF | Varistors | Radial | - | 5 mm | 1100 mA | B | 110 V | 100 mOhm | 56 V | MOV | 0.5 kA | Varistors | 3.5 mm | 2.8 mm | 7 mm | - | - | 5 mm | ||
![]() 621KD14-F Yageo | In Stock | - | - | YAGEO | - | 300 | - | YAGEO | + 105 C | - 40 C | Through Hole | Details | 128 J | 505 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 320 pF | Varistors | Radial | - | 7.5 mm | - | - | 1025 V | - | 620 V | MOV | 4.5 kA | Varistors | - | - | 14 mm | - | - | 6.8 mm | ||
![]() 511KH07-OTR Yageo | 42 |
| - | YAGEO | - | 1500 | - | YAGEO | + 125 C | - 40 C | Through Hole | Details | 31 J | 415 VDC | MouseReel | 07H | 10 % | Metal Oxide Varistors | 100 pF | Varistors | Radial | - | 5 mm | - | - | 845 V | - | 510 V | MOV | 1.2 kA | Varistors | - | - | 7 mm | - | - | 7.13 mm |