- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Brand | Contact Materials | Continuous Drain Current Id | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Qualification | RoHS | Supplier Package | Surge Energy Rating | Termination Method | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Resistor Type | Pin Count | Termination Style | Number of Outputs | Number of Contacts | Housing Color | Lead Spacing | Power Dissipation | Clamping Voltage | Varistor Voltage | Resistance Tolerance | Product | Peak Surge Current | Supply Current | Input Voltage | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 781KH10J-O Yageo | 13 |
| - | - | - | - | YAGEO | - | - | 350 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | - | 105 J | - | 640 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | - | - | 125 pF | Varistors | - | - | - | - | Radial | - | - | - | 7.5 mm | - | 1290 V | 780 V | - | MOV | 3.5 kA | - | - | Varistors | - | - | 10 mm | 8.69 mm | ||
![]() 561KD10J-FTB Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 500 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | - | 92 J | - | 460 VDC | - | - | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | - | - | 180 pF | Varistors | - | - | - | - | Radial | - | - | - | 7.5 mm | - | 925 V | 560 V | - | MOV | 3.5 kA | - | - | Varistors | - | - | 10 mm | 7 mm | ||
![]() 561KH20 Yageo | 13 |
| - | - | - | - | YAGEO | - | - | 200 | YAGEO | + 125 C | - 40 C | - | Through Hole | AEC-Q200 | Details | - | 215 J | - | 460 VDC | 150 V | - | Bulk | 20H | 10 % | 100 ppm/°C | - | 470 Ohm | - | - | 710 pF | Varistors | 0.125 W | - | General Purpose | - | Radial | - | - | - | 10 mm | - | 925 V | 560 V | 1 | MOV | 6.5 kA | - | - | Varistors | 2 mm | 1.25 mm | 20 mm | 7.98 mm | ||
![]() 561KH07J Yageo | 13 |
| - | - | - | - | YAGEO | - | - | 800 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | - | 49 J | - | 460 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | - | - | 90 pF | Varistors | - | - | - | - | Radial | - | - | - | 5 mm | - | 925 V | 560 V | - | MOV | 1.75 kA | - | - | Varistors | - | - | 7 mm | 7.43 mm | ||
![]() 680KH14J-FP10TB Yageo | 5 |
| - | - | - | - | YAGEO | - | - | 750 | YAGEO | + 125 C | - 40 C | Surface Mount | Through Hole | - | Details | SOP | 24 J | - | 56 VDC | - | -40 to 110 °C | Bulk | 14H | 10 % | - | Low Side | - | - | - | 2900 pF | Varistors | - | - | - | 8 | Radial | 2 | - | - | 10 mm | - | 135 V | 68 V | - | MOV | 2 kA | 0.3 mA | -0.3 to 7 V | Varistors | - | - | 14 mm | 6.37 mm | ||
![]() 561KD20J-OP7.5TB Yageo | 13 |
| - | - | - | - | YAGEO | - | - | 300 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | - | 380 J | - | 460 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | - | 710 pF | Varistors | - | - | - | - | Radial | - | - | - | 7.5 mm | - | 925 V | 560 V | - | MOV | 10 kA | - | - | Varistors | - | - | 20 mm | 6.5 mm | ||
![]() 511KH20-P7.5TB Yageo | 42 |
| - | - | - | - | YAGEO | - | - | 250 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | - | 210 J | - | 415 VDC | - | - | Bulk | 20H | 10 % | - | - | - | - | - | 780 pF | Varistors | - | - | - | - | Radial | - | - | - | 7.5 mm | - | 845 V | 510 V | - | MOV | 6.5 kA | - | - | Varistors | - | - | 20 mm | 7.71 mm | ||
![]() 820KH14-OP10 Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | - | 22 J | - | 65 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | - | 2400 pF | Varistors | - | - | - | - | Radial | - | - | - | 10 mm | - | 135 V | 82 V | - | MOV | 4.5 kA | - | - | Varistors | - | - | 14 mm | 5.31 mm | ||
![]() 820KD14J-P10 Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 400 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | - | 27 J | - | 65 VDC | - | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | - | - | 2400 pF | Varistors | - | - | - | - | Radial | - | - | - | 10 mm | - | 135 V | 82 V | - | MOV | 6 kA | - | - | Varistors | - | - | 14 mm | 4.1 mm | ||
![]() 561KD07J-TB Yageo | 42 |
| - | - | - | - | YAGEO | - | - | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | - | 49 J | - | 460 VDC | - | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | - | - | 90 pF | Varistors | - | - | - | - | Radial | - | - | - | 5 mm | - | 925 V | 560 V | - | MOV | 1.75 kA | - | - | Varistors | - | - | 7 mm | 6.5 mm | ||
![]() 621KH10-OTR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 600 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | - | 72 J | - | 505 VDC | - | - | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | - | - | 160 pF | Varistors | - | - | - | - | Radial | - | - | - | 7.5 mm | - | 1025 V | 620 V | - | MOV | 2.5 kA | - | - | Varistors | - | - | 10 mm | 8.29 mm | ||
![]() 820KH07J-TR Yageo | In Stock | - | - | Matte Tin Over Nickel | Polyester | Straight | YAGEO | Brass | - | 2000 | YAGEO | + 125 C | - 40 C | Through Hole | Through Hole | - | Details | - | 10 J | Solder | 65 VDC | 600 V | -40 to 80 °C | MouseReel | 07H | 10 % | - | Wire to Board | - | 1 | HDR | 600 pF | Varistors | - | 3.9600 mm | - | 4 | Radial | - | 4 POS | Natural | 5 mm | - | 135 V | 82 V | - | MOV | 1.75 kA | - | - | Varistors | 15.75 mm | - | 7 mm | 4.89 mm | ||
![]() 621KH07J-TB Yageo | 13 |
| - | - | - | - | YAGEO | - | - | 1000 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | - | 55 J | - | 505 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | - | - | 80 pF | Varistors | - | - | - | - | Radial | - | - | - | 5 mm | - | 1025 V | 620 V | - | MOV | 1.75 kA | - | - | Varistors | - | - | 7 mm | 7.79 mm | ||
![]() 561KD07J-FTR Yageo | 13 |
| - | - | - | - | YAGEO | - | - | 1500 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | - | 49 J | - | 460 VDC | - | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | - | - | 90 pF | Varistors | - | - | - | - | Radial | - | - | - | 5 mm | - | 925 V | 560 V | - | MOV | 1.75 kA | - | - | Varistors | - | - | 7 mm | 6.5 mm | ||
![]() 561KD25-P12.5 Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 100 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | - | 440 J | - | 460 VDC | - | - | Bulk | 25D | 10 % | - | Metal Oxide Varistors | - | - | - | 1150 pF | Varistors | - | - | - | - | Radial | - | - | - | 12.5 mm | - | 925 V | 560 V | - | MOV | 15 kA | - | - | Varistors | - | - | 25 mm | 7.3 mm | ||
![]() 680KD14-OP10 Yageo | 13 |
| - | - | - | - | YAGEO | - | - | 400 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | - | 14 J | - | 56 VDC | - | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | - | - | 2900 pF | Varistors | - | - | - | - | Radial | - | - | - | 10 mm | - | 135 V | 68 V | - | MOV | 1 kA | - | - | Varistors | - | - | 14 mm | 4.8 mm | ||
![]() 820KH14J-FP10 Yageo | 42 |
| - | - | - | - | YAGEO | - | 177 | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | - | 27 J | - | 65 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | - | 2400 pF | Varistors | - | - | - | - | Radial | - | - | - | 10 mm | 62.5 | 135 V | 82 V | - | MOV | 6 kA | - | - | Varistors | - | - | 14 mm | 5.31 mm | ||
![]() 621KD10-FTB Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 500 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | - | 72 J | - | 505 VDC | - | - | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | - | - | 160 pF | Varistors | - | - | - | - | Radial | - | - | - | 7.5 mm | - | 1025 V | 620 V | - | MOV | 2.5 kA | - | - | Varistors | - | - | 10 mm | 7.3 mm | ||
![]() 561KH20-TB Yageo | 42 |
| - | - | - | - | YAGEO | - | - | 250 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | - | 215 J | - | 460 VDC | - | - | Bulk | 20H | 10 % | - | - | - | - | - | 710 pF | Varistors | - | - | - | - | Radial | - | - | - | 10 mm | - | 925 V | 560 V | - | MOV | 6.5 kA | - | - | Varistors | - | - | 20 mm | 7.98 mm | ||
![]() 680KD10J-OTR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | - | 15 J | - | 56 VDC | - | - | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | - | - | - | 1500 pF | Varistors | - | - | - | - | Radial | - | - | - | 7.5 mm | - | 135 V | 68 V | - | MOV | 1 kA | - | - | Varistors | - | - | 10 mm | 5.6 mm |