- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Frequency Aging | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | RoHS | Standard Frequency | Supplier Package | Surge Energy Rating | Usage Level | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Frequency Stability | Pin Count | Termination Style | Function | Operating Supply Voltage | Lead Spacing | Ripple Current | Manufacturer Size Code | Clamping Voltage | ESR | Screening Level | Varistor Voltage | Resistance Tolerance | Output Level | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 680KD14-TB Yageo | 42 |
| - | YAGEO | - | 750 | ±2(1st) ppm/Year | YAGEO | + 105 C | - 40 C | Surface Mount | Through Hole | Details | 148.5 MHz | SMD | 14 J | Industrial grade | 56 VDC | -40 to 85 °C | Bulk | 14D | 10 % | Metal Oxide Varistors | - | 2900 pF | Varistors | - | - | 20 ppm | 6 | Radial | MEMS | 5 V | 7.5 mm | - | - | 135 V | - | Industrial | 68 V | - | LVDS | MOV | 1 kA | Varistors | - | - | 14 mm | 4.8 mm | ||
![]() 680KH10J-TB Yageo | 42 |
| - | YAGEO | - | 750 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | - | 15 J | - | 56 VDC | - | Bulk | 10H | 10 % | Metal Oxide Varistors | - | 1500 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | 135 V | - | - | 68 V | - | - | MOV | 1 kA | Varistors | - | - | 10 mm | 6.32 mm | ||
![]() 751KH14-OP10TR Yageo | In Stock | - | - | YAGEO | 20% | 500 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | - | 143 J | - | 615 VDC | - | MouseReel | 14H | 10 % | Metal Oxide Varistors | - | 4.7 uF | Varistors | - | - | - | - | Radial | - | - | 10 mm | 900 mA | B | 1240 V | 150 mOhm | - | 750 V | - | - | MOV | 4.5 kA | Varistors | 3.5 mm | 2.8 mm | 14 mm | 8.73 mm | ||
![]() 681KD14J-FTB Yageo | In Stock | - | - | YAGEO | - | 400 | - | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | - | 200 J | - | 560 VDC | - | Bulk | 14D | 10 % | Metal Oxide Varistors | - | 290 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | 1120 V | - | - | 680 V | - | - | MOV | 6 kA | Varistors | - | - | 14 mm | 7.1 mm | ||
![]() 781KH14J-O Yageo | 13 |
| - | YAGEO | - | 200 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | - | 220 J | - | 640 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | 260 pF | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | - | 1290 V | - | - | 780 V | - | - | MOV | 6 kA | Varistors | - | - | 14 mm | 8.79 mm | ||
![]() 751KD07J-FTR Yageo | In Stock | - | - | YAGEO | - | 1500 | - | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | - | 64 J | - | 615 VDC | - | MouseReel | 05D | 10 % | Metal Oxide Varistors | - | 70 pF | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | 1240 V | - | - | 750 V | - | - | MOV | 1.75 kA | Varistors | - | - | 7 mm | 7 mm | ||
![]() 820KD20-FP7.5 Yageo | In Stock | - | - | YAGEO | - | 250 | - | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | - | 45 J | - | 65 VDC | - | Bulk | 20D | 10 % | Metal Oxide Varistors | - | 4900 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | 135 V | - | - | 82 V | - | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 4.5 mm | ||
![]() 820KD07-TB Yageo | In Stock | - | - | YAGEO | - | 1500 | - | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | - | 5 J | - | 65 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | - | 600 pF | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | 135 V | - | - | 82 V | - | - | MOV | 1.2 kA | Varistors | - | - | 7 mm | 4.1 mm | ||
![]() 681KH05J-TR Yageo | In Stock | - | - | YAGEO | - | 1500 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | - | 29 J | - | 560 VDC | - | MouseReel | 05H | 10 % | Metal Oxide Varistors | - | 38 pF | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | 1120 V | - | - | 680 V | - | - | MOV | 800 A | Varistors | - | - | 5 mm | 8.37 mm | ||
![]() 751KH14J-P10TR Yageo | 13 |
| - | YAGEO | - | 500 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | - | 210 J | - | 615 VDC | - | MouseReel | 14H | 10 % | Metal Oxide Varistors | - | 270 pF | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | - | 1240 V | - | - | 750 V | - | - | MOV | 6 kA | Varistors | - | - | 14 mm | 8.73 mm | ||
![]() 681KH05J-F Yageo | 13 |
| - | YAGEO | - | 1000 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | - | 29 J | - | 560 VDC | - | Bulk | 05H | 10 % | Metal Oxide Varistors | - | 38 pF | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | 1120 V | - | - | 680 V | - | - | MOV | 800 A | Varistors | - | - | 5 mm | 8.37 mm | ||
![]() 680KH14J-OTB Yageo | 13 |
| - | YAGEO | - | 750 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | - | 24 J | - | 56 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | 2900 pF | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | - | 135 V | - | - | 68 V | - | - | MOV | 2 kA | Varistors | - | - | 14 mm | 6.37 mm | ||
![]() 680KD10-FTB Yageo | 13 |
| - | YAGEO | - | 750 | - | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | - | 8.2 J | - | 56 VDC | - | Bulk | 10D | 10 % | Metal Oxide Varistors | - | 1500 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | 135 V | - | - | 68 V | - | - | MOV | 0.5 kA | Varistors | - | - | 10 mm | 5.6 mm | ||
![]() 781KH20J-P7.5 Yageo | 42 |
| - | YAGEO | - | 100 | - | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | - | - | 440 J | - | 640 VDC | - | Bulk | 20H | 10 % | Metal Oxide Varistors | - | 510 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | 1290 V | - | - | 780 V | - | - | MOV | 10 kA | Varistors | - | - | 20 mm | 9.19 mm | ||
![]() 681KD07-F Yageo | 13 |
| - | YAGEO | - | 1000 | - | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | - | 42 J | - | 560 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | - | 75 pF | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | 1120 V | - | - | 680 V | - | - | MOV | 1.2 kA | Varistors | - | - | 7 mm | 7.3 mm | ||
![]() 680KD20-OP7.5 Yageo | In Stock | - | - | YAGEO | - | 250 | - | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | - | 41 J | - | 56 VDC | - | Bulk | 20D | 10 % | Metal Oxide Varistors | 136.36 Ohm | 5800 pF | Varistors | 0.3 W | Ultra High Precision | - | - | Radial | - | - | 7.5 mm | - | - | 135 V | - | - | 68 V | 0.1 | - | MOV | 2 kA | Varistors | 10.54 | 4.11 | 20 mm | 5.3 mm | ||
![]() 820KD14J-P10TR Yageo | 13 |
| - | YAGEO | - | 1000 | - | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | - | 27 J | - | 65 VDC | - | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | 2400 pF | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | - | 135 V | - | - | 82 V | - | - | MOV | 6 kA | Varistors | - | - | 14 mm | 4.1 mm | ||
![]() 681KD14-FP10TR Yageo | In Stock | - | - | YAGEO | - | 500 | - | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | - | 130 J | - | 560 VDC | - | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | 290 pF | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | - | 1120 V | - | - | 680 V | - | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | 7.1 mm | ||
![]() 820KD25-P12.5 Yageo | 42 |
| - | YAGEO | - | 100 | - | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | - | 80 J | - | 65 VDC | - | Bulk | 25D | 10 % | Metal Oxide Varistors | - | 7700 pF | Varistors | - | - | - | - | Radial | - | - | 12.5 mm | - | - | 135 V | - | - | 82 V | - | - | MOV | 15 kA | Varistors | - | - | 25 mm | 4.5 mm | ||
![]() 751KD14-P10TR Yageo | In Stock | - | - | YAGEO | - | 500 | - | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | - | - | 143 J | - | 615 VDC | - | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | 270 pF | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | - | 1240 V | - | - | 750 V | - | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | 7.2 mm |