- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Acting | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Lead Spacing | Interface | Number of Circuits | Program Memory Size | Clamping Voltage | Data Bus Width | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Product Length | Product Width | Device Core | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 561KH07-FTR Yageo | In Stock | - | - | - | - | - | YAGEO | 1500 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | Details | 35 J | 460 VDC | - | - | MouseReel | 07H | 10 % | - | 100 ppm/°C | Metal Oxide Varistors | 90.9 kOhm | 90 pF | Varistors | 0.0625 W | General Purpose | Radial | 5 mm | - | - | - | 925 V | - | - | - | - | - | - | - | 560 V | 1 | - | - | MOV | - | 1.2 kA | Varistors | 1 | 0.5 | - | 7 mm | - | 7.43 mm | ||
![]() 511KH10J-TR Yageo | In Stock | - | - | - | - | - | YAGEO | 600 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | Details | 90 J | 415 VDC | - | - | MouseReel | 10H | 10 % | - | - | Metal Oxide Varistors | - | 200 pF | Varistors | - | - | Radial | 7.5 mm | - | - | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 3.5 kA | Varistors | - | - | - | 10 mm | - | 7.53 mm | ||
![]() 511KD10-OTR Yageo | In Stock | - | - | - | - | - | YAGEO | 750 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | Details | 69 J | 415 VDC | - | - | MouseReel | 10D | 10 % | - | - | Metal Oxide Varistors | - | 200 pF | Varistors | - | - | Radial | 7.5 mm | - | - | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 2.5 kA | Varistors | - | - | - | 10 mm | - | 6.8 mm | ||
![]() 511KD20 Yageo | 112 | - | - | Through Hole | Disc 20mm | Fast | YAGEO | 200 | YAGEO | + 105 C | YAGEO | - 40 C | - | PCB Mount | Bulk | Active | Details | 210 J | 415 VDC | 300 V | -40°C ~ 105°C (TA) | Bulk | 20D | - | - | - | - | - | 780 pF | Varistors | - | - | Radial | - | - | 1 | - | 845 V | - | 780 pF @ 1 kHz | 561 V | 210J | 459 V | 510 V | 320 V | 510 V | - | 415 V | 6.5 kA | MOV | - | 6.5 kA | Varistors | - | - | - | 20 mm | 6.2 mm | - | ||
![]() 511KH05J-O Yageo | In Stock | - | - | - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | Details | 22.5 J | 415 VDC | - | - | Bulk | 05H | 10 % | - | - | Metal Oxide Varistors | - | 50 pF | Varistors | - | - | Radial | 5 mm | - | - | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 800 A | Varistors | - | - | - | 5 mm | - | 7.31 mm | ||
![]() 560KD14-OP10TB Yageo | In Stock | - | - | - | - | - | YAGEO | 750 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | Details | 11 J | 45 VDC | - | - | Bulk | 14D | 10 % | - | - | Metal Oxide Varistors | - | 3600 pF | Varistors | - | - | Radial | 10 mm | - | - | - | 110 V | - | - | - | - | - | - | - | 56 V | - | - | - | MOV | - | 1 kA | Varistors | - | - | - | 14 mm | - | 4.6 mm | ||
![]() 471KH20J-FTR Yageo | 42 |
| - | - | - | - | YAGEO | 300 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | Details | 350 J | 385 VDC | - | - | MouseReel | 20H | 10 % | - | - | - | - | 850 pF | Varistors | - | - | Radial | 10 mm | - | - | - | 775 V | - | - | - | - | - | - | - | 470 V | - | - | - | MOV | - | 10 kA | Varistors | - | - | - | 20 mm | - | 7.49 mm | ||
![]() 560KD14J-FP10 Yageo | 42 |
| - | - | - | - | YAGEO | 400 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | Details | 20 J | 45 VDC | - | - | Bulk | 14D | 10 % | - | - | Metal Oxide Varistors | - | 3600 pF | Varistors | - | - | Radial | 10 mm | - | - | - | 110 V | - | - | - | - | - | - | - | 56 V | - | - | - | MOV | - | 2 kA | Varistors | - | - | - | 14 mm | - | 4.6 mm | ||
![]() 511KD07J-O Yageo | 13 |
| - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | Details | 45 J | 415 VDC | - | - | Bulk | 05D | 10 % | - | - | Metal Oxide Varistors | - | 100 pF | Varistors | - | - | Radial | 5 mm | - | - | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 1.75 kA | Varistors | - | - | - | 7 mm | - | 6.2 mm | ||
![]() 511KN14 Yageo | 13 |
| - | - | - | - | YAGEO | 200 | YAGEO | + 85 C | - | - 40 C | - | Through Hole | - | - | Details | 190 J | 415 VDC | - | - | Bulk | 14N | 10 % | - | - | - | - | 390 pF | Varistors | - | - | Radial | - | - | - | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 6 kA | Varistors | - | - | - | 14 mm | - | - | ||
![]() 561KD20-FTB Yageo | 5 |
| - | - | - | - | YAGEO | 300 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | Details | 215 J | 460 VDC | - | - | Bulk | 20D | 10 % | - | - | Metal Oxide Varistors | - | 710 pF | Varistors | - | - | Radial | 10 mm | CSI/I2C/UART | - | 4 KB | 925 V | 16 Bit | - | - | - | - | - | - | 560 V | - | - | - | MOV | - | 6.5 kA | Varistors | - | - | RL78 | 20 mm | - | 6.5 mm | ||
![]() 511KH07-FTR Yageo | 42 |
| - | - | - | - | YAGEO | 1500 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | Details | 31 J | 415 VDC | - | - | MouseReel | 07H | 10 % | - | - | Metal Oxide Varistors | - | 100 pF | Varistors | - | - | Radial | 5 mm | - | - | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 1.2 kA | Varistors | - | - | - | 7 mm | - | 7.13 mm | ||
![]() 511KD10J-FTR Yageo | In Stock | - | - | - | - | - | YAGEO | 750 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | Details | 90 J | 415 VDC | - | - | MouseReel | 10D | 10 % | - | - | Metal Oxide Varistors | - | 200 pF | Varistors | - | - | Radial | 7.5 mm | - | - | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 3.5 kA | Varistors | - | - | - | 10 mm | - | 6.8 mm | ||
![]() 560KD14-FP10 Yageo | In Stock | - | - | - | - | - | YAGEO | 400 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | Details | 11 J | 45 VDC | - | - | Bulk | 14D | 10 % | - | - | Metal Oxide Varistors | - | 3600 pF | Varistors | - | - | Radial | 10 mm | - | - | - | 110 V | - | - | - | - | - | - | - | 56 V | - | - | - | MOV | - | 1 kA | Varistors | - | - | - | 14 mm | - | 4.6 mm | ||
![]() 511KH14J-OP10TB Yageo | 13 |
| - | - | - | - | YAGEO | 500 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | Details | 180 J | 415 VDC | - | - | Bulk | 14H | 10 % | - | - | Metal Oxide Varistors | - | 390 pF | Varistors | - | - | Radial | 10 mm | - | - | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 6 kA | Varistors | - | - | - | 14 mm | - | 7.62 mm | ||
![]() 561KD10J-TB Yageo | 13 |
| - | Through Hole | Disc 10mm | - | YAGEO | 500 | YAGEO | + 105 C | YAGEO | - 40 C | Chassis Mount | Through Hole | Box | Active | Details | 92 J | 460 VDC | 250 Vac/Vdc | -25 to 100 °C | Bulk | 10D | 10 % | Quick Connect | - | Metal Oxide Varistors | - | 180 pF | Varistors | - | - | Radial | 7.5 mm | - | 1 | - | 925 V | - | 180 pF @ 1 kHz | 616 V | 92J | 504 V | 560 V | 350 V | 560 V | - | 460 V | 3.5 kA | MOV | - | 3.5 kA | Varistors | 84.7 mm | - | - | 10 mm | - | 7 mm | ||
![]() 560KH07-F Yageo | In Stock | - | - | - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | Details | 3.1 J | 45 VDC | - | - | Bulk | 07H | 10 % | - | - | Metal Oxide Varistors | - | 890 pF | Varistors | - | - | Radial | 5 mm | - | - | - | 110 V | - | - | - | - | - | - | - | 56 V | - | - | - | MOV | - | 250 A | Varistors | - | - | - | 7 mm | - | 5.6 mm | ||
![]() 511KH20-P7.5 Yageo | 13 |
| - | - | - | - | YAGEO | 200 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | Details | 210 J | 415 VDC | - | - | Bulk | 20H | 10 % | - | - | - | - | 780 pF | Varistors | - | - | Radial | 7.5 mm | - | - | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 6.5 kA | Varistors | - | - | - | 20 mm | - | 7.71 mm | ||
![]() 511KH07J Yageo | In Stock | - | - | - | - | - | YAGEO | 800 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | Details | 45 J | 415 VDC | - | - | Bulk | 07H | 10 % | - | - | Metal Oxide Varistors | - | 100 pF | Varistors | - | - | Radial | 5 mm | - | - | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 1.75 kA | Varistors | - | - | - | 7 mm | - | 7.13 mm | ||
![]() 511KH20J-FP7.5 Yageo | 42 |
| - | - | - | - | YAGEO | 200 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | Details | 360 J | 415 VDC | - | - | Bulk | 20H | 10 % | - | - | - | - | 780 pF | Varistors | - | - | Radial | 7.5 mm | - | - | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | - | MOV | - | 10 kA | Varistors | - | - | - | 20 mm | - | 7.71 mm |