- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Body Orientation | Brand | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supplier Package | Surge Energy Rating | Tolerance Voltage | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Gender | Capacitance | Subcategory | Power Rating | Technology | Resistor Type | Pin Count | Termination Style | Lead Spacing | Number of Circuits | Ripple Current | Lead Style | Manufacturer Size Code | Clamping Voltage | ESR | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 820KH20J-TR Yageo | 42 |
| - | - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | - | 56 J | - | 65 VDC | - | MouseReel | 20H | 10 % | - | - | Metal Oxide Varistors | - | - | 4900 pF | Varistors | - | - | - | - | Radial | 10 mm | - | - | - | - | 135 V | - | - | - | - | - | - | - | 82 V | - | - | - | MOV | - | 10 kA | Varistors | - | - | 20 mm | - | - | 5.72 mm | ||
![]() 821KD14-P10 Yageo | 13 |
| - | - | - | - | - | YAGEO | 5% | 250 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | - | 157 J | - | 670 VDC | - | Bulk | 14D | 10 % | - | - | Metal Oxide Varistors | - | - | 0.015 uF | Varistors | - | - | - | - | Radial | 27.5 mm | - | - | - | - | 1355 V | - | - | - | - | - | - | - | 820 V | - | - | - | MOV | - | 4.5 kA | Varistors | 17.5 mm | 17.5 x 7 x 13.5 mm | 14 mm | - | - | 7.5 mm | ||
![]() 820KD20-FTB Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | - | 45 J | - | 65 VDC | - | Bulk | 20D | 10 % | - | - | Metal Oxide Varistors | - | - | 4900 pF | Varistors | - | - | - | - | Radial | 10 mm | - | - | - | - | 135 V | - | - | - | - | - | - | - | 82 V | - | - | - | MOV | - | 6.5 kA | Varistors | - | - | 20 mm | - | - | 4.5 mm | ||
![]() 820KH07J-TB Yageo | 13 |
| - | - | - | - | - | YAGEO | - | 1500 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | - | 10 J | - | 65 VDC | - | Bulk | 07H | 10 % | - | - | Metal Oxide Varistors | - | - | 600 pF | Varistors | - | - | - | - | Radial | 5 mm | - | - | - | - | 135 V | - | - | - | - | - | - | - | 82 V | - | - | - | MOV | - | 1.75 kA | Varistors | - | - | 7 mm | - | - | 4.89 mm | ||
![]() 681KH10J-FTB Yageo | 13 |
| - | - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | - | 98 J | - | 560 VDC | - | Bulk | 10H | 10 % | - | - | Metal Oxide Varistors | - | - | 150 pF | Varistors | - | - | - | - | Radial | 7.5 mm | - | - | - | - | 1120 V | - | - | - | - | - | - | - | 680 V | - | - | - | MOV | - | 3.5 kA | Varistors | - | - | 10 mm | - | - | 8.54 mm | ||
![]() 821KH10J-OTR Yageo | 13 |
| - | - | - | - | - | YAGEO | 20% | 500 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | - | 110 J | - | 670 VDC | - | MouseReel | 10H | 10 % | - | - | Metal Oxide Varistors | - | - | 330 uF | Varistors | - | - | - | - | Radial | 7.5 mm | - | 2700 mA | - | Y | 1355 V | 25 mOhm | - | - | - | - | - | - | 820 V | - | - | - | MOV | - | 3.5 kA | Varistors | 7.3 mm | 4.3 mm | 10 mm | - | - | 8.9 mm | ||
![]() 821KH07-OTB Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | 1000 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | - | 52 J | - | 670 VDC | - | Bulk | 07H | 10 % | 25 ppm/°C | - | Metal Oxide Varistors | 2.32 kOhm | - | 60 pF | Varistors | 0.0625 W | - | Precision High Power | - | Radial | 5 mm | - | - | - | - | 1355 V | - | - | - | - | - | - | - | 820 V | 0.1 | - | - | MOV | - | 1.2 kA | Varistors | 1 | 0.5 | 7 mm | - | - | 8.98 mm | ||
![]() 820KH14J-FP10TB Yageo | 13 |
| - | - | - | - | - | YAGEO | - | 750 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | - | 27 J | - | 65 VDC | - | Bulk | 14H | 10 % | - | - | Metal Oxide Varistors | - | - | 2400 pF | Varistors | - | - | - | - | Radial | 10 mm | - | - | - | - | 135 V | - | - | - | - | - | - | - | 82 V | - | - | - | MOV | - | 6 kA | Varistors | - | - | 14 mm | - | - | 5.31 mm | ||
![]() 751KH14J-OP10TR Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | 500 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | - | 210 J | - | 615 VDC | - | MouseReel | 14H | 10 % | - | - | Metal Oxide Varistors | - | - | 270 pF | Varistors | - | - | - | - | Radial | 10 mm | - | - | - | - | 1240 V | - | - | - | - | - | - | - | 750 V | - | - | - | MOV | - | 6 kA | Varistors | - | - | 14 mm | - | - | 8.73 mm | ||
![]() 820KD10J-TB Yageo | 13 |
| - | - | - | - | - | YAGEO | - | 750 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | - | 17 J | - | 65 VDC | - | Bulk | 10D | 10 % | - | - | Metal Oxide Varistors | - | - | 1200 pF | Varistors | - | - | - | - | Radial | 7.5 mm | - | - | - | - | 135 V | - | - | - | - | - | - | - | 82 V | - | - | - | MOV | - | 3.5 kA | Varistors | - | - | 10 mm | - | - | 4.7 mm | ||
![]() 751KH05-FTR Yageo | In Stock | - | - | Gold | - | - | Straight | YAGEO | - | 1500 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | - | 21.8 J | - | 615 VDC | -65 to 200 °C | MouseReel | 05H | 10 % | - | 10POS Circular to 10POS Circular | Metal Oxide Varistors | - | Plug-Receptacle | 36 pF | Varistors | - | - | - | - | Radial | 5 mm | - | - | - | - | 1240 V | - | - | - | - | - | - | - | 750 V | - | - | - | MOV | - | 400 A | Varistors | - | - | 5 mm | - | - | 8.6 mm | ||
![]() 681KS34 Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | 32 | YAGEO | + 85 C | - | - 40 C | Chassis Mount | - | - | Details | - | 810 J | - | 560 VDC | - | Bulk | 34S | 10 % | - | - | Metal Oxide Varistors | - | - | 3300 pF | Varistors | - | - | - | - | Screw | 25.4 mm | - | - | - | - | 1120 V | - | - | - | - | - | - | - | 680 V | - | - | - | MOV | - | 40 kA | Varistors | - | - | 34 mm | 40 mm | 14.5 mm | 9 mm | ||
![]() 911KD25 Yageo | In Stock | - | - | - | Through Hole | Disc 25mm | - | YAGEO | - | 50 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | Details | - | 620 J | - | 745 VDC | -40°C ~ 105°C (TA) | Bulk | 25D | 10 % | - | - | Metal Oxide Varistors | - | - | 700 pF | Varistors | - | - | - | - | Through Hole | 12.5 mm | 1 | - | - | - | 1500 V | - | 700 pF @ 1 kHz | 1.001 kV | 620J | 819 V | 910 V | 550 V | 910 V | - | 745 V | 15 kA | MOV | - | 15 kA | Varistors | - | - | 25 mm | 27 mm to 31.5 mm | - | 8.9 mm | ||
![]() 681KH14-FTR Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | 500 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | - | 130 J | - | 560 VDC | - | MouseReel | 14H | 10 % | - | - | Metal Oxide Varistors | - | - | 290 pF | Varistors | - | - | - | - | Radial | 10 mm | - | - | - | - | 1120 V | - | - | - | - | - | - | - | 680 V | - | - | - | MOV | - | 4.5 kA | Varistors | - | - | 14 mm | - | - | 8.66 mm | ||
![]() 821KH10 Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | 350 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | - | 85 J | - | 670 VDC | - | Bulk | 10H | 10 % | - | - | Metal Oxide Varistors | - | - | 120 pF | Varistors | - | - | - | - | Radial | 7.5 mm | - | - | - | - | 1355 V | - | - | - | - | - | - | - | 820 V | - | - | - | MOV | - | 2.5 kA | Varistors | - | - | 10 mm | - | - | 8.9 mm | ||
![]() 821KD14J-P10 Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | 250 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | - | 235 J | - | 670 VDC | - | Bulk | 14D | 10 % | - | - | Metal Oxide Varistors | - | - | 240 pF | Varistors | - | - | - | - | Radial | 10 mm | - | - | - | - | 1355 V | - | - | - | - | - | - | - | 820 V | - | - | - | MOV | - | 6 kA | Varistors | - | - | 14 mm | - | - | 7.5 mm | ||
![]() 911KD10-O Yageo | 42 |
| - | - | - | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - | - 40 C | PCB Mount | - | - | Details | - | 93 J | - | 745 VDC | - | Bulk | 10D | 10 % | - | - | Metal Oxide Varistors | - | - | 110 pF | Varistors | - | - | - | - | Through Hole | 7.5 mm | - | - | - | - | 1500 V | - | - | - | - | - | - | - | 910 V | - | - | - | MOV | - | 2.5 kA | Varistors | - | - | 10 mm | 10.5 mm to 16 mm | - | 8.8 mm | ||
![]() 821KH10-OTB Yageo | 42 |
| - | - | - | - | - | YAGEO | - | 300 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | SMD | 85 J | 20 % | 670 VDC | -55 to 150 °C | Bulk | 10H | 10 % | - | - | Metal Oxide Varistors | - | - | 15 pF | Varistors | - | Multilayer | - | 2 | Radial | 7.5 mm | - | - | Wraparound | - | 1355 V | - | - | - | - | - | - | - | 28 V | - | - | - | MOV | - | 2.5 kA | Varistors | 1.6 mm | - | 10 mm | - | - | 8.9 mm | ||
![]() 751KH10-FTB Yageo | 13 |
| - | - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | Details | - | 77 J | - | 615 VDC | - | Bulk | 10H | 10 % | - | - | Metal Oxide Varistors | - | - | 130 pF | Varistors | - | - | - | - | Radial | 7.5 mm | - | - | - | - | 1240 V | - | - | - | - | - | - | - | 750 V | - | - | - | MOV | - | 2.5 kA | Varistors | - | - | 10 mm | - | - | 8.63 mm | ||
![]() 751KD05-O Yageo | 42 |
| - | - | - | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | Details | - | 22.4 J | - | 615 VDC | - | Bulk | 05D | 10 % | - | - | Metal Oxide Varistors | - | - | 30 pF | Varistors | - | - | - | - | Radial | 5 mm | - | - | - | - | 1240 V | - | - | - | - | - | - | - | 750 V | - | - | - | MOV | - | 0.4 kA | Varistors | - | - | 5 mm | - | - | 6.9 mm |