- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Surge Energy Rating | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Polarity | Lead Spacing | Number of Circuits | Ripple Current | Clamping Voltage | ESR | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 820KD07-OTR Yageo | In Stock | - | - | - | - | YAGEO | - | 2000 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 5 J | 65 VDC | - | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 600 pF | Varistors | - | - | Radial | - | 5 mm | - | - | 135 V | - | - | - | - | - | - | - | 82 V | - | - | - | MOV | - | 1.2 kA | Varistors | - | - | 7 mm | - | 4.1 mm | ||
![]() 781KH10-TR Yageo | 16 |
| - | - | - | YAGEO | - | 500 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 80 J | 640 VDC | - | - | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | 125 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 1290 V | - | - | - | - | - | - | - | 780 V | - | - | - | MOV | - | 2.5 kA | Varistors | - | - | 10 mm | - | 8.69 mm | ||
![]() 820KH20-OTR Yageo | In Stock | - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 45 J | 65 VDC | - | - | MouseReel | 20H | 10 % | - | Metal Oxide Varistors | - | 4900 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 135 V | - | - | - | - | - | - | - | 82 V | - | - | - | MOV | - | 6.5 kA | Varistors | - | - | 20 mm | - | 5.72 mm | ||
![]() 751KD14J-P10TB Yageo | 16 |
| - | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | AEC-Q200 | Details | 210 J | 615 VDC | 75 V | - | Bulk | 14D | 10 % | 100 ppm/°C | Metal Oxide Varistors | 680 Ohm | 270 pF | Varistors | 0.1 W | General Purpose | Radial | - | 10 mm | - | - | 1240 V | - | - | - | - | - | - | - | 750 V | 1 | - | - | MOV | - | 6 kA | Varistors | 1.6 mm | 0.8 mm | 14 mm | - | 7.2 mm | ||
![]() 751KD05J-FTR Yageo | In Stock | - | - | - | - | YAGEO | - | 1500 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 32 J | 615 VDC | - | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 30 pF | Varistors | - | - | Radial | - | 5 mm | - | - | 1240 V | - | - | - | - | - | - | - | 750 V | - | - | - | MOV | - | 0.8 kA | Varistors | - | - | 5 mm | - | 6.9 mm | ||
![]() 911KN14 Yageo | In Stock | - | - | - | - | YAGEO | - | 200 | YAGEO | + 85 C | - | - 40 C | - | - | - | - | Details | - | - | - | - | Bulk | 14N | 10 % | - | Metal Oxide Varistors | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 910 V | - | - | - | MOV | - | 6 kA | Varistors | - | - | 14 mm | - | - | ||
![]() 911KH14J Yageo | 46 |
| - | - | - | YAGEO | - | 200 | YAGEO | + 125 C | - | - 40 C | PCB Mount | - | - | - | Details | 255 J | 745 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 220 pF | Varistors | - | - | Through Hole | - | 7.5 mm | - | - | 1500 V | - | - | - | - | - | - | - | 910 V | - | - | - | MOV | - | 6 kA | Varistors | - | - | 14 mm | - | 9.05 mm | ||
![]() 681KH10-OTB Yageo | In Stock | - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 75 J | 560 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 150 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 1120 V | - | - | - | - | - | - | - | 680 V | - | - | - | MOV | - | 2.5 kA | Varistors | - | - | 10 mm | - | 8.54 mm | ||
![]() 781KN20 Yageo | 33 |
| - | - | - | YAGEO | - | 100 | YAGEO | + 85 C | - | - 40 C | PCB Mount | - | - | - | Details | 461 J | 640 VDC | - | - | Bulk | 20N | 10 % | - | - | - | 510 pF | Varistors | - | - | Through Hole | - | - | - | - | 1290 V | - | - | - | - | - | - | - | 780 V | - | - | - | MOV | - | 10 kA | Varistors | - | - | 20 mm | - | - | ||
![]() 821KH07J-OTB Yageo | In Stock | - | - | - | - | YAGEO | -10%, +30% | 1000 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 73 J | 670 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 1500 uF | Varistors | - | - | Radial | Polar | 5 mm | - | 6200 mA | 1355 V | 53 mOhm | - | - | - | - | - | - | 820 V | - | - | - | MOV | - | 1.75 kA | Varistors | - | - | 7 mm | - | 8.98 mm | ||
![]() 821KD53 Yageo | 46 |
| - | - | - | YAGEO | 20% | 32 | YAGEO | + 85 C | - | - 40 C | Chassis Mount | - | - | - | Details | 1600 J | 670 VDC | - | - | Bulk | 53D | 10 % | - | Metal Oxide Varistors | - | 0.25 uF | Varistors | - | - | Screw | - | 25.4 mm | - | - | 1355 V | - | - | - | - | - | - | - | 820 V | - | - | - | MOV | - | 70 kA | Varistors | - | - | 53 mm | - | 9.9 mm | ||
![]() 911KH10J-TB Yageo | In Stock | - | - | - | - | YAGEO | - | 300 | YAGEO | + 125 C | - | - 40 C | PCB Mount | - | - | - | Details | 130 J | 745 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 110 pF | Varistors | - | - | Through Hole | - | 7.5 mm | - | - | 1500 V | - | - | - | - | - | - | - | 910 V | - | - | - | MOV | - | 3.5 kA | Varistors | - | - | 10 mm | 10.5 mm to 16.5 mm | 8.95 mm | ||
![]() 821KD10-TR Yageo | 16 |
| - | Through Hole | Disc 10mm | YAGEO | - | 500 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Tape & Reel (TR) | Active | - | Details | 85 J | 670 VDC | - | -40°C ~ 105°C (TA) | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | - | 120 pF | Varistors | - | - | Radial | - | 7.5 mm | 1 | - | 1355 V | - | 120 pF @ 1 kHz | 902 V | 85J | 738 V | 820 V | 510 V | 820 V | - | 670 V | 2.5 kA | MOV | - | 2.5 kA | Varistors | - | - | 10 mm | - | 8.3 mm | ||
![]() 820KD20-P7.5TB Yageo | In Stock | - | - | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 45 J | 65 VDC | - | - | Bulk | 20D | 10 % | 25 ppm/°C | Metal Oxide Varistors | 38.3 Ohm | 4900 pF | Varistors | 0.0625 W | Precision High Power | Radial | - | 7.5 mm | - | - | 135 V | - | - | - | - | - | - | - | 82 V | 0.1 | - | - | MOV | - | 6.5 kA | Varistors | 1 | 0.5 | 20 mm | - | 4.5 mm | ||
![]() 820KH14-FTB Yageo | 33 |
| - | - | - | YAGEO | - | 750 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 22 J | 65 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 2400 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 135 V | - | - | - | - | - | - | - | 82 V | - | - | - | MOV | - | 4.5 kA | Varistors | - | - | 14 mm | - | 5.31 mm | ||
![]() 821KH10J Yageo | 16 |
| - | - | - | YAGEO | - | 350 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 110 J | 670 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 120 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 1355 V | - | - | - | - | - | - | - | 820 V | - | - | - | MOV | - | 3.5 kA | Varistors | - | - | 10 mm | - | 8.9 mm | ||
![]() 820KH14J-TB Yageo | In Stock | - | - | - | - | YAGEO | - | 750 | YAGEO | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 27 J | 65 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 2400 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 135 V | - | - | - | - | - | - | - | 82 V | - | - | - | MOV | - | 6 kA | Varistors | - | - | 14 mm | - | 5.31 mm | ||
![]() 821KD07J-OTB Yageo | In Stock | - | - | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 73 J | 670 VDC | - | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | 60 pF | Varistors | - | - | Radial | - | 5 mm | - | - | 1355 V | - | - | - | - | - | - | - | 820 V | - | - | - | MOV | - | 1.75 kA | Varistors | - | - | 7 mm | - | 7.5 mm | ||
![]() 911KH10 Yageo | 46 |
| - | - | - | YAGEO | - | 350 | YAGEO | + 125 C | - | - 40 C | PCB Mount | - | - | - | Details | 93 J | 745 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 110 pF | Varistors | - | - | Through Hole | - | 7.5 mm | - | - | 1500 V | - | - | - | - | - | - | - | 910 V | - | - | - | MOV | - | 2.5 kA | Varistors | - | - | 10 mm | 10.5 mm to 16.5 mm | 8.95 mm | ||
![]() 821KD10-FTR Yageo | 33 |
| - | - | - | YAGEO | - | 500 | YAGEO | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 85 J | 670 VDC | - | - | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | - | 120 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 1355 V | - | - | - | - | - | - | - | 820 V | - | - | - | MOV | - | 2.5 kA | Varistors | - | - | 10 mm | - | 8.3 mm |