- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Acting | Body Orientation | Brand | Capacitance Tolerance | Contact Materials | Contact Sizes | Continuous Drain Current Id | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Qualification | RoHS | Surge Energy Rating | Terminate To | Termination Method | Tolerance Voltage | Voltage Rating DC | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Type | Gender | Capacitance | Subcategory | Pitch | Technology | Pin Count | Termination Style | Lead Spacing | Ripple Current | Impedance | Manufacturer Size Code | Clamping Voltage | Shielded | ESR | Channel Type | Speed Grade | Varistor Voltage | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151KH14J-OTB Yageo | 42 |
| - | Gold | - | Straight | YAGEO | - | Phosphor Bronze | - | - | 750 | YAGEO | + 125 C | - 40 C | Cable Mount | Through Hole | - | Details | 53 J | - | Crimp | - | 125 VDC | 30 to 26, 30 AWG | -40 to 105 °C | Bulk | 14H | 10 % | Metal Oxide Varistors | Pin | 1300 pF | Varistors | - | - | - | Radial | 10 mm | - | - | - | 250 V | - | - | - | - | 150 V | MOV | 6 kA | Varistors | 13.73 mm | - | 14 mm | - | - | 5.47 mm | ||
![]() 181KH07-OTB Yageo | 42 |
| - | Gold | - | Straight | YAGEO | - | Beryllium Copper | - | - | 1500 | YAGEO | + 125 C | - 40 C | Cable Mount | Through Hole | - | Details | 11.7 J | Coaxial Cable | Crimp | - | 150 VDC | - | - | Bulk | 07H | 10 % | SMB | Plug | 280 pF | Varistors | - | - | - | Radial | 5 mm | - | 75 Ohm | - | 300 V | - | - | - | - | 180 V | MOV | 1.2 kA | Varistors | 21.1 mm | - | 7 mm | - | - | 5.17 mm | ||
![]() 181KD07-OTR Yageo | In Stock | - | - | - | - | - | YAGEO | 20% | - | - | - | 2000 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 11.7 J | - | - | - | 150 VDC | - | - | MouseReel | 05D | 10 % | Metal Oxide Varistors | - | 33 uF | Varistors | - | - | - | Radial | 5 mm | 376 mA | - | B | 300 V | - | 0.6 mOhm | - | - | 180 V | MOV | 1.2 kA | Varistors | 3.5 mm | 3.5 x 2.8 x 1.9 mm | 7 mm | - | - | 4.3 mm | ||
![]() 180KD20J-TR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | 400 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 13 J | - | - | 10 % | 14 VDC | - | - | MouseReel | 20D | 10 % | Metal Oxide Varistors | - | 125 pF | Varistors | - | Multi-Layer | - | Radial | 10 mm | - | - | - | 36 V | - | - | - | - | 41 V | MOV | 3 kA | Varistors | 1.6 mm | - | 20 mm | - | - | 4.3 mm | ||
![]() 121KS34 Yageo | In Stock | - | - | - | - | - | YAGEO | 20% | - | - | - | 60 | YAGEO | + 85 C | - 40 C | - | Chassis Mount | - | Details | 235 J | - | - | - | 100 VDC | - | - | Bulk | 34S | 10 % | Metal Oxide Varistors | - | 68 uF | Varistors | - | - | - | Screw | 25.4 mm | 707 mA | - | D | 200 V | - | 0.3 mOhm | - | - | 120 V | MOV | 40 kA | Varistors | 7.3 mm | 7.3 x 4.3 x 2.9 mm | 34 mm | 40 mm | 14.5 mm | 6.3 mm | ||
![]() 122KD25 Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | 50 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 792 J | - | - | - | 990 VDC | - | - | Bulk | 25D | 10 % | Metal Oxide Varistors | - | 550 pF | Varistors | - | - | - | Radial | 10 mm | - | - | - | 1980 V | - | - | - | 7 | 1200 V | MOV | 15 kA | Varistors | - | - | 25 mm | - | - | 10.7 mm | ||
![]() 121KD07J-O Yageo | 13 |
| - | - | - | - | YAGEO | - | - | - | 5.6 | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 13 J | - | - | - | 100 VDC | - | - | Bulk | 05D | 10 % | Metal Oxide Varistors | - | 420 pF | Varistors | - | - | - | Radial | 5 mm | - | - | - | 200 V | - | - | N | - | 120 V | MOV | 1.75 kA | Varistors | - | - | 7 mm | - | - | 4.5 mm | ||
![]() 121KD40 Yageo | 13 |
| - | - | - | - | YAGEO | - | - | - | - | 60 | YAGEO | + 85 C | - 40 C | - | Chassis Mount | - | Details | 286 J | - | - | - | 100 VDC | - | -40 to 85 °C | Bulk | 40D | 10 % | Metal Oxide Varistors | - | 0.0106 uF | Varistors | 2.5400 | - | 6 | Screw | 25.4 mm | - | - | - | 200 V | - | - | - | - | 120 V | MOV | 40 kA | Varistors | 7 | 5 mm | 40 mm | - | - | 5.9 mm | ||
![]() 181KH10J-F Yageo | 13 |
| - | - | - | - | YAGEO | - | - | - | - | 500 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 30 J | - | - | - | 180 VDC | - | - | Bulk | 10H | 10 % | Tab Terminal | Plug | 560 pF | Varistors | - | - | - | Radial | 7.5 mm | - | - | - | 300 V | - | - | - | - | 180 V | MOV | 3.5 kA | Varistors | 7.62 mm | - | 10 mm | - | - | 5.57 mm | ||
![]() 121KH05J-TR Yageo | In Stock | - | - | Gold | - | Straight | YAGEO | - | Brass | 16 | - | 2000 | YAGEO | + 125 C | - 40 C | Cable Mount | Through Hole | - | Details | 4.9 J | - | Crimp | - | 100 VDC | 24 to 20, 24 AWG | - | MouseReel | 05H | 10 % | Metal Oxide Varistors | Pin | 210 pF | Varistors | - | - | - | Radial | 5 mm | - | - | - | 210 V | No | - | - | - | 120 V | MOV | 800 A | Varistors | 27.56 mm | - | 5 mm | - | - | 5.25 mm | ||
![]() 102KD14-P10 Yageo | In Stock | - | - | - | Fast | - | YAGEO | - | - | - | - | 250 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 190 J | - | - | - | 825 VDC | - | - | Bulk | 14D | 10 % | Chip | - | 200 pF | Varistors | - | - | - | Radial | 10 mm | - | - | - | 1650 V | - | - | - | - | 1000 V | MOV | 4.5 kA | Varistors | - | - | 14 mm | - | - | 8 mm | ||
![]() 181KH20J-O Yageo | 13 |
| - | - | - | - | YAGEO | - | - | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 130 J | - | - | - | 150 VDC | - | - | Bulk | 20H | 10 % | - | - | 18 pF | Varistors | - | - | - | Radial | 10 mm | - | - | - | 300 V | - | - | - | - | 180 V | MOV | 10 kA | Varistors | 1.6 mm | 1.6 x 0.81 x 0.9 | 20 mm | - | - | 6.1 mm | ||
![]() 201KD14J-OP10 Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | 400 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 70 J | - | - | - | 170 VDC | - | - | Bulk | 14D | 10 % | Metal Oxide Varistors | - | 1000 pF | Varistors | - | - | - | Radial | 10 mm | - | - | - | 340 V | - | - | - | - | 200 V | MOV | 6 kA | Varistors | - | - | 14 mm | - | - | 4.3 mm | ||
![]() 162KS34 Yageo | 42 |
| - | - | - | - | YAGEO | - | - | - | - | 32 | YAGEO | + 85 C | - 40 C | - | Chassis Mount | - | Details | 1500 J | - | - | - | 1280 VDC | - | - | Bulk | 34S | 10 % | Metal Oxide Varistors | - | 4.7 uF | Varistors | - | - | - | Screw | 25.4 mm | - | - | - | 2640 V | - | - | - | - | 1600 V | MOV | 40 kA | Varistors | 3.2 mm | 3.2 x 2.5 x 0.94 | 34 mm | 40 mm | 14.5 mm | 14.3 mm | ||
![]() 121KD14J-TR Yageo | 42 |
| - | - | - | - | YAGEO | - | - | - | - | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 40 J | - | - | - | 100 VDC | - | - | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | 0.47 uF | Varistors | - | - | - | Radial | 7.5 mm | - | - | - | 200 V | - | - | - | - | 120 V | MOV | 6 kA | Varistors | - | - | 14 mm | - | - | 4.4 mm | ||
![]() 180KH20-TB Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | MIL-PRF-123/10 | Details | 11 J | - | - | - | 14 VDC | - | - | Bulk | 20H | 10 % | - | - | 0.01 uF | Varistors | - | - | - | Radial | 10 mm | - | - | - | 36 V | - | - | - | - | 18 V | MOV | 2 kA | Varistors | 2.03 mm | 2.03 x 1.27 x 1.4 | 20 mm | - | - | 5.73 mm | ||
![]() 101KH07J-TR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | 2000 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 12 J | - | - | - | 85 VDC | - | - | MouseReel | 07H | 10 % | Metal Oxide Varistors | - | 500 pF | Varistors | - | - | - | Radial | 5 mm | - | - | - | 165 V | - | - | - | - | 100 V | MOV | 1.75 kA | Varistors | - | - | 7 mm | - | - | 5.06 mm | ||
![]() 181KH07-TB Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | 1500 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 11.7 J | - | - | - | 150 VDC | - | - | Bulk | 07H | 10 % | Metal Oxide Varistors | - | 3.3 uF | Varistors | - | - | - | Radial | 5 mm | - | - | - | 300 V | - | - | - | - | 180 V | MOV | 1.2 kA | Varistors | 10.67 mm | - | 7 mm | - | - | 5.17 mm | ||
![]() 151KD40 Yageo | 42 |
| - | - | - | - | YAGEO | - | - | - | - | 60 | YAGEO | + 85 C | - 40 C | - | Chassis Mount | - | Details | 300 J | - | - | - | 125 VDC | - | - | Bulk | 40D | 10 % | Metal Oxide Varistors | - | 9500 pF | Varistors | - | - | - | Screw | 25.4 mm | - | - | - | 250 V | - | - | - | - | 150 V | MOV | 40 kA | Varistors | - | - | 40 mm | - | - | 6 mm | ||
![]() 181KH14-OTR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | 800 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 50 J | - | - | - | 150 VDC | - | - | MouseReel | 14H | 10 % | Metal Oxide Varistors | - | 30 pF | Varistors | - | - | - | Radial | 10 mm | - | - | - | 300 V | - | - | - | - | 180 V | MOV | 4.5 kA | Varistors | 5.08 mm | 5.08 x 3.175 x 5.08 | 14 mm | - | - | 5.66 mm |