- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Category | Color Temperature | Contact Materials | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Lens Shape Type | Manufacturer | Maximum Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | Qualification | RoHS | Supplier Package | Surge Energy Rating | Termination Method | Tolerance Voltage | Usage Level | Voltage Rating DC | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Connector Type | Type | Color | Gender | Capacitance | Subcategory | Contact Type | Pitch | Technology | Pin Count | Termination Style | Housing Color | Failure Rate | Lead Spacing | Ripple Current | Viewing Angle | Manufacturer Size Code | Clamping Voltage | Shielded | ESR | Luminous Flux | Screening Level | Number of LEDs | Varistor Voltage | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 121KH10J-OTR Yageo | 13 |
| - | Gold | - | Straight | YAGEO | - | - | - | Brass | 16 | 800 | - | YAGEO | - | + 125 C | - 40 C | Cable Mount | - | Through Hole | - | Details | - | 21 J | Crimp | - | - | 100 VDC | 30 to 26, 30 AWG | - | MouseReel | 10H | 10 % | Connector Power | Metal Oxide Varistors | - | Receptacle | 830 pF | Varistors | Signal | - | - | - | Radial | - | - | 7.5 mm | - | - | - | 200 V | No | - | - | - | - | 120 V | MOV | 3.5 kA | Varistors | 20.96 mm | - | 10 mm | 5.67 mm | ||
![]() 180KD20J-FTR Yageo | 13 |
| - | Tin | Nylon | Right Angle | YAGEO | - | - | - | Copper Alloy | - | 400 | - | YAGEO | - | + 105 C | - 40 C | Cable Mount | - | Through Hole | - | Details | - | 13 J | IDT | - | - | 14 VDC | - | -55 to 105 °C | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | Receptacle | 0.0285 uF | Varistors | - | 2.5400 mm | - | - | Radial | Red | - | 10 mm | - | - | - | 36 V | - | - | - | - | - | 18 V | MOV | 3 kA | Varistors | 15.24 mm | - | 20 mm | 4.3 mm | ||
![]() 180KH14J-FTB Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | - | 750 | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 7 J | - | - | - | 14 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | 0.0111 uF | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | - | - | 36 V | - | - | - | - | - | 18 V | MOV | 2 kA | Varistors | - | - | 14 mm | 5.3 mm | ||
![]() 181KD10-OTB Yageo | 5 |
| - | - | - | - | YAGEO | - | - | - | - | - | 750 | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | MIL-PRF-55681/8 | Details | - | 27 J | - | - | - | 150 VDC | - | - | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | - | 12 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | 300 V | - | - | - | - | - | 180 V | MOV | 2.5 kA | Varistors | 3.2 mm | 3.2 x 1.6 x 1.3 | 10 mm | 4.8 mm | ||
![]() 181KN25 Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | - | 50 | - | YAGEO | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | 25N | - | - | - | - | - | - | Varistors | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | 180 V | MOV | 10 kA | Varistors | - | - | 25 mm | - | ||
![]() 181KH10J Yageo | 13 |
| - | - | - | - | YAGEO | 10% | - | - | - | - | 500 | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 30 J | - | - | - | 180 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | - | 10 uF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | 65 mA | - | L | 300 V | - | 6 mOhm | - | - | - | 180 V | MOV | 3.5 kA | Varistors | 1.6 mm | 1.6 x 0.85 x 0.85 mm | 10 mm | 5.57 mm | ||
![]() 151KH10J-F Yageo | 13 |
| - | - | - | - | YAGEO | 10% | - | - | - | - | 500 | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 25 J | - | - | - | 125 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | - | 0.0033 uF | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | - | 250 V | - | - | - | - | - | 150 V | MOV | 3.5 kA | Varistors | 7.3 mm | 18 x 5 x 10.5 mm | 10 mm | 5.39 mm | ||
![]() 180KH14-P10TR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | - | 800 | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 4 J | - | - | - | 14 VDC | - | - | MouseReel | 14H | 10 % | - | Metal Oxide Varistors | - | - | 0.0111 uF | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | - | - | 36 V | - | - | - | - | - | 18 V | MOV | 1 kA | Varistors | - | - | 14 mm | 5.3 mm | ||
![]() 180KD20-OP7.5TB Yageo | 5 |
| - | - | - | - | YAGEO | - | - | - | - | - | 400 | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | 11 J | - | - | - | 14 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | 0.0285 uF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | 36 V | - | - | - | - | - | 18 V | MOV | 2 kA | Varistors | - | - | 20 mm | 4.3 mm | ||
![]() 180KH07J-F Yageo | 42 |
| - | - | - | - | YAGEO | 20% | - | - | - | - | 1000 | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 2 J | - | - | - | 14 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | - | 100 uF | Varistors | - | - | - | - | Radial | - | - | 5 mm | 365 mA | - | T | 36 V | - | 0.6 mOhm | - | - | - | 18 V | MOV | 0.5 kA | Varistors | 3.5 mm | 3.5 x 2.7 x 1 mm | 7 mm | 4.85 mm | ||
![]() 180KH20-FTR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | - | 400 | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | MIL-PRF-55365/4 | Details | - | 11 J | - | - | - | 14 VDC | - | - | MouseReel | 20H | 10 % | - | - | - | - | 10 uF | Varistors | - | - | - | - | Radial | - | B | 10 mm | - | - | G | 36 V | - | 1.4 Ohm | - | - | - | 18 V | MOV | 2 kA | Varistors | 6.73 mm | 6.73 x 2.79 x 2.79 | 20 mm | 5.73 mm | ||
![]() 180KH20-P7.5 Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | - | 400 | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 11 J | - | - | - | 14 VDC | - | - | Bulk | 20H | 10 % | - | - | - | - | 68 uF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | B | 36 V | - | 400 mOhm | - | - | - | 18 V | MOV | 2 kA | Varistors | 3.3 mm | 3.3 x 2.7 x 1.8 | 20 mm | 5.73 mm | ||
![]() 181KD14-P10TB Yageo | 13 |
| - | - | - | - | YAGEO | - | - | - | - | - | 750 | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | 50 J | - | - | - | 150 VDC | - | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | - | 150 uF | Varistors | - | - | - | - | Radial | - | - | 10 mm | 890 mA | - | - | 300 V | - | - | - | - | - | 180 V | MOV | 4.5 kA | Varistors | - | - | 14 mm | 4.2 mm | ||
![]() 201KH05-O Yageo | 13 |
| - | - | - | - | YAGEO | - | - | - | - | - | 1000 | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 6.5 J | - | - | - | 170 VDC | - | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | - | 0.001 uF | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | - | 355 V | - | - | - | - | - | 200 V | MOV | 400 A | Varistors | 5.08 mm | 5.08 x 3.175 x 5.08 | 5 mm | 5.39 mm | ||
![]() 180KD05-F Yageo | In Stock | - | - | - | - | - | YAGEO | - | Thin Film Directional Couplers | - | - | - | 1000 | - | YAGEO | - | + 105 C | - 40 C | Surface Mount | - | Through Hole | - | Details | LGA | 0.4 J | - | - | - | 14 VDC | - | - | Bulk | 05D | 10 % | - | Thin Film Directional Couplers | - | - | 1400 pF | Varistors | - | - | - | 4 | Radial | - | - | 5 mm | - | - | - | 40 V | - | - | - | - | - | 18 V | MOV | 1 kA | Varistors | - | - | 5 mm | 4.5 mm | ||
![]() 151KM14 Yageo | 42 |
| - | Tin | - | Straight | YAGEO | - | - | - | Beryllium Copper | - | 200 | - | YAGEO | - | + 85 C | - 40 C | Surface Mount | - | Through Hole | - | Details | - | 50 J | Solder | - | - | 125 VDC | - | - | Bulk | 14M | 10 % | - | - | - | Receptacle | 1300 pF | Varistors | - | - | - | - | Radial | - | - | - | - | - | - | 250 V | - | - | - | - | - | 150 V | MOV | 6 kA | Varistors | 7.82 mm | - | 14 mm | - | ||
![]() 201KD20-F Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | - | 250 | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | 95 J | - | - | - | 170 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | 2000 pF | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | - | - | 340 V | - | - | - | - | - | 200 V | MOV | 6.5 kA | Varistors | - | - | 20 mm | 4.7 mm | ||
![]() 180KD20-OTB Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | - | 400 | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | 11 J | - | 10 % | - | 14 VDC | - | -55 to 125 °C | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | 500 pF | Varistors | - | - | Multi-Layer | - | Radial | - | - | 10 mm | - | - | - | 36 V | - | - | - | - | - | 34.5 V | MOV | 2 kA | Varistors | 3.2 mm | - | 20 mm | 4.3 mm | ||
![]() 180KH05J-FTR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | - | 2000 | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 0.6 J | - | - | - | 14 VDC | - | - | MouseReel | 05H | 10 % | - | Metal Oxide Varistors | - | - | 1400 pF | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | - | 40 V | - | - | - | - | - | 18 V | MOV | 250 A | Varistors | - | - | 5 mm | 4.83 mm | ||
![]() 182KD25 Yageo | 42 |
| - | - | - | - | YAGEO | - | Chip LED | 6300 K | - | - | 50 | Circular | YAGEO | 40 mA | + 105 C | - 40 C | Screw Mount | Top Mount | Through Hole | - | Details | - | 1092 J | - | - | Industrial grade | 1465 VDC | - | -40 to 85 °C | Bulk | 25D | 10 % | - | Uni-Color | White | - | 400 pF | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | 130 ° | - | 2970 V | - | - | 215 lm | Industrial | 1 | 1800 V | MOV | 15 kA | Varistors | - | - | 25 mm | 14.5 mm |