- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Ripple Current | Manufacturer Size Code | Clamping Voltage | ESR | Varistor Voltage | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 751KS34 Yageo | 51 |
| - | YAGEO | - | 100 | YAGEO | + 85 C | - 40 C | Chassis Mount | Chassis Mount | Details | 850 J | 615 VDC | 520, 300 Vac | -55 to 100 °C | Bulk | 34S | 10 % | Screw | Metal Oxide Varistors | 3000 pF | Varistors | Screw | 25.4 mm | - | - | 1240 V | - | 750 V | MOV | 40 kA | Varistors | 300 mm | - | 34 mm | 40 mm | 14.5 mm | 9.4 mm | ||
![]() 681KD20J-F Yageo | In Stock | - | - | YAGEO | - | 150 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 400 J | 560 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | 600 pF | Varistors | Radial | 10 mm | - | - | 1120 V | - | 680 V | MOV | 10 kA | Varistors | - | - | 20 mm | - | - | 7.1 mm | ||
![]() 681KD10J-FTR Yageo | In Stock | - | - | YAGEO | 20% | 500 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 98 J | 560 VDC | - | - | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | 15 uF | Varistors | Radial | 7.5 mm | 900 mA | C | 1120 V | 200 mOhm | 680 V | MOV | 3.5 kA | Varistors | 6 mm | 3.2 mm | 10 mm | - | - | 7.6 mm | ||
![]() 680KH20-TB Yageo | In Stock | - | - | YAGEO | 20% | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 41 J | 56 VDC | - | - | Bulk | 20H | 10 % | - | - | 33 uF | Varistors | Radial | 10 mm | 1336 mA | B | 135 V | 70 mOhm | 68 V | MOV | 2 kA | Varistors | 3.5 mm | 3.5 x 2.8 x 1.9 mm | 20 mm | - | - | 6.82 mm | ||
![]() 681KH14J-FP10TB Yageo | In Stock | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 200 J | 560 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | 290 pF | Varistors | Radial | 10 mm | - | - | 1120 V | - | 680 V | MOV | 6 kA | Varistors | - | - | 14 mm | - | - | 8.66 mm | ||
![]() 621KH20J-FP7.5 Yageo | 13 |
| - | YAGEO | - | 200 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 390 J | 505 VDC | - | - | Bulk | 20H | 10 % | - | - | 650 pF | Varistors | Radial | 7.5 mm | - | - | 1025 V | - | 620 V | MOV | 10 kA | Varistors | - | - | 20 mm | - | - | 8.31 mm | ||
![]() 751KD14J-OP10TR Yageo | 42 |
| - | YAGEO | - | 500 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 210 J | 615 VDC | - | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | 270 pF | Varistors | Radial | 10 mm | - | - | 1240 V | - | 750 V | MOV | 6 kA | Varistors | - | - | 14 mm | - | - | 7.2 mm | ||
![]() 751KH07J-OTB Yageo | In Stock | - | - | YAGEO | - | 1000 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 64 J | 615 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | 70 pF | Varistors | Radial | 5 mm | - | - | 1240 V | - | 750 V | MOV | 1.75 kA | Varistors | - | - | 7 mm | - | - | 8.56 mm | ||
![]() 680KH07J-FTB Yageo | 13 |
| - | YAGEO | - | 1500 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 7 J | 56 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | 740 pF | Varistors | Radial | 5 mm | - | - | 135 V | - | 68 V | MOV | 0.5 kA | Varistors | - | - | 7 mm | - | - | 5.88 mm | ||
![]() 680KD20J-FP7.5TR Yageo | 42 |
| - | YAGEO | - | 400 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 49 J | 56 VDC | - | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | 5800 pF | Varistors | Radial | 7.5 mm | - | - | 135 V | - | 68 V | MOV | 3 kA | Varistors | - | - | 20 mm | - | - | 5.3 mm | ||
![]() 751KH07-O Yageo | In Stock | - | - | YAGEO | - | 600 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 45 J | 615 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | 70 pF | Varistors | Radial | 5 mm | - | - | 1240 V | - | 750 V | MOV | 1.2 kA | Varistors | - | - | 7 mm | - | - | 8.56 mm | ||
![]() 681KH07-TB Yageo | 42 |
| - | YAGEO | - | 1000 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 42 J | 560 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | 75 pF | Varistors | Radial | 5 mm | - | - | 1120 V | - | 680 V | MOV | 1.2 kA | Varistors | - | - | 7 mm | - | - | 8.14 mm | ||
![]() 751KH05-OTB Yageo | 42 |
| - | YAGEO | 20% | 1000 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 21.8 J | 615 VDC | - | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | 330 uF | Varistors | Radial | 5 mm | 4300 mA | D | 1240 V | 12 mOhm | 750 V | MOV | 400 A | Varistors | 7.3 mm | 7.3 x 4.3 x 2.9 mm | 5 mm | - | - | 8.6 mm | ||
![]() 681KH05 Yageo | 42 |
| - | YAGEO | 1% | 1000 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 19.4 J | 560 VDC | - | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | 16 pF | Varistors | Radial | 5 mm | - | - | 1120 V | - | 680 V | MOV | 400 A | Varistors | 0.6 mm | 0.6 x 0.3 x 0.3 mm | 5 mm | - | - | 8.37 mm | ||
![]() 751KD14-FTR Yageo | 42 |
| - | YAGEO | - | 500 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 143 J | 615 VDC | - | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | 270 pF | Varistors | Radial | 7.5 mm | - | - | 1240 V | - | 750 V | MOV | 4.5 kA | Varistors | - | - | 14 mm | - | - | 7.2 mm | ||
![]() 680KD14J-FTR Yageo | In Stock | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 24 J | 56 VDC | - | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | 1.8 uF | Varistors | Radial | 7.5 mm | - | - | 135 V | - | 68 V | MOV | 2 kA | Varistors | - | 19.6 x 5.08 x 18.3 | 14 mm | - | - | 4.8 mm | ||
![]() 621KH07-FTR Yageo | 13 |
| - | YAGEO | - | 1500 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 38 J | 505 VDC | - | - | MouseReel | 07H | 10 % | - | Metal Oxide Varistors | 80 pF | Varistors | Radial | 5 mm | - | - | 1025 V | - | 620 V | MOV | 1.2 kA | Varistors | - | - | 7 mm | - | - | 7.79 mm | ||
![]() 681KD05J-TB Yageo | 13 |
| - | YAGEO | - | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 29 J | 560 VDC | - | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | 35 pF | Varistors | Radial | 5 mm | - | - | 1120 V | - | 680 V | MOV | 0.8 kA | Varistors | - | - | 5 mm | - | - | 6.8 mm | ||
![]() 680KH20-FP7.5 Yageo | In Stock | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 41 J | 56 VDC | 600 V | - | Bulk | 20H | 10 % | - | - | 5800 pF | Varistors | Radial | 7.5 mm | - | - | 135 V | - | 68 V | MOV | 2 kA | Varistors | - | - | 20 mm | - | - | 6.82 mm | ||
![]() 680KD14J-OTR Yageo | In Stock | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 24 J | 56 VDC | - | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | 2900 pF | Varistors | Radial | 7.5 mm | - | - | 135 V | - | 68 V | MOV | 2 kA | Varistors | - | - | 14 mm | - | - | 4.8 mm |