- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Body Orientation | Brand | Capacitance Tolerance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Qualification | RoHS | Suppression Class | Surge Energy Rating | Termination Method | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Gender | Capacitance | Subcategory | Power Rating | Contact Type | Termination Style | Lead Spacing | Number of Circuits | Family | Clamping Voltage | Shielded | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 681KD07J-O Yageo | 13 |
| - | - | - | - | - | YAGEO | - | - | 1000 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 60 J | - | 560 VDC | - | Bulk | 05D | 10 % | - | - | Metal Oxide Varistors | - | - | 75 pF | Varistors | - | - | Radial | 5 mm | - | - | 1120 V | - | - | - | - | - | - | - | 680 V | - | - | - | MOV | - | 1.75 kA | Varistors | - | - | 7 mm | 7.3 mm | ||
![]() 680KD10-FTR Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | 1000 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 8.2 J | - | 56 VDC | - | MouseReel | 10D | 10 % | - | - | Metal Oxide Varistors | - | - | 1500 pF | Varistors | - | - | Radial | 7.5 mm | - | - | 135 V | - | - | - | - | - | - | - | 68 V | - | - | - | MOV | - | 0.5 kA | Varistors | - | - | 10 mm | 5.6 mm | ||
![]() 621KH10J-O Yageo | 13 |
| - | - | - | - | - | YAGEO | - | - | 400 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 95 J | - | 505 VDC | - | Bulk | 10H | 10 % | - | - | Metal Oxide Varistors | - | - | 160 pF | Varistors | - | - | Radial | 7.5 mm | - | - | 1025 V | - | - | - | - | - | - | - | 620 V | - | - | - | MOV | - | 3.5 kA | Varistors | - | - | 10 mm | 8.29 mm | ||
![]() 680KD14-OP10TR Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | 1000 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 14 J | - | 56 VDC | - | MouseReel | 14D | 10 % | - | - | Metal Oxide Varistors | - | - | 2900 pF | Varistors | - | - | Radial | 10 mm | - | - | 135 V | - | - | - | - | - | - | - | 68 V | - | - | - | MOV | - | 1 kA | Varistors | - | - | 14 mm | 4.8 mm | ||
![]() 621KH10J-OTR Yageo | 42 |
| - | - | - | - | - | YAGEO | - | - | 600 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 95 J | - | 505 VDC | - | MouseReel | 10H | 10 % | - | - | Metal Oxide Varistors | - | - | 160 pF | Varistors | - | - | Radial | 7.5 mm | - | - | 1025 V | - | - | - | - | - | - | - | 620 V | - | - | - | MOV | - | 3.5 kA | Varistors | - | - | 10 mm | 8.29 mm | ||
![]() 680KH07J Yageo | 13 |
| - | - | - | - | - | YAGEO | 10% | - | 1000 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | - | Details | X2 | 7 J | - | 56 VDC | - | Bulk | 07H | 10 % | - | - | Metal Oxide Varistors | - | - | 25 uF | Varistors | - | - | Radial | 52.5 mm | - | - | 135 V | - | - | - | - | - | - | - | 68 V | - | - | - | MOV | - | 0.5 kA | Varistors | - | - | 7 mm | 5.88 mm | ||
![]() 621KH14-OP10 Yageo | 42 |
| - | - | - | - | - | YAGEO | - | - | 250 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | MIL-PRF-32535 | Details | - | 128 J | - | 505 VDC | - | Bulk | 14H | 10 % | - | - | Metal Oxide Varistors | - | - | 4.7 uF | Varistors | - | - | Radial | 10 mm | - | - | 1025 V | - | - | - | - | - | - | - | 620 V | - | - | - | MOV | - | 4.5 kA | Varistors | - | 6.1 x 5.41 x 2.8 | 14 mm | 8.29 mm | ||
![]() 681KH10 Yageo | 13 |
| - | - | - | - | - | YAGEO | - | - | 400 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 75 J | - | 560 VDC | - | Bulk | 10H | 10 % | - | - | Metal Oxide Varistors | - | - | 150 pF | Varistors | - | - | Radial | 7.5 mm | - | - | 1120 V | - | - | - | - | - | - | - | 680 V | - | - | - | MOV | - | 2.5 kA | Varistors | - | - | 10 mm | 8.54 mm | ||
![]() 820KD05-FTR Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | 2000 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 2.5 J | - | 65 VDC | - | MouseReel | 05D | 10 % | - | - | Metal Oxide Varistors | - | - | 300 pF | Varistors | - | - | Radial | 5 mm | - | - | 150 V | - | - | - | - | - | - | - | 82 V | - | - | - | MOV | - | 0.4 kA | Varistors | - | - | 5 mm | 4.1 mm | ||
![]() 820KD10-FTR Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | 1000 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | AEC-Q200 | Details | - | 12 J | - | 65 VDC | - | MouseReel | 10D | 10 % | 50 ppm/°C | - | Metal Oxide Varistors | 0.2 Ohm | - | 1200 pF | Varistors | 3 W | - | Radial | 7.5 mm | - | - | 135 V | - | - | - | - | - | - | - | 82 V | 1 | - | - | MOV | - | 2.5 kA | Varistors | 5.08 mm | 2.54 mm | 10 mm | 4.7 mm | ||
![]() 751KD14J-OTB Yageo | 13 |
| - | - | - | - | - | YAGEO | - | - | 400 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 210 J | - | 615 VDC | - | Bulk | 14D | 10 % | - | - | Metal Oxide Varistors | - | - | 270 pF | Varistors | - | - | Radial | 7.5 mm | - | - | 1240 V | - | - | - | - | - | - | - | 750 V | - | - | - | MOV | - | 6 kA | Varistors | - | - | 14 mm | 7.2 mm | ||
![]() 681KD20-FP7.5 Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | 150 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 230 J | - | 560 VDC | - | Bulk | 20D | 10 % | - | - | Metal Oxide Varistors | - | - | 600 pF | Varistors | - | - | Radial | 7.5 mm | - | - | 1120 V | - | - | - | - | - | - | - | 680 V | - | - | - | MOV | - | 6.5 kA | Varistors | - | - | 20 mm | 7.1 mm | ||
![]() 680KD07J-TR Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | 2000 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 7 J | - | 56 VDC | - | MouseReel | 05D | 10 % | - | - | Metal Oxide Varistors | - | - | 740 pF | Varistors | - | - | Radial | 5 mm | - | - | 135 V | - | - | - | - | - | - | - | 68 V | - | - | - | MOV | - | 0.5 kA | Varistors | - | - | 7 mm | 5.2 mm | ||
![]() 751KH14-OTB Yageo | 42 |
| - | Pre-Tin | - | - | Straight | YAGEO | - | Copper Alloy | 400 | YAGEO | + 125 C | - | - 40 C | Cable Mount | Through Hole | - | - | - | Details | - | 143 J | Crimp | 615 VDC | -55 to 105 °C | Bulk | 14H | 10 % | - | Connector Headers and PCB Receptacles | Metal Oxide Varistors | - | Tab | 270 pF | Varistors | - | Signal | Radial | 10 mm | - | Dynamic Series Wire-Applied Connectors | 1240 V | No | - | - | - | - | - | - | 750 V | - | - | - | MOV | - | 4.5 kA | Varistors | 12.95 mm | - | 14 mm | 8.73 mm | ||
![]() 751KD14J-OP10TB Yageo | 13 |
| - | - | - | - | - | YAGEO | - | - | 400 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 210 J | - | 615 VDC | - | Bulk | 14D | 10 % | - | - | Metal Oxide Varistors | - | - | 270 pF | Varistors | - | - | Radial | 10 mm | - | - | 1240 V | - | - | - | - | - | - | - | 750 V | - | - | - | MOV | - | 6 kA | Varistors | - | - | 14 mm | 7.2 mm | ||
![]() 751KD10-OTR Yageo | 42 |
| - | - | - | - | - | YAGEO | - | - | 500 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 77 J | - | 615 VDC | - | MouseReel | 10D | 10 % | - | - | Metal Oxide Varistors | - | - | 130 pF | Varistors | - | - | Radial | 7.5 mm | - | - | 1240 V | - | - | - | - | - | - | - | 750 V | - | - | - | MOV | - | 2.5 kA | Varistors | - | - | 10 mm | 8 mm | ||
![]() 681KM25 Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | 50 | YAGEO | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | 25M | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680 V | - | - | - | MOV | - | 10 kA | Varistors | - | - | 25 mm | - | ||
![]() 751KD20-P7.5 Yageo | 1002 | - | - | - | Through Hole | Disc 20mm | - | YAGEO | 20% | - | 150 | YAGEO | + 105 C | YAGEO | - 40 C | - | Through Hole | Bulk | Active | - | Details | X2 | 255 J | - | 615 VDC | -40°C ~ 105°C (TA) | Bulk | 20D | 10 % | - | - | Metal Oxide Varistors | - | - | 0.47 uF | Varistors | - | - | Radial | 22.5 mm | 1 | - | 1240 V | - | 530 pF @ 1 kHz | 825 V | 255J | 675 V | 750 V | 460 V | 750 V | - | 615 V | 6.5 kA | MOV | - | 6.5 kA | Varistors | - | - | 20 mm | 7.5 mm | ||
![]() 680KH05-FTR Yageo | 13 |
| - | - | - | - | - | YAGEO | - | - | 2000 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 1.6 J | - | 56 VDC | - | MouseReel | 05H | 10 % | - | - | Metal Oxide Varistors | - | - | 370 pF | Varistors | - | - | Radial | 5 mm | - | - | 145 V | - | - | - | - | - | - | - | 68 V | - | - | - | MOV | - | 100 A | Varistors | - | - | 5 mm | 4.84 mm | ||
![]() 751KH10J Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | 400 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 100 J | - | 615 VDC | - | Bulk | 10H | 10 % | - | - | Metal Oxide Varistors | - | - | 130 pF | Varistors | - | - | Radial | 7.5 mm | - | - | 1240 V | - | - | - | - | - | - | - | 750 V | - | - | - | MOV | - | 3.5 kA | Varistors | - | - | 10 mm | 8.63 mm |