- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Body Orientation | Brand | Capacitance Tolerance | Contact Materials | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Qualification | RoHS | Surge Energy Rating | Termination Method | Voltage Rating DC | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Type | Color | Gender | Capacitance | Subcategory | Termination Style | Lead Spacing | Clamping Voltage | Data Bus Width | Shielded | Varistor Voltage | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 201KH20-FTB Yageo | 13 |
| - | - | - | - | YAGEO | - | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 95 J | - | 170 VDC | - | - | Bulk | 20H | 10 % | - | - | - | 24 pF | Varistors | Radial | 10 mm | 340 V | - | - | 200 V | MOV | 6.5 kA | Varistors | 1 mm | 1 x 0.5 x 0.6 | 20 mm | 6.26 mm | ||
![]() 181KH05J-O Yageo | 42 |
| - | - | - | - | YAGEO | - | - | - | 1000 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 7.5 J | - | 150 VDC | - | - | Bulk | 05H | 10 % | Metal Oxide Varistors | - | - | 140 pF | Varistors | Radial | 5 mm | 320 V | - | - | 180 V | MOV | 800 A | Varistors | - | - | 5 mm | 5.23 mm | ||
![]() 201KD20-FTR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | 400 | YAGEO | + 105 C | - 40 C | - | Through Hole | MIL-PRF-55681 | Details | 95 J | - | 170 VDC | - | - | MouseReel | 20D | 10 % | Metal Oxide Varistors | - | - | 100 pF | Varistors | Radial | 10 mm | 340 V | - | - | 200 V | MOV | 6.5 kA | Varistors | 1.4 mm | 1.4 x 1.4 x 1.45 | 20 mm | 4.7 mm | ||
![]() 180KH20-FTB Yageo | In Stock | - | - | Gold | - | Straight | YAGEO | - | Phosphor Bronze | - | 400 | YAGEO | + 125 C | - 40 C | Cable Mount | Through Hole | - | Details | 11 J | Crimp | 14 VDC | 24 to 18, 24 AWG | - | Bulk | 20H | 10 % | - | - | Pin | 0.028 uF | Varistors | Radial | 10 mm | 36 V | - | No | 18 V | MOV | 2 kA | Varistors | 20.45 mm | - | 20 mm | 5.73 mm | ||
![]() 180KH05J-O Yageo | 13 |
| - | - | - | - | YAGEO | - | - | - | 1000 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 0.6 J | - | 14 VDC | - | - | Bulk | 05H | 10 % | Metal Oxide Varistors | - | - | 1400 pF | Varistors | Radial | 5 mm | 40 V | - | - | 18 V | MOV | 250 A | Varistors | - | - | 5 mm | 4.83 mm | ||
![]() 181KH20J-OTB Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 130 J | - | 150 VDC | - | - | Bulk | 20H | 10 % | - | - | - | 2200 pF | Varistors | Radial | 10 mm | 300 V | - | - | 180 V | MOV | 10 kA | Varistors | - | - | 20 mm | 6.1 mm | ||
![]() 181KD20J-TR Yageo | 13 |
| - | - | - | - | YAGEO | - | - | - | 400 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 130 J | - | 150 VDC | - | - | MouseReel | 20D | 10 % | Metal Oxide Varistors | - | - | 2200 pF | Varistors | Radial | 10 mm | 300 V | - | - | 180 V | MOV | 10 kA | Varistors | - | - | 20 mm | 4.6 mm | ||
![]() 201KH07J-FTR Yageo | 42 |
| - | - | - | - | YAGEO | - | - | - | 2000 | YAGEO | + 125 C | - 40 C | - | Through Hole | MIL-PRF-55681 | Details | 17 J | - | 170 VDC | - | - | MouseReel | 07H | 10 % | Metal Oxide Varistors | - | - | 51 pF | Varistors | Radial | 5 mm | 340 V | - | - | 200 V | MOV | 1.75 kA | Varistors | 1.4 mm | 1.4 x 1.4 x 1.45 | 7 mm | 5.32 mm | ||
![]() 201KD20-P7.5TR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | 400 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 95 J | - | 170 VDC | - | - | MouseReel | 20D | 10 % | Metal Oxide Varistors | - | - | 2000 pF | Varistors | Radial | 7.5 mm | 340 V | - | - | 200 V | MOV | 6.5 kA | Varistors | - | - | 20 mm | 4.7 mm | ||
![]() 201KH14J Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 70 J | - | 170 VDC | - | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | - | 1000 pF | Varistors | Radial | 10 mm | 340 V | 32 Bit | - | 200 V | MOV | 6 kA | Varistors | - | - | 14 mm | 5.82 mm | ||
![]() 201KH10-FTB Yageo | 42 |
| - | - | - | - | YAGEO | 10% | - | - | 750 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 30 J | - | 170 VDC | - | - | Bulk | 10H | 10 % | Metal Oxide Varistors | - | - | 2.2 uF | Varistors | Radial | 7.5 mm | 340 V | - | - | 200 V | MOV | 2.5 kA | Varistors | 4.58 mm | 4.5 x 3.2 x 2.79 mm | 10 mm | 5.72 mm | ||
![]() 201KH20J-P7.5 Yageo | 42 |
| - | Gold | - | Straight | YAGEO | - | Phosphor Bronze | 20 | 400 | YAGEO | + 125 C | - 40 C | Cable Mount | Through Hole | - | Details | 140 J | Solder | 170 VDC | - | - | Bulk | 20H | 10 % | - | - | Receptacle | 2000 pF | Varistors | Radial | 7.5 mm | 340 V | - | No | 200 V | MOV | 10 kA | Varistors | 19.43 mm | - | 20 mm | 6.26 mm | ||
![]() 201KD07-FTR Yageo | 13 |
| - | - | - | - | YAGEO | - | - | - | 2000 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 13 J | - | 170 VDC | - | - | MouseReel | 05D | 10 % | Metal Oxide Varistors | - | - | 250 pF | Varistors | Radial | 5 mm | 340 V | - | - | 200 V | MOV | 1.2 kA | Varistors | - | - | 7 mm | 4.4 mm | ||
![]() 181KH10J-OTB Yageo | 42 |
| - | - | - | - | YAGEO | - | - | - | 750 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 30 J | - | 180 VDC | 17 AWG | - | Bulk | 10H | 10 % | Tubular | - | - | 560 pF | Varistors | Radial | 7.5 mm | 300 V | - | - | 180 V | MOV | 3.5 kA | Varistors | - | - | 10 mm | 5.57 mm | ||
![]() 181KD14J-FP10 Yageo | 13 |
| - | - | PVC (Polyvinyl Chloride) | - | YAGEO | - | - | - | 400 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 60 J | - | 150 VDC | - | -40 to 70 °C | Bulk | 14D | 10 % | Cable Marker | Orange | - | 1100 pF | Varistors | Radial | 10 mm | 300 V | - | - | 180 V | MOV | 6 kA | Varistors | - | - | 14 mm | 4.2 mm | ||
![]() 101KD25-P12.5 Yageo | 42 |
| - | - | - | - | YAGEO | - | - | - | 100 | YAGEO | + 105 C | - 40 C | - | Through Hole | - | Details | 100 J | - | 85 VDC | - | - | Bulk | 25D | 10 % | Metal Oxide Varistors | - | - | 6300 pF | Varistors | Radial | 12.5 mm | 165 V | - | - | 100 V | MOV | 15 kA | Varistors | - | - | 25 mm | 4.6 mm | ||
![]() 180KH20J-OTB Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 13 J | - | 14 VDC | - | - | Bulk | 20H | 10 % | - | - | - | 0.028 uF | Varistors | Radial | 10 mm | 36 V | - | - | 18 V | MOV | 3 kA | Varistors | - | - | 20 mm | 5.73 mm | ||
![]() 180KH10 Yageo | 13 |
| - | - | Phosphor Bronze | - | YAGEO | - | - | - | 500 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 2.1 J | - | 14 VDC | 20 to 14, 20 AWG | - | Bulk | 10H | 10 % | Brush Terminal | - | - | 5600 pF | Varistors | Radial | 7.5 mm | 36 V | - | - | 18 V | MOV | 0.5 kA | Varistors | 12.57 mm | - | 10 mm | 5.27 mm | ||
![]() 180KH10-OTB Yageo | 42 |
| - | - | - | - | YAGEO | 10% | - | - | 750 | YAGEO | + 125 C | - 40 C | - | Through Hole | - | Details | 2.1 J | - | 14 VDC | - | - | Bulk | 10H | 10 % | Metal Oxide Varistors | - | - | 0.0033 uF | Varistors | Radial | 7.5 mm | 36 V | - | - | 18 V | MOV | 0.5 kA | Varistors | 2.01 mm | 2.01 x 1.25 x 0.94 mm | 10 mm | 5.27 mm | ||
![]() 142KD53 Yageo | 42 |
| - | - | - | - | YAGEO | - | - | - | 32 | YAGEO | + 85 C | - 40 C | - | Chassis Mount | - | Details | 2300 J | - | 1140 VDC | - | - | Bulk | 53D | 10 % | Metal Oxide Varistors | - | - | 2150 pF | Varistors | Screw | 25.4 mm | 2310 V | - | - | 1400 V | MOV | 70 kA | Varistors | - | - | 53 mm | 13.4 mm |