- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Continuous Drain Current Id | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Surge Energy Rating | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Lead Spacing | Power Dissipation | Clamping Voltage | Varistor Voltage | Resistance Tolerance | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 820KH14-O Yageo | 42 |
| - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 22 J | 65 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 2400 pF | Varistors | - | - | Radial | 10 mm | - | 135 V | 82 V | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | - | 5.31 mm | ||
![]() 781KH10-FTR Yageo | In Stock | - | - | YAGEO | - | 500 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 80 J | 640 VDC | - | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | 125 pF | Varistors | - | - | Radial | 7.5 mm | - | 1290 V | 780 V | - | MOV | 2.5 kA | Varistors | - | - | 10 mm | - | 8.69 mm | ||
![]() 821KN14 Yageo | In Stock | - | - | YAGEO | - | 200 | YAGEO | + 85 C | - 40 C | Through Hole | - | Details | 245 J | 670 VDC | 50 V | Bulk | 14N | 10 % | 100.0000 ppm/°C | - | 2.2 kOhm | 240 pF | Varistors | 0.2 W | High Power | Radial | - | - | 1355 V | 820 V | 5 | MOV | 6 kA | Varistors | 1.6 mm | 0.8 mm | 14 mm | - | - | ||
![]() 751KD14-OTB Yageo | 13 |
| - | YAGEO | - | 400 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 143 J | 615 VDC | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 270 pF | Varistors | - | - | Radial | 7.5 mm | - | 1240 V | 750 V | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | - | 7.2 mm | ||
![]() 751KD20J-P7.5 Yageo | In Stock | - | - | YAGEO | - | 150 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 420 J | 615 VDC | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 530 pF | Varistors | - | - | Radial | 7.5 mm | - | 1240 V | 750 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | - | 7.5 mm | ||
![]() 751KN20 Yageo | In Stock | - | - | YAGEO | - | 100 | YAGEO | + 85 C | - 40 C | PCB Mount | AEC-Q200 | Details | 455 J | 615 VDC | 150 V | Bulk | 20N | 10 % | 100 ppm/°C | - | 1.2 kOhm | 530 pF | Varistors | 0.125 W | General Purpose | Through Hole | - | - | 1240 V | 750 V | 1 | MOV | 10 kA | Varistors | 2 mm | 1.25 mm | 20 mm | - | - | ||
![]() 911KD10J-OTB Yageo | In Stock | - | - | YAGEO | - | 300 | YAGEO | + 105 C | - 40 C | PCB Mount | - | Details | 130 J | 745 VDC | - | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | 110 pF | Varistors | - | - | Through Hole | 7.5 mm | - | 1500 V | 910 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 10.5 mm to 16 mm | 8.8 mm | ||
![]() 781KD07J-TB Yageo | In Stock | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 69 J | 640 VDC | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | 65 pF | Varistors | - | - | Radial | 5 mm | - | 1290 V | 780 V | - | MOV | 1.75 kA | Varistors | - | - | 7 mm | - | 7.2 mm | ||
![]() 681KH20J-FP7.5 Yageo | In Stock | - | - | YAGEO | - | 200 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 400 J | 560 VDC | - | Bulk | 20H | 10 % | - | Metal Oxide Varistors | - | 600 pF | Varistors | - | - | Radial | 7.5 mm | - | 1120 V | 680 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | - | 8.64 mm | ||
![]() 751KH07J Yageo | 13 |
| - | YAGEO | - | 600 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 64 J | 615 VDC | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 70 pF | Varistors | - | - | Radial | 5 mm | - | 1240 V | 750 V | - | MOV | 1.75 kA | Varistors | - | - | 7 mm | - | 8.56 mm | ||
![]() 751KH14-P10TB Yageo | 5 |
| - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 143 J | 615 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 270 pF | Varistors | - | - | Radial | 10 mm | - | 1240 V | 750 V | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | - | 8.73 mm | ||
![]() 820KD20J-OTR Yageo | 5 |
| - | YAGEO | - | 400 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 56 J | 65 VDC | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | 4900 pF | Varistors | - | - | Radial | 10 mm | - | 135 V | 82 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | - | 4.5 mm | ||
![]() 751KH14-P10TR Yageo | In Stock | - | - | YAGEO | - | 500 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 143 J | 615 VDC | - | MouseReel | 14H | 10 % | - | Metal Oxide Varistors | - | 270 pF | Varistors | - | - | Radial | 10 mm | - | 1240 V | 750 V | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | - | 8.73 mm | ||
![]() 911KH10J-OTB Yageo | 42 |
| - | YAGEO | - | 300 | YAGEO | + 125 C | - 40 C | PCB Mount | - | Details | 130 J | 745 VDC | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 110 pF | Varistors | - | - | Through Hole | 7.5 mm | - | 1500 V | 910 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 10.5 mm to 16.5 mm | 8.95 mm | ||
![]() 781KD25-P12.5 Yageo | In Stock | - | - | YAGEO | - | 50 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 530 J | 640 VDC | - | Bulk | 25D | 10 % | - | Metal Oxide Varistors | - | 850 pF | Varistors | - | - | Radial | 12.5 mm | - | 1290 V | 780 V | - | MOV | 15 kA | Varistors | - | - | 25 mm | - | 8.1 mm | ||
![]() 781KH10J-FTB Yageo | In Stock | - | - | YAGEO | - | 300 | YAGEO | + 125 C | - 40 C | Through Hole | - | Details | 105 J | 640 VDC | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 125 pF | Varistors | - | - | Radial | 7.5 mm | - | 1290 V | 780 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | - | 8.69 mm | ||
![]() 681KN25 Yageo | In Stock | - | - | YAGEO | 79 | 50 | YAGEO | - | - | - | - | Details | - | - | - | Bulk | 25N | - | - | - | - | - | Varistors | - | - | Radial | - | 100 | - | 680 V | - | MOV | 10 kA | Varistors | - | - | 25 mm | - | - | ||
![]() 821KN20 Yageo | 13 |
| - | YAGEO | - | 100 | YAGEO | + 85 C | - 40 C | Through Hole | AEC-Q200 | Details | 475 J | 670 VDC | 150 V | Bulk | 20N | 10 % | 100 ppm/°C | - | 15 Ohm | 500 pF | Varistors | 0.3333 W | Precision | Radial | - | - | 1355 V | 820 V | 1 | MOV | 10 kA | Varistors | 2 mm | 1.25 mm | 20 mm | - | - | ||
![]() 751KD05J-TB Yageo | 13 |
| - | YAGEO | - | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | - | Details | 32 J | 615 VDC | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | 30 pF | Varistors | - | - | Radial | 5 mm | - | 1240 V | 750 V | - | MOV | 0.8 kA | Varistors | - | - | 5 mm | - | 6.9 mm | ||
![]() 911KD40 Yageo | In Stock | - | - | YAGEO | - | 32 | YAGEO | + 85 C | - 40 C | PCB Mount | - | Details | 1150 J | 745 VDC | - | Bulk | 40D | 10 % | - | Metal Oxide Varistors | - | 2200 pF | Varistors | - | - | Through Hole | 25.4 mm | - | 1500 V | 910 V | - | MOV | 40 kA | Varistors | - | - | 40 mm | 48 mm | 10.4 mm |