- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Number of Terminals | Approvals | Brand | Breakdown Voltage / V | Clamping voltage Vc | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum voltage AC | Maximum voltage DC | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package size | Package Style | Part Life Cycle Code | Peak surge current Ip | Product Status | Risk Rank | RoHS | Rohs Code | Static capacitance | Surge Energy Rating | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Termination Style | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Operating Supply Voltage | Lead Spacing | Rated Temperature | Inductance | Number of Circuits | Max Voltage Rating (AC) | Lead Style | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Product Type | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor voltage | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Ambient Temperature Range High | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Product Category | IP Rating | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V18AUMLA2220H Littelfuse Inc. | 1000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount, MLCV | 2220 (5750 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q200, AUML | - | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Silver/Platinum (Ag/Pt) | - | - | - | - | - | - | 18V | TR, EMBOSSED PLASTIC, 7 INCH | - | 5mm | VARISTOR | - | - | - | - | 14V | 5750 | 1W | 2220 | - | 10A | - | - | - | - | 1 | 14V | - | DUAL ENDED | 18V | - | 40V | 10A | - | - | - | 32V | 25J | - | 27.5V | - | - | - | 23V | - | - | 10A | 125°C | - | - | - | - | - | - | - | - | - | 3mm | 5.7mm | 5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MOV-14D271K Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 740pF | - | 600mW | 225V | - | - | - | VARISTOR | - | 50A | MOV-14 | - | 175V | - | 0.6W | - | 7.5mm | - | - | - | - | - | 1 | 175V | - | - | 225V | - | 455V | 4.5kA | - | 740pF @ 1kHz | - | 297V | 70J | 243V | - | 175V | - | - | 270V | - | - | 50A | - | - | - | - | - | - | - | - | - | 14mm | - | - | - | 4.2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MOV-10D220K Bourns Inc. | 16 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Bulk | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 4.25nF | - | - | 24V | - | - | 7.2mm | VARISTOR | - | - | MOV-10 | - | - | - | 0.4W | - | 7.5mm | - | - | - | - | - | 1 | 14V | - | - | 18V | Radial | 43V | 500A | - | 4250pF @ 1kHz | 10% | 24V | 2.5J | 20V | - | 14V | - | - | 22V | - | - | 5A | - | - | - | - | - | - | - | - | - | 10mm | - | - | 7.2mm | - | No | - | ROHS3 Compliant | - | ||
![]() ERZ-VF2M390 Panasonic Electronic Components | 80000 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 2-SMD, J-Lead | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | ZNR® | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | - | - | - | 20mW | 31V | - | - | 6mm | - | - | - | - | - | 25V | - | - | - | - | - | - | - | - | - | 1 | 25V | - | - | 31V | J-Lead | 77V | 125A | - | - | - | 43V | 1.5J | 35V | 39V | 25V | No | - | 39V | 31V | 125A | 2.5A | - | - | - | - | - | - | - | - | - | - | 3.2mm | 8mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ERZ-A20GK522 Panasonic | 2173 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | + 70 C | - | - | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | ZNR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2 kV | - | - | - | - | - | - | MOV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERZ-V09D470CS Panasonic Electronic Components | 26 |
| - | 12 Weeks | - | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | Panasonic | - | - | 1000 | PANASONIC CORP | Panasonic | ERZV09D470CS | 9 | + 85 C | - | - | Panasonic Electronic Components | - 40 C | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | - | - | Active | - | Active | 5.58 | Details | Yes | - | 6.8 J | ZNR | 0.035274 oz | - | 38 VDC | -40°C ~ 85°C (TA) | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 4600 pF | Varistors | - | - | - | - | - | VARISTOR | compliant | - | - | Radial | - | - | 0.05 W | - | - | - | - | 5 mm | - | - | 1 | - | - | RADIAL | - | - | 93 V | - | Varistors | 4600 pF @ 1 kHz | - | 52 V | 6.8J | 42 V | 47 V | 30 V | - | - | 47 V | 38 V | 1 kA | - | - | 38 V | 30 V | MOV | 6.8 J | - | 1 kA | Varistors | - | 9 mm | - | - | - | - | - | - | - | - | ||
![]() ERZ-VGED101 Panasonic | 11 |
| - | 15 Weeks | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | Panasonic | - | - | 500 | PANASONIC CORP | Panasonic | ERZVGED101 | 14 | - | - | - | - | - | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | - | - | Active | - | - | 5.58 | Details | Yes | - | - | ZNR | - | - | 85 VDC | - | - | - | V | - | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 3200 pF | Varistors | - | - | - | - | - | VARISTOR | compliant | - | - | Radial | - | - | 0.6 W | - | - | - | - | 7.5 mm | - | - | - | - | - | RADIAL | - | - | 165 V | - | Varistors | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | 85 V | 60 V | MOV | 35 J | - | 6 kA | Varistors | - | 14 mm | - | - | - | - | - | - | - | - | ||
![]() ERZ-VA5V101 Panasonic Electronic Components | 4359 | - | - | 10 Weeks | - | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | Panasonic | - | - | 1000 | PANASONIC CORP | Panasonic | ERZVA5V101 | ERZV | - | - | - | Panasonic Electronic Components | - | - | PCB Mount | 85 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | - | - | Active | - | Active | 5.59 | Details | Yes | - | - | ZNR | - | - | 85 VDC | -40°C ~ 85°C (TA) | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 400 pF | Varistors | - | - | TR | - | - | VARISTOR | compliant | - | - | Radial | - | - | 0.1 W | - | - | - | - | 5 mm | - | - | 1 | - | - | RADIAL | - | - | 175 V | - | Varistors | 400 pF @ 1 kHz | - | 110 V | 4J | 90 V | 100 V | 60 V | - | - | 100 V | 85 V | 800 A | - | - | 85 V | 60 V | MOV | 4 J | - | 800 A | Varistors | - | 5 mm | - | - | - | - | - | - | - | - | ||
![]() ERZ-V14V220CS Panasonic Electronic Components | 32 |
| - | 15 Weeks | - | - | Through Hole | Disc 14mm | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | Panasonic | - | - | 1000 | PANASONIC CORP | Panasonic | ERZV14V220CS | 14 | - | - | - | Panasonic Electronic Components | - | - | PCB Mount | 85 °C | -40 °C | Bulk | , | DISK PACKAGE | - | - | Active | - | Active | 5.58 | Details | Yes | - | - | ZNR | - | - | 18 VDC | -40°C ~ 85°C (TA) | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 0.02 pF | Varistors | - | - | - | - | - | VARISTOR | compliant | - | - | Radial | - | - | 0.1 W | - | - | - | - | 7.5 mm | - | - | 1 | - | Radial Leaded | RADIAL | - | - | 43 V | - | Varistors | 20000 pF @ 1 kHz | - | 24 V | 6.3J | 20 V | 22 V | 14 V | - | - | 22 V | 18 V | 2 kA | - | - | 18 V | 14 V | MOV | 6.3 J | - | 2 kA | Varistors | - | 14 mm | - | - | - | - | - | - | - | - | ||
![]() ERZ-V09D361 Panasonic Electronic Components | 15000 |
| - | 12 Weeks | - | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | Panasonic | - | - | 1000 | PANASONIC CORP | Panasonic | ERZV09D361 | - | + 85 C | - | - | Panasonic Electronic Components | - 40 C | - | PCB Mount | 85 °C | -40 °C | Bulk | Radial, | DISK PACKAGE | - | Radial | Active | - | Active | 5.63 | Details | Yes | - | 65 J | ZNR | 0.045856 oz | - | 300 VDC | -40°C ~ 85°C (TA) | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 300 pF | Varistors | - | - | BULK | METAL OXIDE FILM | - | VARISTOR | compliant | - | - | Radial | - | - | 0.4 W | - | - | - | - | 5 mm | 85 °C | - | 1 | - | - | RADIAL | - | - | 595 V | - | Varistors | 300 pF @ 1 kHz | - | 396 V | 65J | 324 V | 360 V | 230 V | - | - | 360 V | 300 V | 3.5 kA | - | - | 300 V | 230 V | MOV | 65 J | - | 3.5 kA | Varistors | - | 9 mm | - | - | - | - | - | - | - | - | ||
![]() ERZ-VEAV121 Panasonic | 549 | - | - | 15 Weeks | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | Panasonic | - | - | 1000 | PANASONIC CORP | Panasonic | ERZVEAV121 | ERZV | - | - | - | - | - | - | PCB Mount | 85 °C | -40 °C | - | , | DISK PACKAGE | - | - | Active | - | - | 5.59 | Details | Yes | - | - | ZNR | - | - | 100 VDC | - | - | - | V | - | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 1400 pF | Varistors | - | - | TR | - | - | VARISTOR | compliant | - | - | Radial | - | - | 0.4 W | - | - | - | - | 7.5 mm | - | - | - | - | - | RADIAL | - | - | 200 V | - | Varistors | - | - | - | - | - | - | - | - | - | 120 V | - | - | - | - | 100 V | 75 V | MOV | 20 J | - | 3.5 kA | Varistors | - | 10 mm | - | - | - | - | - | - | - | - | ||
![]() BSPM3480DLG Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, cUR, UR | - | - | - | - | - | Bussmann | BSPM3480DLG | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | ||
![]() VC060303A100RP AVX Corporation | 965200 | - | - | 9 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | Ceramic | - | - | - | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | -55°C~125°C TA | Tape & Reel (TR) | 2004 | TransGuard® | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 125°C | -55°C | - | 1.45nF | - | - | 3.3V | - | - | 800μm | - | - | - | - | - | 2.3V | 1608 | - | 0603 | - | 30A | 3.3V | - | - | 1 nH | 1 | 2.3V | - | - | 3.3V | - | 12V | 30A | - | 1450pF @ 1kHz | 20% | 6V | 0.10J | 4V | 5V | 2.3V | Yes | - | 5V | 3.3V | 30A | 1A | - | - | - | - | - | - | - | - | - | - | 900μm | 1.6mm | 800μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CGA0805MLA-22101E Bourns Inc. | 38 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2014 | ChipGuard® MLA | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 100pF | - | - | - | - | - | - | - | - | - | CGA0805 | - | - | - | - | - | - | - | - | - | - | - | 1 | 17V | - | - | 22V | Wraparound | - | 30A | - | 100pF @ 1kHz | - | 34V | 0.10J | 25V | 29.5V | 17V | Yes | - | 29.5V | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOV-20D301KTR Bourns Inc. | 38 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 670pF | - | - | 300V | - | - | - | VARISTOR | - | 50A | MOV-20 | - | 190V | - | 1W | - | 7.5mm | - | - | - | - | - | 1 | 190V | - | - | 250V | - | 500V | 6.5kA | - | 1300pF @ 1kHz | - | 330V | 136J | 270V | - | 190V | - | - | 300V | - | - | 100A | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() B72220S 681K101V87 Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1815V | - | - | - | - | - | - | 680V | 895V | - | - | - | - | - | - | - | - | - | D=20mm;P=10mm | - | - | 6.5kA | - | - | - | - | 340pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V20E420P Littelfuse Inc. | 60000 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | UltraMOV™ | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 600pF | - | - | 560V | - | - | 7.3mm | VARISTOR | - | 100A | - | - | 420V | - | 1W | - | 10mm | 6.5kA | - | - | - | - | 1 | 420V | - | - | 560V | Radial | 1.12kV | 10kA | - | 600pF @ 1MHz | - | 748V | 320J | 612V | 680V | - | - | - | 748V | - | - | 100A | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOV-14D471K Bourns Inc. | In Stock |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 516pF | - | 600mW | 385V | - | - | 5.4mm | VARISTOR | - | 50A | MOV-14 | - | 300V | - | 0.6W | - | 7.5mm | - | - | - | - | - | 1 | 300V | - | - | 385V | Radial | 775V | 4.5kA | - | 430pF @ 1kHz | 10% | 517V | 125J | - | 470V | 300V | - | - | 423V | - | - | 50A | - | - | - | - | - | - | - | - | - | 14mm | 20mm | - | - | 5.4mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MOV-07D330KTR Bourns Inc. | 49 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8533.40.40.00 | 1.25nF | - | - | 36V | - | - | - | VARISTOR | - | - | MOV-07 | - | - | - | 0.25W | - | - | - | - | - | - | - | 1 | 20V | - | - | 26V | - | 65V | 250A | - | 1250pF @ 1kHz | - | 36V | 1.7J | 30V | - | 20V | - | - | 33V | - | - | 2.5A | - | - | - | - | - | - | - | - | - | 7mm | - | - | 6.8mm | - | No | - | ROHS3 Compliant | - |