- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Base Product Number | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Contact Materials | Continuous Drain Current Id | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Package Description | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Supplier Package | Surge Energy Rating | Termination Method | Tolerance Voltage | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Capacitance | Subcategory | Power Rating | Technology | Depth | Resistor Type | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Case Code (Metric) | Case Code (Imperial) | Size Code | Number of Circuits | Ripple Current | Max Voltage Rating (AC) | Power Dissipation | Lead Style | Max Voltage Rating (DC) | Manufacturer Size Code | Lead/Base Style | Clamping Voltage | Max Surge Current | Product Type | ESR | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Channel Type | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Resistance Tolerance | Maximum DC Volts | Current - Surge | Clamping Current | Product | Connection Type | Features | Peak Surge Current | Product Category | Product Length | Product Width | Max Varistor Voltage | Min Varistor Voltage | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VGAS181216P390DP KYOCERA | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | - | KYOCERA AVX | - | - | - | - | 1000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q200 | - | Compliant | - | - | 2.9 J | - | - | TransGuard | - | 11 V | 16 V | 16 VDC | - | -55°C ~ 125°C (TA) | Tape & Reel (TR) | TransGuard® | 10 % | - | - | - | Glass Encapsulated | - | 125 °C | -55 °C | - | - | 7 nF | Varistors | - | - | - | - | - | - | - | SMD/SMT | 4532 | 1812 | - | 1 | - | 11 V | - | - | 16 V | - | Wraparound | 40 V | 1 kA | Varistors | - | 7000 pF @ 1 kHz | 26.95 V | 2.9J | - | 22.05 V | 24.5 V | 11 V | Yes | 24.5 V | - | 16 V | 1 kA | - | MLV | - | - | 1 kA | Varistors | - | - | 26.95 V | 22.05 V | - | - | 4.5 mm | 3.2 mm | - | - | No SVHC | ||
![]() VCH4AG150R8MATWA KYOCERA | In Stock | - | - | - | - | - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | KYOCERA AVX | - | - | - | - | 10000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q200 | - | Details | - | - | 700 mJ | - | 20 % | AntennaGuard | - | - | - | 15 VDC | - | - | MouseReel | - | 20 % | - | - | - | Surface Mount | - | - | - | - | - | 0.8 pF | Varistors | - | Multi-Layer | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | - | - | 110 V | - | Varistors | - | 5800 pF @ 1 MHz | - | - | - | - | 125 V | - | Yes | 15 V | - | 15 V | - | - | MLV | - | - | - | Varistors | 1 mm | - | - | - | - | 0.35 mm | 1 mm | 0.5 mm | - | - | - | ||
![]() V39ZA1 HARRIS | In Stock | - | - | - | Gold | - | Through Hole | Disc 7mm | - | - | PPS (Polyphenylene Sulfide) | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | Harris Corporation | - | Panel Mount | - | Bulk | - | - | Active | - | - | - | - | - | - | Solder Pot | - | - | - | - | - | - | - | -55°C ~ 85°C (TA) | - | ZA | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1.35 pF @ 1 MHz | 42.9 V | 1.2J | - | 35.1 V | 39 V | 25 V | - | - | - | 31 V | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC15PA0160KBA KYOCERA | In Stock | - | - | - | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | KYOCERA AVX | - | - | - | - | 1250 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | MIL-PRF-39017 | - | Details | - | - | 5.8 J | - | - | Transguard | - | - | - | 16 VDC | - | -55°C ~ 125°C (TA) | MouseReel | - | 10 % | - | - | 100.0000 ppm/°C | Medium Power Multilayer Chip Varistor | 2.4 kOhm | - | - | - | - | 0.016 uF | Varistors | 0.25 W | - | - | High Reliability, MIL-PRF-39017 | - | - | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | - | - | 40 V | - | Varistors | - | 16000 pF @ 1 kHz | 26.95 V | 5.8J | - | 22.05 V | 24.5 V | 14 V | - | 27 V | 2 | 16 V | 1.2 kA | - | MLV | - | - | 1.2 kA | Varistors | 7.62 | - | - | - | - | 1.7 mm | 5.7 mm | 5 mm | - | - | - | ||
![]() VJ13MC0180KBA KYOCERA | In Stock | - | - | - | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | KYOCERA AVX | - | - | - | - | 2000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q200 | - | Details | - | - | 1.5 J | - | 10 % | Transguard | 0.002646 oz | - | - | 24 VDC | - | -55 to 125 °C | MouseReel | MC | 10 % | - | - | 100.0000 ppm/°C | Multilayer Chip Varistor | 75 kOhm | - | - | - | - | 0.003 pF | Varistors | 0.25 W | Multi-Layer | - | High Reliability, MIL-PRF-39017 | - | 500 A | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | - | - | 45 V | - | Varistors | - | 2200 pF @ 1 kHz | 26.5 V | 1.5J | - | 21.5 V | 24 V | 13 V | Yes | 24 V | 2 | 18 V | 500 A | 10 A | MLV | - | - | 500 A | Varistors | 7.62 | - | - | - | - | 1.7 mm | 3.2 mm | 2.49 mm | - | - | - | ||
![]() VG181226P570DP KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | - | KYOCERA AVX | - | - | - | - | 1000 | - | ABB | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Details | - | - | 3 J | - | - | TransGuard | - | - | - | 26 VDC | - | -55°C ~ 125°C (TA) | MouseReel | TransGuard® | 10 % | - | - | - | Glass Encapsulated | - | - | - | - | - | 3000 pF | Varistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | - | - | 57 V | - | Varistors | - | 3000 pF @ 1 kHz | 38.5 V | 3J | - | 31.5 V | 35 V | 23 V | - | 35 V | - | 26 V | 600 A | - | MLV | - | - | 600 A | Varistors | - | - | - | - | - | - | 4.5 mm | 3.2 mm | - | - | - | ||
![]() CVH175K14T Stackpole | 14 |
| - | - | - | - | Through Hole | Disc 14mm | - | CVH175 | - | - | - | - | - | - | - | - | - | Siemens Building Technologies | 283-05951 | - | Stackpole Electronics Inc | - | - | - | Bulk | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CVH | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 800 pF | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 175 V | - | - | - | - | - | - | - | - | - | 800 pF @ 1 kHz | 297 V | 108J | - | 243 V | 270 V | 175 V | - | 270 V | - | 225 V | 6 kA | 50 A | - | Flanged | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V180ZA1 HARRIS | 3035 |
| - | - | - | - | Surface Mount | Disc 7mm | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | HT800012F | - | Harris Corporation | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 85°C (TA) | - | ZA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1500 pF @ 1 MHz | 75 V | 10J | - | 354 V | 68 V | 250 V | - | - | - | 330 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VLAS120616E350DP KYOCERA | In Stock | - | - | - | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | Metal | - | - | - | - | - | - | - | 2.01 x 1.25 x 1.02mm | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | 500 mJ | - | - | - | - | - | - | 16 VDC | - | -55°C ~ 125°C (TA) | - | Automotive, AEC-Q200, TransGuard® | - | - | - | - | - | - | - | - | - | - | 1.4nF | Varistors | - | - | 1.25mm | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | - | - | 35V | - | - | - | - | 21.84 V | 0.5J | - | 17.16 V | 19.5 V | 11 V | - | 11 V ac, 16 V dc | - | 16 V | 200 A | - | MLV | - | - | 200 A | - | - | - | - | - | - | 1.02 mm | 2.01mm | 1.6 mm | 1.02mm | - | - | ||
![]() VLAS121016J350DP KYOCERA | In Stock | - | - | - | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | Metal | - | - | - | KYOCERA AVX | - | - | - | 2.01 x 1.25 x 1.02mm | 1000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q200 | - | Details | - | - | 1.6 J | - | - | TransGuard | - | - | - | 16 VDC | - | -55°C ~ 125°C (TA) | MouseReel | Automotive, AEC-Q200, TransGuard® | - | - | - | - | - | - | - | - | - | - | 5nF | Varistors | - | - | 1.25mm | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | - | - | 35V | - | - | - | 5000 pF @ 1 kHz | 21.84 V | 1.6J | - | 17.16 V | 19.5 V | 11 V | - | 11 V ac, 16 V dc | - | 16 V | 500 A | - | MLV | - | - | 500 A | Varistors | - | - | - | - | - | 1.7 mm | 2.01mm | 2.49 mm | 1.02mm | - | - | ||
![]() VG222022Y440DP KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2220 | - | - | 10 % | - | - | - | - | - | 22/17 Vdc/Vac | -55 to 125 °C | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | 18,000 pF | Varistors | - | Multilayer/Zinc Oxide | - | - | - | - | 2 | - | - | - | 2220 | - | - | - | - | Wraparound | - | - | - | - | - | - | - | - | - | 7.2 J | - | - | - | - | Yes | 27 V | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CV575K20T Stackpole | 11 |
| - | - | - | - | Through Hole | Disc 20mm | - | CV575 | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 460 pF @ 1 kHz | 1.045 kV | 525J | - | 855 V | 950 V | 575 V | - | - | - | 750 V | 6.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZV20K1812T801N Stackpole | 14 |
| - | 16 Weeks | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | ZV20K | - | - | - | - | - | - | - | - | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | ZV20K1812T801N | - | Stackpole Electronics Inc | - | - | - | Bulk | , | Active | Active | - | 5.63 | - | Yes | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | ZV | - | - | EAR99 | - | - | - | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | - | - | VARISTOR | compliant | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3000 pF @ 1 kHz | 36.3 V | 3J | - | 29.7 V | 33 V | 20 V | - | - | - | 26 V | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZV8L1812T501N Stackpole | 14 |
| - | - | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | ZV8L | - | - | - | - | - | - | - | - | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | ZV8L1812T501N | - | Stackpole Electronics Inc | - | - | - | Bulk | , | Obsolete | Active | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | ZV | - | - | EAR99 | - | - | - | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | - | - | VARISTOR | compliant | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 6300 pF @ 1 kHz | 17.25 V | 1.9J | - | 12.75 V | 15 V | 8 V | - | - | - | 11 V | 500 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M02750KDD KYOCERA | In Stock | - | - | - | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 120 pF @ 1 kHz | 473 V | 7.4J | - | 387 V | 430 V | 275 V | - | - | - | 350 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VCAS120614A300DP KYOCERA | In Stock | - | - | - | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | KYOCERA AVX | - | - | - | - | 1000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR) | - | - | Active | AEC-Q200 | - | Details | - | - | 100 mJ | - | - | TransGuard | - | - | - | 14 VDC | - | -55°C ~ 125°C (TA) | MouseReel | TransGuard® | - | - | - | - | Multilayer Varistors for Automotive Applications | - | - | - | - | - | 600 pF | Varistors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1 | - | - | - | - | - | - | - | 32 V | - | Varistors | - | 600 pF @ 1 kHz | 20.72 V | 0.1J | - | 16.28 V | 18.5 V | 10 V | - | 18.5 V | - | 14 V | 40 A | - | MLV | - | - | 40 A | Varistors | - | - | - | - | - | 1 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() VCAS121048H101DP KYOCERA | In Stock | - | - | - | - | - | Surface Mount, MLCV | 1210 (3225 metric) | - | - | - | - | KYOCERA AVX | 20% | - | - | - | 1000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q200 | - | Details | - | - | 1.2 J | - | 10 % | TransGuard | 0.004344 oz | - | - | 48 VDC | - | -55°C ~ 125°C (TA) | MouseReel | VCAS | 10 % | - | - | - | Multilayer Varistors for Automotive Applications | - | - | - | - | - | 15 uF | Varistors | - | Multi-Layer | - | - | - | - | - | SMD/SMT | - | - | - | 1 | 369 mA | - | - | - | - | D | - | 100 V | - | Varistors | 1100 mOhm | 500 pF @ 1 kHz | 68.2 V | 1.2J | - | 55.8 V | 62 V | 34 V | - | 62 V | - | 48 V | 250 A | - | MLV | - | - | 250 A | Varistors | 7.3 mm | 4.3 mm | - | - | - | 1.7 mm | 3.2 mm | 2.49 mm | - | - | - | ||
![]() ZVL17K07T Stackpole | In Stock | - | - | - | - | - | Through Hole | Disc 7mm | - | ZVL17 | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | Bulk | - | - | Active | - | - | Compliant | - | - | - | - | 10 % | - | - | - | - | - | - | -40 to 125 °C | Tape & Reel | ZVL | - | - | - | - | - | - | 125 °C | -40 °C | - | - | 850 pF | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | 1 | - | 17 V | - | Radial Leaded | 22 V | - | - | - | - | - | - | 850 pF @ 1 kHz | 29.7 V | 1.2J | - | 24.3 V | 27 V | 17 V | No | 27 V | - | 22 V | 250 A | 2.5 A | - | - | - | - | - | 7 mm | - | - | - | - | - | - | - | - | No | - | ||
![]() V2F126C600Y2EDP KYOCERA | In Stock | - | - | - | - | - | Surface Mount | 0805 (2012 metric) | - | - | - | - | KYOCERA AVX | - | - | 34.4 | - | 1000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Details | - | - | 300 mJ | - | - | TransFeed | - | - | - | 26 VDC | - | - | MouseReel | V2F | - 50 %, + 100 % | - | - | - | TransFeed Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | 250 pF | Varistors | - | - | - | - | - | 750 mA | - | SMD/SMT | - | - | - | 1 | - | - | 104 | - | - | - | - | 60 V | - | Varistors | - | - | 37.95 V | 0.3J | N | 31.05 V | 34.5 V | 18 V | - | 34.5 V | - | 26 V | 80 A | - | MLV | - | - | 80 A | Varistors | - | - | - | - | - | 1.143 mm | 2.01 mm | 1.25 mm | - | - | - | ||
![]() VC060326A580RP KYOCERA | In Stock | - | - | - | - | - | Surface Mount, MLCV | 0603 (1608 metric) | - | - | - | - | KYOCERA AVX | 20% | - | - | - | 4000 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Details | - | - | 100 mJ | - | 10 % | TransGuard | 0.001726 oz | - | - | 26 VDC | - | -55 to 125 °C | MouseReel | VC | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | 100 uF | Varistors | - | Multi-Layer | - | - | - | - | - | SMD/SMT | - | - | - | 1 | 1000 mA | - | - | - | - | A | - | 60 V | - | Varistors | 100 mOhm | 155 pF @ 1 kHz | 37.95 V | 0.1J | - | 31.05 V | 34.5 V | 18 V | - | 34.5 V | - | 26 V | 30 A | - | MLV | - | - | 30 A | Varistors | 3.2 mm | 1.6 mm | - | - | - | 0.9 mm | 1.6 mm | 0.8 mm | - | - | - |