- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Category | Contact Materials | Continuous Drain Current Id | Factory Pack QuantityFactory Pack Quantity | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Manufacturer | Maximum Forward Current | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | Qualification | RoHS | Supplier Package | Surge Energy Rating | Termination Method | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Resistor Type | Pin Count | Termination Style | Housing Color | Failure Rate | Lead Spacing | Ripple Current | Power Dissipation | Viewing Angle | Manufacturer Size Code | Clamping Voltage | ESR | Reverse Voltage | Channel Type | Number of LEDs | Varistor Voltage | Resistance Tolerance | Peak Wavelength | Dominant Wavelength | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 102KD10-FTB Yageo | 42 |
| - | - | - | - | YAGEO | - | - | - | - | 300 | - | - | - | - | YAGEO | - | + 105 C | - | - 40 C | - | - | Through Hole | MIL-C-55681 | Details | - | 102 J | - | 825 VDC | - | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | - | - | - | 0.22 uF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | 1650 V | - | - | - | - | 1000 V | - | - | - | MOV | 2.5 kA | Varistors | 2.01 mm | 2.01 x 1.25 x 0.94 | 10 mm | 9.3 mm | ||
![]() 112KE25 Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | 50 | - | - | - | - | YAGEO | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | 25E | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1100 V | - | - | - | MOV | 10 kA | Varistors | 33.02 mm | - | 25 mm | - | ||
![]() 101KH14-P10 Yageo | 13 |
| - | - | - | - | YAGEO | 20% | - | - | - | 400 | - | - | - | - | YAGEO | - | + 125 C | - | - 40 C | - | - | Through Hole | - | Details | - | 28 J | - | 85 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | - | - | 22 uF | Varistors | - | - | - | - | Radial | - | - | 10 mm | 480 mA | - | - | A | 165 V | 0.5 mOhm | - | - | - | 100 V | - | - | - | MOV | 4.5 kA | Varistors | 3.2 mm | 3.2 x 1.6 x 1.6 mm | 14 mm | 5.48 mm | ||
![]() 101KD14-TR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | 1000 | - | - | - | - | YAGEO | - | + 105 C | - | - 40 C | - | - | Through Hole | - | Details | - | 28 J | - | 85 VDC | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | - | - | - | 100 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | 165 V | - | - | - | - | 100 V | - | - | - | MOV | 4.5 kA | Varistors | 3.81 mm | 3.81 x 2.54 x 3.81 | 14 mm | 4.2 mm | ||
![]() 101KH20J-OTR Yageo | 42 |
| - | - | - | - | YAGEO | - | - | - | 8.8 | 400 | - | - | - | - | YAGEO | - | + 125 C | - | - 40 C | - | - | Through Hole | - | Details | - | 70 J | - | 85 VDC | - | MouseReel | 20H | 10 % | - | - | - | - | - | - | 4000 pF | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | 1.5 | - | - | 165 V | - | - | P | - | 100 V | - | - | - | MOV | 10 kA | Varistors | - | - | 20 mm | 5.89 mm | ||
![]() 102KD20J-FP7.5 Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | 150 | - | - | - | - | YAGEO | - | + 105 C | - | - 40 C | - | - | Through Hole | AEC-Q200 | Details | - | 565 J | - | 825 VDC | - | Bulk | 20D | 10 % | 50.0000 ppm/°C | Metal Oxide Varistors | 2.21 kOhm | - | - | - | 400 pF | Varistors | 0.4 W | - | Professional | - | Radial | - | - | 7.5 mm | - | - | - | - | 1650 V | - | - | - | - | 1000 V | 1 | - | - | MOV | 10 kA | Varistors | 3.6 | - | 20 mm | 8.6 mm | ||
![]() 112KD10-OTB Yageo | 42 |
| - | Gold | Polyester | Straight | YAGEO | - | - | Copper Alloy | - | 300 | - | - | - | - | YAGEO | - | + 105 C | 600 | - 40 C | Through Hole | - | Through Hole | - | Details | - | 115 J | Solder | 895 VDC | -55 to 105 °C | Bulk | 10D | 10 % | - | Wire to Board | - | - | 1 | Header | 90 pF | Varistors | - | 3.9600 mm | - | - | Radial | White | - | 7.5 mm | - | - | - | - | 1815 V | - | - | - | - | 1100 V | - | - | - | MOV | 2.5 kA | Varistors | 35.66 mm | - | 10 mm | 9.9 mm | ||
![]() 101KD07-OTB Yageo | 42 |
| - | - | - | - | YAGEO | - | - | - | - | 1500 | - | - | - | - | YAGEO | - | + 105 C | - | - 40 C | - | - | Through Hole | - | Details | - | 6.5 J | - | 85 VDC | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | - | - | - | 500 pF | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | - | - | 165 V | - | - | - | - | 100 V | - | - | - | MOV | 1.2 kA | Varistors | - | - | 7 mm | 4.3 mm | ||
![]() 101KH14-FP10TB Yageo | 13 |
| - | - | - | - | YAGEO | - | - | - | - | 750 | - | - | - | - | YAGEO | - | + 125 C | - | - 40 C | - | - | Through Hole | - | Details | - | 28 J | - | 85 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | - | - | 2000 pF | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | - | - | - | 165 V | - | - | - | - | 100 V | - | - | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | 5.48 mm | ||
![]() 101KD20-OP7.5TR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | 400 | - | - | - | - | YAGEO | - | + 105 C | - | - 40 C | - | - | Through Hole | - | Details | - | 50 J | - | 85 VDC | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | - | - | - | 0.15 uF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | 165 V | - | - | - | - | 100 V | - | - | - | MOV | 6.5 kA | Varistors | 3.2 mm | 3.2 x 1.6 x 0.94 | 20 mm | 4.6 mm | ||
![]() 101KE14 Yageo | 13 |
| - | - | - | - | YAGEO | - | - | - | - | 200 | - | - | - | - | YAGEO | - | + 85 C | - | - 40 C | - | - | Through Hole | MIL-PRF-55681/7 | Details | - | 33 J | - | 85 VDC | - | Bulk | 14E | 10 % | - | - | - | - | - | - | 0.0068 uF | Varistors | - | - | - | - | Radial | - | - | - | - | - | - | - | 165 V | - | - | - | - | 100 V | - | - | - | MOV | 4.5 kA | Varistors | 2 mm | 2 x 1.25 x 1.3 | 14 mm | - | ||
![]() 121KH05-O Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | 1000 | - | - | - | - | YAGEO | - | + 125 C | - | - 40 C | - | - | Through Hole | - | Details | - | 4 J | - | 100 VDC | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | - | - | - | 390 pF | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | - | - | 210 V | - | - | - | - | 120 V | - | - | - | MOV | 400 A | Varistors | 6.6 mm | 6.6 x 2.54 x 3.43 | 5 mm | 5.25 mm | ||
![]() 121KD10-OTB Yageo | 13 |
| - | - | - | - | YAGEO | - | - | - | - | 750 | - | - | - | - | YAGEO | - | + 105 C | - | - 40 C | - | - | Through Hole | - | Details | - | 18 J | - | 100 VDC | - | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | - | - | - | 0.0022 uF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | 200 V | - | - | - | - | 120 V | - | - | - | MOV | 2.5 kA | Varistors | 1.6 mm | 1.6 x 0.81 x 0.9 | 10 mm | 5.1 mm | ||
![]() 112KH10J-OTB Yageo | In Stock | - | - | - | - | - | YAGEO | - | Chip LED | - | - | 300 | 180 mcd | InGaN | 1.7x0.6x0.5 mm | Rectangular | YAGEO | 20 mA | + 125 C | - | - 40 C | Surface Mount | Right Angle | Through Hole | - | Details | SMD | 155 J | - | 895 VDC | -20 to 80 °C | Bulk | 10H | 10 % | - | Uni-Color | - | Blue | - | - | 90 pF | Varistors | - | - | - | 2 | Radial | - | - | 7.5 mm | - | - | 130 ° | - | 1815 V | - | 5 V | - | 1 | 1100 V | - | 468 nm | 475(Max) nm | MOV | 3.5 kA | Varistors | - | - | 10 mm | 9.88 mm | ||
![]() 101KD10-FTR Yageo | 13 |
| - | - | - | - | YAGEO | - | - | - | - | 1000 | - | - | - | - | YAGEO | - | + 105 C | - | - 40 C | - | - | Through Hole | - | Details | - | 15 J | - | 85 VDC | - | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | - | - | - | - | 22 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | 165 V | - | - | - | - | 100 V | - | - | - | MOV | 2.5 kA | Varistors | 1.6 mm | 1.6 x 0.81 x 0.9 | 10 mm | 4.9 mm | ||
![]() 102KH14J-FP10 Yageo | 13 |
| - | - | - | - | YAGEO | - | - | - | - | 200 | - | - | - | - | YAGEO | - | + 125 C | - | - 40 C | - | - | Through Hole | - | Details | - | 280 J | - | 825 VDC | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | - | - | - | 33 uF | Varistors | - | - | - | - | Radial | - | B | 10 mm | - | - | - | H | 1650 V | 900 mOhm | - | - | - | 1000 V | - | - | - | MOV | 6 kA | Varistors | 7.24 mm | 7.24 x 3.81 x 2.79 | 14 mm | 9.5 mm | ||
![]() 121KD10J-TB Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | 750 | - | - | - | - | YAGEO | - | + 105 C | - | - 40 C | - | - | Through Hole | - | Details | - | 21 J | - | 100 VDC | - | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | - | - | - | 830 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | 200 V | - | - | - | - | 120 V | - | - | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 5.1 mm | ||
![]() 112KD10-FTB Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | 300 | - | - | - | - | YAGEO | - | + 105 C | - | - 40 C | - | - | Through Hole | MIL-PRF-55681/7 | Details | - | 115 J | - | 895 VDC | - | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | - | - | - | 75 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | 1815 V | - | - | - | - | 1100 V | - | - | - | MOV | 2.5 kA | Varistors | 2 mm | 2 x 1.25 x 1.3 | 10 mm | 9.9 mm | ||
![]() 121KD20J-OP7.5TR Yageo | In Stock | - | - | - | - | - | YAGEO | - | - | - | - | 400 | - | - | - | - | YAGEO | - | + 105 C | - | - 40 C | - | - | Through Hole | - | Details | - | 85 J | - | 100 VDC | - | MouseReel | 20D | 10 % | 5.0000, 10.0000 ppm/°C | Metal Oxide Varistors | 2 kOhm | - | - | - | 3300 pF | Varistors | 0.6 W | - | - | - | Radial | - | - | 7.5 mm | - | - | - | - | 200 V | - | - | - | - | 120 V | 0.05 | - | - | MOV | 10 kA | Varistors | 7.62 | 2.67 | 20 mm | 4.8 mm | ||
![]() 101KD14J-O Yageo | In Stock | - | - | - | - | - | YAGEO | 20% | - | - | - | 400 | - | - | - | - | YAGEO | - | + 105 C | - | - 40 C | - | - | Through Hole | - | Details | - | 33 J | - | 85 VDC | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | - | - | - | 47 uF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | 612 mA | - | - | D | 165 V | 0.9 mOhm | - | - | - | 100 V | - | - | - | MOV | 6 kA | Varistors | 7.3 mm | 7.3 x 4.3 x 2.9 mm | 14 mm | 4.2 mm |