- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Number of Terminals | Approvals | Base Product Number | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Reference Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Max Output Current | Rated Temperature | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Product Type | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V9MLA0402LNH IXYS / Littelfuse | In Stock | - | - | - | - | - | 0402 (1005 metric) | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 20 mJ | - | 6.5 VAC | 9 VDC | - | - | Reel | - | MLA | - | - | - | - | - | - | - | - | Varistor | - | - | 33 pF | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 35 V | - | - | - | - | - | - | - | - | - | 11 V | - | - | - | - | - | MLV | - | - | 4 A | - | - | 0.6 mm | 1 mm | 0.5 mm | - | - | - | - | - | - | ||
![]() V18MLA0805LH Littelfuse Inc. | 170 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | 28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 290pF | - | 50mW | 18V | TR, PLASTIC, 7 INCH | 1.25mm | VARISTOR | - | - | - | - | - | 14V | 2012 | - | 0805 | - | 40A | - | 1 | 14V | DUAL ENDED | 18V | - | 44V | 40A | - | 290pF @ 1MHz | - | - | 0.10J | 22V | 25V | - | 28V | - | - | 1A | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | 1.1mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MOV-10D820KTR Bourns Inc. | 47 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 1.2nF | - | - | 90V | - | 7.2mm | VARISTOR | - | - | MOV-10 | - | - | - | - | 0.4W | - | 7.5mm | - | - | 1 | 50V | - | 65V | Radial | 135V | 2.5kA | - | 1200pF @ 1kHz | 10% | 90V | 12J | 74V | - | 50V | 82V | - | - | 25A | - | - | - | - | - | - | - | 10mm | - | - | 7.2mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() MOV-14D361K Bourns Inc. | 36 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 560pF | - | 600mW | 300V | - | - | VARISTOR | - | 50A | MOV-14 | - | - | 230V | - | 0.6W | - | 7.5mm | - | - | 1 | 230V | - | 300V | - | 595V | 4.5kA | - | 560pF @ 1kHz | - | 396V | 93J | 324V | - | 230V | 360V | - | - | 50A | - | - | - | - | - | - | - | 14mm | - | - | - | 4.8mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() MOV-07D220KTR Bourns Inc. | 5233 |
| Datasheet | 14 Weeks | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 2.3nF | - | - | 24V | - | 3.5mm | VARISTOR | - | - | MOV-07 | - | - | - | - | 0.25W | - | 5mm | - | - | 1 | 14V | - | 18V | Radial | 43V | 250A | - | 2300pF @ 1kHz | 10% | 24V | 1.1J | 20V | - | 14V | 22V | - | - | 2.5A | - | - | - | - | - | - | - | 7mm | - | - | 6.8mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() ERZC32EK511 Panasonic | In Stock | - | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | 2 | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ERZC32EK511 | - | - | - | - | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Active | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | - | - | - | - | - | - | VARISTOR | compliant | - | - | - | - | - | - | 1.2 W | - | - | - | - | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 415 V | 320 V | - | 405 J | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERZC32EK821 Panasonic | In Stock | - | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | 2 | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ERZC32EK821 | - | - | - | - | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Active | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | - | - | - | - | - | - | VARISTOR | compliant | - | - | - | - | - | - | 1.2 W | - | - | - | - | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 670 V | 510 V | - | 545 J | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERZC32EK102 Panasonic | In Stock | - | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | 2 | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ERZC32EK102 | - | - | - | - | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Active | - | 5.62 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | - | - | - | - | - | - | VARISTOR | compliant | - | - | - | - | - | - | 1.2 W | - | - | - | - | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 825 V | 625 V | - | 620 J | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CV140K05T Stackpole Electronics | 6 |
| - | 22 Weeks | - | Through Hole | Disc 5mm | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | CV140K | - | - | - | - | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | CV140K05T | - | Stackpole Electronics Inc | - | - | 85 °C | -40 °C | Bulk | RADIAL LEADED, LEAD FREE | DISK PACKAGE | Active | Active | 5.63 | - | Yes | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | CV | - | e3 | Yes | - | - | - | - | EAR99 | - | Matte Tin (Sn) | 8533.40.40.00 | - | Non-linear Resistors | - | - | TR | - | VARISTOR | compliant | - | - | - | - | - | - | 0.1 W | - | - | - | - | 1 | - | RADIAL | - | - | - | - | - | 140 pF @ 1 kHz | - | 242 V | 7J | 198 V | 220 V | 140 V | - | 180 V | 400 A | - | 200 V | 150 V | - | 9 J | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV50K3225T Stackpole Electronics | In Stock | - | - | - | - | - | - | - | J BEND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 | -40 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | PV | - | e3 | - | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | TR | - | VARISTOR | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 | 50 | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CV150K20B Stackpole Electronics | 25 |
| - | - | - | Through Hole | Disc 20mm | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | CV150 | - | - | - | - | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | CV150K20B | - | Stackpole Electronics Inc | - | - | 85 °C | -40 °C | Bulk | RADIAL LEADED | DISK PACKAGE | Obsolete | Active | 5.83 | - | Yes | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | CV | - | e3 | - | - | - | - | - | EAR99 | - | Matte Tin (Sn) | 8533.40.40.00 | - | Non-linear Resistors | - | - | BULK | - | VARISTOR | compliant | - | - | CECC42000 | - | - | - | 1 W | - | - | - | 85 °C | 1 | - | RADIAL | - | - | - | - | - | 1550 pF @ 1 kHz | - | 264 V | 170J | 216 V | 240 V | 150 V | - | 200 V | 6.5 kA | - | 200 V | 150 V | - | 170 J | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERZC20EK781 Panasonic | In Stock | - | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | 2 | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ERZC20EK781 | - | - | - | - | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Active | - | 5.63 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | VARISTOR | compliant | - | - | - | - | - | - | 0.8 W | - | - | - | - | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 640 V | 485 V | - | 200 J | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV35K3225T Stackpole Electronics | In Stock | - | - | - | - | - | - | - | J BEND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 | -40 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | PV | - | e3 | - | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | TR | - | VARISTOR | - | - | - | - | - | - | - | 0.01 | - | - | - | - | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | 35 | - | 1.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERZC20EK112 Panasonic | In Stock | - | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | 2 | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ERZC20EK112 | - | - | - | - | 85 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Active | - | 5.63 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | VARISTOR | compliant | - | - | - | - | - | - | 0.8 W | - | - | - | - | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 895 V | 680 V | - | 250 J | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV115K3225T Stackpole Electronics | 27 |
| - | - | - | Surface Mount, MLCV | 3225 (8063 Metric) | - | J BEND | SURFACE MOUNT | - | - | 2 | - | PV115 | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | 85 | -40 | Bulk | - | RECTANGULAR PACKAGE | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | PV | - | e3 | - | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | TR | - | VARISTOR | - | - | - | - | - | - | - | 0.1 | - | - | - | - | 1 | - | DUAL ENDED | - | - | - | - | - | 180 pF @ 1 kHz | - | 198 V | 6.5J | 162 V | 180 V | 115 V | - | 150 V | 400 A | - | 150 | 115 | - | 6.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV20K4032T Stackpole Electronics | In Stock | - | - | - | - | - | - | - | J BEND | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 | -40 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | PV | - | e3 | - | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | TR | - | VARISTOR | - | - | - | - | - | - | - | 0.02 | - | - | - | - | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | 20 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CV130K05T Stackpole Electronics | 19 |
| - | - | - | Through Hole | Disc 5mm | - | - | - | - | - | - | - | CV130K | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | CV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 150 pF @ 1 kHz | - | 225.5 V | 7J | 184.5 V | 205 V | 130 V | - | 170 V | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CV130K07B-05 Stackpole Electronics | 42 |
| - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | CV130K | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | CV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 320 pF @ 1 kHz | - | 225.5 V | 15J | 184.5 V | 205 V | 130 V | - | 170 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSPM1A320D420LV Cooper Bussmann | In Stock | - | - | - | - | - | 72 mm x 18 mm x 90 mm | - | - | - | - | - | - | CE, CSA, UL | - | Bussmann / Eaton | - | 72 | Low Voltage Power LV System | - | Eaton | - | + 80 C | - | - 40 C | DIN Rail | - | - | - | - | - | - | - | - | Details | - | - | 0.016000 oz | - | - | 320 VAC, 420 VDC | - | Bulk | - | BSPM | - | - | - | - | - | - | - | - | Single Pole Surge Arrester | - | - | - | Surge Suppressors | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPD - Surge Protection Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | - | Type 2, 1 Pole, MOV | - | Surge Suppressors | - | 90 mm | 72 mm | 18 mm | - | - | - | - | UL 94 V-0 | - | ||
![]() PV230K4032T Stackpole Electronics | 15 |
| - | - | - | Surface Mount, MLCV | 4032 (1080 Metric) | - | J BEND | SURFACE MOUNT | - | - | 2 | - | PV230 | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | 85 | -40 | Bulk | - | RECTANGULAR PACKAGE | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | PV | - | e3 | - | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | TR | - | VARISTOR | - | - | - | - | - | - | - | 0.25 | - | - | - | - | 1 | - | DUAL ENDED | - | - | - | - | - | 190 pF @ 1 kHz | - | 396 V | 23J | 324 V | 360 V | 230 V | - | 300 V | 1.2 kA | - | 300 | 230 | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | - |