- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Capacitance Tolerance | Category | Color Temperature | Factory Pack QuantityFactory Pack Quantity | Intensity | Lens Dimensions | Lens Shape Type | Manufacturer | Maximum Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | Qualification | RoHS | Supplier Package | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Color | Capacitance | Subcategory | Pin Count | Termination Style | Lead Spacing | Viewing Angle | Clamping Voltage | Luminous Flux | Reverse Voltage | Screening Level | Number of LEDs | Varistor Voltage | Number of Capacitors | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 271KD20-OTB Yageo | In Stock | - | - | YAGEO | - | Chip LED | 4000 K | 400 | 43000 mcd | 2.55 x 2.55 mm | Square | YAGEO | 200 mA | + 105 C | - 40 C | Surface Mount | Top Mount | Through Hole | - | Details | SMD | 127 J | 225 VDC | -40 to 100 °C | Bulk | 20D | 10 % | Uni-Color | White | 1500 pF | Varistors | 2 | Radial | 10 mm | 120 ° | 455 V | 140 lm | 1.2 V | Extended Industrial | 1 | 270 V | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 5 mm | ||
![]() 271KH14J-F Yageo | In Stock | - | - | YAGEO | - | - | - | 400 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 99 J | 225 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | 740 pF | Varistors | - | Radial | 10 mm | - | 455 V | - | - | - | - | 270 V | - | MOV | 6 kA | Varistors | - | - | 14 mm | 6.15 mm | ||
![]() 270KH14-TB Yageo | 13 |
| - | YAGEO | - | - | - | 750 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 6 J | 22 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | 7400 pF | Varistors | - | Radial | 10 mm | - | 53 V | - | - | - | - | 27 V | - | MOV | 1 kA | Varistors | - | - | 14 mm | 5.64 mm | ||
![]() 301KD14-OP10 Yageo | 42 |
| - | YAGEO | - | - | - | 400 | - | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | 77 J | 250 VDC | - | Bulk | 14D | 10 % | Metal Oxide Varistors | - | 670 pF | Varistors | - | Radial | 10 mm | - | 500 V | - | - | - | - | 300 V | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | 4.6 mm | ||
![]() 271KD20J-FP7.5 Yageo | In Stock | - | - | YAGEO | - | - | - | 250 | - | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | 190 J | 225 VDC | - | Bulk | 20D | 10 % | Metal Oxide Varistors | - | 1500 pF | Varistors | - | Radial | 7.5 mm | - | 455 V | - | - | - | - | 270 V | - | MOV | 10 kA | Varistors | - | - | 20 mm | 5 mm | ||
![]() 271KH07-TR Yageo | 42 |
| - | YAGEO | - | - | - | 2000 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 18 J | 225 VDC | - | MouseReel | 07H | 10 % | Metal Oxide Varistors | - | 185 pF | Varistors | - | Radial | 5 mm | - | 455 V | - | - | - | - | 270 V | - | MOV | 1.2 kA | Varistors | - | - | 7 mm | 5.71 mm | ||
![]() 201KH07J-F Yageo | 13 |
| - | YAGEO | - | - | - | 1000 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | MIL-PRF-55681 | Details | - | 17 J | 170 VDC | - | Bulk | 07H | 10 % | Metal Oxide Varistors | - | 13 pF | Varistors | - | Radial | 5 mm | - | 340 V | - | - | - | - | 200 V | - | MOV | 1.75 kA | Varistors | - | - | 7 mm | 5.32 mm | ||
![]() 301KD14J-OP10TR Yageo | In Stock | - | - | YAGEO | - | - | - | 1000 | - | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | 108 J | 250 VDC | - | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | 670 pF | Varistors | - | Radial | 10 mm | - | 500 V | - | - | - | - | 300 V | - | MOV | 6 kA | Varistors | - | - | 14 mm | 4.6 mm | ||
![]() 201KH14-P10TR Yageo | 13 |
| - | YAGEO | - | - | - | 800 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 57 J | 170 VDC | - | MouseReel | 14H | 10 % | Metal Oxide Varistors | - | 1000 pF | Varistors | - | Radial | 10 mm | - | 340 V | - | - | - | - | 200 V | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | 5.82 mm | ||
![]() 271KH07J Yageo | 42 |
| - | YAGEO | - | - | - | 1000 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 24 J | 225 VDC | - | Bulk | 07H | 10 % | Metal Oxide Varistors | - | 185 pF | Varistors | - | Radial | 5 mm | - | 455 V | - | - | - | - | 270 V | - | MOV | 1.75 kA | Varistors | - | - | 7 mm | 5.71 mm | ||
![]() 270KH20J-FP7.5 Yageo | 42 |
| - | YAGEO | - | - | - | 400 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 19 J | 22 VDC | - | Bulk | 20H | 10 % | - | - | 0.013 uF | Varistors | - | Radial | 7.5 mm | - | 53 V | - | - | - | - | 27 V | - | MOV | 3 kA | Varistors | - | - | 20 mm | 6.09 mm | ||
![]() 271KH10-TR Yageo | 13 |
| - | YAGEO | - | - | - | 800 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 37 J | 225 VDC | - | MouseReel | 10H | 10 % | Metal Oxide Varistors | - | 370 pF | Varistors | - | Radial | 7.5 mm | - | 455 V | - | - | - | - | 270 V | - | MOV | 2.5 kA | Varistors | - | - | 10 mm | 6.11 mm | ||
![]() 270KH07J-TB Yageo | In Stock | - | - | YAGEO | - | - | - | 1500 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 3 J | 22 VDC | - | Bulk | 07H | 10 % | Metal Oxide Varistors | - | 1800 pF | Varistors | - | Radial | 5 mm | - | 53 V | - | - | - | - | 27 V | - | MOV | 0.5 kA | Varistors | - | - | 7 mm | 5.17 mm | ||
![]() 271KH07J-F Yageo | 13 |
| - | YAGEO | - | - | - | 1000 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 24 J | 225 VDC | - | Bulk | 07H | 10 % | Metal Oxide Varistors | - | 185 pF | Varistors | - | Radial | 5 mm | - | 455 V | - | - | - | - | 270 V | - | MOV | 1.75 kA | Varistors | - | - | 7 mm | 5.71 mm | ||
![]() 270KH14J-OP10TB Yageo | 42 |
| - | YAGEO | 20% | - | - | 750 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 10 J | 22 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | 0.0047 uF | Varistors | - | Radial | 10 mm | - | 53 V | - | - | - | - | 27 V | 4 | MOV | 2 kA | Varistors | 1.6 mm | 1.6 x 3.2 x 1.35 mm | 14 mm | 5.64 mm | ||
![]() 271KH10J-TR Yageo | In Stock | - | - | YAGEO | - | - | - | 800 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 49 J | 225 VDC | - | MouseReel | 10H | 10 % | Metal Oxide Varistors | - | 370 pF | Varistors | - | Radial | 7.5 mm | - | 455 V | - | - | - | - | 270 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 6.11 mm | ||
![]() 201KD20-P7.5TB Yageo | In Stock | - | - | YAGEO | 10% | - | - | 400 | - | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | 95 J | 170 VDC | - | Bulk | 20D | 10 % | Metal Oxide Varistors | - | 0.01 uF | Varistors | - | Radial | 7.5 mm | - | 340 V | - | - | - | - | 200 V | - | MOV | 6.5 kA | Varistors | 3.2 mm | 3.2 x 1.6 x 1.52 mm | 20 mm | 4.7 mm | ||
![]() 271KH05-OTB Yageo | 13 |
| - | YAGEO | - | - | - | 1500 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 8.5 J | 225 VDC | - | Bulk | 05H | 10 % | Metal Oxide Varistors | - | 95 pF | Varistors | - | Radial | 5 mm | - | 475 V | - | - | - | - | 270 V | - | MOV | 400 A | Varistors | - | - | 5 mm | 5.8 mm | ||
![]() 220KH20J-OTR Yageo | 42 |
| - | YAGEO | - | - | - | 400 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 16 J | 18 VDC | - | MouseReel | 20H | 10 % | - | - | 0.0185 uF | Varistors | - | Radial | 10 mm | - | 43 V | - | - | - | - | 22 V | - | MOV | 3 kA | Varistors | - | - | 20 mm | 5.87 mm | ||
![]() 221KH10J-OTR Yageo | 13 |
| - | YAGEO | - | - | - | 800 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | 39 J | 180 VDC | - | MouseReel | 10H | 10 % | Metal Oxide Varistors | - | 450 pF | Varistors | - | Radial | 7.5 mm | - | 360 V | - | - | - | - | 220 V | - | MOV | 3.5 kA | Varistors | - | - | 10 mm | 5.81 mm |