- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Content | Direction Type | ESD Protection Voltage | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer part # | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements per Chip | Package | Product Status | Qualification | RoHS | RoHS-compliant | Supplier Package | Surge Energy Rating | Tolerance Voltage | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Technology | Current Rating | Pin Count | Termination Style | Number of Circuits | Lead Style | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Peak Surge Current | Product Category | Product Length | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VE17M00511K-- KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 220 pF @ 1 kHz | 902 V | 57J | 738 V | 820 V | 510 V | - | - | 670 V | 4.5 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VE13M00251K KYOCERA | In Stock | - | - | Through Hole | Disc 13mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 230 pF @ 1 kHz | 429 V | 19J | 351 V | 390 V | 250 V | - | - | 320 V | 2.5 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07M00131KDD KYOCERA | In Stock | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Internal Through Holes | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | STD | - | - | - | - | - | - | 1 | - | - | - | 90 pF @ 1 kHz | 226 V | 1.5J | 184 V | 205 V | 130 V | - | - | 170 V | 400 A | - | - | - | Die-cast Enclosures | - | IP66 | - | - | - | - | ||
![]() VE09M00321K KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 100 pF @ 1 kHz | 561 V | 7.5J | 459 V | 510 V | 320 V | - | - | 420 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VE17M00461K-- KYOCERA | In Stock | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 275 pF @ 1 kHz | 825 V | 47J | 675 V | 750 V | 460 V | - | - | 615 V | 4.5 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VA100026D580TL KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | - | - | - | 7500 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | - | - | 400 mJ | - | TransGuard | - | 26 VDC | - | Reel | * | - | - | 650 pF | Varistors | - | 500 mA | - | Axial | - | - | 60 V | Varistors | - | - | - | - | - | - | - | 34.5 V | - | - | - | MLV | 120 A | Varistors | - | - | - | - | - | - | ||
![]() VE13P00131K KYOCERA | In Stock | - | - | Through Hole | Disc 13mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 450 pF @ 1 kHz | 226 V | 35J | 184 V | 205 V | 130 V | - | - | 170 V | 3.5 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M00131KDD KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 250 pF @ 1 kHz | 226 V | 4J | 184 V | 205 V | 130 V | - | - | 170 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() B72500D90A60 TDK | In Stock | - | - | - | SOD-523 | - | - | Bi-Directional | 15@Air Gap/8@Contact Disc kV | - | - | - | + 85 C | - | - 40 C | Surface Mount | PCB Mount | 1 | - | - | - | - | - | SOD-523 | - | - | - | - | - | -40 to 85 °C | - | - | - | CeraDiode | 220 pF | Varistors | - | - | 2 | SMD/SMT | - | - | 30 V | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1pc(s) | - | - | - | - | B72220S131K101 | + 105 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | Yes | - | 74 J | 10 % | - | - | 170 VDC | -40 to 85 °C | - | - | - | S20K130 | 0.0013 pF | Varistors | Metal Oxide | - | - | Radial | - | Radial Leaded | - | Varistors | - | - | - | - | - | - | - | 205 V | - | - | 100 A | - | 8 kA | - | - | - | - | - | - | - | ||
![]() B72240B131K1 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | Chassis Mount | - | - | - | - | - | - | - | - | 10 % | - | - | 170 VDC | -40 to 85 °C | - | - | 10 % | - | 0.0056 pF | Varistors | Metal Oxide | - | - | Screw | - | Screw | 340 V | Varistors | - | - | - | - | - | - | No | 205 V | - | - | 300 A | - | 40 kA | - | 60 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Transient Voltage Suppressor | - | Varistors | - | - | - | SMD/SMT | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | MLV | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Transient Voltage Suppressor | - | Varistors | - | - | - | SMD/SMT | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | MLV | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC121030G620DP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1210 (3225 metric) | KYOCERA AVX | - | - | - | 1000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | 900 mJ | 10 % | TransGuard | 0.011445 oz | 30 VDC | -55 to 125 °C | MouseReel | VC | - | Multilayer Ceramic Transient Voltage Suppressors | 0.0018 pF | Varistors | Multi-Layer | - | - | SMD/SMT | 1 | - | 67 V | Varistors | 1850 pF @ 1 kHz | 45.1 V | 0.9J | 36.9 V | 41 V | 21 V | - | 41 V | 30 V | 220 A | - | MLV | 220 A | Varistors | 3.2 mm | - | - | 1.7 mm | 3.2 mm | 2.49 mm | ||
![]() VE09M00151KDR KYOCERA | In Stock | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 220 pF @ 1 kHz | 264 V | 4.1J | 216 V | 240 V | 150 V | - | - | 200 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() MG064S09A200RP KYOCERA | In Stock | - | - | - | 0612 (1632 metric) | KYOCERA AVX | - | - | - | 4000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | - | - | 100 mJ | - | MultiGuard | - | 9 VDC | - | MouseReel | * | - | - | 550 pF | Varistors | - | 30 A | - | SMD/SMT | - | - | 22 V | Varistors | - | - | - | - | - | - | - | 12.7 V | - | - | - | MLV | 30 A | Varistors | - | - | - | 1.22 mm | 1.6 mm | - | ||
![]() VGAS121060J121DP KYOCERA | In Stock | - | - | Surface Mount | 1210 (3225 metric) | KYOCERA AVX | - | - | - | 1000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | 1.5 J | - | TransGuard | 0.004794 oz | 60 VDC | -55°C ~ 125°C (TA) | MouseReel | VGAS | 10 % | Glass Encapsulated | 400 pF | Varistors | - | - | - | SMD/SMT | 1 | - | 120 V | Varistors | 400 pF @ 1 kHz | 83.6 V | 1.5J | 68.4 V | 76 V | 42 V | - | 76 V | 60 V | 250 A | - | MLV | 250 A | Varistors | - | - | - | - | - | 2.5 mm | ||
![]() VCUG040180L1WP KYOCERA | In Stock | - | - | Surface Mount, MLCV | 0402 (1005 metric) | KYOCERA AVX | - | - | - | 10000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | - | - | 50 mJ | - | UltraGuard | - | 18 VDC | -55°C ~ 125°C (TA) | MouseReel | VCUG | - | ESD Protection for Low Leakage | 30 pF | Varistors | - | - | - | SMD/SMT | 1 | - | 55 V | Varistors | 30 pF @ 1 MHz | - | 0.05J | 28 V | - | 14 V | - | 28 V | 18 V | 10 A | - | MLV | 10 A | Varistors | - | - | - | 0.6 mm | 1 mm | 0.5 mm | ||
![]() VC20M00140KBA KYOCERA | In Stock | - | - | Surface Mount, MLCV | 1206 (3216 metric) | KYOCERA AVX | - | - | - | 3000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Active | - | Details | - | - | 500 mJ | - | Transguard | - | 18 VDC | -55°C ~ 125°C (TA) | Reel | VC | - | - | 800 pF | Varistors | - | - | - | SMD/SMT | 1 | - | 38 V | Varistors | 800 pF @ 1 kHz | 24.2 V | 0.5J | 19.8 V | 22 V | 14 V | - | 22 V | 18 V | 200 A | - | MLV | 200 A | Varistors | - | - | - | - | - | - |