- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Number of Terminals | Base Product Number | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Brand | Breakdown Voltage / V | Cable features | Case material | Certification marks | Connections | Contact surface | Content | Core layout | Cross section (each core) | CS | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Halogen-free | Ihs Manufacturer | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material (details) | Max. length sold by the metre | Max. temperature | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Mfr | Min. temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | Mounting Styles | No. of leads | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outside Ø | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pins per row | Product Status | Qualification | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Sold per metre | Supplier Package | Surge Energy Rating | Tolerance Voltage | Total no. of pins | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Resistor Type | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Rated Power Dissipation (P) | Operating Supply Voltage | Polarity | Configuration | Rated Temperature | Number of Circuits | Max Voltage Rating (AC) | Lead Style | Accessory Type | Terminal Placement | Max Voltage Rating (DC) | Power Line Protection | Input Type | Clamping Voltage | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Product Type | Shielded | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Number of Unidirectional Channels | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Min Breakdown Voltage | Product | Energy Absorbing Capacity-Max | Features | Peak Surge Current | Product Category | Product Length | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCAS080526C580DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | + 125 C | KYOCERA AVX | - | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | AEC-Q200 | - | - | Details | - | - | - | 300 mJ | - | - | TransGuard | - | 26 VDC | -55°C ~ 125°C (TA) | MouseReel | TransGuard® | 10 % | - | - | - | Multilayer Varistors for Automotive Applications | - | - | - | - | - | 250 pF | Varistors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 60 V | - | - | - | Varistors | - | 250 pF @ 1 kHz | 37.95 V | 0.3J | 31.05 V | 34.5 V | 18 V | - | 34.5 V | - | 26 V | 100 A | - | - | - | - | MLV | - | - | 100 A | Varistors | - | - | 1.02 mm | 2.01 mm | 1.25 mm | - | ||
![]() VGAS121048H101DP KYOCERA | In Stock | - | - | - | - | Surface Mount | 1210 (3225 metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | + 125 C | KYOCERA AVX | - | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | AEC-Q200 | - | - | Details | - | - | - | 1.2 J | - | - | TransGuard | - | 48 VDC | -55°C ~ 125°C (TA) | MouseReel | VGAS | 10 % | - | - | - | Glass Encapsulated | - | - | - | - | - | 500 pF | Varistors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 100 V | - | - | - | Varistors | - | 500 pF @ 1 kHz | 68.2 V | 1.2J | 55.8 V | 62 V | 34 V | - | 62 V | - | 48 V | 250 A | - | - | - | - | MLV | - | - | 250 A | Varistors | - | - | - | - | 2.5 mm | - | ||
![]() CANATL07DP KYOCERA | In Stock | - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | CANAT | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | + 150 C | KYOCERA AVX | - | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | - | Details | - | - | - | 500 mJ | - | - | - | - | 32 VDC | - | MouseReel | * | 50 % | - | - | - | - | - | - | - | - | - | 10 pF | Varistors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 V | - | - | - | Varistors | - | - | - | - | - | - | - | - | 10.8 V | - | - | - | - | - | - | - | MLV | - | - | 5 A | Varistors | - | - | - | - | 0.8 mm | - | ||
![]() VE07P02750KDD KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 pF @ 1 kHz | 473 V | 20J | 387 V | 430 V | 275 V | - | - | - | 350 V | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE09M00151KDD KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 9mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 pF @ 1 kHz | 264 V | 4.1J | 216 V | 240 V | 150 V | - | - | - | 200 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG222016Y400DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 2220 (5750 metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | + 125 C | KYOCERA AVX | - | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | Details | - | - | 2220 | 7.2 J | 10 % | - | TransGuard | 0.012921 oz | 16 VDC | -55 to 125 °C | MouseReel | VG | 10 % | - | - | - | Glass Encapsulated | - | - | - | - | - | 0.013 pF | Varistors | - | Multi-Layer | - | - | 2 | - | SMD/SMT | - | - | - | - | - | 1 | - | Wraparound | - | - | - | - | - | 42 V | - | - | - | Varistors | - | 13000 pF @ 1 kHz | 26.95 V | 7.2J | 22.05 V | 24.5 V | 11 V | - | 24.5 V | - | 16 V | 1.5 kA | - | - | - | - | MLV | - | - | 1.5 kA | Varistors | 5.7 mm | - | 2.5 mm | 5.7 mm | 5 mm | - | ||
![]() VCAS080509A200TP KYOCERA | In Stock | - | - | - | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | 56.7 V | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | + 125 C | KYOCERA AVX | - | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | 51 V | - | Compliant | - | - | - | 100 mJ | - | - | TransGuard | - | 9 VDC | -55°C ~ 125°C (TA) | - | Automotive, AEC-Q200, TransGuard® | - | - | - | - | Multilayer Varistors for Automotive Applications | - | 150 °C | -55 °C | Zener | - | 750 pF | Varistors | - | - | - | - | - | - | SMD/SMT | - | 51 V | Unidirectional | - | - | 1 | - | - | - | - | - | No | - | 91.1 V | 16.5 A | 16.5 A | 1.5 kW | - | - | 750 pF @ 1 kHz | 14.61 V | 0.1J | 10.8 V | 12.7 V | 6.4 V | - | 12.7 V | 1 | 9 V | 40 A | - | - | - | 56.7 V | MLV | - | - | 40 A | Varistors | - | - | 1.02 mm | 2.01 mm | 1.25 mm | - | ||
![]() VCAS080514C300RP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | + 125 C | KYOCERA AVX | - | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | - | Details | - | - | - | 300 mJ | - | - | TransGuard | 0.002212 oz | 14 VDC | -55°C ~ 125°C (TA) | - | Automotive, AEC-Q200, FLEXITERM® | - | - | - | - | Multilayer Varistors for Automotive Applications | - | - | - | - | - | 900 pF | Varistors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 32 V | - | - | - | - | - | 900 pF @ 1 kHz | 20.72 V | 0.3J | 16.28 V | 18.5 V | 10 V | - | 18.5 V | - | 14 V | 120 A | - | - | - | - | MLV | - | - | 120 A | Varistors | - | - | 1.02 mm | 2.01 mm | 1.25 mm | - | ||
![]() VA100005D150RL KYOCERA | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | + 125 C | Kamaya Inc. | - | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 400 mJ | 20 % | - | TransGuard | - | 5.6 VDC | -55 to 125 °C | Cut Tape | * | - | - | - | - | Through Hole | - | - | - | - | - | 0.0028 pF | Varistors | - | Multi-Layer | - | - | - | - | Axial | - | - | - | - | - | 1 | - | Axial Leaded | - | - | - | - | - | 18 V | - | - | - | Varistors | - | 2800 pF @ 1 kHz | 10.2 V | 0.4J | 6.8 V | 8.5 V | 4 V | Yes | 8.5 V | - | 5.6 V | 150 A | 1 A | - | - | - | MLV | - | - | 150 A | Varistors | 4.32 mm | 2.54 mm | - | 4.32 mm | - | - | ||
![]() VE13M00421K STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dwyer Instruments | - | 901-086 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZV130K1210T201N Stackpole | 46 |
| - | 16 Weeks | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | - | ZV130K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STACKPOLE ELECTRONICS INC | Stearns | - | 52220120030F | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | , | - | - | Active | - | Active | - | - | 5.62 | - | Yes | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | ZV | - | - | - | EAR99 | - | - | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | - | VARISTOR | compliant | - | - | - | - | - | - | - | - | 1 | - | - | End Plate | - | - | - | - | - | - | - | - | - | - | 150 pF @ 1 kHz | 225.5 V | 2.6J | 184.5 V | 205 V | 130 V | - | - | - | 170 V | 200 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZV75K2220T801N Stackpole | 46 |
| - | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | - | ZV75K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STACKPOLE ELECTRONICS INC | ABB | - | ZV75K2220T801N | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | , | - | - | Active | - | Active | - | - | 5.63 | - | Yes | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | ZV | - | - | - | EAR99 | - | - | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | - | - | VARISTOR | compliant | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 pF @ 1 kHz | 132 V | 6.2J | 108 V | 120 V | 75 V | - | - | - | 100 V | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZV75K1812T401N Stackpole | 39 |
| - | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | - | - | ZV75K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STACKPOLE ELECTRONICS INC | Greenlee | - | 07819 | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | , | - | - | Active | - | Active | - | - | 5.62 | - | Yes | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | ZV | - | - | - | EAR99 | - | - | - | - | - | 8533.40.40.00 | - | - | - | - | VARISTOR | compliant | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 440 pF @ 1 kHz | 132 V | 5.8J | 108 V | 120 V | 75 V | - | - | - | 100 V | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZVL4M05B Stackpole | In Stock | - | - | - | - | - | - | - | - | - | Cast Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grove Gear | - | GR-HMQ824-10-H1-56-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | 1.066 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 V | - | - | - | 5.5 V | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 V | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() NVH1206D300C551TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B72280B112K1 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | 0.0032 pF | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 1800 V | - | - | - | 800 A | - | - | - | - | - | - | - | - | 135 mm | - | - | - | - | - | ||
![]() VE07M00211K STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V68MLA1206WH Intersil | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | Flat ,Flexible | - | - | - | - | 5m | 2 x 18 x 0.10mm | 0.14mm² | - | - | White | - | No | LITTELFUSE INC | Littelfuse Inc | 218-55 | V68MLA1206WH | ML | Copper wire, blank | - | - | 85°C | 85°C | - | - | - | -40°C | -5°C | - | - | 2x | - | - | - | 500V | - | 125 °C | -55 °C | 2.70mm | Yes | Chip / Die, | RECTANGULAR PACKAGE | Chip / Die | Obsolete | - | - | - | - | 5.01 | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | 218-55 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | TR, PLASTIC, 7 INCH | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | 0.1 W | - | - | - | 150 °C | - | - | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 V | 50 V | - | - | 1 J | - | - | - | - | - | - | - | - | - | ||
![]() V18MLE0603H Intersil | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | - | - | - | - | Thermoplastic UL94V-O | DIN 41612 | Gold plated | 1pc(s) | - | - | 2.54mm | (L x W x H) 8.1 x 95 x 15.6 mm | Grey | - | - | LITTELFUSE INC | Littelfuse Inc | 86091326114765V1LF | V18MLE0603H | MLE | - | - | +125°C | - | - | - | - | -55°C | - | - | - | - | - | 2 | 1.5A | 1.5A | 1000V | - | 125 °C | -55 °C | - | - | SMT, | RECTANGULAR PACKAGE | SMT | Active | 32 | - | - | - | 1.22 | - | Yes | - | - | - | - | 32 | - | - | - | - | - | - | - | e4 | Yes | EAR99 | DIN (PCB, System 23, IDC, Power) | Silver/Platinum (Ag/Pt) | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | TR, PLASTIC, 7 INCH | METAL OXIDE FILM | VARISTOR | unknown | - | - | - | - | - | - | (a+b) | 150 °C | - | - | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | 15.6mm | 8.1mm | 95mm | - | |||
![]() V510LA10 Intersil | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 5 | 15 | - | - | Heat-resistant,Halogen-free,Oil-resistant,UV-resistant,Acid-resistant | - | - | - | - | Sold per metre | Cu, tin-plated, Class 5 = fine | 1.50mm² | - | - | Red | - | Yes | LITTELFUSE INC | Littelfuse Inc | 030711 | V510LA10 | LA | - | 200m | - | +180°C | - | - | - | - | -60°C | - | - | - | 5x | - | - | - | 500V | 300V | 125 °C | -55 °C | 9.60mm | No | Radial, | DISK PACKAGE | Radial | Obsolete | - | - | - | - | 5.02 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | SiHF-J | Tin (Sn) | - | - | - | 8533.40.40.00 | - | Non-linear Resistors | BULK | METAL OXIDE FILM | VARISTOR | unknown | - | CECC42201-006 | - | 0.4 W | - | - | - | 85 °C | - | - | - | - | RADIAL | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 675 V | 510 V | - | - | 63 J | - | - | - | - | - | - | - | - | - |