- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Carrier Frequency | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | RoHS | Surge Energy Rating | Transmission Distance | Usage Level | Viewing Orientation | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Operating Supply Voltage | Lead Spacing | Output Current | Family | Clamping Voltage | Screening Level | Varistor Voltage | Resistance Tolerance | Product | Peak Surge Current | Supply Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 301KD20J-OTR Yageo | In Stock | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 210 J | - | - | - | 250 VDC | 200 V | - | MouseReel | 20D | 10 % | 400 ppm/°C | Metal Oxide Varistors | 6.8 Ohm | 1300 pF | Varistors | 0.6 W | Anti-Surge | Radial | - | 10 mm | - | - | 500 V | - | 300 V | 5 | MOV | 10 kA | - | Varistors | 3.1 mm | 1.55 mm | 20 mm | 5 mm | ||
![]() 301KD25-P12.5 Yageo | 42 |
| - | YAGEO | - | 100 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 275 J | - | - | - | 250 VDC | - | - | Bulk | 25D | 10 % | - | Metal Oxide Varistors | - | 2100 pF | Varistors | - | - | Radial | - | 12.5 mm | - | - | 500 V | - | 300 V | - | MOV | 15 kA | - | Varistors | - | - | 25 mm | 5.5 mm | ||
![]() 301KD10J-TR Yageo | In Stock | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 54 J | - | - | - | 250 VDC | - | - | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | - | 330 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 500 V | - | 300 V | - | MOV | 3.5 kA | - | Varistors | - | - | 10 mm | 5.5 mm | ||
![]() 271KH10 Yageo | 13 |
| - | YAGEO | - | 500 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 37 J | - | - | - | 225 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 370 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 455 V | - | 270 V | - | MOV | 2.5 kA | - | Varistors | - | - | 10 mm | 6.11 mm | ||
![]() 301KM14 Yageo | In Stock | - | - | YAGEO | - | 200 | YAGEO | + 85 C | - 40 C | - | Through Hole | Details | 107 J | - | - | - | 250 VDC | - | - | Bulk | 14M | 10 % | - | - | - | 670 pF | Varistors | - | - | Radial | - | - | - | - | 500 V | - | 300 V | - | MOV | 6 kA | - | Varistors | - | - | 14 mm | - | ||
![]() 301KH20J Yageo | 13 |
| - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 210 J | - | - | - | 250 VDC | - | - | Bulk | 20H | 10 % | - | - | - | 1300 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 500 V | - | 300 V | - | MOV | 10 kA | - | Varistors | - | - | 20 mm | 6.55 mm | ||
![]() 301KD20J-O Yageo | 5 |
| - | YAGEO | 38 kHz | 250 | YAGEO | + 105 C | - 40 C | Surface Mount | Through Hole | Details | 210 J | 40 m | Industrial grade | 100 ° | 250 VDC | - | -25 to 85 °C | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 1300 pF | Varistors | - | - | Radial | 2.5, 5.5 V | 10 mm | 5 mA | - | 500 V | Industrial | 300 V | - | MOV | 10 kA | 0.9 mA | Varistors | - | - | 20 mm | 5 mm | ||
![]() 301KH14J-OP10 Yageo | In Stock | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 108 J | - | - | - | 250 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 670 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 500 V | - | 300 V | - | MOV | 6 kA | - | Varistors | - | - | 14 mm | 6.33 mm | ||
![]() 301KD20J-F Yageo | In Stock | - | - | YAGEO | - | 250 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 210 J | - | - | - | 250 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 1300 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 500 V | - | 300 V | - | MOV | 10 kA | - | Varistors | - | - | 20 mm | 5 mm | ||
![]() 331KH10-FTR Yageo | 42 |
| - | YAGEO | - | 800 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 43 J | - | - | - | 275 VDC | - | - | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | 300 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 550 V | - | 330 V | - | MOV | 2.5 kA | - | Varistors | - | - | 10 mm | 6.46 mm | ||
![]() 331KD05-TR Yageo | In Stock | - | - | YAGEO | - | 2000 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 9.5 J | - | - | - | 275 VDC | - | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 75 pF | Varistors | - | - | Radial | - | 5 mm | - | - | 570 V | - | 330 V | - | MOV | 0.4 kA | - | Varistors | - | - | 5 mm | 5.1 mm | ||
![]() 301KH20-P7.5TR Yageo | In Stock | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 136 J | - | - | - | 250 VDC | - | - | MouseReel | 20H | 10 % | - | - | - | 1300 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 500 V | - | 300 V | - | MOV | 6.5 kA | - | Varistors | - | - | 20 mm | 6.55 mm | ||
![]() 331KD14-FTR Yageo | 13 |
| - | YAGEO | - | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 85 J | - | - | - | 275 VDC | - | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | 610 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 550 V | - | 330 V | - | MOV | 4.5 kA | - | Varistors | - | - | 14 mm | 5 mm | ||
![]() 331KD20-FTB Yageo | 13 |
| - | YAGEO | - | 300 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 150 J | - | - | - | 275 VDC | - | - | Bulk | 20D | 10 % | 100 ppm/K | Metal Oxide Varistors | 243 Ohm | 1200 pF | Varistors | 0.25 W | General Purpose | Radial | - | 10 mm | - | - | 550 V | - | 330 V | 1 | MOV | 6.5 kA | - | Varistors | - | - | 20 mm | 5.2 mm | ||
![]() 330KH10J-TB Yageo | 42 |
| - | YAGEO | - | 750 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 7 J | - | - | - | 26 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 3000 pF | Varistors | - | - | Radial | - | 7.5 mm | - | AMPLIVAR Magnet Wire Terminals & Splices | 65 V | - | 33 V | - | MOV | 1 kA | - | Varistors | - | - | 10 mm | 5.79 mm | ||
![]() 331KD10J-OTB Yageo | In Stock | - | - | YAGEO | - | 750 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 58 J | - | - | - | 275 VDC | - | - | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | 300 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 550 V | - | 330 V | - | MOV | 3.5 kA | - | Varistors | - | - | 10 mm | 5.8 mm | ||
![]() 330KD14-OTR Yageo | In Stock | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - 40 C | - | Through Hole | Details | 7.5 J | - | - | - | 26 VDC | - | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | 6100 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 65 V | - | 33 V | - | MOV | 1 kA | - | Varistors | - | - | 14 mm | 4.3 mm | ||
![]() 330KH20-TR Yageo | 42 |
| - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 23 J | - | - | - | 26 VDC | - | - | MouseReel | 20H | 10 % | - | - | - | 0.011 uF | Varistors | - | - | Radial | - | 10 mm | - | - | 65 V | - | 33 V | - | MOV | 2 kA | - | Varistors | - | - | 20 mm | 6.28 mm | ||
![]() 301KH20J-FP7.5 Yageo | 13 |
| - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 210 J | - | - | - | 250 VDC | - | - | Bulk | 20H | 10 % | 100 ppm/K | - | 105 kOhm | 1300 pF | Varistors | 0.125 W | General Purpose | Radial | - | 7.5 mm | - | - | 500 V | - | 300 V | 1 | MOV | 10 kA | - | Varistors | - | - | 20 mm | 6.55 mm | ||
![]() 330KH10J Yageo | 42 |
| - | YAGEO | - | 500 | YAGEO | + 125 C | - 40 C | - | Through Hole | Details | 7 J | - | - | - | 26 VDC | - | - | Bulk | 10H | 10 % | 100 ppm/K | Metal Oxide Varistors | 61.9 kOhm | 3000 pF | Varistors | 0.1 W | General Purpose | Radial | - | 7.5 mm | - | - | 65 V | - | 33 V | 1 | MOV | 1 kA | - | Varistors | - | - | 10 mm | 5.79 mm |