- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Surge Energy Rating | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Technology | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Spacing | Rated Temperature | Terminal Placement | Clamping Voltage | Varistor Voltage | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Peak Surge Current | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 331KN14 Yageo | 41 |
| - | - | - | - | - | - | 200 | - | - | + 85 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 115 J | - | 210 VAC | 275 VDC | Bulk | 14N | 10 % | - | - | - | - | - | - | - | - | - | 610 pF | - | - | - | - | - | Radial | - | - | - | - | 550 V | 330 V | - | - | MOV | - | 6 kA | 14 mm | - | ||
![]() 361KD05-O Yageo | In Stock | - | - | - | - | - | - | - | 1000 | - | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 10 J | - | 230 VAC | 300 VDC | Bulk | 05D | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | 70 pF | - | - | - | - | - | Radial | - | 5 mm | - | - | 620 V | 360 V | - | - | MOV | - | 0.4 kA | 5 mm | 5.2 mm | ||
![]() 431KD10-OTB Yageo | In Stock | - | - | - | - | - | - | - | 500 | - | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 65 J | - | 275 VAC | 350 VDC | Bulk | 10D | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | 230 pF | - | - | - | - | - | Radial | - | 7.5 mm | - | - | 710 V | 430 V | - | - | MOV | - | 2.5 kA | 10 mm | 6.5 mm | ||
![]() 560KD05-TB Yageo | 50 |
| - | - | - | - | - | - | 1500 | - | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 1.3 J | - | 35 VAC | 45 VDC | Bulk | 05D | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | 450 pF | - | - | - | - | - | Radial | - | 5 mm | - | - | 123 V | 56 V | - | - | MOV | - | 1 kA | 5 mm | 5 mm | ||
![]() 471KD07-FTB Yageo | 50 |
| - | - | - | - | - | - | 1000 | - | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 29 J | - | 300 VAC | 385 VDC | Bulk | 05D | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | 105 pF | - | - | - | - | - | Radial | - | 5 mm | - | - | 775 V | 470 V | - | - | MOV | - | 1.2 kA | 7 mm | 6 mm | ||
![]() 470KD25-P12.5 Yageo | In Stock | - | - | - | - | - | - | - | 100 | - | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | 25D | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | - | - | - | Radial | - | 12.5 mm | - | - | - | 47 V | - | - | MOV | - | 4.5 kA | 25 mm | - | ||
![]() 102KE14 Yageo | In Stock | - | - | - | - | - | - | - | 200 | - | - | + 85 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 280 J | - | 625 VAC | 825 VDC | Bulk | 14E | 10 % | - | - | - | - | - | - | - | - | - | 200 pF | - | - | - | - | - | Radial | - | - | - | - | 1650 V | 1000 V | - | - | MOV | - | 6 kA | 14 mm | - | ||
![]() 101KD05 Yageo | 11 |
| - | - | - | - | - | - | 1000 | - | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 3 J | - | 60 VAC | 85 VDC | Bulk | 05D | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | 250 pF | - | - | - | - | - | Radial | - | 5 mm | - | - | 177 V | 100 V | - | - | MOV | - | 0.4 kA | 5 mm | 4.3 mm | ||
![]() 201KD05 Yageo | 41 |
| - | - | - | - | - | - | 1000 | - | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 6.5 J | - | 130 VAC | 170 VDC | Bulk | 05D | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | 125 pF | - | - | - | - | - | Radial | - | 5 mm | - | - | 355 V | 200 V | - | - | MOV | - | 0.4 kA | 5 mm | 4.4 mm | ||
![]() 180KD25-P12.5 Yageo | 11 |
| - | - | - | - | - | - | 100 | - | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | 25D | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | - | - | - | Radial | - | 12.5 mm | - | - | - | 18 V | - | - | MOV | - | 4.5 kA | 25 mm | - | ||
![]() 220KD20J Yageo | 11 |
| - | - | - | - | - | - | 250 | - | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 16 J | - | 14 VAC | 18 VDC | Bulk | 20D | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | 0.0185 uF | - | - | - | - | - | Radial | - | 10 mm | - | - | 43 V | 22 V | - | - | MOV | - | 3 kA | 20 mm | 4.4 mm | ||
![]() 271KM20 Yageo | In Stock | - | - | - | - | - | - | - | 100 | - | - | + 85 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 190 J | - | 175 VAC | 225 VDC | Bulk | 20M | 10 % | - | - | - | - | - | - | - | - | - | 1500 pF | - | - | - | - | - | Through Hole | - | - | - | - | 455 V | 270 V | - | - | MOV | - | 10 kA | 20 mm | - | ||
![]() 201KD14-P10 Yageo | 50 |
| - | - | - | - | - | - | 400 | - | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 57 J | - | 130 VAC | 170 VDC | Bulk | 14D | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | 1000 pF | - | - | - | - | - | Radial | - | 10 mm | - | - | 340 V | 200 V | - | - | MOV | - | 4.5 kA | 14 mm | 4.3 mm | ||
![]() 681KD07J Yageo | In Stock | - | - | - | - | - | - | - | 1000 | - | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 60 J | - | 420 VAC | 560 VDC | Bulk | 05D | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | 75 pF | - | - | - | - | - | Radial | - | 5 mm | - | - | 1120 V | 680 V | - | - | MOV | - | 1.75 kA | 7 mm | 7.3 mm | ||
![]() 680KD07-FTR Yageo | In Stock | - | - | - | - | - | - | - | 2000 | - | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 3.6 J | - | 40 VAC | 56 VDC | MouseReel | 05D | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | 740 pF | - | - | - | - | - | Radial | - | 5 mm | - | - | 135 V | 68 V | - | - | MOV | - | 250 A | 7 mm | 5.2 mm | ||
![]() 621KH14-FTR Yageo | 11 |
| - | - | - | - | - | - | 500 | - | - | + 125 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 128 J | - | 385 VAC | 505 VDC | MouseReel | 14H | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | 320 pF | - | - | - | - | - | Radial | - | 10 mm | - | - | 1025 V | 620 V | - | - | MOV | - | 4.5 kA | 14 mm | 8.29 mm | ||
![]() 680KD14-P10 Yageo | In Stock | - | - | - | - | - | - | - | 400 | - | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 14 J | - | 40 VAC | 56 VDC | Bulk | 14D | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | 2900 pF | - | - | - | - | - | Radial | - | 10 mm | - | - | 135 V | 68 V | - | - | MOV | - | 1 kA | 14 mm | 4.8 mm | ||
![]() 781KD07J Yageo | 50 |
| - | - | - | - | - | - | 1000 | - | - | + 105 C | - 40 C | Through Hole | - | - | - | - | - | - | - | Details | - | 69 J | - | 485 VAC | 640 VDC | Bulk | 05D | 10 % | - | - | - | - | Metal Oxide Varistors | - | - | - | - | 65 pF | - | - | - | - | - | Radial | - | 5 mm | - | - | 1290 V | 780 V | - | - | MOV | - | 1.75 kA | 7 mm | 7.2 mm | ||
![]() 471KD10-W3 Yageo | In Stock | - | - | - | - | - | - | - | 750 | - | - | + 105 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | Details | - | 67 J | - | 300 VAC | 385 VDC | MouseReel | 10D-W3 | 10 % | - | - | - | - | - | - | - | - | - | 210 pF | - | - | - | - | - | Radial | - | 5 mm | - | - | 775 V | 423 V to 517 V | - | - | MOV | - | 2500 A | 10 mm | 6.7 mm | ||
![]() 2381-594-01516 Vishay | In Stock | - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | 1000 | VISHAY INTERTECHNOLOGY INC | 238159401516 | + 85 C | - 40 C | PCB Mount | 125 °C | -40 °C | Radial-var, | DISK PACKAGE | Radial-var | Active | 5.24 | Details | Yes | - | 0.035274 oz | - | - | - | VDRS | 10 % | e3 | Yes | Radial | EAR99 | VDR Metal Oxide Varistors Standard | Tin (Sn) - with Nickel (Ni) barrier | 85 °C | -40 °C | 8533.40.40.00 | - | TR | METAL OXIDE FILM | VARISTOR | unknown | CECC42000 | Radial | 0.4 W | - | 85 °C | RADIAL | 400 V | - | 200 V | 150 V | MOV | 36 J | - | 12 mm | - |