- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Brand | Contact Materials | Continuous Drain Current Id | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Mounting Styles | Pole Throw Configuration | RoHS | Surge Energy Rating | Tab Size | Termination Method | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Resistor Type | Termination Style | Number of Contacts | Housing Color | Lead Spacing | Power Dissipation | Family | Clamping Voltage | Channel Type | Varistor Voltage | Resistance Tolerance | Product | Peak Surge Current | Product Category | Product Length | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 330KD05J-TB Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | 1500 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 1.1 J | - | - | 26 VDC | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | - | - | 760 pF | Varistors | - | - | - | Radial | - | - | 5 mm | - | - | 73 V | N | 33 V | - | MOV | 0.25 kA | Varistors | - | 5 mm | 4.9 mm | ||
![]() 330KH14-TB Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | 750 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | 7.5 J | - | - | 26 VDC | - | Bulk | 14H | 10 % | 100 ppm/K | Metal Oxide Varistors | 68.1 Ohm | - | - | 6100 pF | Varistors | 0.25 W | - | General Purpose | Radial | - | - | 10 mm | - | - | 65 V | - | 33 V | 1 | MOV | 1 kA | Varistors | - | 14 mm | 5.83 mm | ||
![]() 331KD05-TB Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | 1500 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 9.5 J | - | - | 275 VDC | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | - | - | 75 pF | Varistors | - | - | - | Radial | - | - | 5 mm | - | - | 570 V | - | 330 V | - | MOV | 0.4 kA | Varistors | - | 5 mm | 5.1 mm | ||
![]() 330KH05-OTB Yageo | 13 |
| - | - | - | Melamine | - | YAGEO | Silver Alloy | - | 1500 | YAGEO | + 125 C | - | - 40 C | Panel Mount | Through Hole | SP9T | Details | 0.8 J | - | - | 26 VDC | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | - | - | 760 pF | Varistors | - | - | - | Radial | - | - | 5 mm | - | - | 73 V | - | 33 V | - | MOV | 100 A | Varistors | - | 5 mm | 5.31 mm | ||
![]() 330KD20J-P7.5 Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | 250 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 24 J | - | - | 26 VDC | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | - | 0.0115 uF | Varistors | - | - | - | Radial | - | - | 7.5 mm | - | - | 65 V | - | 33 V | - | MOV | 3 kA | Varistors | - | 20 mm | 4.8 mm | ||
![]() 301KD20-FTB Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | 400 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 136 J | - | - | 250 VDC | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | - | - | 1300 pF | Varistors | - | - | - | Radial | - | - | 10 mm | - | - | 500 V | - | 300 V | - | MOV | 6.5 kA | Varistors | - | 20 mm | 5 mm | ||
![]() 330KD14-OP10 Yageo | 13 |
| - | - | - | - | - | YAGEO | - | 12 | 400 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 7.5 J | - | - | 26 VDC | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | - | - | 6100 pF | Varistors | - | - | - | Radial | - | - | 10 mm | 147 | - | 65 V | N | 33 V | - | MOV | 1 kA | Varistors | - | 14 mm | 4.3 mm | ||
![]() 301KD10-TB Yageo | 13 |
| - | - | - | - | - | YAGEO | - | 100 | 750 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 40 J | - | - | 250 VDC | - | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | - | - | 330 pF | Varistors | - | - | - | Radial | - | - | 7.5 mm | 125 | - | 500 V | N | 300 V | - | MOV | 2.5 kA | Varistors | - | 10 mm | 5.5 mm | ||
![]() 301KH14J-O Yageo | In Stock | - | - | - | Phosphor Bronze | - | - | YAGEO | - | - | 400 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | 108 J | 2.232 mm² | - | 250 VDC | - | Bulk | 14H | 10 % | - | Quick Disconnect Terminal | - | - | Tab | 670 pF | Varistors | - | - | - | Radial | - | - | 10 mm | - | 928906 | 500 V | - | 300 V | - | MOV | 6 kA | Varistors | 22 mm | 14 mm | 6.33 mm | ||
![]() 301KH05-O Yageo | 13 |
| - | - | - | - | - | YAGEO | - | - | 1000 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | 9 J | - | - | 250 VDC | - | Bulk | 05H | 10 % | 100 ppm/K | Metal Oxide Varistors | 169 kOhm | - | - | 85 pF | Varistors | 0.0625 W | - | General Purpose | Radial | - | - | 5 mm | - | - | 520 V | - | 300 V | 1 | MOV | 400 A | Varistors | - | 5 mm | 5.99 mm | ||
![]() 330KD10J-OTB Yageo | 42 |
| - | - | - | - | - | YAGEO | - | - | 750 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 7 J | - | - | 26 VDC | - | Bulk | 10D | 10 % | - | Metal Oxide Varistors | - | - | - | 3000 pF | Varistors | - | - | - | Radial | - | - | 7.5 mm | - | - | 65 V | - | 33 V | - | MOV | 1 kA | Varistors | - | 10 mm | 5 mm | ||
![]() 330KD20J-TR Yageo | 13 |
| - | - | - | - | - | YAGEO | - | - | 400 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 24 J | - | - | 26 VDC | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | - | - | 0.0115 uF | Varistors | - | - | - | Radial | - | - | 10 mm | - | - | 65 V | - | 33 V | - | MOV | 3 kA | Varistors | - | 20 mm | 4.8 mm | ||
![]() 330KD20-FTR Yageo | 13 |
| - | - | - | - | - | YAGEO | - | - | 400 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 23 J | - | - | 26 VDC | - | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | - | - | 0.0115 uF | Varistors | - | - | - | Radial | - | - | 10 mm | - | - | 65 V | - | 33 V | - | MOV | 2 kA | Varistors | - | 20 mm | 4.8 mm | ||
![]() 330KD14-OP10TB Yageo | 13 |
| - | - | - | Polyamide 66 | Straight | YAGEO | - | - | 750 | YAGEO | + 105 C | - | - 40 C | Panel Mount | Through Hole | - | Details | 7.5 J | - | - | 26 VDC | -13 to 221 °C | Bulk | 14D | 10 % | - | Housing | - | - | PL | 6100 pF | Varistors | - | - | - | Radial | 8 POS | Natural | 10 mm | - | - | 65 V | - | 33 V | - | MOV | 1 kA | Varistors | 49 mm | 14 mm | 4.3 mm | ||
![]() 361KH05-F Yageo | 42 |
| - | - | - | - | - | YAGEO | - | - | 1000 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | 10 J | - | - | 300 VDC | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | - | - | 70 pF | Varistors | - | - | - | Radial | - | - | 5 mm | - | - | 620 V | - | 360 V | - | MOV | 400 A | Varistors | - | 5 mm | 6.36 mm | ||
![]() 330KH20J-FP7.5TB Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | 400 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | 24 J | - | - | 26 VDC | - | Bulk | 20H | 10 % | - | - | - | - | - | 0.011 uF | Varistors | - | - | - | Radial | - | - | 7.5 mm | - | - | 65 V | - | 33 V | - | MOV | 3 kA | Varistors | - | 20 mm | 6.28 mm | ||
![]() 330KD07J-TB Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | 1500 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | Details | 3.5 J | - | - | 26 VDC | - | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | - | - | 1500 pF | Varistors | - | - | - | Radial | - | - | 5 mm | - | AMP-IN Terminals | 65 V | - | 33 V | - | MOV | 0.5 kA | Varistors | - | 7 mm | 4.9 mm | ||
![]() 301KM25 Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | - | 50 | YAGEO | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | 25M | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | MOV | 10 kA | Varistors | - | 25 mm | - | ||
![]() 301KH05J-OTB Yageo | 42 |
| - | - | - | - | - | YAGEO | - | - | 1500 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | Details | 12 J | - | - | 250 VDC | - | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | - | - | 85 pF | Varistors | - | - | - | Radial | - | - | 5 mm | - | - | 520 V | - | 300 V | - | MOV | 800 A | Varistors | - | 5 mm | 5.99 mm | ||
![]() 330KH05-OTR Yageo | In Stock | - | - | Gold | - | LCP (Liquid Crystal Polymer) | Straight | YAGEO | Phosphor Bronze | - | 2000 | YAGEO | + 125 C | 30 | - 40 C | Surface Mount | Through Hole | - | Details | 0.8 J | - | Solder | 26 VDC | -55 to 85 °C | MouseReel | 05H | 10 % | - | Micro Interconnect | - | 2 | Receptacle | 760 pF | Varistors | - | 0.8000 mm | - | Radial | - | Natural | 5 mm | - | - | 73 V | - | 33 V | - | MOV | 100 A | Varistors | 7.35 mm | 5 mm | 5.31 mm |