- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Surge Energy Rating | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Current Rating | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 561KD05J Yageo | In Stock | - | - | - | - | - | 1000 | - | + 105 C | - | - 40 C | Through Hole | - | - | - | Details | 24 J | - | - | 350 VAC | 460 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 45 pF | - | - | Radial | 5 mm | - | 920 V | - | - | - | - | - | - | - | 560 V | - | - | MOV | - | 0.8 kA | - | 5 mm | - | - | 6.5 mm | ||
![]() 511KH05-FTR Yageo | In Stock | - | - | - | - | - | 1500 | - | + 125 C | - | - 40 C | Through Hole | - | - | - | Details | 16 J | - | - | 320 VAC | 415 VDC | - | MouseReel | 05H | 10 % | Metal Oxide Varistors | 50 pF | - | - | Radial | 5 mm | - | 845 V | - | - | - | - | - | - | - | 510 V | - | - | MOV | - | 400 A | - | 5 mm | - | - | 7.31 mm | ||
![]() VCAS06AP243R3LAT1F Kyocera AVX | In Stock | - | - | - | - | - | 1000 | - | + 125 C | - | - 55 C | PCB Mount | - | - | AEC-Q200 | Details | 0.04 J | Antenna PowerGuard | - | 17 VAC | 24 VDC | - | - | VCAS | 1 pF | Low Capacitance Automotive Varistors | 3.3 pF | - | - | SMD/SMT | - | - | 240 V | - | - | - | - | - | - | - | 90 V to 150 V | - | - | MLV | - | 3 A | - | - | 0.9 mm | 1.6 mm | 0.8 mm | ||
![]() MOVS4032V210 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | - | - | - | - | 1 | - | - | - | 363 V | - | 297 V | 330 V | 210 V | - | 275 V | 1.2 kA | - | - | - | - | - | - | - | - | ||
![]() MOVS4032V120 Eaton - Electronics Division | 131 | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | Eaton - Electronics Division | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | - | - | - | - | 1 | - | - | - | 207 V | - | 170 V | 188.5 V | 120 V | - | 160 V | 1.2 kA | - | - | - | - | - | - | - | - | ||
![]() MOVS4032V250 Eaton - Electronics Division | 11 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | + 85 C | Eaton - Electronics Division | - 40 C | SMD/SMT | - | Active | - | - | - | - | - | - | 670 VDC | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | Varistors | 5 A | SMD/SMT | - | 1 | 650 V | - | - | 429 V | - | 351 V | 390 V | 250 V | 429 V | 330 V | 1.2 kA | MOV | - | 1.2 kA | - | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS2825V195 Eaton - Electronics Division | 576 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | Eaton - Electronics Division | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | - | - | - | - | 1 | - | - | - | 330 V | - | 270 V | 300 V | 195 V | - | 250 V | 400 A | - | - | - | - | - | - | - | - | ||
![]() MOVS4032V050 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | Eaton - Electronics Division | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | - | - | - | 670 VDC | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | Varistors | - | SMD/SMT | - | 1 | - | - | - | 90.2 V | - | 73.8 V | 82 V | 50 V | - | 66 V | 1.2 kA | MOV | - | 1.2 kA | - | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS4032V020 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | - | - | - | - | 1 | - | - | - | 36.3 V | - | 29.7 V | 33 V | 20 V | - | 26 V | 250 A | - | - | - | - | - | - | - | - | ||
![]() MOVS4032V130 Eaton - Electronics Division | 2472 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | Eaton - Electronics Division | - | SMD/SMT | - | Active | - | - | - | - | - | - | 670 VDC | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | Varistors | - | SMD/SMT | - | 1 | - | - | - | 225 V | - | 185 V | 205 V | 130 V | - | 175 V | 1.2 kA | MOV | - | 1200 A | - | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS4032V360 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | Eaton - Electronics Division | - | SMD/SMT | Tape & Reel (TR) | Active | - | - | - | - | - | - | 670 VDC | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | Varistors | - | SMD/SMT | - | 1 | - | - | - | 616 V | - | 504 V | 560 V | 360 V | - | 470 V | 1.2 kA | MOV | - | 1.2 kA | - | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS2825V320 Eaton - Electronics Division | 2979 | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | Eaton - Electronics Division | - | SMD/SMT | - | Active | - | - | - | - | - | - | 560 VDC | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | Varistors | - | SMD/SMT | - | 1 | - | - | - | 561 V | - | 459 V | 510 V | 320 V | - | 420 V | 400 A | MOV | - | 1.2 kA | - | - | 4.2 mm | 10 mm | 8.2 mm | ||
![]() MOVS4032V095 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | - | - | - | - | 1 | - | - | - | 165 V | - | 135 V | 150 V | 95 V | - | 127 V | 1.2 kA | - | - | - | - | - | - | - | - | ||
![]() MOVS2825V120 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | - | - | - | - | 1 | - | - | - | 207 V | - | 170 V | 188.5 V | 120 V | - | 160 V | 400 A | - | - | - | - | - | - | - | - | ||
![]() ERZ-E11A331S1 Panasonic Electronic Components | 2212 |
| - | Through Hole | Radial, Disc | Panasonic | 3000 | Panasonic | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | Bulk | Active | - | Details | 115 J | - | - | - | 270 VDC | -40°C ~ 125°C (TA) | Bulk | - | - | Varistors | 520 pF | Varistors | - | Radial | 7.5 mm | 1 | 545 V | Varistors | 520 pF @ 1 kHz | 363 V | 115J | 297 V | 330 V | 210 V | 330 V | 270 V | 6 kA | MOV | - | 6 kA | Varistors | 13 mm | - | - | 5.9 mm | ||
![]() V14H275AUTO2T Littelfuse Inc. | 42 |
| - | Through Hole | Disc 14mm | - | - | - | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | Varistors | - | - | - | 1 | - | - | 450 pF @ 1 MHz | 473 V | 130J | 387 V | 430 V | 275 V | - | 350 V | 6.5 kA | - | - | - | - | - | - | - | - | ||
![]() CV95K10BL1 Bourns Inc. | 14 |
| - | Through Hole | Disc 10mm | Bourns | 600 | Bourns | - | Bourns Inc. | - | - | Bulk | Active | - | Details | - | - | 0.042047 oz | - | - | -40°C ~ 85°C (TA) | Bulk | CV | - | - | - | Varistors | - | - | - | 1 | - | - | 750 pF @ 1 kHz | 165 V | 25J | 135 V | 150 V | 95 V | - | 125 V | 2.5 kA | - | - | - | Varistors | - | - | - | - | ||
![]() CV250K10BL1 Bourns Inc. | 14 |
| - | Through Hole | Disc 10mm | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | CV | - | - | - | - | - | - | - | 1 | - | - | 320 pF @ 1 kHz | 429 V | 68J | 351 V | 390 V | 250 V | - | 320 V | 2.5 kA | - | - | - | - | - | - | - | - | ||
![]() VCAS080518C400RZ KYOCERA AVX | 4155 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | + 125 C | KYOCERA AVX | - 55 C | SMD/SMT | - | Active | - | - | 300 mJ | - | - | - | 18 VDC | -55°C ~ 125°C (TA) | - | - | - | - | 550 pF | Varistors | - | SMD/SMT | - | 1 | 42 V | - | 550 pF @ 1 kHz | 28.05 V | 0.3J | 22.95 V | 25.5 V | 13 V | 25.5 V | 18 V | 120 A | MOV | - | 120 A | - | - | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() ZV14K2220122NIR1HT Bourns Inc. | 15000 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -55°C ~ 150°C (TA) | - | ZVHT | - | - | - | Varistors | - | - | - | 1 | - | - | 9400 pF @ 1 kHz | 24.2 V | 6J | 19.8 V | 22 V | 14 V | - | 18 V | 1.2 kA | MLV | - | - | - | - | - | - | - |