- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511KN20-P12.5 YAGEO | In Stock | - | - | Through Hole | Disc 20mm | YAGEO | 100 | YAGEO | + 85 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 380 J | 415 VDC | -40°C ~ 85°C (TA) | Bulk | TMOV 20M(E,N) | 10 % | - | 780 pF | Varistors | Radial | - | 1 | 845 V | 780 pF @ 1 kHz | 561 V | 380J | 459 V | 510 V | 320 V | 510 V | 415 V | 10 kA | MOV | Thermally Protected | 10 kA | Varistors | 24 mm | - | - | ||
![]() 821KD10J YAGEO | 2045 |
| - | Through Hole | Disc 10mm | YAGEO | 400 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 110 J | 670 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | Metal Oxide Varistors | 120 pF | Varistors | Radial | 7.5 mm | 1 | 1355 V | 120 pF @ 1 kHz | 902 V | 110J | 738 V | 820 V | 510 V | 820 V | 670 V | 3.5 kA | MOV | - | 3.5 kA | Varistors | 10 mm | - | 8.3 mm | ||
![]() 180KD05 YAGEO | 15 |
| - | Through Hole | Disc 5mm | YAGEO | 1000 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 0.4 J | 14 VDC | -40°C ~ 105°C (TA) | Bulk | 05D | 10 % | Metal Oxide Varistors | 1400 pF | Varistors | Radial | 5 mm | 1 | 40 V | 1400 pF @ 1 kHz | 21.6 V | 0.4J | 15 V | 18 V | 11 V | 18 V | 14 V | 100 A | MOV | - | 1 kA | Varistors | 5 mm | - | 4.5 mm | ||
![]() 751KD14 YAGEO | 259 |
| - | Through Hole | Disc 14mm | YAGEO | 250 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | Details | 143 J | 615 VDC | -40°C ~ 105°C (TA) | Bulk | 14D | - | - | 270 pF | Varistors | Radial | - | 1 | 1.24 kV | 270 pF @ 1 kHz | 825 V | 143J | 675 V | 750 V | 460 V | 750 V | 615 V | 4.5 kA | MOV | - | 4.5 kA | Varistors | 14 mm | 7.2 mm | - | ||
![]() 781KD10J YAGEO | In Stock | - | - | Through Hole | Disc 10mm | YAGEO | 400 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 105 J | 640 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | Metal Oxide Varistors | 125 pF | Varistors | Radial | 7.5 mm | 1 | 1290 V | 125 pF @ 1 kHz | 858 V | 105J | 702 V | 780 V | 485 V | 780 V | 640 V | 3.5 kA | MOV | - | 3.5 kA | Varistors | 10 mm | - | 8.1 mm | ||
![]() 331KD20 YAGEO | 15 |
| - | Through Hole | Disc 20mm | YAGEO | 200 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 150 J | 275 VDC | -40°C ~ 105°C (TA) | Bulk | 20D | 10 % | Metal Oxide Varistors | 1200 pF | Varistors | Radial | 10 mm | 1 | 550 V | 1200 pF @ 1 kHz | 363 V | 150J | 297 V | 330 V | 210 V | 330 V | 275 V | 6.5 kA | MOV | - | 6.5 kA | Varistors | 20 mm | - | 5.2 mm | ||
![]() 241KN20-P12.5 YAGEO | 15 |
| - | Through Hole | Disc 20mm | YAGEO | 100 | YAGEO | + 85 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 170 J | 200 VDC | -40°C ~ 85°C (TA) | Bulk | TMOV 20M(E,N) | 10 % | - | 1650 pF | Varistors | Radial | - | 1 | 395 V | 1650 pF @ 1 kHz | 264 V | 170J | 216 V | 240 V | 150 V | 240 V | 200 V | 10 kA | MOV | Thermally Protected | 10 kA | Varistors | 24 mm | - | - | ||
![]() 681KD10J-TB YAGEO | In Stock | - | - | Through Hole | Disc 10mm | YAGEO | 300 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Box | Active | Details | 98 J | 560 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | Metal Oxide Varistors | 150 pF | Varistors | Radial | 7.5 mm | 1 | 1120 V | 150 pF @ 1 kHz | 748 V | 98J | 612 V | 680 V | 420 V | 680 V | 560 V | 3.5 kA | MOV | - | 3.5 kA | Varistors | 10 mm | - | 7.6 mm | ||
![]() 471KD53 YAGEO | 90 |
| - | Through Hole | Disc 53mm | YAGEO | 60 | YAGEO | + 85 C | YAGEO | - 40 C | Chassis Mount | Bulk | Active | Details | 1080 J | 385 VDC | -40°C ~ 105°C (TA) | Bulk | 53D | 10 % | Metal Oxide Varistors | 6500 pF | Varistors | Screw | 25.4 mm | 1 | 775 V | 6500 pF @ 1 kHz | 517 V | 1080J | 423 V | 470 V | 300 V | 470 V | 385 V | 70 kA | MOV | - | 70 kA | Varistors | 53 mm | - | 7.9 mm | ||
![]() 781KD10 YAGEO | In Stock | - | - | Through Hole | Disc 10mm | YAGEO | 400 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 80 J | 640 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | Metal Oxide Varistors | 125 pF | Varistors | Radial | 7.5 mm | 1 | 1290 V | 125 pF @ 1 kHz | 858 V | 80J | 702 V | 780 V | 485 V | 780 V | 640 V | 2.5 kA | MOV | - | 2.5 kA | Varistors | 10 mm | - | 8.1 mm | ||
![]() 201KD20 YAGEO | 163 |
| - | Through Hole | Disc 20mm | YAGEO | 250 | YAGEO | + 105 C | YAGEO | - 40 C | PCB Mount | Bulk | Active | Details | 95 J | 170 VDC | -40°C ~ 105°C (TA) | Bulk | 20D | - | - | 2000 pF | Varistors | Radial | - | 1 | 340 V | 2000 pF @ 1 kHz | 220 V | 95J | 180 V | 200 V | 130 V | 200 V | 170 V | 6.5 kA | MOV | - | 6.5 kA | Varistors | 20 mm | 4.4 mm | - | ||
![]() 102KD14-F YAGEO | In Stock | - | - | Through Hole | Disc 14mm | YAGEO | 250 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 190 J | 825 VDC | -40°C ~ 105°C (TA) | Bulk | 14D | 10 % | Metal Oxide Varistors | 200 pF | Varistors | Radial | 7.5 mm | 1 | 1650 V | 200 pF @ 1 kHz | 1.1 kV | 190J | 900 V | 1 kV | 625 V | 1000 V | 825 V | 4.5 kA | MOV | - | 4.5 kA | Varistors | 14 mm | - | 8 mm | ||
![]() 681KD10J YAGEO | 457 |
| - | Through Hole | Disc 10mm | YAGEO | 400 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 98 J | 560 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | Metal Oxide Varistors | 150 pF | Varistors | Radial | 7.5 mm | 1 | 1120 V | 150 pF @ 1 kHz | 748 V | 98J | 612 V | 680 V | 420 V | 680 V | 560 V | 3.5 kA | MOV | - | 3.5 kA | Varistors | 10 mm | - | 7.6 mm | ||
![]() 112KD10J YAGEO | In Stock | - | - | Through Hole | Disc 10mm | YAGEO | 400 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 155 J | 895 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | Metal Oxide Varistors | 90 pF | Varistors | Radial | 7.5 mm | 1 | 1815 V | 90 pF @ 1 kHz | 1.21 kV | 155J | 990 V | 1.1 kV | 680 V | 1100 V | 895 V | 3.5 kA | MOV | - | 3.5 kA | Varistors | 10 mm | - | 9.9 mm | ||
![]() 821KD14J YAGEO | 244 |
| - | Through Hole | Disc 14mm | YAGEO | 250 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 235 J | 670 VDC | -40°C ~ 105°C (TA) | Bulk | 14D | 10 % | Metal Oxide Varistors | 240 pF | Varistors | Radial | 7.5 mm | 1 | 1355 V | 240 pF @ 1 kHz | 902 V | 235J | 738 V | 820 V | 510 V | 820 V | 670 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | - | 7.5 mm | ||
![]() AMLV08V18C650 Eaton - Electronics Division | 2817 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | 0.3 J | 18 VDC | -55°C ~ 125°C (TA) | - | - | - | Automotive MLV | 650 pF | Varistors | SMD/SMT | - | 1 | 44 V | 650 pF @ 1 kHz | 28 V | 0.3J | 23 V | 25.5 V | 14 V | 28 V | 18 V | 120 A | MLV | - | 120 A | - | - | - | - | ||
![]() 751KD25 YAGEO | 28 |
| - | Through Hole | Disc 25mm | YAGEO | 50 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 510 J | 615 VDC | -40°C ~ 105°C (TA) | Bulk | 25D | 10 % | Metal Oxide Varistors | 850 pF | Varistors | Radial | 10 mm | 1 | 1240 V | 850 pF @ 1 kHz | 825 V | 510J | 675 V | 750 V | 460 V | 750 V | 615 V | 15 kA | MOV | - | 15 kA | Varistors | 25 mm | - | 8 mm | ||
![]() 121KD25 YAGEO | 45 |
| - | Through Hole | Disc 25mm | YAGEO | 100 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 120 J | 100 VDC | -40°C ~ 105°C (TA) | Bulk | 25D | 10 % | Metal Oxide Varistors | 5200 pF | Varistors | Radial | 10 mm | 1 | 200 V | 5200 pF @ 1 kHz | 132 V | 120J | 108 V | 120 V | 75 V | 120 V | 100 V | 15 kA | MOV | - | 15 kA | Varistors | 25 mm | - | 4.8 mm | ||
![]() 560KD20J YAGEO | 45 |
| - | Through Hole | Disc 20mm | YAGEO | 250 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 44 J | 45 VDC | -40°C ~ 105°C (TA) | Bulk | 20D | 10 % | Metal Oxide Varistors | 6500 pF | Varistors | Radial | 10 mm | 1 | 110 V | 6500 pF @ 1 kHz | 62 V | 44J | 50 V | 56 V | 35 V | 56 V | 45 V | 3 kA | MOV | - | 3 kA | Varistors | 20 mm | - | 5 mm | ||
![]() 201KD10J YAGEO | 28 |
| - | Through Hole | Disc 10mm | YAGEO | 500 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 35 J | 170 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | Metal Oxide Varistors | 500 pF | Varistors | Radial | 7.5 mm | 1 | 340 V | 500 pF @ 1 kHz | 220 V | 35J | 180 V | 200 V | 130 V | 200 V | 170 V | 3.5 kA | MOV | - | 3.5 kA | Varistors | 10 mm | - | 5 mm |