- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Current Rating | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOVS2825V014 Eaton - Electronics Division | In Stock | - | - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C (TA) | - | MOVS | - | - | - | - | - | - | - | 1 | - | - | 24.2 V | - | 19.8 V | 22 V | 14 V | - | 18 V | 150 A | - | - | - | - | - | - | - | - | ||
![]() MLVC40V026C3500 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 1.3 J | 26 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 3500 pF | Varistors | - | SMD/SMT | - | 1 | 63 V | 3500 pF @ 1 MHz | 36.3 V | 1.3J | 29.7 V | 33 V | 20 V | 33 V | 26 V | 250 A | MLV | - | 250 A | - | - | 2.5 mm | 10.2 mm | 8 mm | ||
![]() MLVC12V014C800 Eaton - Electronics Division | 2709 | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 400 mJ | 14 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 800 pF | Varistors | - | SMD/SMT | - | 1 | 35 V | 800 pF @ 1 MHz | 22 V | 0.4J | 18 V | 20 V | 10 V | 20 V | 14 V | 150 A | MLV | - | 150 A | - | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC32V031C2200 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 3225 (8063 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | 700 mJ | 31 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 2200 pF | Varistors | - | SMD/SMT | - | 1 | 69 V | 2200 pF @ 1 MHz | 42.9 V | 0.7J | 35.1 V | 39 V | 25 V | 39 V | 31 V | 100 A | MLV | - | 100 A | - | - | 2.5 mm | 8 mm | 6.3 mm | ||
![]() MLVC22V056C1000 Eaton - Electronics Division | 1909 | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 2.5 J | 56 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 1000 pF | Varistors | - | SMD/SMT | - | 1 | 127 V | 1000 pF @ 1 MHz | 79.2 V | 2.5J | 64.8 V | 72 V | 40 V | 72 V | 56 V | 600 A | MLV | - | 600 A | - | - | 2.5 mm | 5.7 mm | 5 mm | ||
![]() MLVC40V065C1900 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | 4.2 J | 65 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 1900 pF | Varistors | - | SMD/SMT | - | 1 | 144 V | 1900 pF @ 1 MHz | 90.2 V | 4.2J | 73.8 V | 82 V | 50 V | 82 V | 65 V | 1.2 kA | MLV | - | 1200 A | - | - | 2.5 mm | 10.2 mm | 8 mm | ||
![]() MLVC13V060C420 Eaton - Electronics Division | 21 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | 1.5 J | 60 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 420 pF | Varistors | - | SMD/SMT | - | 1 | 134 V | 420 pF @ 1 MHz | 83.6 V | 1.5J | 68.4 V | 76 V | 45 V | 76 V | 60 V | 250 A | MLV | - | 250 A | - | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC04V018C090 Eaton - Electronics Division | 23 |
| - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | 50 mJ | 18 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | General Type Multilayer Varistor | 90 pF | Varistors | - | SMD/SMT | - | 1 | 44 V | 90 pF @ 1 MHz | 27.5 V | 0.05J | 22.5 V | 25 V | 12.7 V | 25 V | 18 V | 20 A | MLV | - | 20 A | - | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() MLVC06V033C080 Eaton - Electronics Division | 21 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C (TA) | - | MLVC | - | - | - | - | - | - | - | 1 | - | 80 pF @ 1 MHz | 49.5 V | 0.1J | 40.5 V | 45 V | 23.3 V | - | 33 V | 35 A | - | - | - | - | - | - | - | - | ||
![]() MLVC40V085C1700 Eaton - Electronics Division | 3037 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 4.8 J | 85 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 1700 pF | Varistors | - | SMD/SMT | - | 1 | 176 V | 1700 pF @ 1 MHz | 110 V | 4.8J | 90 V | 100 V | 60 V | 100 V | 85 V | 1.2 kA | MLV | - | 1200 A | - | - | 2.5 mm | 10.2 mm | 8 mm | ||
![]() MLVC08V024C300 Eaton - Electronics Division | 500 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 300 mJ | 24 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 300 pF | Varistors | - | SMD/SMT | - | 1 | 58 V | 300 pF @ 1 MHz | 36.3 V | 0.3J | 29.7 V | 33 V | 17 V | 33 V | 24 V | 100 A | MLV | - | 100 A | - | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() MLVC12V030C200 Eaton - Electronics Division | 37 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | 100 mJ | 30 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | General Type Multilayer Varistor | 200 pF | Varistors | - | SMD/SMT | - | 1 | 74 V | 200 pF @ 1 MHz | 46.2 V | 0.1J | 37.8 V | 42 V | 21.2 V | 42 V | 30 V | 35 A | MLV | - | 35 A | - | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC08V026C165 Eaton - Electronics Division | 37 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | 100 mJ | 26 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | General Type Multilayer Varistor | 165 pF | Varistors | - | SMD/SMT | - | 1 | 63 V | 165 pF @ 1 MHz | 39.6 V | 0.1J | 32.4 V | 36 V | 18.4 V | 36 V | 26 V | 35 A | MLV | - | 35 A | - | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() MLVC12V026C500 Eaton - Electronics Division | 71 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 400 mJ | 26 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 500 pF | Varistors | - | SMD/SMT | - | 1 | 63 V | 500 pF @ 1 MHz | 39.6 V | 0.4J | 32.4 V | 36 V | 18.4 V | 36 V | 26 V | 120 A | MLV | - | 120 A | - | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC06V022C150 Eaton - Electronics Division | 4383 | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 100 mJ | 22 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | General Type Multilayer Varistor | 150 pF | Varistors | - | SMD/SMT | - | 1 | 53 V | 150 pF @ 1 MHz | 33 V | 0.1J | 27 V | 30 V | 15.6 V | 30 V | 22 V | 30 A | MLV | - | 30 A | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MLVC18V048C900 Eaton - Electronics Division | 2627 | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 2.5 J | 48 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 900 pF | Varistors | - | SMD/SMT | - | 1 | 110 V | 900 pF @ 1 MHz | 68.2 V | 2.5J | 55.8 V | 62 V | 34 V | 62 V | 48 V | 500 A | MLV | - | 500 A | - | - | 1.5 mm | 4.5 mm | 3.2 mm | ||
![]() MLVC08V012C220 Eaton - Electronics Division | 1152 | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 100 mJ | 12 VDC | -55°C ~ 125°C (TA) | - | MLVC | 15 % | General Type Multilayer Varistor | 220 pF | Varistors | - | SMD/SMT | - | 1 | 34 V | 220 pF @ 1 MHz | 20.7 V | 0.1J | 15.3 V | 18 V | 8.5 V | 18 V | 12 V | 35 A | MLV | - | 35 A | - | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() V11X250E Littelfuse Inc. | 15 |
| - | Through Hole | Disc 11mm | Littelfuse | 600 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 100 J | 320 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | - | Radial Leaded Varistors | 390 pF | Varistors | - | Radial | 7.5 mm | 1 | 650 V | 390 pF @ 1 kHz | 429 V | 100J | 351 V | 390 V | 250 V | 390 V | 320 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | - | 18 mm | - | ||
![]() MOVTP14V150T Eaton - Electronics Division | 161 |
| - | Through Hole | Disc 14mm 3-Lead | - | - | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | Bulk | Active | - | 94 J | 200 VDC | -40°C ~ 105°C (TA) | - | MOVTP | - | - | - | Varistors | 6 kA | Through Hole | - | 1 | 395 V | - | 264 V | 94J | 216 V | 240 V | 150 V | 264 V | 200 V | 6 kA | MOV | Thermally Protected | 6 kA | - | 18.5 mm | - | - | - | ||
![]() MOVTP14V150N Eaton - Electronics Division | 5988 |
| - | Through Hole | Disc 14mm | - | - | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | Bulk | Active | - | 94 J | 200 VDC | -40°C ~ 105°C (TA) | - | MOVTP | - | - | - | Varistors | 6 kA | Through Hole | - | 1 | 395 V | - | 264 V | 94J | 216 V | 240 V | 150 V | 264 V | 200 V | 6 kA | MOV | Thermally Protected | 6 kA | - | 18.5 mm | - | - | - |