- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Tradename | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Capacitance | Subcategory | Current Rating | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V05X275E Littelfuse Inc. | 32 |
| - | Through Hole | Disc 5mm | Littelfuse | 1500 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 21 J | - | 350 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 70 pF | Varistors | - | Radial | 5 mm | 1 | 710 V | 70 pF @ 1 kHz | 473 V | 21J | 387 V | 430 V | 275 V | 430 V | 350 V | 1.2 kA | MOV | - | 1.2 kA | Varistors | 7 mm | 10 mm | ||
![]() V11X140E Littelfuse Inc. | 15 |
| - | Through Hole | Disc 11mm | Littelfuse | 800 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 60 J | - | 180 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 660 pF | Varistors | - | Radial | 7.5 mm | 1 | 360 V | 660 pF @ 1 kHz | 242 V | 60J | 198 V | 220 V | 140 V | 220 V | 180 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V14X150E Littelfuse Inc. | 15 |
| - | Through Hole | Disc 14mm | Littelfuse | 700 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 120 J | - | 200 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 1050 pF | Varistors | - | Radial | 7.5 mm | 1 | 395 V | 1050 pF @ 1 kHz | 264 V | 120J | 216 V | 240 V | 150 V | 240 V | 200 V | 10 kA | MOV | - | 10 kA | Varistors | 17 mm | 20 mm | ||
![]() V11X385E Littelfuse Inc. | 32 |
| - | Through Hole | Disc 11mm | Littelfuse | 600 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 136 J | - | 505 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 250 pF | Varistors | - | Radial | 7.5 mm | 1 | 1025 V | 250 pF @ 1 kHz | 682 V | 136J | 558 V | 620 V | 385 V | 620 V | 505 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V11X510E Littelfuse Inc. | 191 |
| - | Through Hole | Disc 11mm | Littelfuse | 250 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 165 J | - | 670 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 200 pF | Varistors | - | Radial | 7.5 mm | 1 | 1355 V | 200 pF @ 1 kHz | 902 V | 165J | 738 V | 820 V | 510 V | 820 V | 670 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V11X680E Littelfuse Inc. | 32 |
| - | Through Hole | Disc 11mm | Littelfuse | 250 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 220 J | - | 895 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 150 pF | Varistors | - | Radial | 7.5 mm | 1 | 1.815 kV | 150 pF @ 1 kHz | 1.21 kV | 220J | 990 V | 1.1 kV | 680 V | 1.1 kV | 895 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | ||
![]() V20X140E Littelfuse Inc. | 32 |
| - | Through Hole | Disc 20mm | Littelfuse | 500 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 220 J | - | 180 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 2100 pF | Varistors | - | Radial | 10 mm | 1 | 360 V | 2100 pF @ 1 kHz | 242 V | 220J | 198 V | 220 V | 140 V | 220 V | 180 V | 15 kA | MOV | - | 15 kA | Varistors | 23 mm | 28 mm | ||
![]() AMLV04V05C033 Eaton - Electronics Division | 16457 |
| - | Surface Mount, MLCV | 0402 (1005 Metric) | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | AMLV | Automotive MLV | - | Varistors | - | SMD/SMT | - | 1 | - | 33 pF @ 1 MHz | 13.2 V | 0.02J | 8.8 V | 11 V | 4 V | 5.5 V | 5.5 V | 4 A | MLV | - | - | - | - | - | ||
![]() AMLV08V26C500 Eaton - Electronics Division | 2942 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | - | Active | - | 0.3 J | - | 26 VDC | -55°C ~ 125°C (TA) | - | AMLV | Automotive MLV | 500 pF | Varistors | - | SMD/SMT | - | 1 | 56 V | 500 pF @ 1 kHz | 36.3 V | 0.3J | 29.7 V | 33 V | 20 V | 36.3 V | 26 V | 80 A | MLV | - | 80 A | - | - | - | ||
![]() V14H625PL3B1 Littelfuse Inc. | 32 |
| - | Through Hole | Disc 14mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | Bulk | Active | - | - | - | - | -55°C ~ 125°C (TA) | Bulk | - | - | - | Varistors | - | - | - | 1 | - | 160 pF @ 1 MHz | 1.1 kV | 235J | 900 V | 1 kV | 625 V | - | 825 V | 6.5 kA | - | - | - | Varistors | - | - | ||
![]() V10H75AUTOL3T Littelfuse Inc. | 32 |
| - | Through Hole | Disc 10mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | - | - | - | Varistors | - | - | - | 1 | - | 1100 pF @ 1 MHz | 132 V | 12J | 108 V | 120 V | 75 V | - | 100 V | 2.5 kA | - | - | - | Varistors | - | - | ||
![]() V20X320E Littelfuse Inc. | 361 |
| - | Through Hole | Disc 20mm | Littelfuse | 400 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 546 J | - | 410 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 1000 pF | Varistors | - | Radial | 10 mm | 1 | 845 V | 1000 pF @ 1 kHz | 561 V | 546J | 459 V | 510 V | 320 V | 510 V | 410 V | 15 kA | MOV | - | 15 kA | Varistors | 23 mm | 28 mm | ||
![]() V20X195E Littelfuse Inc. | 28 |
| - | Through Hole | Disc 20mm | Littelfuse | 400 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 300 J | - | 250 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 1600 pF | Varistors | - | Radial | 10 mm | 1 | 495 V | 1600 pF @ 1 kHz | 330 V | 300J | 270 V | 300 V | 195 V | 300 V | 250 V | 15 kA | MOV | - | 15 kA | Varistors | 23 mm | 28 mm | ||
![]() MOVTP14V250T Eaton - Electronics Division | 1112 | - | - | Through Hole | Disc 14mm 3-Lead | - | - | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | Bulk | Active | - | 154 J | - | 320 VDC | -40°C ~ 105°C (TA) | - | MOVTP | - | - | Varistors | 6 kA | Through Hole | - | 1 | 650 V | - | 429 V | 154J | 351 V | 390 V | 250 V | 429 V | 320 V | 6 kA | MOV | Thermally Protected | 6 kA | - | 18.5 mm | - | ||
![]() V10X625E Littelfuse Inc. | 15 |
| - | Through Hole | Disc 10mm | Littelfuse | 300 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 130 J | - | 825 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 140 pF | Varistors | - | Radial | 7.5 mm | 1 | 1.65 V | 140 pF @ 1 kHz | 1.1 kV | 130J | 900 V | 1 kV | 625 V | 1 kV | 825 V | 4.5 kA | MOV | - | 4.5 kA | Varistors | 12.5 mm | 16 mm | ||
![]() V10X420E Littelfuse Inc. | 32 |
| - | Through Hole | Disc 10mm | Littelfuse | 700 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 95 J | - | 560 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 200 pF | Varistors | - | Radial | 7.5 mm | 1 | 1120 V | 200 pF @ 1 kHz | 748 V | 95J | 612 V | 680 V | 420 V | 680 V | 560 V | 4.5 kA | MOV | - | 4.5 kA | Varistors | 12.5 mm | 16 mm | ||
![]() V10X460E Littelfuse Inc. | 32 |
| - | Through Hole | Disc 10mm | Littelfuse | 300 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 100 J | - | 615 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | Radial Leaded Varistors | 180 pF | Varistors | - | Radial | 7.5 mm | 1 | 1.24 kV | 180 pF @ 1 kHz | 825 V | 100J | 675 V | 750 V | 460 V | 750 V | 615 V | 4.5 kA | MOV | - | 4.5 kA | Varistors | 12.5 mm | 16 mm | ||
![]() MOVTP20V320N Eaton - Electronics Division | 1008 | - | - | Through Hole | Disc 20mm | - | - | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | Bulk | Active | - | 386 J | - | 410 VDC | -40°C ~ 105°C (TA) | - | MOVTP | - | - | Varistors | 10 kA | Through Hole | - | 1 | 845 V | - | 561 V | 386J | 459 V | 510 V | 320 V | 561 V | 410 V | 10 kA | MOV | Thermally Protected | 10 kA | - | 23.5 mm | - | ||
![]() MOVTP20V150T Eaton - Electronics Division | 102 |
| - | Through Hole | Disc 20mm 3-Lead | - | - | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | Bulk | Active | - | 170 J | - | 200 VDC | -40°C ~ 105°C (TA) | - | MOVTP | - | - | Varistors | 10 kA | Through Hole | - | 1 | 395 V | - | 264 V | 170J | 216 V | 240 V | 150 V | 264 V | 200 V | 10 kA | MOV | Thermally Protected | 10 kA | - | 23.5 mm | - | ||
![]() MOVTP20V275T Eaton - Electronics Division | 276 | - | - | Through Hole | Disc 20mm 3-Lead | - | - | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | Bulk | Active | - | 270 J | - | 350 VDC | -40°C ~ 105°C (TA) | - | MOVTP | - | - | Varistors | 10 kA | Through Hole | - | 1 | 710 V | - | 473 V | 270J | 387 V | 430 V | 275 V | 473 V | 350 V | 10 kA | MOV | Thermally Protected | 10 kA | - | 23.5 mm | - |