- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Resistor Type | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Resistance Tolerance | Product | Peak Surge Current | Product Category | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 391KH10J Yageo | In Stock | - | - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 70 J | 320 VDC | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 260 pF | Varistors | - | - | Radial | 7.5 mm | 650 V | 390 V | - | MOV | 3.5 kA | Varistors | 10 mm | 6.82 mm | ||
![]() 361KD07-O Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 24 J | 300 VDC | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | 140 pF | Varistors | - | - | Radial | 5 mm | 595 V | 360 V | - | MOV | 1.2 kA | Varistors | 7 mm | 5.2 mm | ||
![]() 390KH07J-FTB Yageo | 42 |
| - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 4 J | 31 VDC | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 1300 pF | Varistors | - | - | Radial | 5 mm | 77 V | 39 V | - | MOV | 0.5 kA | Varistors | 7 mm | 5.16 mm | ||
![]() 361KD14J-OP10TB Yageo | 42 |
| - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 130 J | 300 VDC | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 560 pF | Varistors | - | - | Radial | 10 mm | 595 V | 360 V | - | MOV | 6 kA | Varistors | 14 mm | 5.2 mm | ||
![]() 390KD14J-OP10 Yageo | In Stock | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 13 J | 31 VDC | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 5100 pF | Varistors | - | - | Radial | 10 mm | 77 V | 39 V | - | MOV | 2 kA | Varistors | 14 mm | 4.1 mm | ||
![]() 390KD05-OTB Yageo | 42 |
| - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 0.9 J | 31 VDC | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | 640 pF | Varistors | - | - | Radial | 5 mm | 80 V | 39 V | - | MOV | 1 kA | Varistors | 5 mm | 4.8 mm | ||
![]() 390KD05J-TB Yageo | 13 |
| - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 1.2 J | 31 VDC | Bulk | 05D | 10 % | - | Metal Oxide Varistors | - | 640 pF | Varistors | - | - | Radial | 5 mm | 80 V | 39 V | - | MOV | 0.25 kA | Varistors | 5 mm | 4.8 mm | ||
![]() 390KD20J-FP7.5TR Yageo | 13 |
| - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 28 J | 31 VDC | MouseReel | 20D | 10 % | - | Metal Oxide Varistors | - | 8500 pF | Varistors | - | - | Radial | 7.5 mm | 77 V | 39 V | - | MOV | 3 kA | Varistors | 20 mm | 4.5 mm | ||
![]() 390KD14J-FTR Yageo | 13 |
| - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 13 J | 31 VDC | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | 5100 pF | Varistors | - | - | Radial | 7.5 mm | 77 V | 39 V | - | MOV | 2 kA | Varistors | 14 mm | 4.1 mm | ||
![]() 390KH20-TB Yageo | 13 |
| - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 26 J | 31 VDC | Bulk | 20H | 10 % | - | - | - | 8500 pF | Varistors | - | - | Radial | 10 mm | 77 V | 39 V | - | MOV | 2 kA | Varistors | 20 mm | 6.04 mm | ||
![]() 390KD14-OP10TR Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 8.6 J | 31 VDC | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | 5100 pF | Varistors | - | - | Radial | 10 mm | 77 V | 39 V | - | MOV | 1 kA | Varistors | 14 mm | 4.1 mm | ||
![]() 391KD10J-FTR Yageo | In Stock | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 70 J | 320 VDC | MouseReel | 10D | 10 % | 5 ppm/K | Metal Oxide Varistors | 13 kOhm | 260 pF | Varistors | 0.1 W | Ultra Precision | Radial | 7.5 mm | 650 V | 390 V | 0.1 | MOV | 3.5 kA | Varistors | 10 mm | 6.2 mm | ||
![]() 390KH05-FTR Yageo | 13 |
| - | YAGEO | 2000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 0.9 J | 31 VDC | MouseReel | 05H | 10 % | - | Metal Oxide Varistors | - | 640 pF | Varistors | - | - | Radial | 5 mm | 80 V | 39 V | - | MOV | 100 A | Varistors | 5 mm | 5.13 mm | ||
![]() 361KH20J-F Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 255 J | 300 VDC | Bulk | 20H | 10 % | - | - | - | 1100 pF | Varistors | - | - | Radial | 10 mm | 595 V | 360 V | - | MOV | 10 kA | Varistors | 20 mm | 6.88 mm | ||
![]() 390KD14-P10TB Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 8.6 J | 31 VDC | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 5100 pF | Varistors | - | - | Radial | 10 mm | 77 V | 39 V | - | MOV | 1 kA | Varistors | 14 mm | 4.1 mm | ||
![]() 391KD05J-FTR Yageo | In Stock | - | - | YAGEO | 2000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 17 J | 320 VDC | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 65 pF | Varistors | - | - | Radial | 5 mm | 675 V | 390 V | - | MOV | 0.8 kA | Varistors | 5 mm | 5.4 mm | ||
![]() 391KH14J Yageo | 13 |
| - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 140 J | 320 VDC | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 510 pF | Varistors | - | - | Radial | 10 mm | 650 V | 390 V | - | MOV | 6 kA | Varistors | 14 mm | 6.88 mm | ||
![]() 391KH05J-TB Yageo | In Stock | - | - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 17 J | 320 VDC | Bulk | 05H | 10 % | - | Metal Oxide Varistors | - | 65 pF | Varistors | - | - | Radial | 5 mm | 675 V | 390 V | - | MOV | 800 A | Varistors | 5 mm | 6.55 mm | ||
![]() 391KD14-TR Yageo | In Stock | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 100 J | 320 VDC | MouseReel | 14D | 10 % | 100 ppm/°C | Metal Oxide Varistors | 7.5 MOhm | 510 pF | Varistors | 1 W | General Purpose | Radial | 7.5 mm | 650 V | 390 V | 1 | MOV | 4.5 kA | Varistors | 14 mm | 5.4 mm | ||
![]() 331KH20J-OTB Yageo | In Stock | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 228 J | 275 VDC | Bulk | 20H | 10 % | - | - | - | 1200 pF | Varistors | - | - | Radial | 10 mm | 550 V | 330 V | - | MOV | 10 kA | Varistors | 20 mm | 6.72 mm |