- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Tradename | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V11X320E Littelfuse Inc. | 1452 |
| - | Through Hole | Disc 11mm | Littelfuse | 600 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 136 J | - | 410 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | - | Radial Leaded Varistors | 320 pF | Varistors | Radial | 7.5 mm | 1 | 845 V | 320 pF @ 1 kHz | 561 V | 136J | 459 V | 510 V | 320 V | 510 V | 410 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | - | ||
![]() V14X130E Littelfuse Inc. | 686 |
| - | Through Hole | Disc 14mm | - | - | - | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | - | 100 J | - | 170 VDC | -40°C ~ 125°C (TA) | - | Xtreme Varistor | - | Radial Leaded Varistors | 1200 pF | Varistors | Radial | 7.5 mm | 1 | 340 V | 1200 pF @ 1 kHz | 225.5 V | 100J | 184.5 V | 205 V | 130 V | 205 V | 170 V | 10 kA | MOV | - | 10 kA | - | 17 mm | 20 mm | - | ||
![]() V11X350E Littelfuse Inc. | 36 |
| - | Through Hole | Disc 11mm | Littelfuse | 600 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Bulk | Active | Details | 136 J | - | 450 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme Varistor | - | Radial Leaded Varistors | 270 pF | Varistors | Radial | 7.5 mm | 1 | 930 V | 270 pF @ 1 kHz | 616 V | 136J | 504 V | 560 V | 350 V | 560 V | 450 V | 6 kA | MOV | - | 6 kA | Varistors | 14 mm | 18 mm | - | ||
![]() V14P625AUTO2T Littelfuse Inc. | 29 |
| - | Through Hole | Disc 14mm | Littelfuse | 400 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | Varistors | - | - | 1 | - | 160 pF @ 1 MHz | 1.1 kV | 235J | 900 V | 1 kV | 625 V | - | 825 V | 6.5 kA | - | - | - | Varistors | - | - | - | ||
![]() AMLV08V31C250 Eaton - Electronics Division | 3134 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | AMLV | - | Automotive MLV | - | Varistors | SMD/SMT | - | 1 | - | 250 pF @ 1 kHz | 42.9 V | 0.3J | 35.1 V | 39 V | 25 V | 31 V | 31 V | 80 A | MLV | - | - | - | - | - | - | ||
![]() V14H175AUTO3T Littelfuse Inc. | 29 |
| - | Through Hole | Disc 14mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | - | - | - | - | Varistors | - | - | 1 | - | 700 pF @ 1 MHz | 297 V | 80J | 243 V | 270 V | 175 V | - | 225 V | 6.5 kA | - | - | - | Varistors | - | - | - | ||
![]() V10H50AUTOL3T Littelfuse Inc. | 29 |
| - | Through Hole | Disc 10mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | - | - | - | - | Varistors | - | - | 1 | - | 1400 pF @ 1 MHz | 90.2 V | 8J | 73.8 V | 82 V | 50 V | - | 65 V | 2.5 kA | - | - | - | Varistors | - | - | - | ||
![]() V14H420AUTO3T Littelfuse Inc. | 29 |
| - | Through Hole | Disc 14mm | Littelfuse | 400 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | - | - | - | - | Varistors | - | - | 1 | - | 300 pF @ 1 MHz | 748 V | 185J | 612 V | 680 V | 420 V | - | 560 V | 6.5 kA | - | - | - | Varistors | - | - | - | ||
![]() V10H510AUTO3T Littelfuse Inc. | 29 |
| - | Through Hole | Disc 10mm | Littelfuse | 500 | Littelfuse | - | Littelfuse Inc. | - | - | - | Active | - | - | AUMOV | - | -40°C ~ 125°C (TA) | - | AUMOV | - | - | - | Varistors | - | - | 1 | - | 110 pF @ 1 MHz | 902 V | 98J | 738 V | 820 V | 510 V | - | 670 V | 3.5 kA | - | - | - | Varistors | - | - | - | ||
![]() V1000LC80CP Littelfuse Inc. | 29 |
| - | - | - | Littelfuse | 300 | Littelfuse | - | Littelfuse Inc. | - | - | Bulk | Active | - | - | - | - | - | Bulk | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | ||
![]() V30MLA0805NHAUTO Littelfuse Inc. | 36 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | Littelfuse | 2500 | Littelfuse | - | Littelfuse Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q200, MLA AUTO | - | - | - | Varistors | - | - | 1 | - | 100 pF @ 1 MHz | 46 V | 0.3J | 37 V | 41.5 V | 25 V | - | 30 V | 80 A | - | - | - | Varistors | - | - | - | ||
![]() 221KD10-TB YAGEO | In Stock | - | - | Through Hole | Disc 10mm | YAGEO | 750 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Box | Active | Details | 32 J | - | 180 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | Metal Oxide Varistors | 450 pF | Varistors | Radial | 7.5 mm | 1 | 360 V | 450 pF @ 1 kHz | 242 V | 32J | 198 V | 220 V | 140 V | 220 V | 180 V | 2.5 kA | MOV | - | 2.5 kA | Varistors | 10 mm | - | 5.1 mm | ||
![]() 511KD10J YAGEO | 618 |
| - | Through Hole | Disc 10mm | YAGEO | 500 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 90 J | - | 415 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | Metal Oxide Varistors | 200 pF | Varistors | Radial | 7.5 mm | 1 | 845 V | 200 pF @ 1 kHz | 561 V | 90J | 459 V | 510 V | 320 V | 510 V | 415 V | 3.5 kA | MOV | - | 3.5 kA | Varistors | 10 mm | - | 6.8 mm | ||
![]() 220KD14J YAGEO | 29 |
| - | Through Hole | Disc 14mm | YAGEO | 400 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 8 J | - | 18 VDC | -40°C ~ 105°C (TA) | Bulk | 14D | 10 % | Metal Oxide Varistors | 9100 pF | Varistors | Radial | 7.5 mm | 1 | 43 V | 9100 pF @ 1 kHz | 26 V | 8J | 19.5 V | 22 V | 14 V | 22 V | 18 V | 2 kA | MOV | - | 2 kA | Varistors | 14 mm | - | 4 mm | ||
![]() 102KD10J YAGEO | 439 |
| - | Through Hole | Disc 10mm | YAGEO | 400 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | - | Active | Details | 140 J | - | 825 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | Metal Oxide Varistors | 100 pF | Varistors | Radial | 7.5 mm | 1 | 1650 V | 100 pF @ 1 kHz | 1.1 kV | 140J | 900 V | 1 kV | 625 V | 1000 V | 825 V | 3.5 kA | MOV | - | 3.5 kA | Varistors | 10 mm | - | 9.3 mm | ||
![]() 431KD20-P7.5 YAGEO | 29 |
| - | Through Hole | Disc 20mm | YAGEO | 200 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 190 J | - | 350 VDC | -40°C ~ 105°C (TA) | Bulk | 20D | 10 % | Metal Oxide Varistors | 930 pF | Varistors | Radial | 7.5 mm | 1 | 710 V | 930 pF @ 1 kHz | 473 V | 190J | 387 V | 430 V | 275 V | 430 V | 350 V | 6.5 kA | MOV | - | 6.5 kA | Varistors | 20 mm | - | 5.7 mm | ||
![]() 101KD10J YAGEO | 29 |
| - | Through Hole | Disc 10mm | YAGEO | 500 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 18 J | - | 85 VDC | -40°C ~ 105°C (TA) | Bulk | 10D | 10 % | Metal Oxide Varistors | 1000 pF | Varistors | Radial | 7.5 mm | 1 | 165 V | 1000 pF @ 1 kHz | 110 V | 18J | 90 V | 100 V | 60 V | 100 V | 85 V | 3.5 kA | MOV | - | 3.5 kA | Varistors | 10 mm | - | 4.9 mm | ||
![]() 621KD20J-F YAGEO | 36 |
| - | Through Hole | Disc 20mm | YAGEO | 150 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 390 J | - | 505 VDC | -40°C ~ 105°C (TA) | Bulk | 20D | 10 % | Metal Oxide Varistors | 650 pF | Varistors | Radial | 10 mm | 1 | 1025 V | 650 pF @ 1 kHz | 682 V | 390J | 558 V | 620 V | 385 V | 620 V | 505 V | 10 kA | MOV | - | 10 kA | Varistors | 20 mm | - | 6.8 mm | ||
![]() 560KD20 YAGEO | 29 |
| - | Through Hole | Disc 20mm | YAGEO | 250 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 38 J | - | 45 VDC | -40°C ~ 105°C (TA) | Bulk | 20D | 10 % | Metal Oxide Varistors | 6500 pF | Varistors | Radial | 10 mm | 1 | 110 V | 6500 pF @ 1 kHz | 62 V | 38J | 50 V | 56 V | 35 V | 56 V | 45 V | 2 kA | MOV | - | 2 kA | Varistors | 20 mm | - | 5 mm | ||
![]() 511KD20-P7.5 YAGEO | 224 |
| - | Through Hole | Disc 20mm | YAGEO | 200 | YAGEO | + 105 C | YAGEO | - 40 C | Through Hole | Bulk | Active | Details | 210 J | - | 415 VDC | -40°C ~ 105°C (TA) | Bulk | 20D | 10 % | Metal Oxide Varistors | 780 pF | Varistors | Radial | 7.5 mm | 1 | 845 V | 780 pF @ 1 kHz | 561 V | 210J | 459 V | 510 V | 320 V | 510 V | 415 V | 6.5 kA | MOV | - | 6.5 kA | Varistors | 20 mm | - | 6.2 mm |