- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Acting | Brand | Capacitance Tolerance | Category | Color Temperature | Factory Pack QuantityFactory Pack Quantity | Intensity | LED Material | Lens Shape Type | Manufacturer | Maximum Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | Qualification | RoHS | Seated Plane Height | Supplier Package | Surge Energy Rating | Usage Level | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Tolerance | Type | Color | Capacitance | Subcategory | Terminal Pitch | Pin Count | Termination Style | Polarity | Lead Spacing | Interface | Ripple Current | Viewing Angle | Clamping Voltage | Reverse Recovery Time | ESR | Memory Density | Luminous Flux | Reverse Voltage | Screening Level | Diode Configuration | Number of LEDs | Speed Grade | Varistor Voltage | Trip Current | Repetitive Peak Reverse Voltage | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 102KD14-P10 Yageo | In Stock | - | - | Fast | YAGEO | - | - | - | 250 | - | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | - | 190 J | - | 825 VDC | - | - | Bulk | 14D | 10 % | Chip | - | 200 pF | Varistors | - | - | Radial | - | 10 mm | - | - | - | 1650 V | - | - | - | - | - | - | - | - | - | 1000 V | - | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | - | - | 8 mm | ||
![]() 181KH20J-O Yageo | 13 |
| - | - | YAGEO | - | - | - | 400 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | - | 130 J | - | 150 VDC | - | - | Bulk | 20H | 10 % | - | - | 18 pF | Varistors | - | - | Radial | - | 10 mm | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | 180 V | - | - | MOV | 10 kA | Varistors | 1.6 mm | 1.6 x 0.81 x 0.9 | 20 mm | - | - | 6.1 mm | ||
![]() 201KD14J-OP10 Yageo | In Stock | - | - | - | YAGEO | - | - | - | 400 | - | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | - | 70 J | - | 170 VDC | - | - | Bulk | 14D | 10 % | Metal Oxide Varistors | - | 1000 pF | Varistors | - | - | Radial | - | 10 mm | - | - | - | 340 V | - | - | - | - | - | - | - | - | - | 200 V | - | - | MOV | 6 kA | Varistors | - | - | 14 mm | - | - | 4.3 mm | ||
![]() 162KS34 Yageo | 42 |
| - | - | YAGEO | - | - | - | 32 | - | - | - | YAGEO | - | + 85 C | - 40 C | - | - | Chassis Mount | - | Details | - | - | 1500 J | - | 1280 VDC | - | - | Bulk | 34S | 10 % | Metal Oxide Varistors | - | 4.7 uF | Varistors | - | - | Screw | - | 25.4 mm | - | - | - | 2640 V | - | - | - | - | - | - | - | - | - | 1600 V | - | - | MOV | 40 kA | Varistors | 3.2 mm | 3.2 x 2.5 x 0.94 | 34 mm | 40 mm | 14.5 mm | 14.3 mm | ||
![]() 121KD14J-TR Yageo | 42 |
| - | - | YAGEO | - | - | - | 1000 | - | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | - | 40 J | - | 100 VDC | - | - | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | 0.47 uF | Varistors | - | - | Radial | - | 7.5 mm | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | 120 V | - | - | MOV | 6 kA | Varistors | - | - | 14 mm | - | - | 4.4 mm | ||
![]() 180KH20-TB Yageo | In Stock | - | - | - | YAGEO | - | - | - | 400 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | MIL-PRF-123/10 | Details | - | - | 11 J | - | 14 VDC | - | - | Bulk | 20H | 10 % | - | - | 0.01 uF | Varistors | - | - | Radial | - | 10 mm | - | - | - | 36 V | - | - | - | - | - | - | - | - | - | 18 V | - | - | MOV | 2 kA | Varistors | 2.03 mm | 2.03 x 1.27 x 1.4 | 20 mm | - | - | 5.73 mm | ||
![]() 101KH07J-TR Yageo | In Stock | - | - | - | YAGEO | - | - | - | 2000 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | - | 12 J | - | 85 VDC | - | - | MouseReel | 07H | 10 % | Metal Oxide Varistors | - | 500 pF | Varistors | - | - | Radial | - | 5 mm | - | - | - | 165 V | - | - | - | - | - | - | - | - | - | 100 V | - | - | MOV | 1.75 kA | Varistors | - | - | 7 mm | - | - | 5.06 mm | ||
![]() 181KH07-TB Yageo | In Stock | - | - | - | YAGEO | - | - | - | 1500 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | - | 11.7 J | - | 150 VDC | - | - | Bulk | 07H | 10 % | Metal Oxide Varistors | - | 3.3 uF | Varistors | - | - | Radial | - | 5 mm | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | 180 V | - | - | MOV | 1.2 kA | Varistors | 10.67 mm | - | 7 mm | - | - | 5.17 mm | ||
![]() 151KD40 Yageo | 42 |
| - | - | YAGEO | - | - | - | 60 | - | - | - | YAGEO | - | + 85 C | - 40 C | - | - | Chassis Mount | - | Details | - | - | 300 J | - | 125 VDC | - | - | Bulk | 40D | 10 % | Metal Oxide Varistors | - | 9500 pF | Varistors | - | - | Screw | - | 25.4 mm | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | 150 V | - | - | MOV | 40 kA | Varistors | - | - | 40 mm | - | - | 6 mm | ||
![]() 181KH14-OTR Yageo | In Stock | - | - | - | YAGEO | - | - | - | 800 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | - | 50 J | - | 150 VDC | - | - | MouseReel | 14H | 10 % | Metal Oxide Varistors | - | 30 pF | Varistors | - | - | Radial | - | 10 mm | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | 180 V | - | - | MOV | 4.5 kA | Varistors | 5.08 mm | 5.08 x 3.175 x 5.08 | 14 mm | - | - | 5.66 mm | ||
![]() 101KD07J-OTB Yageo | 42 |
| - | - | YAGEO | - | - | - | 1500 | - | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | - | 12 J | - | 85 VDC | - | - | Bulk | 05D | 10 % | Metal Oxide Varistors | - | 500 pF | Varistors | - | - | Radial | - | 5 mm | Serial | - | - | 165 V | - | - | 1 | - | - | - | - | - | - | 100 V | - | - | MOV | 1.75 kA | Varistors | - | - | 7 mm | - | - | 4.3 mm | ||
![]() 122KN20 Yageo | In Stock | - | - | - | YAGEO | - | Chip LED | 4000 K | 100 | 30000(Max) mcd | GaN | Square | YAGEO | 200 mA | + 85 C | - 40 C | Surface Mount | Top Mount | PCB Mount | - | Details | - | SMD | 650 J | Industrial grade | 990 VDC | - | -40 to 85 °C | Bulk | 20N | 10 % | Uni-Color | White | 320 pF | Varistors | - | 2 | Through Hole | - | - | - | - | 120 ° | 1980 V | - | - | - | 102.3(Max) lm | 1.4 V | Industrial | - | 1 | - | 1200 V | - | - | MOV | 10 kA | Varistors | - | - | 20 mm | - | - | - | ||
![]() 181KD07-F Yageo | In Stock | - | - | - | YAGEO | - | - | - | 1000 | - | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | - | 11.7 J | - | 150 VDC | - | - | Bulk | 05D | 10 % | Metal Oxide Varistors | - | 280 pF | Varistors | - | - | Radial | - | 5 mm | - | - | - | 300 V | - | - | - | - | - | - | - | - | 4 | 180 V | - | - | MOV | 1.2 kA | Varistors | - | - | 7 mm | - | - | 4.3 mm | ||
![]() 181KD14-OTB Yageo | 13 |
| - | - | YAGEO | - | - | - | 750 | - | - | - | YAGEO | - | + 105 C | - 40 C | Through Hole | - | Through Hole | - | Details | 25.9 mm | - | 50 J | - | 150 VDC | Straight | -40 to 85 °C | Bulk | 14D | 10 % | Metal Oxide Varistors | - | 1100 pF | Varistors | 10.9 mm | - | Radial | - | 7.5 mm | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | 180 V | 14 A | - | MOV | 4.5 kA | Varistors | 19.1 mm | - | 14 mm | - | - | 4.2 mm | ||
![]() 180KD14J-FP10 Yageo | 42 |
| - | - | YAGEO | - | - | - | 400 | - | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | - | 7 J | - | 14 VDC | - | - | Bulk | 14D | 10 % | Metal Oxide Varistors | - | 0.0111 uF | Varistors | - | - | Radial | - | 10 mm | - | - | - | 36 V | 54 | - | - | - | - | - | Single | - | - | 18 V | - | 500 | MOV | 2 kA | Varistors | - | - | 14 mm | - | - | 3.9 mm | ||
![]() 102KN14 Yageo | 13 |
| - | - | YAGEO | 20% | - | - | 200 | - | - | - | YAGEO | - | + 85 C | - 40 C | - | - | Through Hole | - | Details | - | - | 280 J | - | 825 VDC | - | - | Bulk | 14N | 10 % | - | - | 820 uF | Varistors | - | - | Radial | Polar | - | - | 5100 mA | - | 1650 V | - | 0.229 mOhm | - | - | - | - | - | - | - | 1000 V | - | - | MOV | 6 kA | Varistors | - | - | 14 mm | - | - | - | ||
![]() 180KD20J-TB Yageo | In Stock | - | - | - | YAGEO | - | - | - | 400 | - | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | - | 13 J | - | 14 VDC | - | - | Bulk | 20D | 10 % | Metal Oxide Varistors | - | 0.0285 uF | Varistors | - | - | Radial | - | 10 mm | - | - | - | 36 V | - | - | - | - | - | - | - | - | - | 18 V | - | - | MOV | 3 kA | Varistors | - | - | 20 mm | - | - | 4.3 mm | ||
![]() 122KD14-P10 Yageo | In Stock | - | - | - | YAGEO | - | - | - | 150 | - | - | - | YAGEO | - | + 105 C | - 40 C | - | - | Through Hole | - | Details | - | - | 232 J | - | 990 VDC | - | - | Bulk | 14D | 10 % | Metal Oxide Varistors | - | 160 pF | Varistors | - | - | Radial | - | 10 mm | - | - | - | 1980 V | - | - | - | - | - | - | - | - | - | 1200 V | - | - | MOV | 4.5 kA | Varistors | - | 7.3 x 4.3 x 4.1 | 14 mm | - | - | 9 mm | ||
![]() 181KH07-F Yageo | 13 |
| - | - | YAGEO | - | - | - | 1000 | - | - | - | YAGEO | - | + 125 C | - 40 C | - | - | Through Hole | - | Details | - | - | 11.7 J | - | 150 VDC | - | - | Bulk | 07H | 10 % | Metal Oxide Varistors | - | 280 pF | Varistors | - | - | Radial | - | 5 mm | - | - | - | 300 V | 1500 | - | - | - | - | - | Single | - | - | 180 V | - | 200 | MOV | 1.2 kA | Varistors | - | - | 7 mm | - | - | 5.17 mm | ||
![]() 181KD14-FP10TR Yageo | In Stock | - | - | - | YAGEO | - | Integrated Power Stage | - | 1000 | - | - | - | YAGEO | - | + 105 C | - 40 C | Surface Mount | - | Through Hole | - | Details | - | - | 50 J | - | 150 VDC | - | -40 to 125 °C | MouseReel | 14D | 10 % | Integrated Power Stage | - | 1100 pF | Varistors | - | 22 | Radial | - | 10 mm | - | - | - | 300 V | - | - | - | - | - | Extended Industrial | - | - | - | 180 V | - | - | MOV | 4.5 kA | Varistors | - | - | 14 mm | - | - | 4.2 mm |