- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | AEC-Q200 | Base Product Number | Brand | Clamping voltage Vc | Energy Absorption / J | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Operating Voltage [AC] / Vrms | Maximum Operating Voltage [DC] / V | Maximum Surge Current Imax [8/20μs, 1time] / A | Maximum voltage AC | Maximum voltage DC | Mfr | Minimum Operating Temperature | Mounting Styles | Nominal DischargeCurrent In [8/20μs, 15times] / A | Package | Package size | Package/Size | Peak surge current Ip | Product Status | Qualification | RoHS | Static capacitance | Surge Energy Rating | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Applications | Capacitance | Subcategory | Termination Style | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor voltage | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SV510K20BL1 Bourns Inc. | 18 |
| - | Through Hole | Disc 20mm | - | - | Bourns | - | - | 150 | Bourns | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | 0.229422 oz | - | -40°C ~ 125°C (TA) | - | SV | - | - | - | Varistors | - | 1 | - | 570 pF @ 1 kHz | 902 V | 598J | 738 V | 820 V | 510 V | - | - | 670 V | 12 kA | - | - | - | Varistors | - | - | - | - | ||
![]() ZVX25S0603300NIR1 Bourns Inc. | 47 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | ZVX25S | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | ZVX | - | - | - | - | - | 1 | - | 100 pF @ 1 kHz | 46.9 V | 0.1J | 37 V | 41.95 V | 25 V | - | - | 30 V | 30 A | - | - | - | - | - | - | - | - | ||
![]() ZV4M0603300NIR1 Bourns Inc. | 47 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | ZV4M | Bourns | - | - | 4000 | Bourns | + 125 C | - | - | - | - | - | Bourns Inc. | - 55 C | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | Keko-Varicon | - | - | -55°C ~ 125°C (TA) | Reel | ZV SMD | - | - | - | Varistors | - | 1 | - | - | - | - | - | - | - | - | - | - | - | MLV | - | - | Varistors | - | - | - | - | ||
![]() VCAS080526A580RZ KYOCERA AVX | 3033 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | KYOCERA AVX | - | - | 4000 | KYOCERA AVX | + 125 C | - | - | - | - | - | KYOCERA AVX | - 55 C | SMD/SMT | - | - | - | - | - | Active | AEC-Q200 | Details | - | 100 mJ | - | - | 26 VDC | -55°C ~ 125°C (TA) | MouseReel | - | - | - | 120 pF | Varistors | SMD/SMT | 1 | 60 V | 120 pF @ 1 kHz | 37.95 V | 0.1J | 31.05 V | 34.5 V | 18 V | - | 34.5 V | 26 V | 30 A | MOV | - | 30 A | Varistors | - | 1.02 mm | 2.01 mm | 1.25 mm | ||
![]() B72214S 600K101V87 Epcos | In Stock | - | - | - | - | No | - | - | 165V | 17 | - | - | - | 60V | 85V | 4500A | 60V | 85V | - | - | - | 3000A | - | D=14mm;P=7.5mm | - | 4.5kA | - | - | - | 1.65nF | - | - | - | - | - | - | - | S14K60 | Consumer | 1.65nF | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B72220S2421K303V87 Epcos | In Stock | - | - | - | - | - | - | - | 1120V | - | - | - | - | - | - | - | 420V | 560V | - | - | - | - | - | D=20mm;P=10mm | - | 10kA | - | - | - | 550pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR471K14DT1N Walsin Technology | In Stock | - | - | - | - | - | - | - | 775V | - | - | - | - | - | - | - | 300V | 385V | - | - | - | - | - | - | D=16.5mm,P=7.5mm | 4.5kA | - | - | - | 570pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 423~517V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR241K07DS Walsin Technology | In Stock | - | - | - | - | - | - | - | 395V | - | - | - | - | - | - | - | 150V | 200V | - | - | - | - | - | - | 9.5*4.9;P=5mm | 1.2kA | - | - | - | 230pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 216~264V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V20P25AUTOL1T Littelfuse Inc. | 24 |
| - | Through Hole | Disc 20mm | - | - | Littelfuse | - | - | 500 | Littelfuse | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | AUMOV | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | Varistors | - | 1 | - | 13500 pF @ 1 MHz | 42.9 V | 77J | 35.1 V | 39 V | 25 V | - | - | 28 V | 5 kA | - | - | - | Varistors | - | - | - | - | ||
![]() V20H440AUTO3T Littelfuse Inc. | 24 |
| - | Through Hole | Disc 20mm | - | - | Littelfuse | - | - | 400 | Littelfuse | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | Active | - | - | - | - | AUMOV | - | - | -40°C ~ 125°C (TA) | - | AUMOV | - | - | - | Varistors | - | 1 | - | 500 pF @ 1 MHz | 786.5 V | 340J | 643.5 V | 715 V | 440 V | - | - | 585 V | 10 kA | - | - | - | Varistors | - | - | - | - | ||
![]() V14E510PL3B Littelfuse Inc. | 24 |
| - | Through Hole | Disc 14mm | - | - | Littelfuse | - | - | 500 | Littelfuse | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 85°C (TA) | Bulk | - | - | - | - | Varistors | - | 1 | - | 200 pF @ 1 MHz | 902 V | 185J | 738 V | 820 V | 510 V | - | - | 670 V | 6 kA | - | - | - | Varistors | - | - | - | - | ||
![]() V20H510AUTO3T Littelfuse Inc. | 24 |
| - | Through Hole | Disc 20mm | - | - | Littelfuse | - | - | 400 | Littelfuse | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | Active | - | - | - | - | AUMOV | - | - | -40°C ~ 125°C (TA) | Reel | AUMOV | - | - | - | Varistors | - | 1 | - | 350 pF @ 1 MHz | 902 V | 410J | 738 V | 820 V | 510 V | - | - | 670 V | 10 kA | - | - | - | Varistors | - | - | - | - | ||
![]() AMLV06V32C010 Eaton - Electronics Division | 6055 |
| - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | - | - | - | + 125 C | - | - | - | - | - | Eaton - Electronics Division | - 55 C | PCB Mount | - | - | - | - | - | Active | - | - | - | 0.05 J | - | - | 32 VDC | -55°C ~ 125°C (TA) | - | AMLV06 | Automotive MLV | - | 10 pF | Varistors | SMD/SMT | 1 | 120 V | 10 pF @ 1 MHz | 70.1 V | 0.05J | 51.9 V | 61 V | 25 V | - | 70.1 V | 32 V | 5 A | MLV | - | 5 A | - | - | - | - | - | ||
![]() V10H420AUTO3T Littelfuse Inc. | 24 |
| - | Through Hole | Disc 10mm | - | - | Littelfuse | - | - | 500 | Littelfuse | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | AUMOV | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | Varistors | - | 1 | - | 140 pF @ 1 MHz | 748 V | 90J | 612 V | 680 V | 420 V | - | - | 560 V | 3.5 kA | - | - | - | Varistors | - | - | - | - | ||
![]() V14P320PL2T Littelfuse Inc. | 24 |
| - | Through Hole | Disc 14mm | - | - | Littelfuse | - | - | 400 | Littelfuse | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | Varistors | - | 1 | - | 380 pF @ 1 MHz | 561 V | 136J | 459 V | 510 V | 320 V | - | - | 420 V | 6 kA | - | - | - | Varistors | - | - | - | - | ||
![]() V20H460AUTO3T Littelfuse Inc. | 24 |
| - | Through Hole | Disc 20mm | - | - | Littelfuse | - | - | 400 | Littelfuse | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | Active | - | - | - | - | AUMOV | - | - | -40°C ~ 125°C (TA) | - | AUMOV | - | - | - | Varistors | - | 1 | - | 400 pF @ 1 MHz | 825 V | 370J | 675 V | 750 V | 460 V | - | - | 615 V | 10 kA | - | - | - | Varistors | - | - | - | - | ||
![]() V14H625PL3T1 Littelfuse Inc. | 24 |
| - | Through Hole | Disc 14mm | - | - | Littelfuse | - | - | 400 | Littelfuse | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | - | Varistors | - | 1 | - | 160 pF @ 1 MHz | 1.1 kV | 235J | 900 V | 1 kV | 625 V | - | - | 825 V | 6.5 kA | - | - | - | Varistors | - | - | - | - | ||
![]() V14P275AUTO4B Littelfuse Inc. | 24 |
| - | Through Hole | Disc 14mm | - | - | Littelfuse | - | - | 750 | Littelfuse | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Bulk | - | - | - | - | Varistors | - | 1 | - | 450 pF @ 1 MHz | 473 V | 130J | 387 V | 430 V | 275 V | - | - | 350 V | 6.5 kA | - | - | - | Varistors | - | - | - | - | ||
![]() V14H140AUTO3T Littelfuse Inc. | 24 |
| - | Through Hole | Disc 14mm | - | - | Littelfuse | - | - | 500 | Littelfuse | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | Active | - | - | - | - | AUMOV | - | - | -40°C ~ 125°C (TA) | - | AUMOV | - | - | - | Varistors | - | 1 | - | 900 pF @ 1 MHz | 242 V | 65J | 198 V | 220 V | 140 V | - | - | 180 V | 6.5 kA | - | - | - | Varistors | - | - | - | - | ||
![]() V16AUMLA2220H Littelfuse Inc. | In Stock | - | - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | Littelfuse | - | - | 1000 | Littelfuse | + 125 C | - | - | - | - | - | Littelfuse Inc. | - 55 C | PCB Mount | - | - | - | - | - | Active | - | Details | - | 50 J | - | - | 16 VDC | -55°C ~ 125°C (TA) | MouseReel | MLA | - | - | 0.025 uF | Varistors | SMD/SMT | 1 | 42 V | - | 26.4 V | 50J | 21.6 V | 24 V | - | - | 26.4 V | 16 V | 10 A | MLV | - | - | Varistors | - | - | - | - |