- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Product Status | RoHS | Surge Energy Rating | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Current Rating | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOVTP20V130T Eaton - Electronics Division | 2543 |
| - | Through Hole | Disc 20mm 3-Lead | - | - | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | Active | - | 140 J | - | 170 VDC | -40°C ~ 105°C (TA) | - | MOVTP | - | - | - | Varistors | 10 kA | Through Hole | - | 1 | 340 V | - | 220 V | 140J | 180 V | 200 V | 130 V | 220 V | 170 V | 10 kA | MOV | Thermally Protected | 10 kA | - | 23.5 mm | - | - | ||
![]() MOVTP14V320T Eaton - Electronics Division | 185 |
| - | Through Hole | Disc 14mm 3-Lead | - | - | - | + 105 C | Eaton - Electronics Division | - 40 C | Through Hole | Active | - | 209 J | - | 410 VDC | -40°C ~ 105°C (TA) | - | MOVTP | - | - | - | Varistors | 6 kA | Through Hole | - | 1 | 845 V | - | 561 V | 209J | 459 V | 510 V | 320 V | 561 V | 410 V | 6 kA | MOV | Thermally Protected | 6 kA | - | 18.5 mm | - | - | ||
![]() V10X150E Littelfuse Inc. | 21 |
| - | Through Hole | Disc 10mm | Littelfuse | 1000 | Littelfuse | + 125 C | Littelfuse Inc. | - 40 C | PCB Mount | Active | Details | 40 J | - | 200 VDC | -40°C ~ 125°C (TA) | Bulk | Xtreme | - | Radial Leaded Varistors | 500 pF | Varistors | - | Radial | 7.5 mm | 1 | 395 V | 500 pF @ 1 kHz | 264 V | 40J | 216 V | 240 V | 150 V | 240 V | 200 V | 4.5 kA | MOV | - | 4.5 kA | Varistors | 12.5 mm | 16 mm | - | ||
![]() 181KD20J-P7.5TB Yageo | 42 |
| - | - | - | - | 400 | - | + 105 C | - | - 40 C | Through Hole | - | Details | 130 J | 115 VAC | 150 VDC | - | Bulk | 20D | 10 % | Metal Oxide Varistors | 2200 pF | - | - | Radial | 7.5 mm | - | 300 V | - | - | - | - | - | - | 180 V | - | - | MOV | - | 10 kA | - | 20 mm | - | 4.6 mm | ||
![]() 271KD14-OTB Yageo | 25 |
| - | - | - | - | 750 | - | + 105 C | - | - 40 C | Through Hole | - | Details | 70 J | 175 VAC | 225 VDC | - | Bulk | 14D | 10 % | Metal Oxide Varistors | 740 pF | - | - | Radial | 7.5 mm | - | 455 V | - | - | - | - | - | - | 270 V | - | - | MOV | - | 4.5 kA | - | 14 mm | - | 4.6 mm | ||
![]() 241KM20 Yageo | In Stock | - | - | - | - | - | 100 | - | + 85 C | - | - 40 C | PCB Mount | - | Details | 170 J | 150 VAC | 200 VDC | - | Bulk | 20M | 10 % | - | 1650 pF | - | - | Through Hole | - | - | 395 V | - | - | - | - | - | - | 240 V | - | - | MOV | - | 10 kA | - | 20 mm | - | - | ||
![]() 271KN25 Yageo | 21 |
| - | - | - | - | 50 | - | - | - | - | - | - | Details | - | - | - | - | Bulk | 25N | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 270 V | - | - | MOV | - | 10 kA | - | 25 mm | - | - | ||
![]() 330KD14-TB Yageo | 25 |
| - | - | - | - | 750 | - | + 105 C | - | - 40 C | Through Hole | - | Details | 7.5 J | 20 VAC | 26 VDC | - | Bulk | 14D | 10 % | Metal Oxide Varistors | 6100 pF | - | - | Radial | 7.5 mm | - | 65 V | - | - | - | - | - | - | 33 V | - | - | MOV | - | 1 kA | - | 14 mm | - | 4.3 mm | ||
![]() 391KD14-P10 Yageo | In Stock | - | - | - | - | - | 300 | - | + 105 C | - | - 40 C | Through Hole | - | Details | 100 J | 250 VAC | 320 VDC | - | Bulk | 14D | 10 % | Metal Oxide Varistors | 510 pF | - | - | Radial | 10 mm | - | 650 V | - | - | - | - | - | - | 390 V | - | - | MOV | - | 4.5 kA | - | 14 mm | - | 5.4 mm | ||
![]() 391KD07J Yageo | 25 |
| - | - | - | - | 1000 | - | + 105 C | - | - 40 C | Through Hole | - | Details | 35 J | 250 VAC | 320 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 130 pF | - | - | Radial | 5 mm | - | 650 V | - | - | - | - | - | - | 390 V | - | - | MOV | - | 1.75 kA | - | 7 mm | - | 5.4 mm | ||
![]() 390KH14-FP10TB Yageo | In Stock | - | - | - | - | - | 750 | - | + 125 C | - | - 40 C | Through Hole | - | Details | 8.6 J | 25 VAC | 31 VDC | - | Bulk | 14H | 10 % | Metal Oxide Varistors | 5100 pF | - | - | Radial | 10 mm | - | 77 V | - | - | - | - | - | - | 39 V | - | - | MOV | - | 1 kA | - | 14 mm | - | 5.61 mm | ||
![]() 391KD07-FTB Yageo | 25 |
| - | - | - | - | 1500 | - | + 105 C | - | - 40 C | Through Hole | - | Details | 26 J | 250 VAC | 320 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 130 pF | - | - | Radial | 5 mm | - | 650 V | - | - | - | - | - | - | 390 V | - | - | MOV | - | 1.2 kA | - | 7 mm | - | 5.4 mm | ||
![]() 471KN25 Yageo | 21 |
| - | - | - | - | 50 | - | - | - | - | - | - | Details | - | - | - | - | Bulk | 25N | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 470 V | - | - | MOV | - | 10 kA | - | 25 mm | - | - | ||
![]() 621KE25 Yageo | 34 |
| - | - | - | - | 50 | - | - | - | - | - | - | Details | - | - | - | - | Bulk | 25E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 620 V | - | - | MOV | - | 10 kA | - | 25 mm | - | - | ||
![]() 621KE20 Yageo | In Stock | - | - | - | - | - | 100 | - | + 85 C | - | - 40 C | PCB Mount | - | Details | 425 J | 385 VAC | 505 VDC | - | Bulk | 20E | 10 % | - | 650 pF | - | - | Through Hole | - | - | 1025 V | - | - | - | - | - | - | 620 V | - | - | MOV | - | 10 kA | - | 20 mm | - | - | ||
![]() 621KD14J-TB Yageo | In Stock | - | - | - | - | - | 500 | - | + 105 C | - | - 40 C | Through Hole | - | Details | 190 J | 385 VAC | 505 VDC | - | Bulk | 14D | 10 % | Metal Oxide Varistors | 320 pF | - | - | Radial | 7.5 mm | - | 1025 V | - | - | - | - | - | - | 620 V | - | - | MOV | - | 6 kA | - | 14 mm | - | 6.8 mm | ||
![]() 821KD07-FTB Yageo | 25 |
| - | - | - | - | 1000 | - | + 105 C | - | - 40 C | Through Hole | - | Details | 52 J | 510 VAC | 670 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 60 pF | - | - | Radial | 5 mm | - | 1355 V | - | - | - | - | - | - | 820 V | - | - | MOV | - | 1.2 kA | - | 7 mm | - | 7.5 mm | ||
![]() 821KD07-OTB Yageo | 25 |
| - | - | - | - | 1000 | - | + 105 C | - | - 40 C | Through Hole | - | Details | 52 J | 510 VAC | 670 VDC | - | Bulk | 05D | 10 % | Metal Oxide Varistors | 60 pF | - | - | Radial | 5 mm | - | 1355 V | - | - | - | - | - | - | 820 V | - | - | MOV | - | 1.2 kA | - | 7 mm | - | 7.5 mm | ||
![]() 821KD07-FTR Yageo | 34 |
| - | - | - | - | 1500 | - | + 105 C | - | - 40 C | Through Hole | - | Details | 52 J | 510 VAC | 670 VDC | - | MouseReel | 05D | 10 % | Metal Oxide Varistors | 60 pF | - | - | Radial | 5 mm | - | 1355 V | - | - | - | - | - | - | 820 V | - | - | MOV | - | 1.2 kA | - | 7 mm | - | 7.5 mm | ||
![]() 911KD14J-FP10 Yageo | In Stock | - | - | - | - | - | 250 | - | + 105 C | - | - 40 C | PCB Mount | - | Details | 255 J | 550 VAC | 745 VDC | - | Bulk | 14D | 10 % | Metal Oxide Varistors | 220 pF | - | - | Through Hole | 10 mm | - | 1500 V | - | - | - | - | - | - | 910 V | - | - | MOV | - | 6 kA | - | 14 mm | - | 7.5 mm |