- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Number of Circuits | Clamping Voltage | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Features | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SV150K5BL1 Bourns Inc. | 1573 |
| - | Through Hole | Radial | - | - | - | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | - | 11 J | - | 200 VDC | -40°C ~ 125°C (TA) | - | SV | - | - | 160 pF | Varistors | Radial | 1 | 360 V | 160 pF @ 1 kHz | 264 V | 11J | 216 V | 240 V | 150 V | 240 V | 200 V | 600 A | - | MOV | - | 600 A | - | 7 mm | - | - | - | ||
![]() MLVC18V014C2200 Eaton - Electronics Division | 29 |
| - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | MLVC | - | - | - | - | - | 1 | - | 2200 pF @ 1 MHz | 22 V | 2.5J | 18 V | 20 V | 10 V | - | 14 V | 500 A | - | - | - | - | - | - | - | - | - | ||
![]() MLVC08V014C400 Eaton - Electronics Division | 2490 | - | - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 300 mJ | - | 14 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 400 pF | Varistors | SMD/SMT | 1 | 35 V | 400 pF @ 1 MHz | 22 V | 0.3J | 18 V | 20 V | 10 V | 20 V | 14 V | 120 A | - | MLV | - | 120 A | - | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() MLVC18V030C1200 Eaton - Electronics Division | 3559 | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 2.5 J | - | 30 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 1200 pF | Varistors | SMD/SMT | 1 | 74 V | 1200 pF @ 1 MHz | 46.2 V | 2.5J | 37.8 V | 42 V | 21.2 V | 42 V | 30 V | 500 A | - | MLV | - | 500 A | - | - | 1.5 mm | 4.5 mm | 3.2 mm | ||
![]() MLVC22V026C2500 Eaton - Electronics Division | 13 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | 2.5 J | - | 26 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 2500 pF | Varistors | SMD/SMT | 1 | 63 V | 2500 pF @ 1 MHz | 39.6 V | 2.5J | 32.4 V | 36 V | 18.4 V | 36 V | 26 V | 600 A | - | MLV | - | 600 A | - | - | 2.5 mm | 5.7 mm | 5 mm | ||
![]() MLVC12V065C100 Eaton - Electronics Division | 29 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | MLVC | - | - | - | - | - | 1 | - | 100 pF @ 1 MHz | 90.2 V | 0.1J | 73.8 V | 82 V | 46 V | - | 65 V | 35 A | - | - | - | - | - | - | - | - | - | ||
![]() MLVC08V016C380 Eaton - Electronics Division | 3212 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 300 mJ | - | 16 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 380 pF | Varistors | SMD/SMT | 1 | 39 V | 380 pF @ 1 MHz | 24.2 V | 0.3J | 19.8 V | 22 V | 11.3 V | 22 V | 16 V | 120 A | - | MLV | - | 120 A | - | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() MLVC32V170C400 Eaton - Electronics Division | 29 |
| - | Surface Mount, MLCV | 3225 (8063 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | 4.2 J | - | 170 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 400 pF | Varistors | SMD/SMT | 1 | 361 V | 400 pF @ 1 MHz | 225.5 V | 4.2J | 184.5 V | 205 V | 130 V | 205 V | 170 V | 400 A | - | MLV | - | 400 A | - | - | 2.5 mm | 8 mm | 6.3 mm | ||
![]() MLVC12V016C750 Eaton - Electronics Division | 3493 | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 400 mJ | - | 16 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 750 pF | Varistors | SMD/SMT | 1 | 39 V | 750 pF @ 1 MHz | 24.2 V | 0.4J | 19.8 V | 22 V | 11.3 V | 22 V | 16 V | 150 A | - | MLV | - | 150 A | - | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() V275MLA0805NS Littelfuse Inc. | 24 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | Littelfuse | 2000 | Littelfuse | - | Littelfuse Inc. | - | - | - | Active | Details | - | - | - | -40°C ~ 125°C (TA) | MouseReel | MLA | - | - | - | Varistors | - | 1 | - | - | - | - | - | - | - | - | 275 V | - | - | - | - | - | Varistors | - | - | - | - | ||
![]() SV300K7BL1 Bourns Inc. | 744 |
| - | Through Hole | Radial | Bourns | 900 | Bourns | + 85 C | Bourns Inc. | - 40 C | Through Hole | Bulk | Active | Details | 46 J | 0.033510 oz | 385 VDC | -40°C ~ 125°C (TA) | - | SV | - | - | 200 pF | Varistors | Radial | 1 | 700V | 200 pF @ 1 kHz | 517 V | 46J | 423 V | 470 V | 300 V | 470 V | 385 V | 1.75 kA | 1750A | MOV | - | 1750 A | Varistors | 9 mm | - | - | - | ||
![]() MLVC12V018C700 Eaton - Electronics Division | 3317 | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | - | Eaton - Electronics Division | - | - | - | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | MLVC | - | - | - | - | - | 1 | - | 700 pF @ 1 MHz | 27.5 V | 0.4J | 22.5 V | 25 V | 12.7 V | - | 18 V | 150 A | - | - | - | - | - | - | - | - | - | ||
![]() MLVC08V026C280 Eaton - Electronics Division | 8252 |
| - | Surface Mount, MLCV | 0805 (2012 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 300 mJ | - | 26 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 280 pF | Varistors | SMD/SMT | 1 | 63 V | 280 pF @ 1 MHz | 39.6 V | 0.3J | 32.4 V | 36 V | 18.4 V | 36 V | 26 V | 100 A | - | MLV | - | 100 A | - | - | 0.9 mm | 2 mm | 1.2 mm | ||
![]() MLVC13V042C580 Eaton - Electronics Division | 28 |
| - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | MLVC | - | - | - | - | - | 1 | - | 580 pF @ 1 MHz | 61.6 V | 1.5J | 50.4 V | 56 V | 30 V | - | 42 V | 280 A | - | - | - | - | - | - | - | - | - | ||
![]() MLVC22V048C1400 Eaton - Electronics Division | 28 |
| - | Surface Mount, MLCV | 2220 (5750 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | 2.5 J | - | 48 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 1400 pF | Varistors | SMD/SMT | 1 | 110 V | 1400 pF @ 1 MHz | 68.2 V | 2.5J | 55.8 V | 62 V | 34 V | 62 V | 48 V | 600 A | - | MLV | - | 600 A | - | - | 2.5 mm | 5.7 mm | 5 mm | ||
![]() MLVC13V024C1050 Eaton - Electronics Division | 254 | - | - | Surface Mount, MLCV | 1210 (3225 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 1.5 J | - | 24 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 1050 pF | Varistors | SMD/SMT | 1 | 58 V | 1050 pF @ 1 MHz | 36.3 V | 1.5J | 29.7 V | 33 V | 17 V | 33 V | 24 V | 300 A | - | MLV | - | 300 A | - | - | 1.3 mm | 3.2 mm | 2.5 mm | ||
![]() MLVC40V056C2000 Eaton - Electronics Division | 17 |
| - | Surface Mount, MLCV | 2-SMD, No Lead | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C (TA) | - | MLVC | - | - | - | - | - | 1 | - | 2000 pF @ 1 MHz | 74.8 V | 3J | 61.2 V | 68 V | 40 V | - | 56 V | 250 A | - | - | - | - | - | - | - | - | - | ||
![]() MLVC12V060C120 Eaton - Electronics Division | 17 |
| - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | Tape & Reel (TR) | Active | - | 100 mJ | - | 60 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | General Type Multilayer Varistor | 120 pF | Varistors | SMD/SMT | 1 | 134 V | 120 pF @ 1 MHz | 83.6 V | 0.1J | 68.4 V | 76 V | 45 V | 76 V | 60 V | 35 A | - | MLV | - | 35 A | - | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC12V060C180 Eaton - Electronics Division | 2036 | - | - | Surface Mount, MLCV | 1206 (3216 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 400 mJ | - | 60 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 180 pF | Varistors | SMD/SMT | 1 | 134 V | 180 pF @ 1 MHz | 83.6 V | 0.4J | 68.4 V | 76 V | 45 V | 76 V | 60 V | 120 A | - | MLV | - | 120 A | - | - | 1.1 mm | 3.2 mm | 1.6 mm | ||
![]() MLVC18V016C1900 Eaton - Electronics Division | 2828 | - | - | Surface Mount, MLCV | 1812 (4532 Metric) | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | SMD/SMT | - | Active | - | 2.5 J | - | 16 VDC | -55°C ~ 125°C (TA) | - | MLVC | 10 % | High Energy Multilayer Varistor | 1900 pF | Varistors | SMD/SMT | 1 | 39 V | 1900 pF @ 1 MHz | 24.2 V | 2.5J | 19.8 V | 22 V | 11.3 V | 22 V | 16 V | 500 A | - | MLV | - | 500 A | - | - | 1.5 mm | 4.5 mm | 3.2 mm |