- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Manufacturer | Maximum Operating Temperature | Maximum Output Power | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Qualification | RoHS | Surge Energy Rating | Tab Size | Termination Method | Voltage Rating DC | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Connector Type | Type | Gender | Capacitance | Subcategory | Contact Type | Pin Count | Termination Style | Number of Outputs | Efficiency | Output Voltage | Lead Spacing | Output Current | Family | Clamping Voltage | Shielded | Varistor Voltage | Product | Peak Surge Current | Input Voltage | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151KD20-FP7.5TB Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | 400 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | Details | 70 J | - | - | 125 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 2700 pF | Varistors | - | - | Radial | - | - | - | 7.5 mm | - | - | 250 V | - | 150 V | MOV | 6.5 kA | - | Varistors | - | - | 20 mm | 4.5 mm | ||
![]() 220KH10-FTR Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | 800 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | Details | 2.5 J | - | - | 18 VDC | - | - | MouseReel | 10H | 10 % | - | Metal Oxide Varistors | - | 4500 pF | Varistors | - | - | Radial | - | - | - | 7.5 mm | - | - | 43 V | - | 22 V | MOV | 0.5 kA | - | Varistors | - | - | 10 mm | 5.41 mm | ||
![]() 121KD14J-FP10 Yageo | 43 |
| - | - | - | - | - | YAGEO | - | 400 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | Details | 40 J | - | - | 100 VDC | - | - | Bulk | 14D | 10 % | - | Metal Oxide Varistors | - | 1700 pF | Varistors | - | - | Radial | - | - | - | 10 mm | - | - | 200 V | - | 120 V | MOV | 6 kA | - | Varistors | - | - | 14 mm | 4.4 mm | ||
![]() 220KD20J-P7.5 Yageo | 36 |
| - | - | - | - | - | YAGEO | - | 250 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | MIL-PRF-55681 | Details | 16 J | - | - | 18 VDC | - | - | Bulk | 20D | 10 % | - | Metal Oxide Varistors | - | 0.001 uF | Varistors | - | - | Radial | - | - | - | 7.5 mm | - | - | 43 V | - | 22 V | MOV | 3 kA | - | Varistors | 2.79 mm | 2.79 x 2.79 x 2.59 | 20 mm | 4.4 mm | ||
![]() 181KH20-FTB Yageo | 43 |
| - | - | - | - | - | YAGEO | - | 400 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | MIL-PRF-55681 | Details | 85 J | - | - | 150 VDC | - | - | Bulk | 20H | 10 % | - | - | - | 0.0082 uF | Varistors | - | - | Radial | - | - | - | 10 mm | - | - | 300 V | - | 180 V | MOV | 6.5 kA | - | Varistors | 4.57 mm | 4.57 x 1.27 x 1.4 | 20 mm | 6.1 mm | ||
![]() 151KH14J-OTR Yageo | 27 |
| - | - | - | - | - | YAGEO | - | 800 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | Details | 53 J | - | - | 125 VDC | - | - | MouseReel | 14H | 10 % | - | Metal Oxide Varistors | - | 3.3 uF | Varistors | - | - | Radial | - | - | - | 10 mm | - | - | 250 V | - | 150 V | MOV | 6 kA | - | Varistors | 6.6 mm | - | 14 mm | 5.47 mm | ||
![]() 151KD14-FTB Yageo | 43 |
| - | - | - | - | - | YAGEO | - | 750 | 47 to 63 Hz | YAGEO | + 105 C | - | 3000 Vdc | - 40 C | Rack Mount | Through Hole | - | Details | 40 J | - | - | 125 VDC | - | -10 to 70 °C | Bulk | 14D | 10 % | - | Regulated | - | 1300 pF | Varistors | - | 40 | Radial | 1 | - | 24 V | 7.5 mm | 104 A | - | 250 V | - | 150 V | MOV | 4.5 kA | 85 to 265 V | Varistors | - | - | 14 mm | 4.1 mm | ||
![]() 220KD05J-FTR Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | 2000 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | Details | 0.7 J | - | - | 18 VDC | - | - | MouseReel | 05D | 10 % | - | Metal Oxide Varistors | - | 1150 pF | Varistors | - | - | Radial | - | - | - | 5 mm | - | - | 48 V | - | 22 V | MOV | 0.25 kA | - | Varistors | - | - | 5 mm | 4.6 mm | ||
![]() 180KH20J-OTR Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | 400 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | MIL-PRF-55681 | Details | 13 J | - | - | 14 VDC | - | - | MouseReel | 20H | 10 % | - | - | - | 0.0015 uF | Varistors | - | - | Radial | - | - | - | 10 mm | - | - | 36 V | - | 18 V | MOV | 3 kA | - | Varistors | 2.03 mm | 2.03 x 1.27 x 1.4 | 20 mm | 5.73 mm | ||
![]() 220KD14-OP10TR Yageo | 43 |
| - | - | Brass | - | - | YAGEO | - | 1000 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | Details | 5 J | 5.16 mm² | - | 18 VDC | 18 to 14, 18 AWG | - | MouseReel | 14D | 10 % | - | Quick Disconnect Terminal | Receptacle | 9100 pF | Varistors | - | - | Radial | - | - | - | 10 mm | - | - | 43 V | - | 22 V | MOV | 1 kA | - | Varistors | 13.71 mm | - | 14 mm | 4 mm | ||
![]() 181KH10J-O Yageo | 36 |
| - | Gold | - | Thermoplastic | Right Angle | YAGEO | Copper Alloy | 500 | - | YAGEO | + 125 C | - | - | - 40 C | Surface Mount | Through Hole | - | Details | 30 J | - | Solder | 180 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | Receptacle | 560 pF | Varistors | - | - | Radial | - | - | - | 7.5 mm | - | - | 300 V | - | 180 V | MOV | 3.5 kA | - | Varistors | 25 mm | - | 10 mm | 5.57 mm | ||
![]() 181KH07J-OTB Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | 1500 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | Details | 16 J | - | - | 150 VDC | - | - | Bulk | 07H | 10 % | - | Metal Oxide Varistors | - | 280 pF | Varistors | - | - | Radial | - | - | - | 5 mm | - | - | 300 V | - | 180 V | MOV | 1.75 kA | - | Varistors | - | - | 7 mm | 5.17 mm | ||
![]() 151KD14J-P10TR Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | 1000 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | MIL-PRF-55681 | Details | 53 J | - | - | 125 VDC | - | - | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | - | 100 pF | Varistors | - | - | Radial | - | - | - | 10 mm | - | - | 250 V | - | 150 V | MOV | 6 kA | - | Varistors | 2.79 mm | 2.79 x 2.79 x 2.59 | 14 mm | 4.1 mm | ||
![]() 201KD10J-OTR Yageo | 36 |
| - | - | - | - | - | YAGEO | - | 1000 | - | YAGEO | + 105 C | - | - | - 40 C | - | Through Hole | - | Details | 35 J | - | - | 170 VDC | - | - | MouseReel | 10D | 10 % | - | Metal Oxide Varistors | - | 500 pF | Varistors | - | - | Radial | - | - | - | 7.5 mm | - | - | 340 V | - | 200 V | MOV | 3.5 kA | - | Varistors | - | - | 10 mm | 5 mm | ||
![]() 181KH14J Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | 400 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | Details | 60 J | - | - | 150 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 1100 pF | Varistors | - | - | Radial | - | - | - | 10 mm | - | Polyolefin Heat Shrink Tubing | 300 V | - | 180 V | MOV | 6 kA | - | Varistors | - | - | 14 mm | 5.66 mm | ||
![]() 181KH05J-OTR Yageo | 27 |
| - | - | - | - | - | YAGEO | - | 2000 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | Details | 7.5 J | - | - | 150 VDC | - | - | MouseReel | 05H | 10 % | - | Metal Oxide Varistors | - | 140 pF | Varistors | - | - | Radial | - | - | - | 5 mm | - | - | 320 V | - | 180 V | MOV | 800 A | - | Varistors | - | - | 5 mm | 5.23 mm | ||
![]() 180KD20J-OP7.5TR Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | 400 | 47 to 63 Hz | YAGEO | + 105 C | 360 W | 4000 Vdc | - 40 C | Screw Mount | Through Hole | - | Details | 13 J | - | - | 14 VDC | - | 0 to 70 °C | MouseReel | 20D | 10 % | - | Regulated | - | 0.0285 uF | Varistors | - | - | Radial | 1 | 92 % | - | 7.5 mm | 10 A | - | 36 V | - | 18 V | MOV | 3 kA | 90 to 264 V | Varistors | - | - | 20 mm | 4.3 mm | ||
![]() 180KH10J-F Yageo | In Stock | - | - | - | - | - | - | YAGEO | - | 500 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | Details | 3 J | - | - | 14 VDC | - | - | Bulk | 10H | 10 % | - | Metal Oxide Varistors | - | 5600 pF | Varistors | - | 3 | Radial | - | - | 0.5 to 4.5 V | 7.5 mm | - | - | 36 V | - | 18 V | MOV | 1 kA | - | Varistors | - | - | 10 mm | 5.27 mm | ||
![]() 201KH14J-OP10 Yageo | 27 |
| - | - | - | - | - | YAGEO | - | 400 | - | YAGEO | + 125 C | - | - | - 40 C | - | Through Hole | - | Details | 70 J | - | - | 170 VDC | - | - | Bulk | 14H | 10 % | - | Metal Oxide Varistors | - | 4.5 pF | Varistors | - | - | Radial | - | - | - | 10 mm | - | - | 340 V | - | 200 V | MOV | 6 kA | - | Varistors | 1 mm | 1 x 0.55 x 0.4 | 14 mm | 5.82 mm | ||
![]() 151KH20-TB Yageo | 43 |
| - | Pre-Tin | - | - | Straight | YAGEO | Copper-Iron | 400 | - | YAGEO | + 125 C | - | - | - 40 C | Cable Mount | Through Hole | - | Details | 70 J | - | Crimp | 125 VDC | 20 to 17, 20 AWG | - | Bulk | 20H | 10 % | Connector Headers and PCB Receptacles | - | Pin | 2700 pF | Varistors | Signal | - | Radial | - | - | - | 10 mm | - | - | 250 V | No | 150 V | MOV | 6.5 kA | - | Varistors | 22.9 mm | - | 20 mm | 5.9 mm |