- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Surge Energy Rating | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Number of Circuits | Clamping Voltage | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | Varistor Voltage | Maximum DC Volts | Current - Surge | Product | Features | Peak Surge Current | Product Category | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 358 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 281 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 214 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 66 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 511 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 58 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1KV104 Brightking | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDV1608H300C100NPTF Sunlord | 66224 | - | - | Surface Mount, MLCV | 0603 (1608 Metric) | - | - | - | - | Shenzhen Sunlord Electronics Co., Ltd. | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C (TA) | - | SDV | - | - | - | - | - | 1 | - | - | 10 pF @ 1 MHz | 46 V | 0.005J | 37 V | 41.5 V | 21.3 V | - | 30 V | 2 A | - | - | - | - | - | - | ||
![]() V150LA20CX10 Harris Corporation | In Stock | - | - | Through Hole | - | - | - | - | - | Harris Corporation | - | - | Bulk | Active | - | - | - | -55°C ~ 85°C (TA) | - | C-III | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | - | - | - | - | ||
![]() ERZ-E11A102SC Panasonic Electronic Components | 41 |
| - | Through Hole | Radial, Disc | Panasonic | 2000 | Panasonic | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | Bulk | Active | Details | 280 J | 825 VDC | -40°C ~ 125°C (TA) | Bulk | - | Varistors | 220 pF | Varistors | Radial | 7.5 mm | 1 | 1650 V | Varistors | 220 pF @ 1 kHz | 1.1 kV | 280J | 900 V | 1 kV | 625 V | 1000 V | 825 V | 5 kA | MOV | - | 5 kA | Varistors | 14 mm | 9.5 mm | ||
![]() ERZ-E11A681S1 Panasonic Electronic Components | 525 |
| - | Through Hole | Radial, Disc | Panasonic | 1000 | Panasonic | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | Bulk | Active | Details | 190 J | 560 VDC | -40°C ~ 125°C (TA) | Bulk | - | Varistors | 290 pF | Varistors | Radial | 7.5 mm | 1 | 1120 V | Varistors | 290 pF @ 1 kHz | 748 V | 190J | 612 V | 680 V | 420 V | 680 V | 560 V | 5 kA | MOV | - | 5 kA | Varistors | 14 mm | 7.8 mm | ||
![]() ERZ-E11A201S1 Panasonic Electronic Components | 2152 |
| - | Through Hole | Radial, Disc | Panasonic | 3000 | Panasonic | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | Bulk | Active | Details | 70 J | 170 VDC | -40°C ~ 125°C (TA) | Bulk | - | Varistors | 690 pF | Varistors | Radial | 7.5 mm | 1 | 340 V | Varistors | 690 pF @ 1 kHz | 225 V | 70J | 185 V | 200 V | 130 V | 200 V | 170 V | 6 kA | MOV | - | 6 kA | Varistors | 13 mm | 5.2 mm | ||
![]() ERZ-E11A511SC Panasonic Electronic Components | 10 |
| - | Through Hole | Radial, Disc | Panasonic | 2000 | Panasonic | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | Bulk | Active | Details | 190 J | 410 VDC | -40°C ~ 125°C (TA) | Bulk | - | Varistors | 310 pF | Varistors | Radial | 7.5 mm | 1 | 845 V | Varistors | 310 pF @ 1 kHz | 561 V | 190J | 459 V | 510 V | 320 V | 510 V | 410 V | 6 kA | MOV | - | 6 kA | Varistors | 13 mm | 6.8 mm | ||
![]() ERZ-E11A361S1 Panasonic Electronic Components | 2424 |
| - | Through Hole | Radial, Disc | Panasonic | 3000 | Panasonic | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | Bulk | Active | Details | 130 J | 300 VDC | -40°C ~ 125°C (TA) | Bulk | - | Varistors | 480 pF | Varistors | Radial | 7.5 mm | 1 | 595 V | Varistors | 480 pF @ 1 kHz | 396 V | 130J | 324 V | 360 V | 230 V | 360 V | 300 V | 6 kA | MOV | - | 6 kA | Varistors | 13 mm | 6.1 mm | ||
![]() ERZ-E11A221S1 Panasonic Electronic Components | 1598 |
| - | Through Hole | Radial, Disc | - | - | - | - | Panasonic Electronic Components | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | 1 | - | - | 660 pF @ 1 kHz | 242 V | 78J | 198 V | 220 V | 140 V | - | 180 V | 6 kA | - | - | - | - | - | - | ||
![]() ERZ-E11A391SC Panasonic Electronic Components | 32 |
| - | Through Hole | Radial, Disc | Panasonic | 2000 | Panasonic | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | Bulk | Active | Details | 140 J | 320 VDC | -40°C ~ 125°C (TA) | Bulk | - | Varistors | 450 pF | Varistors | Radial | 7.5 mm | 1 | 650 V | Varistors | 450 pF @ 1 kHz | 429 V | 140J | 351 V | 390 V | 250 V | 390 V | 320 V | 6 kA | MOV | - | 6 kA | Varistors | 13 mm | 6.2 mm | ||
![]() ERZ-E11A241S1 Panasonic Electronic Components | 2325 |
| - | Through Hole | Radial, Disc | - | - | - | + 125 C | Panasonic Electronic Components | - 40 C | PCB Mount | Bulk | Active | - | 84 J | 200 VDC | -40°C ~ 125°C (TA) | - | - | Varistors | 620 pF | Varistors | Radial | 7.5 mm | 1 | 395 V | Varistors | 620 pF @ 1 kHz | 264 V | 84J | 216 V | 240 V | 150 V | 240 V | 200 V | 6 kA | MOV | - | 6 kA | - | 13 mm | 5.4 mm |