- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Number of Terminals | Breakdown Voltage / V | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Supplier Package | Tolerance Voltage | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Depth | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Pin Count | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Max Output Current | Operating Supply Voltage | Rated Temperature | Inductance | Number of Circuits | Max Voltage Rating (AC) | Lead Style | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Product Length | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VC121018J390DP AVX Corporation | 11000 |
| - | 9 Weeks | - | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | - | WRAPAROUND | - | Ceramic | - | - | 26.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2004 | TransGuard® | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | 8533.40.40.00 | 3.1nF | - | - | 18V | TR | - | 2.49mm | VARISTOR | - | - | - | - | - | 13V | 3225 | - | 1210 | - | - | 500A | 18V | - | 2 nH | 1 | 13V | - | DUAL ENDED | 18V | - | 42V | 500A | 3100pF @ 1kHz | 10% | 28.05V | 1.6J | 22.95V | - | - | - | 25.5V | 5A | - | - | - | - | - | 1.7mm | 3.2mm | 2.49mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MOV-14D681K Bourns Inc. | In Stock |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | 8533.40.40.00 | 290pF | - | 600mW | 560V | - | - | 6.5mm | VARISTOR | - | 50A | MOV-14 | - | - | 420V | - | 0.6W | - | 7.5mm | - | - | - | - | - | 1 | 420V | - | - | 560V | Radial | 1.12kV | 4.5kA | 290pF @ 1kHz | 10% | 748V | 130J | 612V | - | 420V | - | 680V | 50A | - | - | - | - | 14mm | - | - | - | 6.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() V275LA20APX2855 Littelfuse Inc. | 1800 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2013 | LA | - | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 450pF | - | - | - | - | - | 5.6mm | VARISTOR | - | - | - | - | - | - | - | 0.6W | - | 8.5mm | - | - | - | - | - | 1 | 275V | - | - | 369V | Radial | 710V | 4.5kA | 450pF @ 1MHz | - | 473V | 75J | 387V | 430V | 275V | - | 430V | 50A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V130LA1P Littelfuse Inc. | 1000 |
| Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Disc 7mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2006 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 8533.40.40.00 | 180pF | - | - | 175V | - | - | 5.6mm | VARISTOR | - | 10A | - | - | - | 130V | - | 0.25W | - | 6mm | - | 1.2kA | - | - | - | 1 | 130V | - | - | 175V | Radial | 390V | 1.2kA | 180pF @ 1MHz | - | 242V | 11J | 198V | 220V | - | - | 255V | 10A | - | - | - | - | 7mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() V18ZA3P Littelfuse Inc. | 50 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | - | Matte Tin (Sn) | 8533.40.40.00 | 11nF | - | - | 14V | - | - | 5mm | VARISTOR | - | 10A | - | - | - | 10V | - | 0.6W | - | 8.5mm | 25.4mm | 1kA | - | - | - | 1 | 10V | - | - | 14V | Radial | 36V | 1kA | 18870pF @ 1MHz | - | 19.8V | 3.5J | 16.2V | 18V | - | No | 21.6V | 10A | - | - | - | - | 14mm | 20mm | - | 5mm | 5mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ERZ-V20D112 Panasonic Electronic Components | 32 |
| Datasheet | 15 Weeks | - | Radial, Through Hole | Through Hole | Disc 22.50mm | - | WIRE | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2010 | ZNR® | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | Tin (Sn) | - | 400pF | - | 1W | 970V | - | - | 10.1mm | VARISTOR | - | - | - | - | - | 680V | - | 1W | - | 10mm | - | - | - | - | - | 1 | 680V | - | - | 895V | Radial | 1.815kV | 7.5kA | 400pF @ 1kHz | - | 1.21kV | 620J | 990V | - | 680V | - | 1.1kV | 100A | - | - | - | - | 20mm | - | 25.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ERZ-V10D201 Panasonic Electronic Components | 49 |
| Datasheet | 15 Weeks | Tin | Radial, Through Hole | Through Hole | Disc 11.5mm | - | WIRE | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2000 | ZNR® | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8533.40.40.00 | 430pF | - | 400mW | 170V | - | - | 4.8mm | VARISTOR | - | - | - | - | - | 130V | - | 0.4W | - | 7.5mm | - | 3.5kA | - | - | - | 1 | 130V | - | - | 170V | Radial | 340V | 3.5kA | 430pF @ 1kHz | - | 225V | 35J | 185V | - | - | - | 200V | 25A | - | - | - | - | 10mm | - | - | - | 4.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EZJ-S2YD472 Panasonic Electronic Components | 12000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 0805 (2012 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 8533.40.40.00 | 4.7nF | - | - | 30V | - | - | 1.25mm | VARISTOR | - | - | - | - | - | 30V | 2012 | - | 0805 | - | - | - | - | - | - | 1 | - | - | DUAL | 30V | - | - | - | 4700pF @ 1kHz | - | - | - | - | - | - | Yes | 50V | - | - | - | 0.2 J | - | - | 1.25mm | 2mm | 1.25mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() V18MLA1210NH Littelfuse Inc. | 95040 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2013 | MLA | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 1.44nF | - | - | 18V | TR, PLASTIC, 7 INCH | - | - | VARISTOR | - | - | - | - | - | 14V | 3225 | - | 1210 | - | - | - | - | - | - | 1 | 14V | - | DUAL ENDED | 18V | - | 44V | 500A | 2930pF @ 1MHz | - | 28V | 2.5J | 22V | - | 14V | - | 25V | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2220 | 10 % | -55 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | 0.01 pF | - | - | - | - | Multilayer | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Wraparound | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 47 V | 10 A | - | - | - | 5.7 mm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZV25K1206T201 Stackpole Electronics | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | - | ZV25K1206T201 | - | - | , | - | - | - | - | - | Active | 5.63 | Yes | - | - | - | - | - | - | - | e4 | - | - | - | - | - | EAR99 | - | - | Silver/Palladium (Ag/Pd) | 8533.40.40.00 | - | Non-linear Resistors | - | - | - | - | - | VARISTOR | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MG052S14A300RM AVX Corporation | In Stock | - | - | 25 Weeks, 5 Days | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 4 | - | AVX CORP | AVX Corporation | CASE 0508 | MG052S14A300RM | 125 °C | -55 °C | SMT, | 1.02 mm | 1.25 mm | - | SMT | 2.01 mm | Obsolete | 5.46 | No | - | - | - | - | - | - | - | e0 | No | - | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8541.10.00.50 | - | - | - | - | TR | - | - | VARISTOR | compliant | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL IN-LINE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 V | 10 V | 0.1 J | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 to 20 % | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 pF | - | - | - | - | Multi-Layer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 4.5 mm | - | - | - | - | - | - | - | - | - | ||
![]() CV175K14B Stackpole Electronics | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | - | CV175K14B | 85 °C | -40 °C | RADIAL LEADED | - | - | DISK PACKAGE | - | - | Active | 5.63 | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | 8533.40.40.00 | - | Non-linear Resistors | - | - | BULK | - | - | VARISTOR | compliant | - | - | - | CECC42000 | - | - | 0.6 W | - | - | - | - | - | 85 °C | - | - | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 225 V | 175 V | 95 J | - | - | - | - | - | - | - | - | - | - |