- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Base/Housing Material | Body Orientation | Brand | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Dropout Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Qualification | Relay Construction | RoHS | Surge Energy Rating | Tab Size | Termination Method | Voltage Rating DC | Wire Size | Operating Temperature | Packaging | Series | Tolerance | Type | Number of Rows | Gender | Capacitance | Subcategory | Pitch | Technology | Pin Count | Termination Style | Number of Contacts | Output Voltage | Housing Color | Lead Spacing | Plating | Output Current | Clamping Voltage | ESR | Operate Time | Channel Type | ESD Protection | Varistor Voltage | Clamping Current | Contact Arrangement | Product | Peak Surge Current | Product Category | Product Length | Product Width | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 181KD14-OP10TR Yageo | 36 |
| - | - | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | Details | 50 J | - | - | 150 VDC | - | - | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | - | 3.6 pF | Varistors | - | - | - | Radial | - | - | - | 10 mm | - | - | 300 V | - | - | - | - | 180 V | - | - | MOV | 4.5 kA | Varistors | 1.6 mm | 1.6 x 0.81 x 0.63 | 14 mm | 4.2 mm | ||
![]() 220KD05J-OTB Yageo | In Stock | - | - | - | - | - | YAGEO | - | 1500 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | Details | 0.7 J | - | - | 18 VDC | - | - | Bulk | 05D | 10 % | Metal Oxide Varistors | - | - | 1150 pF | Varistors | - | - | - | Radial | - | - | - | 5 mm | - | - | 48 V | - | - | - | - | 22 V | - | - | MOV | 0.25 kA | Varistors | - | - | 5 mm | 4.6 mm | ||
![]() 241KD14J-FTR Yageo | 36 |
| - | - | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | Details | 84 J | - | - | 200 VDC | - | - | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | - | 830 pF | Varistors | - | - | - | Radial | - | - | - | 7.5 mm | - | - | 395 V | - | - | - | - | 240 V | - | - | MOV | 6 kA | Varistors | - | - | 14 mm | 4.5 mm | ||
![]() 180KD20J-OTB Yageo | 27 |
| - | - | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | MIL-PRF-55681/8 | - | Details | 13 J | - | - | 14 VDC | - | - | Bulk | 20D | 10 % | Metal Oxide Varistors | - | - | 0.001 uF | Varistors | - | - | - | Radial | - | - | - | 10 mm | - | - | 36 V | - | - | - | - | 18 V | - | - | MOV | 3 kA | Varistors | 3.2 mm | 3.2 x 1.6 x 1.3 | 20 mm | 4.3 mm | ||
![]() 271KD14-FTB Yageo | 43 |
| - | - | - | - | YAGEO | - | 750 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | Details | 70 J | - | - | 225 VDC | - | - | Bulk | 14D | 10 % | Metal Oxide Varistors | - | - | 1 pF | Varistors | - | - | - | Radial | - | - | - | 7.5 mm | - | - | 455 V | - | - | - | - | 270 V | - | - | MOV | 4.5 kA | Varistors | 2.01 mm | 2.01 x 1.27 x 0.93 | 14 mm | 4.6 mm | ||
![]() 241KD20-P7.5TR Yageo | In Stock | - | - | - | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | Details | 108 J | - | - | 200 VDC | - | - | MouseReel | 20D | 10 % | Metal Oxide Varistors | - | - | 1650 pF | Varistors | - | - | - | Radial | - | - | - | 7.5 mm | - | - | 395 V | - | - | - | - | 240 V | - | - | MOV | 6.5 kA | Varistors | - | - | 20 mm | 4.9 mm | ||
![]() 181KH20J-TB Yageo | 27 |
| - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | Details | 130 J | - | - | 150 VDC | - | -55 to 125 °C | Bulk | 20H | 10 % | - | - | - | 22 pF | Varistors | - | Multi-Layer | - | Radial | - | - | - | 10 mm | - | - | 300 V | - | - | - | Yes | 70 V | 1 A | - | MOV | 10 kA | Varistors | 1 mm | - | 20 mm | 6.1 mm | ||
![]() 241KH14J-OP10 Yageo | 43 |
| - | - | Polyamide 66 | Right Angle | YAGEO | - | 400 | YAGEO | + 125 C | - | - 40 C | Through Hole | Through Hole | - | - | Details | 84 J | - | Solder | 200 VDC | - | - | Bulk | 14H | 10 % | Timer Connector | 2 | Header | 830 pF | Varistors | 5.0000 mm | - | - | Radial | 35 POS | - | Black | 10 mm | - | - | 395 V | - | - | - | - | 240 V | - | - | MOV | 6 kA | Varistors | 114 mm | - | 14 mm | 5.97 mm | ||
![]() 220KD20J-P7.5TB Yageo | In Stock | - | - | - | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | Details | 16 J | - | - | 18 VDC | - | - | Bulk | 20D | 10 % | Metal Oxide Varistors | - | - | 0.001 uF | Varistors | - | - | - | Radial | - | - | - | 7.5 mm | - | - | 43 V | - | - | - | - | 22 V | - | - | MOV | 3 kA | Varistors | 9.14 mm | 9.14 x 10.2 x 2.54 | 20 mm | 4.4 mm | ||
![]() 270KD14J-OP10TB Yageo | In Stock | - | - | - | - | - | YAGEO | - | 750 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | Details | 10 J | - | - | 22 VDC | - | - | Bulk | 14D | 10 % | Metal Oxide Varistors | - | - | 7400 pF | Varistors | - | - | - | Radial | - | - | - | 10 mm | - | - | 53 V | - | - | N | - | 27 V | - | - | MOV | 2 kA | Varistors | - | - | 14 mm | 4.1 mm | ||
![]() 241KH05-FTR Yageo | 43 |
| - | - | Nylon 66 | Straight | YAGEO | - | 2000 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | Details | 8 J | - | - | 200 VDC | - | - | MouseReel | 05H | 10 % | Housing | - | Receptacle | 100 pF | Varistors | 5.0000 mm | - | - | Radial | 3 POS | - | Blue | 5 mm | - | - | 415 V | - | - | - | - | 240 V | - | - | MOV | 400 A | Varistors | - | - | 5 mm | 5.61 mm | ||
![]() 181KD10J-TR Yageo | 27 |
| - | - | - | - | YAGEO | -20%, +80% | 1000 | YAGEO | + 105 C | - | - 40 C | - | Through Hole | - | - | Details | 30 J | - | - | 150 VDC | - | - | MouseReel | 10D | 10 % | Metal Oxide Varistors | - | - | 0.2 F | Varistors | - | - | - | Radial | - | - | - | 7.5 mm | - | - | 300 V | 60 mOhm | - | - | - | 180 V | - | - | MOV | 3.5 kA | Varistors | 48 mm | 48 x 30 x 7 mm | 10 mm | 4.8 mm | ||
![]() 241KD20J-P7.5 Yageo | 27 |
| - | - | - | - | YAGEO | - | 250 | YAGEO | + 105 C | - | - 40 C | Chassis Mount | Through Hole | - | - | Details | 168 J | - | - | 200 VDC | - | -10 to 70 °C | Bulk | 20D | 10 % | Metal Oxide Varistors | - | - | 1650 pF | Varistors | - | - | 7 | Radial | - | 24 V | - | 7.5 mm | - | 27 A | 395 V | - | - | - | - | 240 V | - | - | MOV | 10 kA | Varistors | - | - | 20 mm | 4.9 mm | ||
![]() 271KH05J-OTB Yageo | 36 |
| - | - | - | - | YAGEO | - | 1500 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | MIL-PRF-55681 | - | Details | 11 J | - | - | 225 VDC | - | - | Bulk | 05H | 10 % | Metal Oxide Varistors | - | - | 0.001 uF | Varistors | - | - | - | Radial | - | - | - | 5 mm | - | - | 475 V | - | - | - | - | 270 V | - | - | MOV | 800 A | Varistors | 1.4 mm | 1.4 x 1.4 x 1.45 | 5 mm | 5.8 mm | ||
![]() 221KH05J Yageo | 27 |
| - | - | - | - | YAGEO | - | 1000 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | MIL-PRF-55681 | - | Details | 9 J | - | - | 180 VDC | - | - | Bulk | 05H | 10 % | Metal Oxide Varistors | - | - | 470 pF | Varistors | - | - | - | Radial | - | - | - | 5 mm | - | - | 380 V | - | - | - | - | 220 V | - | - | MOV | 800 A | Varistors | 4.57 mm | 4.57 x 2.03 x 2.03 | 5 mm | 5.48 mm | ||
![]() 220KH20-TB Yageo | 43 |
| - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | 35 Vac | - 40 C | Bracket Mount | Through Hole | - | Non-Latching | Details | 14 J | - | - | 18 VDC | - | -70 to 125 °C | Bulk | 20H | 10 % | Non Latching Relay | - | - | 0.0185 uF | Varistors | - | - | - | Radial | - | - | - | 10 mm | - | - | 43 V | - | 25 ms | - | - | 22 V | - | 4PDT | MOV | 2 kA | Varistors | 76.2 mm | - | 20 mm | 5.87 mm | ||
![]() 220KH20-OP7.5TB Yageo | In Stock | - | - | Brass | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | Details | 14 J | 2.27 mm² | - | 18 VDC | 24 to 22, 24 AWG | - | Bulk | 20H | 10 % | Quick Disconnect Terminal | - | Receptacle | 0.0185 uF | Varistors | - | - | - | Radial | - | - | - | 7.5 mm | Tin | - | 43 V | - | - | - | - | 22 V | - | - | MOV | 2 kA | Varistors | 16.13 mm | - | 20 mm | 5.87 mm | ||
![]() 220KH14J-FTR Yageo | 27 |
| - | - | - | - | YAGEO | - | 800 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | Details | 8 J | - | - | 18 VDC | - | - | MouseReel | 14H | 10 % | Jack Screw | - | - | 9100 pF | Varistors | - | - | - | Radial | - | - | - | 10 mm | - | - | 43 V | - | - | - | - | 22 V | - | - | MOV | 2 kA | Varistors | - | - | 14 mm | 5.44 mm | ||
![]() 241KH14 Yageo | In Stock | - | - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | MIL-PRF-55681 | - | Details | 63 J | - | - | 200 VDC | - | - | Bulk | 14H | 10 % | Metal Oxide Varistors | - | - | 3.6 pF | Varistors | - | - | - | Radial | - | - | - | 10 mm | - | - | 395 V | - | - | - | - | 240 V | - | - | MOV | 4.5 kA | Varistors | 1.4 mm | 1.4 x 1.4 x 1.45 | 14 mm | 5.97 mm | ||
![]() 221KH05J-TB Yageo | 27 |
| - | - | - | - | YAGEO | 1% | 1500 | YAGEO | + 125 C | - | - 40 C | - | Through Hole | - | - | Details | 9 J | - | - | 180 VDC | - | - | Bulk | 05H | 10 % | Metal Oxide Varistors | - | - | 150 pF | Varistors | - | - | - | Radial | - | - | - | 5 mm | - | - | 380 V | - | - | - | - | 220 V | - | - | MOV | 400 A | Varistors | 2.01 mm | 2.01 x 1.25 x 1.02 mm | 5 mm | 5.48 mm |