- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Forward Voltage-Max (VF) | Forward Voltage-Min (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Terminal Position | Terminal Form | Depth | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | JESD-30 Code | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Max Output Current | Operating Supply Voltage | Configuration | Number of Circuits | Max Voltage Rating (AC) | Diode Type | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Capacitance @ Frequency | Voltage Tolerance | Varistor Voltage (Max) | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Features | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VC060314A300DP AVX Corporation | 40000 |
| - | 9 Weeks | Tin | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | 18.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | TransGuard® | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 8533.40.40.00 | 350pF | - | - | 14V | TR | - | - | 800μm | VARISTOR | - | - | - | - | 10V | 1608 | - | 0603 | - | - | 30A | 14V | - | 1 | 10V | - | DUAL ENDED | 14V | - | 32V | 30A | 350pF @ 1kHz | 12% | 20.72V | 0.10J | 16.28V | - | - | Yes | 18.5V | - | - | 1A | - | - | - | - | - | 889μm | 1.6mm | 800μm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() V575LA80BP Littelfuse Inc. | 1200 | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2006 | LA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0.05 ppm/°C | Tin (Sn) | 8533.40.40.00 | 450pF | - | - | 730V | - | - | - | 8.3mm | VARISTOR | - | 100A | - | - | 575V | - | 1W | - | 8.5mm | 25.4mm | 6.5kA | - | - | 1 | 575V | - | - | 730V | Radial | 1.41kV | 6.5kA | 450pF @ 1MHz | - | - | 220J | 819V | 889.5V | - | - | 960V | - | - | 100A | - | - | - | - | 20mm | - | - | 7.3mm | 8.3mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() ERZ-V20D470 Panasonic Electronic Components | 126 |
| Datasheet | 15 Weeks | - | Radial, Through Hole | Through Hole | Disc 21.5mm | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2000 | ZNR® | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 13.5nF | - | 200mW | 38V | - | - | - | 5.6mm | - | - | - | - | - | 30V | - | - | - | 10mm | - | - | - | - | 1 | 30V | - | - | 38V | Radial | 93V | 3kA | 13500pF @ 1kHz | - | 52V | 34J | 42V | - | 30V | - | 47V | - | - | 20A | - | - | - | - | 20mm | 24.5mm | - | - | 5.6mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() V47ZA3P Littelfuse Inc. | 10405 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 10mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2005 | ZA | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | 8533.40.40.00 | 2.59nF | - | - | 38V | - | - | - | 5mm | VARISTOR | - | 5A | - | - | 30V | - | 0.4W | - | 8.5mm | - | 500A | - | - | 1 | 30V | - | - | 38V | Radial | 93V | 500A | 2590pF @ 1MHz | - | 51.7V | 4.5J | 42.3V | 47V | - | - | 52V | - | - | 5A | - | - | - | - | 10mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() MOV-14D180K Bourns Inc. | 5676 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 11.1nF | - | 600mW | 18V | - | - | - | 3.8mm | VARISTOR | - | 10A | MOV-14 | - | - | - | 0.6W | - | 7.5mm | - | - | - | - | 1 | 11V | - | - | 14V | Radial | 36V | 1kA | 11100pF @ 1kHz | 10% | 20V | 4.0J | 16V | - | 11V | - | 18V | - | - | 10A | - | - | - | - | 14mm | - | - | - | 3.8mm | No | - | ROHS3 Compliant | - | - | ||
![]() VRYA15-7102 Shindengen | In Stock | - | - | - | - | - | - | - | YES | - | - | - | - | SILICON | 4 | - | - | 8.37 V | 7.13 V | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | Shindengen Electronic Manufacturing Co Ltd | VRYA15-7102 | - | 16 | 125 °C | - | - | PLASTIC/EPOXY | S-PDSO-G4 | SQUARE | SMALL OUTLINE | Obsolete | - | 5.8 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.80 | - | - | - | - | - | DUAL | GULL WING | - | - | unknown | - | - | S-PDSO-G4 | - | - | - | - | - | - | - | - | COMPLEX | - | - | STABISTOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMOV14RP250E Littelfuse Inc. | 93700 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 14mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2010 | TMOV® | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | 500pF | - | - | 429V | - | - | - | 9.5mm | VARISTOR | unknown | - | - | - | 250V | - | - | - | 7.5mm | - | 6kA | - | - | 1 | 250V | - | - | 320V | Radial | 650V | 6kA | 500pF @ 1MHz | - | - | 100J | 351V | - | - | - | 390V | 320V | - | 50A | - | - | - | Thermally Protected | 14mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() V3.5MLA0603NH Littelfuse Inc. | 1303 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCV | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | MLA | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.40.40.00 | 1.27nF | - | - | 3.5V | TR, PLASTIC, 7 INCH | - | - | 800μm | VARISTOR | - | - | - | - | 2.5V | 1608 | 0.05W | 0603 | - | - | 30A | 7V | - | 1 | 2.5V | - | DUAL ENDED | 3.5V | - | 13V | 30A | 1270pF @ 1MHz | - | - | 0.10J | 3.7V | - | - | - | 5.35V | - | - | 1A | - | - | - | - | - | - | 1.6mm | 800μm | - | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() MOV-20D390KTR Bourns Inc. | 38 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | 3.000003g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | 10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | 8.5nF | - | - | 39V | - | - | - | 4.4mm | VARISTOR | - | 10A | MOV-20 | - | 25V | - | 1W | - | 7.5mm | - | - | - | - | 1 | 25V | - | - | 31V | Radial | 77V | 2kA | 8500pF @ 1kHz | 10% | 43V | 26J | 35V | - | 25V | - | 39V | - | - | 20A | - | - | - | - | 20mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TMOV20RP250E Littelfuse Inc. | 2000 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Disc 20mm | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C TA | Bulk | 2010 | TMOV® | - | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | - | Tin (Sn) | - | 1nF | - | - | 320V | - | - | - | - | VARISTOR | unknown | - | - | - | 250V | - | - | - | - | - | - | - | - | 1 | 250V | - | - | 320V | - | 650V | 10kA | 1000pF @ 1MHz | - | 429V | 170J | 351V | - | 250V | - | 390V | - | - | - | - | - | - | Thermally Protected | 20mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() V26MLA1210H Littelfuse Inc. | 1000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount, MLCV | 1210 (3225 Metric) | - | WRAPAROUND | - | Ceramic | - | - | - | - | 38.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | MLA | - | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Silver/Platinum (Ag/Pt) | 8533.40.40.00 | 100pF | - | 150mW | 26V | TR, PLASTIC, 7 INCH | - | - | 2.54mm | VARISTOR | - | - | - | - | 20V | 3225 | - | 1210 | - | - | 300A | - | - | 1 | 20V | - | DUAL ENDED | 26V | - | 60V | 300A | 1480pF @ 1MHz | - | - | 1.2J | 29.5V | 34V | - | - | 38.5V | - | - | 2.5A | - | - | - | - | - | - | 3.2mm | 2.54mm | 2.87mm | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CV140K07T Stackpole Electronics | 6 |
| - | 22 Weeks | - | - | Through Hole | Disc 7mm | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | CV140K | - | - | - | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | CV140K07T | Stackpole Electronics Inc | - | 85 °C | -40 °C | Bulk | - | RADIAL LEADED, LEAD FREE | DISK PACKAGE | - | Active | Active | 5.63 | Yes | -40°C ~ 85°C (TA) | - | - | CV | - | e3 | Yes | - | - | - | - | EAR99 | - | Matte Tin (Sn) | 8533.40.40.00 | - | Non-linear Resistors | - | - | TR | - | - | - | VARISTOR | compliant | - | - | - | - | - | 0.25 W | - | - | - | - | - | - | 1 | - | - | RADIAL | - | - | - | - | 300 pF @ 1 kHz | - | 242 V | 18J | 198 V | 220 V | 140 V | - | - | 180 V | 1.2 kA | - | 200 V | 150 V | 18 J | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERZC32EK361 Panasonic | In Stock | - | - | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | - | 2 | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ERZC32EK361 | - | - | 85 °C | -40 °C | - | - | , | RECTANGULAR PACKAGE | - | Active | - | 2.19 | Yes | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | - | - | - | - | - | - | - | - | VARISTOR | compliant | - | - | - | - | - | 1.2 W | - | - | - | - | - | - | - | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 230 V | 325 J | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CV140K20T Stackpole Electronics | 35 |
| - | 22 Weeks | - | - | Through Hole | Disc 20mm | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | CV140K | - | - | - | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | CV140K20T | Stackpole Electronics Inc | - | 85 °C | -40 °C | Bulk | - | RADIAL LEADED, LEAD FREE | DISK PACKAGE | - | Active | Active | 5.25 | Yes | -40°C ~ 85°C (TA) | - | - | CV | - | e3 | - | - | - | - | - | EAR99 | - | Matte Tin (Sn) | 8533.40.40.00 | - | Non-linear Resistors | - | - | TR | - | - | - | VARISTOR | compliant | - | - | - | - | - | 1 W | - | - | - | - | - | - | 1 | - | - | RADIAL | - | - | - | - | 1700 pF @ 1 kHz | - | 242 V | 157J | 198 V | 220 V | 140 V | - | - | 180 V | 6.5 kA | - | 200 V | 150 V | 170 J | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CV150K10T Stackpole Electronics | 21 |
| - | 22 Weeks | - | - | Through Hole | Disc 10mm | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | CV150 | - | - | - | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | CV150K10T | Stackpole Electronics Inc | - | 85 °C | -40 °C | Bulk | - | RADIAL LEADED, LEAD FREE | DISK PACKAGE | - | Active | Active | 5.61 | Yes | -40°C ~ 85°C (TA) | - | - | CV | - | e3 | Yes | - | - | - | - | - | - | Matte Tin (Sn) | - | - | Non-linear Resistors | - | - | TR | - | - | - | VARISTOR | compliant | - | - | - | - | - | 0.4 W | - | - | - | - | - | - | 1 | - | - | RADIAL | - | - | - | - | 510 pF @ 1 kHz | - | 264 V | 41J | 216 V | 240 V | 150 V | - | - | 200 V | 2.5 kA | - | 200 V | 150 V | 41 J | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV35K4032T Stackpole Electronics | In Stock | - | - | - | - | - | - | - | - | J BEND | SURFACE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 85 | -40 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | PV | - | e3 | - | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | TR | - | - | - | VARISTOR | - | - | - | - | - | - | 0.02 | - | - | - | - | - | - | - | - | - | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | 35 | 3.4 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERZC20EK911 Panasonic | In Stock | - | - | - | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | - | 2 | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ERZC20EK911 | - | - | 85 °C | -40 °C | - | - | , | RECTANGULAR PACKAGE | - | Active | - | 5.6 | Yes | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | 8533.40.40.00 | - | - | - | - | - | - | - | - | VARISTOR | compliant | - | - | - | - | - | 0.8 W | - | - | - | - | - | - | - | - | - | RADIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 745 V | 550 V | 240 J | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CV150K07T Stackpole Electronics | 29 |
| - | - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | CV150 | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | Bulk | - | - | - | - | - | Active | - | - | -40°C ~ 85°C (TA) | - | - | CV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 280 pF @ 1 kHz | - | 264 V | 18J | 216 V | 240 V | 150 V | - | - | 200 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV115K4032T Stackpole Electronics | 35 |
| - | - | - | - | Surface Mount, MLCV | 4032 (1080 Metric) | - | J BEND | SURFACE MOUNT | - | - | - | 2 | PV115 | - | - | - | - | - | - | Stackpole Electronics Inc | - | 85 | -40 | Bulk | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | -40°C ~ 85°C (TA) | - | - | PV | - | e3 | - | - | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | TR | - | - | - | VARISTOR | - | - | - | - | - | - | 0.25 | - | - | - | - | - | - | 1 | - | - | DUAL ENDED | - | - | - | - | 360 pF @ 1 kHz | - | 198 V | 13J | 162 V | 180 V | 115 V | - | - | 150 V | 1.2 kA | - | 150 | 115 | 13 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CV130K07T Stackpole Electronics | 42 |
| - | - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | CV130K | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | Bulk | - | - | - | - | - | Active | - | - | -40°C ~ 85°C (TA) | - | - | CV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 320 pF @ 1 kHz | - | 225.5 V | 15J | 184.5 V | 205 V | 130 V | - | - | 170 V | 1.2 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |