- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Conductor Material | Approvals | Base Product Number | Base/Housing Material | Body Orientation | Brand | Breakdown Voltage / V | Capacitance Value | Cd - Diode Capacitance | Contact Materials | Direction Type | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements per Chip | Operation | Package | Product Status | Qualification | RoHS | Supplier Package | Surge Energy Rating | Termination Method | Tolerance Voltage | Touch Panel | Tradename | Unit Weight | Vesd - Voltage ESD Contact | Voltage Rating DC | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Power (Watts) | Capacitance | Subcategory | Power Rating | Pitch | Technology | Current Rating | Pin Count | Number of Conductors | Termination Style | Housing Color | Working Voltage | Failure Rate | Polarity | Lead Spacing | Number of Channels | Number of Circuits | Max Voltage Rating (AC) | Lead Style | Max Voltage Rating (DC) | Clamping Voltage | Terminal Type | Product Type | Capacitance @ Frequency | Varistor Voltage (Max) | Energy | Depth Behind Panel | Varistor Voltage (Min) | Varistor Voltage (Typ) | Maximum AC Volts | ESD Protection | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Product | Lamp Type | Features | Peak Surge Current | Product Category | Contacts | Product Length | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MV1048H104MAA1 KYOCERA | In Stock | - | - | - | Cable | - | - | - | Copper, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MV1048H123MAA1 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MV1060J104MAA1 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOVHE20V485Y-AP Eaton | 9 |
| - | - | - | Through Hole | Disc 20mm | - | - | - | MOVHE20 | - | - | TE Connectivity | - | - | - | - | - | 60 | TE Connectivity | - | + 125 C | Eaton - Electronics Division | - 40 C | - | PCB Mount | - | - | Tape & Box (TB) | Active | - | Details | - | 440 J | - | - | - | - | 0.239863 oz | - | 640 VDC | - | - | -40°C ~ 125°C (TA) | - | MOVHE | - | 10 % | - | - | - | High Energy Varistor | - | - | - | - | - | - | - | 510 pF | Switches | - | - | - | - | - | - | Radial | - | - | - | - | 10 mm | - | 1 | - | - | - | 1.29 kV | - | DIP Switches | 510 pF @ 1 kHz | 858 V | 440J | - | 702 V | 780 V | 485 V | - | 780 V | 640 V | 10 kA | - | MOV | - | - | 100 A | DIP Switches / SIP Switches | - | - | - | 22.5 mm | 7.5 mm | - | - | - | - | ||
![]() MOV10V140Y-AP Eaton | 9 |
| - | - | - | Through Hole | Disc 10mm | - | - | - | MOV10 | - | - | TE Connectivity / Raychem | - | - | - | - | - | 1 | TE Connectivity | - | + 125 C | Eaton - Electronics Division | - 40 C | - | Through Hole | - | - | Tape & Box (TB) | Active | - | Details | - | 32 J | - | - | - | - | - | - | 180 VDC | - | - | -40°C ~ 125°C (TA) | - | MOV | - | 10 % | - | - | - | Metal Oxide Varistor | - | - | - | - | - | - | - | 450 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | 7.5 mm | - | 1 | - | - | - | 360 V | - | - | 450 pF @ 1 kHz | 242 V | 32J | - | 198 V | 220 V | 140 V | - | 220 V | 180 V | 2.5 kA | - | MOV | - | - | 25 A | TE Connectivity | - | - | - | 12.5 mm | 4.5 mm | - | - | - | - | ||
![]() ZVL8L14T Stackpole | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | 6.26 nF | Displays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 V | - | 11 V | - | - | LED Displays | - | - | - | - | - | - | - | - | 15 V | - | - | 10 A | - | - | - | - | LED Displays & Accessories | - | - | - | - | - | - | - | - | No | ||
![]() ETFV14K150E2 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ETFV14K130E2 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ETFV25K420E4 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | 0.5 % | - | - | 25 ppm/°C | - | 649 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() CANAT02DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | Axial | Axial | - | - | CANAT | - | - | KYOCERA AVX | - | - | - | - | - | 1000 | KYOCERA AVX | - | + 150 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | 15 mJ | - | - | - | TransGuard | - | - | 18 VDC | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 59 kOhms | - | - | Metal Film | - | - | 0.125W, 1/8W | 22 pF | Varistors | - | - | - | - | - | - | SMD/SMT | - | - | S (0.001%) | - | - | - | 2 | - | - | - | 22 V | - | Varistors | 22 pF @ 1 kHz | - | 0.015J | - | - | 70 V | 14 V | - | 70 V | 18 V | 4 A | - | MLV | - | Military, Moisture Resistant, Weldable | 4 A | Varistors | - | - | - | - | - | -- | 1 mm | - | - | ||
![]() MOV10V350Y-AP Eaton | 37 |
| - | - | - | Through Hole | Disc 10mm | - | - | - | MOV10 | - | - | - | - | - | - | - | - | - | Danaher Controls | - | + 125 C | Eaton - Electronics Division | - 40 C | - | Through Hole | - | - | Tape & Box (TB) | Active | - | - | - | 70 J | - | - | - | - | - | - | 460 VDC | - | - | -40°C ~ 125°C (TA) | - | MOV | - | 10 % | - | - | - | Metal Oxide Varistor | - | - | - | - | - | - | - | 180 pF | Varistors | - | - | - | - | - | - | Radial | - | - | - | - | 7.5 mm | - | 1 | - | - | - | 925 V | - | - | 180 pF @ 1 kHz | 616 V | 70J | - | 504 V | 560 V | 350 V | - | 560 V | 460 V | 2.5 kA | - | MOV | - | - | 25 A | - | - | - | - | 12.5 mm | 6 mm | - | - | - | - | ||
![]() VE17M03850K-- KYOCERA | In Stock | - | - | Tin | - | Through Hole | Disc 17mm | - | - | - | - | Polyamide 66 | Right Angle | - | - | - | - | Phosphor Bronze | - | - | - | - | - | KYOCERA AVX | - | Through Hole | - | - | - | Bulk | Obsolete | - | - | - | - | Solder | - | - | - | - | - | - | - | 30 to 12, 30 AWG | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | Terminal Block | - | - | - | - | 1 | Receptacle | - | - | - | - | 5.0800 mm | - | - | - | - | - | Green | - | - | - | - | - | 1 | - | - | - | - | - | - | 350 pF @ 1 kHz | 682 V | 42J | - | 558 V | 620 V | 385 V | - | - | 505 V | 4.5 kA | - | - | - | - | - | - | - | 35.2 mm | - | - | - | - | - | - | - | ||
![]() VE13M00251KED KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 230 pF @ 1 kHz | 429 V | 19J | - | 351 V | 390 V | 250 V | - | - | 320 V | 2.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE07M00250KDR KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 660 pF @ 1 kHz | 43 V | 0.4J | - | 35 V | 39 V | 25 V | - | - | 31 V | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGUG060100L4DP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0612 (1632 Metric) | - | - | CSA, IEC, UL | - | - | - | KYOCERA AVX | 23 V | - | 225 pF | - | Bi-Directional | 1000 | ABB | MP4-62R20L1 | + 125 C | KYOCERA AVX | - 55 C | Surface Mount | - | 4 | Maintained | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | Details | SMD | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C (TA) | MouseReel | - | - | - | - | - | - | TVS | - | - | - | - | - | - | - | 225 pF | TVS Diodes / ESD Suppression Diodes | - | - | - | 1 A | 8 | - | SMD/SMT | - | 10 V | - | Bidirectional | - | 4 Channel | 4 | - | - | - | 42 V | Fingersafe Screw | TVS Diodes | 120 pF @ 1 MHz | - | 0.1J | 1.91 | 23 V | - | 7.1 V | - | - | 10 V | 15 A | - | - | LED | - | - | ESD Suppressors / TVS Diodes | 2NO | - | IP66 | - | - | - | - | - | - | ||
![]() VE13M00950KEF KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-027A-4+B058+E213+F267 | - | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 560 pF @ 1 kHz | 165 V | 9J | - | 135 V | 150 V | 95 V | - | - | 125 V | 2.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE17M00251KED KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 17mm | - | - | - | - | - | - | - | - | - | - | - | - | - | GE - General Electric | - | - | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 500 pF @ 1 kHz | 429 V | 39J | - | 351 V | 390 V | 250 V | - | - | 320 V | 4.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VC040209X200WP KYOCERA | In Stock | - | - | - | - | Surface Mount, MLCV | 0402 (1005 metric) | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 10000 | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | PCB Mount | - | - | Tape & Reel (TR) | Active | - | Details | - | 50 mJ | - | 15 % | - | TransGuard | 0.010337 oz | - | 9 VDC | - | - | -55 to 125 °C | MouseReel | VC | - | - | - | - | - | Multilayer Ceramic Transient Voltage Suppressors | - | - | - | - | - | - | - | 175 pF | Varistors | - | - | Multi-Layer | 30 A | - | - | SMD/SMT | - | - | - | - | - | - | 1 | - | - | - | 22 V | - | Varistors | 175 pF @ 1 MHz | 14.61 V | 0.05J | - | 10.8 V | 12.7 V | 6.4 V | - | 12.7 V | 9 V | 20 A | - | MLV | - | - | 20 A | Varistors | - | 1 mm | - | - | 0.6 mm | - | 1 mm | 0.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | -55 to 150 °C | T/R | Automotive | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | 550 pF | Varistors | - | - | Multilayer | - | - | - | - | - | - | - | - | - | - | - | - | Wraparound | - | - | - | Varistors | - | - | 10 J | - | - | - | - | Yes | 39 V | - | - | 1 A | - | - | - | - | - | - | 3.2 mm | - | - | - | - | - | - | - | ||
![]() VE07P00131K KYOCERA | In Stock | - | - | - | - | Through Hole | Disc 7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 90 pF @ 1 kHz | 226 V | 8.5J | - | 184 V | 205 V | 130 V | - | - | 170 V | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |