- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Spacing | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 470KD05J-O Yageo | In Stock | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 1.5 J | 38 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 530 pF | Varistors | Radial | 5 mm | 104 V | 47 V | MOV | 0.25 kA | Varistors | 5 mm | - | 4.9 mm | - | - | ||
![]() 220KD20J-OP7.5TR Yageo | 40 |
| - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 16 J | 18 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | 0.0185 uF | Varistors | Radial | 7.5 mm | 43 V | 22 V | MOV | 3 kA | Varistors | 20 mm | - | 4.4 mm | - | - | ||
![]() 221KH14-P10TB Yageo | In Stock | - | - | - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 60 J | 180 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 900 pF | Varistors | Radial | 10 mm | 360 V | 220 V | MOV | 4.5 kA | Varistors | 14 mm | - | 5.84 mm | - | - | ||
![]() 221KD05J-F Yageo | In Stock | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 9 J | 180 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 110 pF | Varistors | Radial | 5 mm | 380 V | 220 V | MOV | 0.8 kA | Varistors | 5 mm | - | 4.5 mm | - | - | ||
![]() 180KH07J-OTR Yageo | 11 |
| - | 32 | YAGEO | 2000 | YAGEO | + 125 C | - 40 C | Through Hole | Non-Compliant | 2 J | 14 VDC | MouseReel | 07H | 10 % | Metal Oxide Varistors | 2800 pF | Varistors | Radial | 5 mm | 36 V | 18 V | MOV | 0.5 kA | Varistors | 7 mm | 21.95 mm | 7.6 mm | 2.67 mm | Contains Lead | ||
![]() 221KH10-OTR Yageo | 20 |
| - | - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 32 J | 180 VDC | MouseReel | 10H | 10 % | Metal Oxide Varistors | 450 pF | Varistors | Radial | 7.5 mm | 360 V | 220 V | MOV | 2.5 kA | Varistors | 10 mm | - | 5.81 mm | - | - | ||
![]() 220KH05-O Yageo | In Stock | - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 0.5 J | 18 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | 1150 pF | Varistors | Radial | 5 mm | 48 V | 22 V | MOV | 100 A | Varistors | 5 mm | - | 4.95 mm | - | - | ||
![]() 162KD53 Yageo | In Stock | - | - | - | YAGEO | 32 | YAGEO | + 85 C | - 40 C | Chassis Mount | Details | 2500 J | 1280 VDC | Bulk | 53D | 10 % | Metal Oxide Varistors | 1900 pF | Varistors | Screw | 25.4 mm | 2640 V | 1600 V | MOV | 70 kA | Varistors | 53 mm | - | 14.4 mm | - | - | ||
![]() 181KD20-TB Yageo | 11 |
| - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 85 J | 150 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 2200 pF | Varistors | Radial | 10 mm | 300 V | 180 V | MOV | 6.5 kA | Varistors | 20 mm | - | 4.6 mm | - | - | ||
![]() 121KD20J-F Yageo | In Stock | - | - | - | YAGEO | 250 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 85 J | 100 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 3300 pF | Varistors | Radial | 10 mm | 200 V | 120 V | MOV | 10 kA | Varistors | 20 mm | - | 4.8 mm | - | - | ||
![]() 180KD20-F Yageo | In Stock | - | - | - | YAGEO | 250 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 11 J | 14 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 0.0285 uF | Varistors | Radial | 10 mm | 36 V | 18 V | MOV | 2 kA | Varistors | 20 mm | - | 4.3 mm | - | - | ||
![]() 180KD05J-TR Yageo | 40 |
| - | - | YAGEO | 2000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 0.6 J | 14 VDC | MouseReel | 05D | 10 % | Metal Oxide Varistors | 1400 pF | Varistors | Radial | 5 mm | 40 V | 18 V | MOV | 0.25 kA | Varistors | 5 mm | - | 4.5 mm | - | - | ||
![]() 101KD20J-O Yageo | 11 |
| - | - | YAGEO | 250 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 70 J | 85 VDC | Bulk | 20D | 10 % | Metal Oxide Varistors | 4000 pF | Varistors | Radial | 10 mm | 165 V | 100 V | MOV | 10 kA | Varistors | 20 mm | - | 4.6 mm | - | - | ||
![]() 102KH14-O Yageo | 40 |
| - | - | YAGEO | 200 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 190 J | 825 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 200 pF | Varistors | Radial | 10 mm | 1650 V | 1000 V | MOV | 4.5 kA | Varistors | 14 mm | - | 9.5 mm | - | - | ||
![]() 331KD14J-FTR Yageo | In Stock | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 115 J | 275 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | 610 pF | Varistors | Radial | 7.5 mm | 550 V | 330 V | MOV | 6 kA | Varistors | 14 mm | - | 5 mm | - | - | ||
![]() 221KD14-FP10 Yageo | 11 |
| - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 60 J | 180 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | 900 pF | Varistors | Radial | 10 mm | 360 V | 220 V | MOV | 4.5 kA | Varistors | 14 mm | - | 4.4 mm | - | - | ||
![]() 121KD07-TB Yageo | 11 |
| - | 56 | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 7.8 J | 100 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | 420 pF | Varistors | Radial | 5 mm | 200 V | 120 V | MOV | 1.2 kA | Varistors | 7 mm | 18.4 mm | 7.5 mm | 2.3 mm | Contains Lead | ||
![]() 102KH10-F Yageo | In Stock | - | - | - | YAGEO | 350 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 102 J | 825 VDC | Bulk | 10H | 10 % | Metal Oxide Varistors | 100 pF | Varistors | Radial | 7.5 mm | 1650 V | 1000 V | MOV | 2.5 kA | Varistors | 10 mm | - | 9.39 mm | - | - | ||
![]() 142KH14-FP10 Yageo | 40 |
| - | - | YAGEO | 150 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 238 J | 1140 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 150 pF | Varistors | Radial | 10 mm | 2310 V | 1400 V | MOV | 4.5 kA | Varistors | 14 mm | - | 11.5 mm | - | - | ||
![]() 121KH20-FP7.5TB Yageo | 20 |
| - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 55 J | 100 VDC | Bulk | 20H | 10 % | - | 3300 pF | Varistors | Radial | 7.5 mm | 200 V | 120 V | MOV | 6.5 kA | Varistors | 20 mm | - | 6.09 mm | - | - |