- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Capacitance | Subcategory | Pitch | Orientation | Termination Style | Number of Contacts | Lead Spacing | Number of Circuits | Max Current Rating | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151KD10-TB Yageo | 40 |
| - | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 22 J | 125 VDC | Bulk | 10D | 10 % | - | Metal Oxide Varistors | 670 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 250 V | 150 V | MOV | 2.5 kA | Varistors | 10 mm | 5.4 mm | ||
![]() 112KH20J-P7.5 Yageo | 40 |
| - | - | - | YAGEO | 100 | YAGEO | + 125 C | - 40 C | Through Hole | Non-Compliant | 620 J | 895 VDC | Bulk | 20H | 10 % | - | - | 360 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 1815 V | 1100 V | MOV | 10 kA | Varistors | 20 mm | 10.66 mm | ||
![]() 112KM25 Yageo | In Stock | - | - | - | - | YAGEO | 50 | YAGEO | - | - | - | Non-Compliant | - | - | Bulk | 25M | - | - | - | - | Varistors | - | - | - | - | - | - | - | - | 1100 V | MOV | 10 kA | Varistors | 25 mm | - | ||
![]() 101KH07-TB Yageo | In Stock | - | - | - | - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 6.5 J | 85 VDC | Bulk | 07H | 10 % | - | Metal Oxide Varistors | 500 pF | Varistors | - | - | Radial | - | 5 mm | - | - | 165 V | 100 V | MOV | 1.2 kA | Varistors | 7 mm | 5.06 mm | ||
![]() 151KH14-OP10 Yageo | In Stock | - | - | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 40 J | 125 VDC | Bulk | 14H | 10 % | - | Metal Oxide Varistors | 1300 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 250 V | 150 V | MOV | 4.5 kA | Varistors | 14 mm | 5.47 mm | ||
![]() 151KD20J-OP7.5TB Yageo | 20 |
| - | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 106 J | 125 VDC | Bulk | 20D | 10 % | - | Metal Oxide Varistors | 2700 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 250 V | 150 V | MOV | 10 kA | Varistors | 20 mm | 4.5 mm | ||
![]() 151KH14J-OP10 Yageo | In Stock | - | - | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 53 J | 125 VDC | Bulk | 14H | 10 % | - | Metal Oxide Varistors | 1300 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 250 V | 150 V | MOV | 6 kA | Varistors | 14 mm | 5.47 mm | ||
![]() 121KH14-OP10TB Yageo | In Stock | - | - | - | - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Non-Compliant | 32 J | 100 VDC | Bulk | 14H | 10 % | - | Metal Oxide Varistors | 1700 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 200 V | 120 V | MOV | 4.5 kA | Varistors | 14 mm | 5.68 mm | ||
![]() 101KD07J-TB Yageo | 11 |
| - | - | - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 12 J | 85 VDC | Bulk | 05D | 10 % | - | Metal Oxide Varistors | 500 pF | Varistors | - | - | Radial | - | 5 mm | - | - | 165 V | 100 V | MOV | 1.75 kA | Varistors | 7 mm | 4.3 mm | ||
![]() 431KD07J-TB Yageo | In Stock | - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 40 J | 350 VDC | Bulk | 05D | 10 % | - | Metal Oxide Varistors | 115 pF | Varistors | - | - | Radial | - | 5 mm | - | - | 710 V | 430 V | MOV | 1.75 kA | Varistors | 7 mm | 5.7 mm | ||
![]() 821KD20-O Yageo | 40 |
| - | - | - | YAGEO | 150 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 282 J | 670 VDC | Bulk | 20D | 10 % | - | Metal Oxide Varistors | 500 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 1355 V | 820 V | MOV | 6.5 kA | Varistors | 20 mm | 7.9 mm | ||
![]() 511KD10J-O Yageo | In Stock | - | - | - | Through Hole | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Compliant | 90 J | 415 VDC | Bulk | 10D | 10 % | Solder | Metal Oxide Varistors | 200 pF | Varistors | 5 mm | Straight | Radial | 11 | 7.5 mm | 11 | 25 A | 845 V | 510 V | MOV | 3.5 kA | Varistors | 10 mm | 6.8 mm | ||
![]() 330KD14J-FP10TR Yageo | In Stock | - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 12 J | 26 VDC | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | 6100 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 65 V | 33 V | MOV | 2 kA | Varistors | 14 mm | 4.3 mm | ||
![]() 751KH14J-OP10 Yageo | In Stock | - | - | - | - | YAGEO | 250 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 210 J | 615 VDC | Bulk | 14H | 10 % | - | Metal Oxide Varistors | 270 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 1240 V | 750 V | MOV | 6 kA | Varistors | 14 mm | 8.73 mm | ||
![]() 391KH20J-FP7.5TR Yageo | 11 |
| - | Obsolete (Last Updated: 2 weeks ago) | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 275 J | 320 VDC | MouseReel | 20H | 10 % | - | - | 1000 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 650 V | 390 V | MOV | 10 kA | Varistors | 20 mm | 7.05 mm | ||
![]() 391KD14J-FP10TB Yageo | 20 |
| - | - | - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 140 J | 320 VDC | Bulk | 14D | 10 % | - | Metal Oxide Varistors | 510 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 650 V | 390 V | MOV | 6 kA | Varistors | 14 mm | 5.4 mm | ||
![]() 681KD14J-P10TR Yageo | 40 |
| - | - | - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 200 J | 560 VDC | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | 290 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 1120 V | 680 V | MOV | 6 kA | Varistors | 14 mm | 7.1 mm | ||
![]() 751KH10-F Yageo | 40 |
| - | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Non-Compliant | 77 J | 615 VDC | Bulk | 10H | 10 % | - | Metal Oxide Varistors | 130 pF | Varistors | - | - | Radial | - | 7.5 mm | - | - | 1240 V | 750 V | MOV | 2.5 kA | Varistors | 10 mm | 8.63 mm | ||
![]() 751KD14-FP10TR Yageo | In Stock | - | - | - | - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 143 J | 615 VDC | MouseReel | 14D | 10 % | - | Metal Oxide Varistors | 270 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 1240 V | 750 V | MOV | 4.5 kA | Varistors | 14 mm | 7.2 mm | ||
![]() 301KD14J-FP10TB Yageo | In Stock | - | - | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 108 J | 250 VDC | Bulk | 14D | 10 % | - | Metal Oxide Varistors | 670 pF | Varistors | - | - | Radial | - | 10 mm | - | - | 500 V | 300 V | MOV | 6 kA | Varistors | 14 mm | 4.6 mm |