- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | AC Voltage Rating (Max) | Brand | Capacitance Value | DC Voltage Rating (Max) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Surge Current (Max) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Spacing | Size Code | Rated Temperature | Max Voltage Rating (AC) | Lead Style | Terminal Placement | Max Voltage Rating (DC) | Clamping Voltage | Product Type | Varistor Voltage | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Product | Energy Absorbing Capacity-Max | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VA100018A400R AVX Corporation | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | AVX CORP | VA100018A400R | VA1000 | - | - | - | - | - | 125 °C | -55 °C | Axial, | - | - | TUBULAR PACKAGE | Axial | - | Obsolete | - | - | 5.69 | - | No | - | - | - | - | - | - | - | No | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | compliant | - | - | - | - | - | - | - | - | - | - | AXIAL | - | - | - | - | - | 18 V | - | - | 0.1 J | - | - | - | - | - | - | ||
![]() VDRH20X620BSE Vishay | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | VDRH20X620BSE | - | - | - | - | - | - | 125 °C | -40 °C | , | - | - | DISK PACKAGE | - | - | Active | - | - | 5.62 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.40.40.00 | - | BULK | VARISTOR | unknown | - | - | - | - | - | - | - | 125 °C | - | - | RADIAL | - | - | - | - | - | 825 V | 625 V | - | 566 J | - | - | - | - | - | - | ||
![]() VA100026D580R AVX Corporation | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | AVX CORP | VA100026D580R | VA1000 | - | - | - | - | - | 125 °C | -55 °C | Axial, | - | - | TUBULAR PACKAGE | Axial | - | Obsolete | - | - | 5.69 | - | No | - | - | - | - | - | - | - | No | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | compliant | - | - | - | - | - | - | - | - | - | - | AXIAL | - | - | - | - | - | 26 V | - | - | 0.4 J | - | - | - | - | - | - | ||
![]() V320LA40CX10 Littelfuse | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | LITTELFUSE INC | V320LA40CX10 | C-III | - | - | - | - | - | 125 °C | -55 °C | Radial, | - | - | DISK PACKAGE | Radial | - | Obsolete | - | - | 5.06 | - | No | - | - | - | - | - | - | e0 | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8533.40.40.00 | - | BULK; TR | VARISTOR | unknown | CECC42201-006 | - | - | 1 W | - | - | - | 85 °C | - | - | RADIAL | - | - | - | - | - | 565 V | 320 V | - | 220 J | - | - | - | - | - | - | ||
![]() V275LA40CX10 Littelfuse | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | LITTELFUSE INC | V275LA40CX10 | C-III | - | - | - | - | - | 125 °C | -55 °C | Radial, | - | - | DISK PACKAGE | Radial | - | Obsolete | - | - | 5.06 | - | No | - | - | - | - | - | - | e0 | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8533.40.40.00 | - | BULK; TR | VARISTOR | unknown | CECC42201-006 | - | - | 1 W | - | - | - | 85 °C | - | - | RADIAL | - | - | - | - | - | 473 V | 275 V | - | 190 J | - | - | - | - | - | - | ||
![]() V300LA40CX10 Littelfuse | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | LITTELFUSE INC | V300LA40CX10 | C-III | - | - | - | - | - | 125 °C | -55 °C | Radial, | - | - | DISK PACKAGE | Radial | - | Obsolete | - | - | 5.06 | - | No | - | - | - | - | - | - | e3 | - | - | EAR99 | - | Tin (Sn) | - | - | 8533.40.40.00 | - | BULK; TR | VARISTOR | unknown | CECC42201-006 | - | - | 1 W | - | - | - | 85 °C | - | - | RADIAL | - | - | - | - | - | 517 V | 300 V | - | 210 J | - | - | - | - | - | - | ||
![]() V14MLA0402NH Littelfuse | 25000 | - | - | Surface Mount | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | 10V | Littelfuse | 70(pF) | 14V | 10000 | LITTELFUSE INC | V14MLA0402NH | ML | - | - | Surface Mount | - | -55C to 125C | 125 °C | -55 °C | CHIP, 0402, LEAD FREE | - | - | RECTANGULAR PACKAGE | Chip / Die | - | Active | 0.5(mm) | Not Required(mm) | 5 | Compliant | Yes | 20(A) | 10 V | 14 V | - | Tape and Reel | MLA | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8533.40.40.00 | 70 pF | TR, EMBOSSED PAPER, 7 INCH | VARISTOR | unknown | - | - | - | 0.03 W | - | Not Required(mm) | 0402 | 150 °C | 10 V | Not Required | DUAL ENDED | 14 V | 39 | Varistors | 21.5V | 1(A) | 14 V | 10 V | MLV | 0.1 J | Varistors | 1(mm) | - | - | - | 0.6(mm) | ||
![]() V9MLA0402NH Littelfuse | 280000 | - | - | Surface Mount | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | Littelfuse | - | - | 10000 | LITTELFUSE INC | V9MLA0402NH | ML | + 125 C | - 55 C | - | PCB Mount | - | 125 °C | -55 °C | CHIP, 0402, LEAD FREE | - | - | RECTANGULAR PACKAGE | Chip / Die | - | Active | - | - | 5.56 | Compliant | Yes | - | 6.5 V | 9 V | 9 VDC | Reel | MLA | e3 | Yes | SMD/SMT | EAR99 | Varistor | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8533.40.40.00 | 140 pF | TR, EMBOSSED PAPER, 7 INCH | VARISTOR | unknown | - | SMD/SMT | 1005 | 0.03 W | 0402 | - | - | 150 °C | - | - | DUAL ENDED | - | - | Varistors | - | - | 9 V | 4 V | MLV | 0.1 J | Varistors | - | 0.25 mm | 1 mm | 500 µm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | YES | - | SURFACE MOUNT | 2220 | - | - | - | - | - | - | AEM INC | MLV2220NA018V1000T | MLV | - | - | - | - | - | - | - | SMT, | - | - | - | SMT | - | Contact Manufacturer | - | - | 5.58 | Compliant | - | - | 14 V | 18 V | - | - | - | - | - | SMD/SMT | EAR99 | - | - | 125 °C | -55 °C | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 5750 | - | 2220 | - | - | - | - | - | - | - | - | - | - | - | 18 V | 14 V | - | 3.1 J | - | - | - | - | - | - | ||
![]() VA100048D101D AVX Corporation | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | AVX CORP | VA100048D101D | VA1000 | - | - | - | - | - | 125 °C | -55 °C | Axial, | - | - | TUBULAR PACKAGE | Axial | - | Active | - | - | 5.66 | - | No | - | - | - | - | - | - | - | No | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | compliant | - | - | - | - | - | - | - | - | - | - | AXIAL | - | - | - | - | - | 48 V | - | - | 0.4 J | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | YES | - | SURFACE MOUNT | - | - | - | - | - | - | - | AEM INC | MLV0402ES012V0022NT | MLV | - | - | - | - | - | - | - | SMT, | - | - | - | SMT | - | Contact Manufacturer | - | - | 5.58 | Compliant | - | - | - | 12 V | - | - | - | - | - | SMD/SMT | EAR99 | - | - | 85 °C | -55 °C | 8533.40.40.00 | 22 pF | - | VARISTOR | unknown | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | 500 µm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | YES | - | SURFACE MOUNT | - | - | - | - | - | - | - | AEM INC | MLV0603ES005V0005PT | MLV | - | - | - | - | - | - | - | SMT, | - | - | - | SMT | - | Contact Manufacturer | - | - | 5.58 | Compliant | - | - | - | 5 V | - | - | - | - | - | SMD/SMT | EAR99 | - | - | 85 °C | -55 °C | 8533.40.40.00 | 5 pF | - | VARISTOR | unknown | - | - | 1608 | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | YES | - | SURFACE MOUNT | 2220 | - | - | - | - | - | - | AEM INC | MLV2220HA022V1200T | MLV | - | - | - | - | - | - | - | SMT, | - | - | - | SMT | - | Contact Manufacturer | - | - | 5.58 | Compliant | - | - | 17 V | 22 V | - | - | - | - | - | SMD/SMT | EAR99 | - | - | 125 °C | -55 °C | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 5750 | - | 2220 | - | - | - | - | - | - | - | - | - | - | - | 22 V | 17 V | - | 7.2 J | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | YES | - | SURFACE MOUNT | 1206 | - | - | - | - | - | - | AEM INC | MLV1206NA056V0100T | MLV | - | - | - | - | - | - | - | SMT, | - | - | - | SMT | - | Contact Manufacturer | - | - | 5.58 | Compliant | - | - | 40 V | 56 V | - | - | - | - | - | SMD/SMT | EAR99 | - | - | 125 °C | -55 °C | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | 56 V | 40 V | - | 1 J | - | - | - | - | - | - | ||
![]() Z21D911 Semitec | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | - | - | SEMITEC CORP | Z21D911 | Z21D | - | - | - | - | - | 85 °C | -40 °C | , | - | - | DISK PACKAGE | - | - | Contact Manufacturer | - | - | 5.6 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | - | 1 W | - | - | - | - | - | - | RADIAL | - | - | - | - | - | 745 V | 550 V | - | 510 J | - | - | - | - | - | - | ||
![]() MG064S18A400R AVX Corporation | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | AVX CORP | MG064S18A400R | - | - | - | - | - | - | - | - | SMT, | 1.22 mm | 1.6 mm | - | SMT | 3.2 mm | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | Yes | - | EAR99 | - | - | - | - | 8541.10.00.50 | - | TR | VARISTOR | compliant | - | - | - | - | - | - | - | - | - | - | DUAL IN-LINE | - | - | - | - | - | 18 V | 14 V | - | 0.1 J | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | YES | - | SURFACE MOUNT | 1812 | - | - | - | - | - | - | AEM INC | MLV1812HA038V0800T | MLV | - | - | - | - | - | - | - | SMT, | - | - | - | SMT | - | Contact Manufacturer | - | - | 5.58 | Compliant | - | - | 30 V | 38 V | - | - | - | - | - | SMD/SMT | EAR99 | - | - | 125 °C | -55 °C | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 4532 | - | 1812 | - | - | - | - | - | - | - | - | - | - | - | 38 V | 30 V | - | 4.2 J | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | YES | - | SURFACE MOUNT | - | - | - | - | - | - | - | AEM INC | MLV0805NA030V0100T | MLV | - | - | - | - | - | - | - | SMT, | - | - | - | SMT | - | Contact Manufacturer | - | - | 5.58 | Compliant | - | - | 25 V | 30 V | - | - | - | - | - | - | EAR99 | - | - | - | - | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 V | 25 V | - | 0.3 J | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | YES | - | SURFACE MOUNT | 1206 | - | - | - | - | - | - | AEM INC | MLV1206NA018V0100T | MLV | - | - | - | - | - | - | - | SMT, | - | - | - | SMT | - | Contact Manufacturer | - | - | 5.58 | Compliant | - | - | 14 V | 18 V | - | - | - | - | - | SMD/SMT | EAR99 | - | - | 125 °C | -55 °C | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | 18 V | 14 V | - | 0.3 J | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | YES | - | SURFACE MOUNT | 1210 | - | - | - | - | - | - | AEM INC | MLV1210HA014V0400T | MLV | - | - | - | - | - | - | - | SMT, | - | - | - | SMT | - | Contact Manufacturer | - | - | 5.58 | Compliant | - | - | 11 V | 14 V | - | - | - | - | - | SMD/SMT | EAR99 | - | - | 125 °C | -55 °C | 8533.40.40.00 | - | - | VARISTOR | unknown | - | - | 3225 | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | 14 V | 11 V | - | 1.2 J | - | - | - | - | - | - |