- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Body Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Capacitance | Fastening Type | Subcategory | Power Rating | Orientation | Termination Style | Number of Contacts | Housing Color | Lead Spacing | Contact Style | ELV | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Height | Width | Radiation Hardening | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 751KH14J-P10 Yageo | In Stock | - | - | - | - | - | - | YAGEO | 250 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 210 J | 615 VDC | - | Bulk | 14H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 270 pF | - | Varistors | - | - | Radial | - | - | 10 mm | - | - | 1240 V | 750 V | MOV | 6 kA | Varistors | 14 mm | - | 8.73 mm | - | - | - | ||
![]() 820KD10-TR Yageo | 40 |
| - | - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 12 J | 65 VDC | - | MouseReel | 10D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 1200 pF | - | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | 135 V | 82 V | MOV | 2.5 kA | Varistors | 10 mm | - | 4.7 mm | - | - | - | ||
![]() 391KD14-OP10 Yageo | In Stock | - | - | - | - | - | - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 100 J | 320 VDC | - | Bulk | 14D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 510 pF | - | Varistors | - | - | Radial | - | - | 10 mm | - | - | 650 V | 390 V | MOV | 4.5 kA | Varistors | 14 mm | - | 5.4 mm | - | - | - | ||
![]() 911KD20-F Yageo | 11 |
| - | - | - | - | Thermoplastic | YAGEO | 150 | YAGEO | + 105 C | - 40 C | PCB Mount | Compliant | 310 J | 745 VDC | - | Bulk | 20D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | Black | - | 440 pF | - | Varistors | - | - | Through Hole | - | - | 10 mm | - | - | 1500 V | 910 V | MOV | 6.5 kA | Varistors | 20 mm | 21 mm to 26 mm | 8.1 mm | - | - | - | ||
![]() 621KH07-O Yageo | In Stock | - | - | Gold | Surface Mount | Thermoplastic | - | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Non-Compliant | 38 J | 505 VDC | - | Tape & Reel | 07H | 10 % | Solder | - | - | Metal Oxide Varistors | - | 638 | - | - | - | - | Female | 80 pF | - | Varistors | - | Straight | Radial | 638 | Black | 5 mm | - | Compliant | 1025 V | 620 V | MOV | 1.2 kA | Varistors | 7 mm | - | 7.79 mm | No | UL94 V-0 | - | ||
![]() 680KH05J-OTR Yageo | 40 |
| - | - | - | - | - | YAGEO | 2000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 2.2 J | 56 VDC | - | MouseReel | 05H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 370 pF | - | Varistors | - | - | Radial | - | - | 5 mm | - | - | 145 V | 68 V | MOV | 250 A | Varistors | 5 mm | - | 4.84 mm | - | - | - | ||
![]() 680KH20-F Yageo | 11 |
| - | - | - | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 41 J | 56 VDC | - | Bulk | 20H | 10 % | - | - | - | - | - | - | - | - | - | - | - | 5800 pF | - | Varistors | - | - | Radial | - | - | 10 mm | - | - | 135 V | 68 V | MOV | 2 kA | Varistors | 20 mm | - | 6.82 mm | - | - | - | ||
![]() 180KD14-FTB Yageo | In Stock | - | - | - | - | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 4 J | 14 VDC | - | Bulk | 14D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 0.0111 uF | - | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | 36 V | 18 V | MOV | 1 kA | Varistors | 14 mm | - | 3.9 mm | - | - | - | ||
![]() 391KD14J-FP10TR Yageo | 11 |
| - | - | - | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 140 J | 320 VDC | - | MouseReel | 14D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | Female | 510 pF | - | Varistors | - | - | Radial | - | - | 10 mm | Pin | - | 650 V | 390 V | MOV | 6 kA | Varistors | 14 mm | - | 5.4 mm | - | - | - | ||
![]() 621KH14J-TB Yageo | 11 |
| - | - | - | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 190 J | 505 VDC | - | Bulk | 14H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 320 pF | - | Varistors | - | - | Radial | - | - | 10 mm | - | - | 1025 V | 620 V | MOV | 6 kA | Varistors | 14 mm | - | 8.29 mm | - | - | - | ||
![]() 621KD14J-OP10TR Yageo | In Stock | - | - | - | Flanges, Panel | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 190 J | 505 VDC | - | Bulk | 14D | 10 % | - | - | Crimp, Receptacle | Metal Oxide Varistors | - | 31 | - | - | - | - | - | 320 pF | Bayonet | Varistors | - | - | Radial | - | - | 10 mm | - | - | 1025 V | 620 V | MOV | 6 kA | Varistors | 14 mm | - | 6.8 mm | - | - | Environment Resistant | ||
![]() 820KD07J-O Yageo | In Stock | - | - | - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 10 J | 65 VDC | - | Bulk | 05D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 600 pF | - | Varistors | - | - | Radial | - | - | 5 mm | - | - | 135 V | 82 V | MOV | 1.75 kA | Varistors | 7 mm | - | 4.1 mm | - | - | - | ||
![]() 391KD32 Yageo | In Stock | - | - | - | - | - | - | YAGEO | 60 | YAGEO | + 85 C | - 40 C | Chassis Mount | Details | 400 J | 320 VDC | 100 V | Bulk | 32D | 0.5 % | - | 50 ppm/°C | - | Metal Oxide Varistors | 18.4 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 3200 pF | - | Varistors | 100 mW | - | Screw | - | - | 25.4 mm | - | - | 650 V | 390 V | MOV | 25 kA | Varistors | 32 mm | 650 µm | - | - | - | - | ||
![]() 751KH07-OTR Yageo | 11 |
| - | - | - | - | - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 45 J | 615 VDC | - | MouseReel | 07H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 70 pF | - | Varistors | - | - | Radial | - | - | 5 mm | - | - | 1240 V | 750 V | MOV | 1.2 kA | Varistors | 7 mm | - | 8.56 mm | - | - | - | ||
![]() 391KE20 Yageo | 11 |
| - | - | - | - | - | YAGEO | 100 | YAGEO | + 85 C | - 40 C | PCB Mount | Non-Compliant | 240 J | 320 VDC | - | Bulk | 20E | 10 % | - | - | - | - | - | - | - | - | - | - | - | 1000 pF | - | Varistors | - | - | Through Hole | - | - | - | - | - | 650 V | 390 V | MOV | 10 kA | Varistors | 20 mm | - | - | - | - | - | ||
![]() 471KH14-P10TB Yageo | In Stock | - | - | - | - | - | - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 118 J | 385 VDC | - | Bulk | 14H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 430 pF | - | Varistors | - | - | Radial | - | - | 10 mm | - | - | 775 V | 470 V | MOV | 4.5 kA | Varistors | 14 mm | - | 7.37 mm | - | - | - | ||
![]() 561KD10J-F Yageo | 20 |
| - | - | - | - | - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 92 J | 460 VDC | - | Bulk | 10D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 180 pF | - | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | 925 V | 560 V | MOV | 3.5 kA | Varistors | 10 mm | - | 7 mm | - | - | - | ||
![]() 560KD05-TR Yageo | 40 |
| - | - | - | - | - | YAGEO | 2000 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 1.3 J | 45 VDC | - | MouseReel | 05D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 450 pF | - | Varistors | - | - | Radial | - | - | 5 mm | - | - | 123 V | 56 V | MOV | 1 kA | Varistors | 5 mm | - | 5 mm | - | - | - | ||
![]() 781KH14-O Yageo | In Stock | - | - | - | - | - | - | YAGEO | 200 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 148 J | 640 VDC | - | Bulk | 14H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 260 pF | - | Varistors | - | - | Radial | - | - | 10 mm | - | - | 1290 V | 780 V | MOV | 4.5 kA | Varistors | 14 mm | - | 8.79 mm | - | - | - | ||
![]() 271KH20J-P7.5TB Yageo | In Stock | - | - | - | - | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 190 J | 225 VDC | - | Bulk | 20H | 10 % | - | - | - | - | - | - | - | - | - | - | - | 1500 pF | - | Varistors | - | - | Radial | - | - | 7.5 mm | - | - | 455 V | 270 V | MOV | 10 kA | Varistors | 20 mm | - | 6.39 mm | - | - | - |