- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Shape | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Termination Style | Lead Spacing | Test Frequency | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Height | Length | Width | Thickness | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 330KN20 Yageo | 20 |
| - | - | - | - | YAGEO | 100 | YAGEO | + 85 C | - 40 C | PCB Mount | Non-Compliant | 24 J | 26 VDC | Bulk | 20N | 10 % | - | - | - | 0.0115 uF | Varistors | Through Hole | - | - | 65 V | 33 V | MOV | 3 kA | Varistors | 20 mm | - | - | - | - | - | ||
![]() 331KD20-OP7.5TR Yageo | 40 |
| - | - | - | - | YAGEO | 300 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 150 J | 275 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | - | - | 1200 pF | Varistors | Radial | 7.5 mm | - | 550 V | 330 V | MOV | 6.5 kA | Varistors | 20 mm | - | - | 5.2 mm | - | - | ||
![]() 270KD14J-FP10TB Yageo | 11 |
| - | - | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 10 J | 22 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | - | - | 7400 pF | Varistors | Radial | 10 mm | - | 53 V | 27 V | MOV | 2 kA | Varistors | 14 mm | - | - | 4.1 mm | - | - | ||
![]() 270KD14J-O Yageo | In Stock | - | - | - | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 10 J | 22 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | - | - | 7400 pF | Varistors | Radial | 7.5 mm | - | 53 V | 27 V | MOV | 2 kA | Varistors | 14 mm | - | - | 4.1 mm | - | - | ||
![]() 330KH07J-FTR Yageo | 20 |
| - | - | - | - | YAGEO | 2000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 3.5 J | 26 VDC | MouseReel | 07H | 10 % | Metal Oxide Varistors | - | - | 1500 pF | Varistors | Radial | 5 mm | - | 65 V | 33 V | MOV | 0.5 kA | Varistors | 7 mm | - | - | 5.35 mm | - | - | ||
![]() 330KD07J-F Yageo | In Stock | - | - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 3.5 J | 26 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | - | - | 1500 pF | Varistors | Radial | 5 mm | - | 65 V | 33 V | MOV | 0.5 kA | Varistors | 7 mm | - | - | 4.9 mm | - | - | ||
![]() 471KD10J-TB Yageo | 11 |
| - | - | - | - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 85 J | 385 VDC | Bulk | 10D | 10 % | Metal Oxide Varistors | - | - | 210 pF | Varistors | Radial | 7.5 mm | - | 775 V | 470 V | MOV | 3.5 kA | Varistors | 10 mm | - | - | 6.7 mm | - | - | ||
![]() 181KD14J-FP10TB Yageo | In Stock | - | - | - | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 60 J | 150 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | - | - | 1100 pF | Varistors | Radial | 10 mm | - | 300 V | 180 V | MOV | 6 kA | Varistors | 14 mm | - | - | 4.2 mm | - | - | ||
![]() 180KH07-FTR Yageo | 20 |
| - | - | - | - | YAGEO | 2000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 0.9 J | 14 VDC | MouseReel | 07H | 10 % | Metal Oxide Varistors | - | - | 2800 pF | Varistors | Radial | 5 mm | - | 36 V | 18 V | MOV | 250 A | Varistors | 7 mm | - | - | 4.85 mm | - | - | ||
![]() 180KD14J-OP10TR Yageo | In Stock | - | - | - | Polymer | Sheet | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Compliant | 7 J | 14 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | 221 °C | -40 °C | 0.0111 uF | Varistors | Radial | 10 mm | 10 GHz | 36 V | 18 V | MOV | 2 kA | Varistors | 14 mm | 300 µm | 240 mm | 240 mm | 300 µm | No SVHC | ||
![]() 121KD07J-TB Yageo | In Stock | - | - | - | - | - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 13 J | 100 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | - | - | 420 pF | Varistors | Radial | 5 mm | - | 200 V | 120 V | MOV | 1.75 kA | Varistors | 7 mm | - | - | 4.5 mm | - | - | ||
![]() 121KH20J-P7.5TR Yageo | 11 |
| - | - | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 85 J | 100 VDC | MouseReel | 20H | 10 % | - | - | - | 3300 pF | Varistors | Radial | 7.5 mm | - | 200 V | 120 V | MOV | 10 kA | Varistors | 20 mm | - | - | 6.09 mm | - | - | ||
![]() 220KH20-P7.5 Yageo | In Stock | - | - | - | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 14 J | 18 VDC | Bulk | 20H | 10 % | - | - | - | 0.0185 uF | Varistors | Radial | 7.5 mm | - | 43 V | 22 V | MOV | 2 kA | Varistors | 20 mm | - | - | 5.87 mm | - | - | ||
![]() 180KH05 Yageo | In Stock | - | - | - | - | - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 0.4 J | 14 VDC | Bulk | 05H | 10 % | Metal Oxide Varistors | - | - | 1400 pF | Varistors | Radial | 5 mm | - | 40 V | 18 V | MOV | 100 A | Varistors | 5 mm | - | - | 4.83 mm | - | - | ||
![]() 121KD20-TR Yageo | In Stock | - | - | - | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 55 J | 100 VDC | MouseReel | 20D | 10 % | Metal Oxide Varistors | - | - | 3300 pF | Varistors | Radial | 10 mm | - | 200 V | 120 V | MOV | 6.5 kA | Varistors | 20 mm | - | - | 4.8 mm | - | - | ||
![]() 112KD10J-O Yageo | 40 |
| - | - | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 155 J | 895 VDC | Bulk | 10D | 10 % | Metal Oxide Varistors | - | - | 90 pF | Varistors | Radial | 7.5 mm | - | 1815 V | 1100 V | MOV | 3.5 kA | Varistors | 10 mm | - | - | 9.9 mm | - | - | ||
![]() 101KD05J-TB Yageo | 20 |
| - | - | - | - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 4.1 J | 85 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | - | - | 250 pF | Varistors | Radial | 5 mm | - | 177 V | 100 V | MOV | 0.8 kA | Varistors | 5 mm | - | - | 4.3 mm | - | - | ||
![]() 151KD14-OTR Yageo | In Stock | - | - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 40 J | 125 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | - | 1300 pF | Varistors | Radial | 7.5 mm | - | 250 V | 150 V | MOV | 4.5 kA | Varistors | 14 mm | - | - | 4.1 mm | - | - | ||
![]() 112KH20-O Yageo | 20 |
| - | - | - | - | YAGEO | 100 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 383 J | 895 VDC | Bulk | 20H | 10 % | - | - | - | 360 pF | Varistors | Radial | 10 mm | - | 1815 V | 1100 V | MOV | 6.5 kA | Varistors | 20 mm | - | - | 10.66 mm | - | - | ||
![]() 180KD05J-TB Yageo | In Stock | - | - | Base | - | - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 0.6 J | 14 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | - | - | 1400 pF | Varistors | Radial | 5 mm | - | 40 V | 18 V | MOV | 0.25 kA | Varistors | 5 mm | - | - | 4.5 mm | - | - |