- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Pitch | Orientation | Depth | Termination Style | Number of Contacts | Dielectric | Lead Spacing | Max Current Rating | Cable Length | Clamping Voltage | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 680KD05J-FTB Yageo | 20 |
| - | - | - | - | YAGEO | - | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 2.2 J | 56 VDC | - | Bulk | 05D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 370 pF | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | 145 V | 68 V | MOV | 0.25 kA | Varistors | 5 mm | - | - | 5.2 mm | - | - | ||
![]() 511KH14J-OTR Yageo | In Stock | - | - | - | - | - | YAGEO | - | 600 | YAGEO | + 125 C | - 40 C | Through Hole | Non-Compliant | 180 J | 415 VDC | - | MouseReel | 14H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 390 pF | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | - | 845 V | 510 V | MOV | 6 kA | Varistors | 14 mm | - | - | 7.62 mm | - | - | ||
![]() 821KH20-O Yageo | In Stock | - | - | - | - | - | YAGEO | - | 100 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 282 J | 670 VDC | - | Bulk | 20H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 500 pF | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | - | 1355 V | 820 V | MOV | 6.5 kA | Varistors | 20 mm | - | - | 9.41 mm | - | - | ||
![]() 911KD20J-O Yageo | 11 |
| - | - | - | - | YAGEO | - | 150 | YAGEO | + 105 C | - 40 C | PCB Mount | Non-Compliant | 510 J | 745 VDC | 150 V | Bulk | 20D | 5 % | - | 200 ppm/°C | - | Metal Oxide Varistors | 4.7 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 440 pF | Varistors | 125 mW | - | - | - | Through Hole | - | - | 10 mm | - | - | 1500 V | 910 V | MOV | 10 kA | Varistors | 20 mm | 650 µm | - | 8.1 mm | - | - | ||
![]() 820KH07-O Yageo | 11 |
| - | - | - | - | YAGEO | - | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 5 J | 65 VDC | - | Bulk | 07H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 600 pF | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | 135 V | 82 V | MOV | 1.2 kA | Varistors | 7 mm | - | - | 4.89 mm | - | - | ||
![]() 241KE14 Yageo | In Stock | - | - | - | - | - | YAGEO | - | 200 | YAGEO | + 85 C | - 40 C | Through Hole | Non-Compliant | 85 J | 200 VDC | - | Bulk | 14E | 10 % | - | - | - | - | - | - | - | - | - | - | - | 830 pF | Varistors | - | - | - | - | Radial | - | - | - | - | - | 395 V | 240 V | MOV | 6 kA | Varistors | 14 mm | - | - | - | - | - | ||
![]() 560KD20-FP7.5TR Yageo | 20 |
| - | - | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 38 J | 45 VDC | - | MouseReel | 20D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 6500 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | 110 V | 56 V | MOV | 2 kA | Varistors | 20 mm | - | - | 5 mm | - | - | ||
![]() 470KH10J-OTR Yageo | 11 |
| - | - | - | - | YAGEO | - | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Non-Compliant | 11 J | 38 VDC | - | MouseReel | 10H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 2100 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | 93 V | 47 V | MOV | 1 kA | Varistors | 10 mm | - | - | 5.8 mm | - | - | ||
![]() 681KD20-OP7.5 Yageo | 11 |
| - | Tin | - | Polybutylene | YAGEO | Copper | 150 | YAGEO | + 105 C | - 40 C | Through Hole | Compliant | 230 J | 560 VDC | - | Bulk | 20D | 10 % | Solder, Through Hole | - | PCB, Terminal Block | Metal Oxide Varistors | - | - | - | - | - | 1 | Male | 600 pF | Varistors | - | 7.62 mm | Right Angle | 29 mm | Radial | 10 | - | 7.5 mm | 20 A | - | 1120 V | 680 V | MOV | 6.5 kA | Varistors | 20 mm | - | 76.18 mm | 7.1 mm | - | No SVHC | ||
![]() 751KD20-F Yageo | 11 |
| - | - | - | - | YAGEO | - | 150 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 255 J | 615 VDC | - | Bulk | 20D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 530 pF | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | - | 1240 V | 750 V | MOV | 6.5 kA | Varistors | 20 mm | - | - | 7.5 mm | - | - | ||
![]() 781KH10-OTR Yageo | In Stock | - | - | - | - | - | YAGEO | - | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 80 J | 640 VDC | - | MouseReel | 10H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 125 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | 1290 V | 780 V | MOV | 2.5 kA | Varistors | 10 mm | - | - | 8.69 mm | - | - | ||
![]() 241KH05-TB Yageo | 11 |
| - | - | - | - | YAGEO | - | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Non-Compliant | 8 J | 200 VDC | - | Bulk | 05H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 100 pF | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | 415 V | 240 V | MOV | 800 A | Varistors | 5 mm | - | - | 5.61 mm | - | - | ||
![]() 270KD05-TB Yageo | In Stock | - | - | - | - | - | YAGEO | - | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 0.6 J | 22 VDC | - | Bulk | 05D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 930 pF | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | - | 60 V | 27 V | MOV | 1 kA | Varistors | 5 mm | - | - | 4.7 mm | - | - | ||
![]() 470KH20J-FP7.5TB Yageo | In Stock | - | - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 34 J | 38 VDC | - | Bulk | 20H | 10 % | - | - | - | - | - | - | - | - | - | - | - | 7400 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | 93 V | 47 V | MOV | 3 kA | Varistors | 20 mm | - | - | 6.27 mm | - | - | ||
![]() 241KH14-O Yageo | 11 |
| - | - | - | - | YAGEO | - | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 63 J | 200 VDC | - | Bulk | 14H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 830 pF | Varistors | - | - | - | - | Radial | - | - | 10 mm | - | - | 395 V | 240 V | MOV | 4.5 kA | Varistors | 14 mm | - | - | 5.97 mm | - | - | ||
![]() 680KD05-O Yageo | In Stock | - | - | - | - | - | YAGEO | - | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 1.6 J | 56 VDC | - | Bulk | 05D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 370 pF | Varistors | - | - | - | - | Radial | - | - | 5 mm | - | 381 mm | 145 V | 68 V | MOV | 1 kA | Varistors | 5 mm | - | - | 5.2 mm | - | - | ||
![]() 911KD10J-FTR Yageo | In Stock | - | - | - | - | - | YAGEO | - | 500 | YAGEO | + 105 C | - 40 C | PCB Mount | Details | 130 J | 745 VDC | - | MouseReel | 10D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 110 pF | Varistors | - | - | - | - | Through Hole | - | - | 7.5 mm | - | - | 1500 V | 910 V | MOV | 3.5 kA | Varistors | 10 mm | 10.5 mm to 16 mm | - | 8.8 mm | - | - | ||
![]() 241KH10-F Yageo | In Stock | - | - | - | - | - | YAGEO | - | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Non-Compliant | 35 J | 200 VDC | - | Bulk | 10H | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | - | - | - | 420 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | 395 V | 240 V | MOV | 2.5 kA | Varistors | 10 mm | - | - | 5.93 mm | - | - | ||
![]() 470KD20J-FP7.5TB Yageo | In Stock | - | - | - | - | - | YAGEO | - | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 34 J | 38 VDC | - | Bulk | 20D | 10 % | - | - | - | Metal Oxide Varistors | - | - | - | - | Black | - | - | 7400 pF | Varistors | - | - | - | - | Radial | - | - | 7.5 mm | - | - | 93 V | 47 V | MOV | 3 kA | Varistors | 20 mm | - | - | 4.7 mm | - | - | ||
![]() 361KD10-F Yageo | In Stock | - | - | - | Through Hole | - | YAGEO | - | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Compliant | 47 J | 300 VDC | 200 V | Tape & Reel (TR) | 10D | 5 % | Axial | - | - | Metal Oxide Varistors | - | 125 °C | -55 °C | - | - | - | - | 39 pF | Varistors | - | - | - | - | Radial | - | C0G | 7.5 mm | - | - | 595 V | 360 V | MOV | 2.5 kA | Varistors | 10 mm | - | 3.81 mm | 6 mm | No | - |