- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Mount
- Series
- Max Voltage Rating (DC)
- Operating Temperature
Attribute column
Categories
TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Surge Energy Rating | Voltage Rating DC | Packaging | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Subcategory | Depth | Frequency Stability | Termination Style | Lead Spacing | Interface | ELV | Load Capacitance | Cable Length | Clamping Voltage | Thread Size | Density | Max Frequency | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Height | Length | Width | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 331KH07J-FTB Yageo | In Stock | - | - | - | - | - | YAGEO | 1500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 28 J | 275 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | - | - | - | 150 pF | Varistors | - | - | Radial | 5 mm | - | - | - | - | 550 V | - | - | - | 330 V | MOV | 1.75 kA | Varistors | 7 mm | - | - | 6.06 mm | - | - | ||
![]() 390KH14-OP10 Yageo | 11 |
| - | - | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 8.6 J | 31 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | - | - | - | 5100 pF | Varistors | - | - | Radial | 10 mm | - | - | - | - | 77 V | - | - | - | 39 V | MOV | 1 kA | Varistors | 14 mm | - | - | 5.61 mm | - | - | ||
![]() 331KH14-P10TB Yageo | 11 |
| - | - | - | - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 85 J | 275 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | - | - | - | 610 pF | Varistors | - | - | Radial | 10 mm | - | - | - | - | 550 V | - | - | - | 330 V | MOV | 4.5 kA | Varistors | 14 mm | - | - | 6.52 mm | - | - | ||
![]() 151KH20-O Yageo | 40 |
| - | - | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 70 J | 125 VDC | Bulk | 20H | 10 % | - | - | - | - | 2700 pF | Varistors | - | - | Radial | 10 mm | - | - | - | - | 250 V | - | - | - | 150 V | MOV | 6.5 kA | Varistors | 20 mm | - | - | 5.9 mm | - | - | ||
![]() 390KH20-FTB Yageo | In Stock | - | - | - | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 26 J | 31 VDC | Bulk | 20H | 10 % | - | - | - | - | 8500 pF | Varistors | - | - | Radial | 10 mm | - | - | - | - | 77 V | - | - | - | 39 V | MOV | 2 kA | Varistors | 20 mm | - | - | 6.04 mm | - | - | ||
![]() 470KD10-F Yageo | 40 |
| - | - | - | - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 5.5 J | 38 VDC | Bulk | 10D | 10 % | Metal Oxide Varistors | - | - | - | 2100 pF | Varistors | - | - | Radial | 7.5 mm | - | - | - | - | 93 V | - | - | - | 47 V | MOV | 0.5 kA | Varistors | 10 mm | - | - | 5.4 mm | - | - | ||
![]() 201KD14-FP10TB Yageo | In Stock | - | - | - | - | - | YAGEO | 750 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 57 J | 170 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | - | - | - | 1000 pF | Varistors | - | - | Radial | 10 mm | - | - | - | - | 340 V | - | - | - | 200 V | MOV | 4.5 kA | Varistors | 14 mm | - | - | 4.3 mm | - | - | ||
![]() 181KD07-TB Yageo | In Stock | - | - | - | - | - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 11.7 J | 150 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | - | - | - | 280 pF | Varistors | - | - | Radial | 5 mm | - | - | - | 177.8 mm | 300 V | - | - | - | 180 V | MOV | 1.2 kA | Varistors | 7 mm | - | - | 4.3 mm | - | - | ||
![]() 181KD07J-OTB Yageo | 11 |
| - | - | - | - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 16 J | 150 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | - | - | - | 280 pF | Varistors | - | - | Radial | 5 mm | - | - | - | - | 300 V | - | - | - | 180 V | MOV | 1.75 kA | Varistors | 7 mm | - | - | 4.3 mm | - | - | ||
![]() 331KH20J-O Yageo | In Stock | - | - | - | - | - | YAGEO | 300 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 228 J | 275 VDC | Bulk | 20H | 10 % | - | - | - | - | 1200 pF | Varistors | - | - | Radial | 10 mm | - | - | - | - | 550 V | - | - | - | 330 V | MOV | 10 kA | Varistors | 20 mm | - | - | 6.72 mm | - | - | ||
![]() 220KH07-O Yageo | In Stock | - | - | 4 | - | - | YAGEO | 1000 | YAGEO | + 125 C | - 40 C | Through Hole | Compliant | 1.1 J | 18 VDC | Bulk | 07H | 10 % | Metal Oxide Varistors | 85 °C | -40 °C | - | 2300 pF | Varistors | 5.2 mm | 50 ppm | Radial | 5 mm | - | - | 15 pF | - | 43 V | - | - | - | 22 V | MOV | 250 A | Varistors | 7 mm | - | 7.2 mm | 4.98 mm | - | - | ||
![]() 220KD14J-TR Yageo | 40 |
| - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 8 J | 18 VDC | MouseReel | 14D | 10 % | Metal Oxide Varistors | - | - | - | 9100 pF | Varistors | - | - | Radial | 7.5 mm | - | - | - | - | 43 V | - | - | - | 22 V | MOV | 2 kA | Varistors | 14 mm | - | - | 4 mm | - | - | ||
![]() 181KD14J-P10 Yageo | In Stock | - | - | - | - | - | YAGEO | 400 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 60 J | 150 VDC | Bulk | 14D | 10 % | Metal Oxide Varistors | - | - | - | 1100 pF | Varistors | - | - | Radial | 10 mm | - | - | - | - | 300 V | - | - | - | 180 V | MOV | 6 kA | Varistors | 14 mm | - | - | 4.2 mm | - | - | ||
![]() 221KD10J-O Yageo | 11 |
| - | - | - | - | YAGEO | 500 | YAGEO | + 105 C | - 40 C | Through Hole | Non-Compliant | 39 J | 180 VDC | Bulk | 10D | 10 % | Metal Oxide Varistors | - | - | - | 450 pF | Varistors | - | - | Radial | 7.5 mm | - | - | - | - | 360 V | - | - | - | 220 V | MOV | 3.5 kA | Varistors | 10 mm | - | - | 5.1 mm | - | - | ||
![]() 220KD05J-TB Yageo | 11 |
| - | - | Aluminium | - | YAGEO | 1500 | YAGEO | + 105 C | - 40 C | Through Hole | Compliant | 0.7 J | 18 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | - | - | Black | 1150 pF | Varistors | - | - | Radial | 5 mm | - | Compliant | - | - | 48 V | M50 | - | - | 22 V | MOV | 0.25 kA | Varistors | 5 mm | - | - | 4.6 mm | No | IP68 | ||
![]() 181KD05J-O Yageo | In Stock | - | - | - | - | - | YAGEO | 1000 | YAGEO | + 105 C | - 40 C | Through Hole | Details | 7.5 J | 150 VDC | Bulk | 05D | 10 % | Metal Oxide Varistors | - | - | - | 140 pF | Varistors | - | - | Radial | 5 mm | - | - | - | - | 320 V | - | - | - | 180 V | MOV | 0.8 kA | Varistors | 5 mm | - | - | 4.3 mm | - | - | ||
![]() 151KH10-F Yageo | In Stock | - | - | - | - | - | YAGEO | 500 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 22 J | 125 VDC | Bulk | 10H | 10 % | Metal Oxide Varistors | - | - | - | 670 pF | Varistors | - | - | Radial | 7.5 mm | - | - | - | - | 250 V | - | - | - | 150 V | MOV | 2.5 kA | Varistors | 10 mm | - | - | 5.39 mm | - | - | ||
![]() 180KH10J-TR Yageo | 40 |
| - | - | Stainless Steel | 18.8 kg | YAGEO | 800 | YAGEO | + 125 C | - 40 C | Through Hole | Non-Compliant | 3 J | 14 VDC | MouseReel | 10H | 10 % | Metal Oxide Varistors | 85 °C | - | - | 5600 pF | Varistors | - | - | Radial | 7.5 mm | - | - | - | - | 36 V | - | - | - | 18 V | MOV | 1 kA | Varistors | 10 mm | 630 mm | 200 mm | 600 mm | - | - | ||
![]() 121KH14-F Yageo | In Stock | - | - | - | - | - | YAGEO | 400 | YAGEO | + 125 C | - 40 C | Through Hole | Details | 32 J | 100 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | - | - | - | 1700 pF | Varistors | - | - | Radial | 10 mm | - | - | - | - | 200 V | - | - | - | 120 V | MOV | 4.5 kA | Varistors | 14 mm | - | - | 5.68 mm | - | - | ||
![]() 101KH14J-FTB Yageo | 40 |
| - | 8 | - | - | YAGEO | 750 | YAGEO | + 125 C | - 40 C | Through Hole | Compliant | 33 J | 85 VDC | Bulk | 14H | 10 % | Metal Oxide Varistors | 85 °C | -40 °C | - | 2000 pF | Varistors | - | - | Radial | 10 mm | I2C, Serial | - | - | - | 165 V | - | 2 kb | 100 kHz | 100 V | MOV | 6 kA | Varistors | 14 mm | - | - | 5.48 mm | No | - |